-
Supplier: Adams Magnetic Products Co.
Description: Round Base Features Adams round base magnet assemblies are made with either ceramic or neodymium magnets combined with steel cups. The magnets are magnetized together with the casings to create a holding force that is significantly stronger than an individual
- Holding Force: 9 to 48 lbs
- Thickness / Height: 0.195 to 0.314 inch
- Outside Diameter: 0.625 to 0.977 inch
- Industrial Magnets: Magnetic Assembly
-
Supplier: Adams Magnetic Products Co.
Description: Round Base Features Adams round base magnet assemblies are made with either ceramic or neodymium magnets combined with steel cups. The magnets are magnetized together with the casings to create a holding force that is significantly stronger than an individual
- Holding Force: 8 to 210 lbs
- Thickness / Height: 0.188 to 0.5 inch
- Outside Diameter: 1.205 to 4.9 inch
- Inside Diameter: 0.255 to 1.75 inch
-
Supplier: Adams Magnetic Products Co.
Description: Round Base Features Adams round base magnet assemblies are made with either ceramic or neodymium magnets combined with steel cups. The magnets are magnetized together with the casings to create a holding force that is significantly stronger than an individual
- Holding Force: 20 to 105 lbs
- Thickness / Height: 0.236 to 0.326 inch
- Outside Diameter: 1.693 to 3.5 inch
- Industrial Magnets: Magnetic Assembly
-
-
Supplier: Adams Magnetic Products Co.
Description: Round Base Features Adams round base magnet assemblies are made with either ceramic or neodymium magnets combined with steel cups. The magnets are magnetized together with the casings to create a holding force that is significantly stronger than an individual
- Holding Force: 40 to 300 lbs
- Thickness / Height: 0.185 to 0.5 inch
- Outside Diameter: 1.209 to 4.9 inch
- Industrial Magnets: Magnetic Assembly
-
Supplier: Visual Sound, Inc.
Description: exit throat 44 mm (1 3/4 in) edgewound aluminum voice coil 100 Watt program power handling Titanium dome over PEN suspension Proprietary phase plug design Neodymium ring magnetic structure Excellent thermal exchange
-
Supplier: Visual Sound, Inc.
Description: JBL Professional Built-in JBL DrivePack® DPC-2 amplifier module designed in conjunction with Crown provides 1750 Watts of peak Power. DSP based resident input module provides system optimization and EQ functionality. JBL's exclusive neodymium magnet Differential Drive® woofer for
Find Suppliers by Category Top
More Information Top
-
PDF - Libratone ZIPP MINI Wireless Speaker (LTH200)
Copper Voice Coil, Aluminum Coil Form, 2 Neodymium Magnets , 2 Stamped Metal Pole Pieces, 2 Stamped Copper Heatsink Rings , Stamped Metal BaQR Code, GA5151, 027L02, 00980, Name:Orchid, Model: 3 ' inch , Prms:20W1 .
-
Bill Of Materials - Libratone ZIPP MINI Wireless Speaker (LTH200)
Copper Voice Coil, Aluminum Coil Form, 2 Neodymium Magnets , 2 Stamped Metal Pole Pieces, 2 Stamped Copper Heatsink Rings , Stamped Metal Basket, Metal Cup, Cloth Spider, Paper Cone & Dust Cap, Rubber Surround, Terminal Board. .... QR Code, GA5151, 027L02, 00980, Name:Orchid, Model: 3 ' inch , Prms:20W .
-
Impinging jet-based fluidic diodes for hybrid synthetic jet actuators
3 Experimental setup and methods. .... The actuator is based on a three- inch , high-quality midrange speaker AuraSound NS3-193-8A. .... The speaker features a neodymium ring magnet in a patented underhung geometry that enables a large range of linear excursions of the diaphragm (±4.9 mm).
-
Rotary-linear axes for high speed machining
On the far left is a 1 inch (2.54 cm) diameter mirror for z measurement, and on the far right is a 3 inch (7.62 cm) diameter, slightly tilted mirror for 0 measurement. .... 32 1-6 Custom-built tubular linear motor: (a) Stator consisting of ring coils separated by nylon .... (b) Magnetic Rotor consisting of four octagonal magnet rings each made of eight rectangular Neodymium Iron Boron (NdFeB) magnets. . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
A generic pathogen capture technology for sepsis diagnosis
Several different permutations of rectangular and ring magnets , with different numbers, sizes and orientations, were investigated, looking for one that gave both a high maximum magnetic gradient and a high average gradient strength in the sample volume. .... The 12x75 mm tubes fit well with the available 2 inch (50.8 mm) long magnets ( neodymium N42 magnets, K & J magnetic, 2"x0.25"x0.25") and have the thinnest wall of a conventional test tube, making them well suited to this .... Through previous experimentation (chapter 3 ), I found that the gradient for a rectangular magnet is strongest at…
-
Opto-electrochemical based dual detection of heavy metal compounds using a novel flow cell
An O- Ring , with an outer diameter of 7/16 inches and inner diameter of 5/16 inches, was used in the flow cell, resulting in a reservoir volume of 25 µl. .... The efficient closing of the flow cell was made possible by the use of an axially magnetized set of neodymium magnets (diameter - 0.25 in.; thickness - 0.375 in.; magnetic strength - 13,200 G) purchased from K & J Magnets Inc. which .... The experiment setup is shown in Fig. 3 .
-
Laboratory directed research development annual report. Fiscal year 1996
Two small neodymium -iron-boron magnets were used in each band in conjunction with a magnetic stirrer to spin the bands. .... were only slightly larger at the nominal specification (a few thousandths of an inch ) for the PyrexTMtubing … to start spinning were encountered, but the addition of a small Teflon o- ring , on which the .... Figures 2 and 3 show chromatograms comparing the performance of the thin film trap to a solvent…
-
Optical coatings for deep concave surfaces
Each magnet set creates an annular plasma ring . .... Proc. of SPIE Vol. 7660 766026- 3 . .... two ½ inch thick neodymium magnets.
-
Experiments with neodymium magnets
Half- inch cube neodymium magnets can make an excellent ‘Gauss Gun’by securing them about 3 –4 cm apart on a piece of grooved wood. .... or aluminium pipe is the standard experi- ment, though an alternative with neodymium ring magnets is to…
-
Duct Remediation Program: Material characterization and removal/handling
constructed of 3 foot tube, 3/4 inch diameter high density polyethylene (HDPE) with threaded ends that permitted easy assembly and handling in a glovebox. .... Non-magnetic stainless steel ducts allowed the use of external magnets for stringing 300 pound test 1inc. .... The 1ine was strung from one access point to another using a ferrous ring and a magnet .... Rare earth magnets made of a neodymium alloy were found to have the best weight to field…
Indicates content that may require registration and/or purchase.