-
Supplier: Industrial Flow Solutions
Description: CORROSION-RESISTANT solids-handling non-clog pump Wear-resistant shredding and cutting system designed to tear, break, rip solids Tungsten carbide-tipped impeller Max solids from 1.6-3.5 inches Motor housing: 304 stainless steel High chrome suction plate Dual mechanical seals Seal
- Maximum Discharge Flow: 95 to 911 GPM
- Discharge Size: 2 to 6 inch
- Horsepower: 1 to 20 HP
- Power Source: AC Powered
-
Supplier: Southwire Company, LLC
Description: STANDARD FLAT JACKETED, PARALLEL TYPE 500 FT 500 LENGTH IN FT 0.41 INCH X 1.295 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83 APPROVAL 600 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 510 LB/1000 FT WEIGHT REEL STANDARD PACKAGE 3 CONDUCTOR(S) MOISTURE RESISTANT PLASTIC
- Number of Conductors: 3 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: 75 C
- North American (AWG): 6 AWG
-
Supplier: Cole-Parmer
Description: • Good for low-viscosity liquids including solvents, dyes, inks, and mild corrosives • Liquid-cooled models keep heat-sensitive fluids from warming up • Thick (1/8") epoxy coating dissipates heat quickly and provides good chemical resistance
- Horsepower: 0.005 HP
- Maximum Discharge Flow: 3 GPM
- Maximum Discharge Pressure: 50 psi
- Power Source: AC Powered
-
-
Supplier: Cole-Parmer
Description: • Good for low-viscosity liquids including solvents, dyes, inks, and mild corrosives • Liquid-cooled models keep heat-sensitive fluids from warming up • Thick (1/8") epoxy coating dissipates heat quickly and provides good chemical resistance
- Horsepower: 0.005 HP
- Maximum Discharge Flow: 3 GPM
- Maximum Discharge Pressure: 50 psi
- Power Source: AC Powered
-
Supplier: Industrial Flow Solutions
Description: WELL CASING DEWATERING pump Slim line -fits 8-inch or 12-inch casings 100’ standard cable High Chrome impellers for abrasive environments 3 phase Built-in thermal protection 2 pole motor Class F motor insulation 4HP or 11HP
- Discharge Size: 2 to 6 inch
- Media Temperature: 104 F
- Horsepower: 1.5 to 75 HP
- Power Source: AC Powered
-
Supplier: Industrial Flow Solutions
Description: WELL CASING DEWATERING pump Slim line -fits 8-inch or 12-inch casings 100’ standard cable High Chrome impellers for abrasive environments 3 phase Built-in thermal protection 2 pole motor Class F motor insulation 4HP or 11HP
- Discharge Size: 2 to 3 inch
- Media Temperature: 104 F
- Horsepower: 4 to 11 HP
- Power Source: AC Powered
-
Supplier: Industrial Flow Solutions
Description: Heavy-duty, non-clog solids handling wastewater pump Cast iron pump with recess vortex impeller to pass 2‐inch solids 2″ (50 mm) solids-free passage Silicon double mechanical seal (SiC/SiC + CA/CE) Stainless steel motor housing Available in freestanding or guide rail
- Discharge Size: 2 inch
- Media Temperature: 104 F
- Horsepower: 0.5 to 2 HP
- Power Source: AC Powered
-
Supplier: KSB AG
Description: Single- or multistage centrifugal pumps in ring-section design, single entry; for vertical and depending on the number of stages horizontal installation; radial or mixed flow hydraulic systems availablewith reduced impeller diameters; driven by submersible motors. Applications: pumping
- Horsepower: 509.2837462630716 HP
- Maximum Discharge Flow: 4.446895333333333 to 96.86306666666665 GPM
- Maximum Discharge Pressure: 826.71489 psi
- Media Temperature: 122 F
-
Supplier: KSB AG
Description: extraction from wells, tanks and cisterns. Overview of technical data Type of bearing Ball bearings Borehole diameter (inch) 04; 05 Drive Electric motor Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 400 V, 3~; 230 V, 1~ Type of
- Horsepower: 1.474242423393102 HP
- Maximum Discharge Flow: 35.22293333333334 GPM
- Media Temperature: 95 F
- Water Temperature: 95 F
-
Supplier: KSB AG
Description: pump Main applications Industry and process engineering; Water;Building services Maximum discharge-side pressure 0, 0 Maximum drive rating 7, 50 kW Type of installation Stationary Maximum flow rate 15 m³/h Minimum flow rate 0, 50 m³/h Maximum speed of rotation 3. 500 1/min
- Horsepower: 10.05165288677115 HP
- Maximum Discharge Flow: 2.2014333333333336 to 66.04299999999999 GPM
- Power Source: AC Powered
- Features: Centrifugal Pumps, Positive Displacement Pumps, Sanitary Pumps, Submersible Pumps, Water Pumps
-
Supplier: Senix Distance and Level Sensors
Description: The ToughSonic 3 is an all-purpose ultrasonic sensor with a maximum range of 3 feet (91 centimeters). This short range sensor has the same 30 millimeter stainless steel housing as the ToughSonic 14. It features a short 1.75 inch (4.5 centimeter) minimum range and a narrow
-
Supplier: General Cable
Description: SOOW TYPE 1000 FT 1000 LENGTH IN FT 0.66 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL MACHINE/POWER TOOL, MOTOR LEAD, PORTABLE MACHINERY, CRANE, SUBMERSIBLE PUMP APPLICATION 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING
- Cord Length: 12,000 inch
- Maximum Cable Temperature: -50 to 105 C
- Rated Voltage: 600 volts
- Number of Conductors: 3 Conductors
-
Supplier: Fortrans Inc.
Description: includes a 1 horsepower, 115 volt submersible pump with temperature overload protection, a 50-foot power cord, and a 50-foot float switch to prevent run dry. With a 5-foot head, this pump will provide a 70 gallon-per-minute flow rate. The pump is connected to the
- Number of Inputs: 2 inputs
- Number of Control Outputs: 1 outputs
- Features: Datalogger, PLC Controller, Rate Indication / Control
- Interface: Digital Front Panel
-
Supplier: Caterpillar Oil & Gas
Description: operating (dynamic) pressure: 10 bar (150 psi) Maximum static pressure: 14 bar (200 psi) 3-inch ANSI flange customer connection; requires customer-provided 3-inch supply air line from receiver or regulator to air starter and flex connection; if regulator is used, Cv of 40
- Volt-Ampere: 7,510,000 to 7,684,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: psi) 3-inch ANSI flange customer connection; requires customer-provided 3-inch supply air line from receiver or regulator to air starter and flex connection; if regulator is used, Cv of 40 or greater is required Pressure reducing valve Mounting System Design-To-Order
- Volt-Ampere: 4,640,000 to 5,444,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
Submersible Utility Pumps for Drainage and Water Transfer Cleartide submersible utility pumps are designed for efficient water removal and transfer in residential and light commercial environments. The product range includes manual, automatic (read more)
Browse Submersible Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
NMT Submersible Long Shaft Centrifugal Pumps for the Chemical Industry The DICKOW® submersible pump, type NCT, for the chemical industry (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
separate discharge pipe. The maximum capacity goes up to 700 m³/h. Higher capacities are available on request. The pump type NCT has been developed for chemical, petrochemical and related industries. With a wide selection of materials, the DICKOW® submersible pumps are suitable for (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
NMT Submersible Long Shaft Centrifugal Pump for the Chemical Industry The DICKOW® submersible mag-drive pump, type NMT, for the (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
All 3" through 6" Vaughan Submersible Recirculating Pumps are available with a Recirculating Nozzle option for pre-mixing and recirculation of pits prior to pumpout. Floating or settled solids consisting of hair, rags (read more)
Browse Submersible Pumps Datasheets for Vaughan Company -
This subsection dictates the GFCI and SPGFCI protection for non-submersible pump motors. It states that the junction outlets that supply all permanently installed non-submersible pump motors are required to have GFCI protection according to 680.5(B) or SPGFCI protection according to 680.5(C) when (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Pump-Friendly Flow Meter For Tight-Squeeze Plant Retrofits Simplifies Installation & Cuts Cost The V2 System™ Flow Meter from McCrometer offers an innovative design, superior accuracy and can be installed in close proximity to pumps in crowded plant retrofit (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Pump-Friendly Flow Meter For Tight-Squeeze Plant Retrofits Simplifies Installation & Cuts Cost The V2 System™ Flow Meter from McCrometer offers an innovative design, superior accuracy and can be installed in close proximity to pumps in crowded plant retrofit projects (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
The Drives and Motion Division of Yaskawa America, Inc. is excited to announce the newest addition to its iQpump variable frequency drive portfolio, the iQpump605! This new intelligent pump drive (read more)
Browse Pump Controllers Datasheets for Yaskawa America, Inc. - Drives Division -
with a 2″ NPT process connection, and 180 cubic inch capacity with a 3″ NPT process connection. Body materials are choice of Geon PVC, CPVC, Natural Polypropylene, or Kynar PVDF. Inlet screen and dome top match selected body material. Bladder material is EPDM or FKM. Air inlet valve and (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
Practices of Irrigation & On-farm Water Management: Volume 2
A range of submersible pumps are available in the market – four inch (4 ), three inch ( 3 ) submersible pump .
-
Convergent tracer tests in multilayered aquifers: The importance of vertical flow in the injection borehole
[20] Abstraction from BH2 was achieved using a 3 inch Grundfos submersible pump with electronic speed control and a maximum discharge of 180 L min−1 , installed near the bottom of the casing.
-
Federal Register > Monday, December 20, 2010 > [75 FR 79374] Notice of a Regional Project Waiver of Section 1605 (Buy American) of the American Recovery and Re...
This action permits the purchase of a 3 inch diameter submersible well pump by the District, as specified in its October 19, 2010 request.
-
Prototype tests on a 200 watt forced convection liquid hydrogen/deuterium target
The pumps used were submersible 3 - inch blowers.
-
Design of Buffer Zone Channel to Protect San Francisco Bay Wetlands
A 12.7cm (5- inch ) diameter submersible turbine pump and 7.62cm ( 3 -inch) diameter pump column will be installed in the well.
-
Effects of Maternal Age on Fecundity, Spawning Interval, and Egg Quality of Nile tilapia, Oreochromis niloticus (L.)
Water was pumped from the collector tank to a series of five header tanks (15.8-m3 capacities) using a submersible pump (1.5-HP, 3 - inch bore size; Zurumi, China).
-
Updates
The system uses “400-1200 GPM shore-based dry pit type, glycol cooled, electric submersible pumps designed to han- dle solids up to 3 inches in diameter,” the company release notes.
-
An initial feasibility study to develop a wayside cracked railroad wheel detector
A special tank was designed to fit under one wheel and held approximately 3 inches of water (the acoustic couplant), a submersible pump and two bubbler inspection devices.
-
CRITICAL ASSUMPTIONS IN THE F-TANK FARM CLOSURE OPERATIONAL DOCUMENTATION REGARDING WASTE TANK INTERNAL CONFIGURATIONS
Flygt Mixers Submersible jet mixer pumps approximately 3 feet long by 22 inch diameter .
-
Well Performance Analysis And Deliverability Monitoring For Layered Reservoirs Without Crossflow
Well A- 3 was completed with an electrical submersible pump (ESP) on 4.5 inch tubing and gravel packs over the lower and upper layers.
Indicates content that may require registration and/or purchase.