-
Supplier: SKS Science Products
Description: These .3 ml polypropylene high recovery vials can be used in most standard gas and liquid chromatogology autosamplers. These lightweight, economical vials are molded of natural polypropylene for reliable chemical resistance. The conical interior means no more time
- Connection Type: Crimp Style, Snap Seal
-
Supplier: SKS Science Products
Description: The natural polypropylene hinge top vials are available in three sizes: 2 oz, 3 oz, and 4 oz. These natural plastic vials have an attached snap top closure, so you never have to worry about losing the lid. The 2 oz vials are available in bags of 144 pieces, and the
-
Description: Applicable to two types of vials: one of 3.5 ml, and a larger one of 15 ml (for plastic) or 17 ml (for glass).
-
-
Supplier: Qosina Corp.
Description: in size from 13 mm to 20 mm. Our selection includes an adjustable needleless vial adapter that fits vials from 13 mm to 20 mm. Vial adapters are offered in female luer lock and universal connections. Female luer lock vial adapters are available with or without a swabbable
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Features Hydrophobic membrane type (water resistant) and oleophobic membrane type (water and oil resistant) Up to IP69K protection class Air permeability up to 3,000 ml/min at 7 k (read more)
Browse Screws Datasheets for DigiKey -
be recalibrated with pH 7 Buffer every 1-2 weeks, and checked with pH 4 and/or 10 Buffers at similar intervals. pH Sensor Storage Solution is recommended for keeping your pH sensor wet. Myron L solutions are available in quart / 1 ltr., gallon / 3.8 ltr. and 2 oz. / 59 ml plastic bottles (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
. pH Sensor Storage Solution is recommended for keeping the pH sensor wet. Myron L® solutions are available in quart/1 ltr., gallon/3,8 ltr. and 2 oz./59 ml plastic bottles, ready to use. (Custom value standards only offered in gallon/3,8 ltr. size bottles.) Myron (read more)
Browse Analytical and Chemical Standards Datasheets for Myron L Company -
Scaling Up Organoid Cultures 3D Cell Culture Enjoy Peace of Mind that Your Dispenses were Precise and Accurate Optimize your workflow and ensure reliable results with the new Quality Control (QC) Droplet Detection Station. The QC station uses LEDs and (read more)
Browse Laboratory Dispensers Datasheets for Formulatrix, Inc.
More Information Top
-
Sea cucumber habitat differentiation and site retention as determined by intraspecific stable isotope variation
Divers collected $ 2 g of surface sedi- ment (0^0.5 cm sediment depth), by gently scraping 3 mL plastic vials across the sediment surface.
-
Abnormally high fluoride levels in commercial preparations of 40 per cent silver fluoride solution: Contraindications for use in children
Twenty four samples of 40 per cent AgF solution supplied in 3 mL plastic vials (14 from Southern Dental Industries‡, and 10 from Agson Chemical Export§), were obtained from distributors during 1995-96.
-
A chronological assessment of Lake Okeechobee (Florida) sediments using multiple dating markers
into a 3 ml plastic vial and frozen for pigment anal- ysis, 1 g was stored in a glass vial for pollen analysis, and 5–7 g were subsampled and placed into glass jars for PCB analysis.
-
Replicating the Structure of a Crosslinked Polyferrocenylsilane Inverse Opal in the Form of a Magnetic Ceramic
The opals were formed through sedimentation of a colloidal suspension of silica spheres in water in 3 mL plastic vials .
-
Comparison of Environmental Effect and Biotransformation of Toxicants on Laboratory Microcosm and Field Microbial Communities
Following dilution, depending upon soil/sediment texture, 100 /i,L of each equilibrated suspension was transferred to 3 mL plastic vials .
-
The effect of chronic administration of amitriptyline on the effects of subsequent electroconvulsive treatment on responsiveness of α1 - and β-adrenoceptors in...
After lh preincubation with three changes of the buffer, portions of 5091 of preincubated, density-packed slices were pipetted into flat-bottom 3ml plastic vials containing 200 V1 of the buffer, 30 ~1 of LiC1 solution (final conc. 5mM) and 20 …
-
Etiology and pathogenesis of necrotic enteritis
Serum was transferred to 3 ml plastic vials for storage at -80~ .
-
Low‐conductivity background electrolytes in capillary zone electrophoresis — myth or reality?
The ends of the separation FS capillary were dipped in plastic 3 mL vials with the running buffer and electrodes.
-
Encapsulation of a glycosaminoglycan in hydroxyapatite/alginate capsules
The stud was then immediately transferred into a 3 - mL plastic vial in liquid nitrogen.
-
Normal ranges of some blood chemistry parameters in adult farmed Atlantic salmon, Salmo salar
The serum was subsequently divided into 3 - ml plastic vials (Nunc).
Indicates content that may require registration and/or purchase.