-
Supplier: Newark, An Avnet Company
Description: DIGITAL ENERGY METER, 3-PHASE, 400VAC; No. of Phases:Three Phase; Supply Voltage:208VAC to 400VAC; Energy Meter Mounting:DIN Rail; Product Range:EM340 Series; SVHC:No SVHC (15-Jan-2019); Supply Voltage:400VAC RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DIGITAL ENERGY METER, 1-PH/3-PH, 240VAC; No. of Phases:Single Phase, Three Phase; Supply Voltage:100VAC to 240VAC, 130VDC to 300VDC; Energy Meter Mounting:Panel; Product Range:PR300 Series; Meter Function:Power RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: DIGITAL ENERGY METER, 3-PH, 97-347VAC; No. of Phases:Three Phase; Supply Voltage:90VAC to 347VAC, 125VDC to 300VDC; Energy Meter Mounting:DIN Rail; Product Range:PowerLogic EM3500 Series; Meter Function:Energy; Power
-
-
Supplier: Newark, An Avnet Company
Description: DIGITAL ENERGY METER, 3-PH, 18V-260VAC; No. of Phases:Single Phase, Two Phase, Three Phase; Supply Voltage:18VAC to 260VAC; Energy Meter Mounting:Panel, DIN Rail; Product Range:EM21 72D Series; Meter Function:AC Current /
-
Supplier: RS Components, Ltd.
Description: Digital Power Meter 3-Phase Modbus RTU
- Operating Temperature: 50 C
- Optical Meter Type: Energy Meter
- Display type: LCD Display
-
Supplier: SOCOMEC
Description: The COUNTIS E3x is a modular active electrical energy meter displaying the energy and power consumed (kWh and kW) directly on its backlit LCD display. It is designed for three-phase load metering and is used for direct connections of up to 100 A. COUNTIS E32, E34 and E36
- Operating Temperature: -10 to 55 C
- Measurement Type: AC
- Features: Digital
- Form Factor: Rack-Mounted
-
Supplier: SOCOMEC
Description: The COUNTIS E63 is a modular active electrical energy meter which provides metering for three single-phase loads, with direct connection of up to 100 A. It directly displays the total and partial energy and power (kWh and kW) consumed by each single-phase load.
- Operating Temperature: -10 to 55 C
- Measurement Type: AC
- Features: Digital
- Form Factor: Rack-Mounted
-
Supplier: SOCOMEC
Description: The COUNTIS E5x is a panel mounted active and reactive electrical energy meter displaying energy and multi-measurement values directly on its large backlit LCD display. It is designed for utilisation on three-phase or single-phase networks with connection via CT
- Operating Temperature: -10 to 55 C
- Measurement Type: AC
- Features: Digital
- Form Factor: Rack-Mounted
-
Supplier: Microtest Corporation
Description: MICROTEST’s single phase power meter 7110/7120 has the wave crest factor of the input current as CF3/CF9 and able to measure all the values within measuring ranges. They have the fastest auto-shift speed amongst other testers of the same level, and the measuring span can be locked on
- Real Power Range: 0.01 to 15,999.999999999985 watts
- Bandwidth: 15 to 100,000 Hz
- Form Factor: Bench / Free-Standing
- Display Type: Digital
-
Supplier: Simpson Electric Company
Description: The new Amik series is a three-phase multifunction digital panel meter product line. It measures important electrical parameters in 3 phase 4 wire and 3 phase 3 wire networks and replaces the multiple analog panel meters. It measures
- Width: 96 mm
- Height: 96 mm
- Depth: 55 mm
- Operating Temperature: 32 to 131 F
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The M812 is a compact 96 x 96 mm Din cased, 3 phase power meter. The M812 measures Volts, Amps, Frequency, Active Power, Apparent Power, Reactive Power, Active Energy, Reactive Energy, Power Factor, Amp Demand, Apparent Power Demand, Active Power Demand, Maximum
- Number of Digits: 12
- Width: 92 mm
- Height: 92 mm
- Depth: 94 mm
-
Supplier: Cirrus Logic, Inc.
Description: The CS5467 IC for digital power meters and energy measurement applications is designed for market-specific demands within Japan. It is an integrated power measurement device which combines three Delta Sigma analog-to-digital converters, power calculation engine,
- Input (Supply) Voltage: 5 volts
- Package / Mounting: Surface Mount (SMD)
-
Supplier: Cirrus Logic, Inc.
Description: a single chip. Additional features include AC and DC calibration, extended phase compensation and three configurable energy output pins. Designed for residential single-phase or industrial three-phase power meter applications, the IC accurately measures
- Input (Supply) Voltage: 3 volts
- Package / Mounting: Through Hole Technology (THT)
-
Supplier: Cirrus Logic, Inc.
Description: ppm/°C) AC/DC system calibrations Phase compensation Simple 3-wire digital serial interface Power-supply monitor Programmable energy-to-pulse output function Configurable pulse outputs for stepper motor or mechanical counter Power supply configurations: VA+ = +5 V; AGND =
- Input (Supply) Voltage: 5 volts
- Package / Mounting: Through Hole Technology (THT)
-
Supplier: Automation24, Inc.
Description: The Digital multifunction Meter MFM384-C-CU-G from Selec offers various configurations for monitoring electrical realtime conditions. Input Specifications: Electrical Connection 3Ø-3/4 wire, 2Ø-3 wire, 1Ø-2 wire Input Voltage Range 11 to 300V AC, (Phase to
- Operating Temperature: -10 to 55 C
- Standards and Certifications: CE Marking, RoHS Compliant, UL
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: ENERGY METER 3-PHASE CLASS 05S
- Features: Other
-
Supplier: Sifam Tinsley UK
Description: N43 rail mounted power network meter Features • For direct (up to 63A) and indirect measurement, in 3 phase 4 wire/3 wire balanced and unbalanced systems • The measurement of: rms values of voltage and current, active, reactive and apparent power, active, reactive,
- Number of Digits: 18
- Analog Input Channels: 3
- Voltage Range: 57.7 to 500 volts
- Current Range: 1 to 5 amps
-
Supplier: ValueTronics International, Inc.
Description: for both single-phase and multiple phase measurements of AC power signals and related parameters common to most electronic products. Instead of traditional analog measurement circuits the 66200 Digital Power Meter uses state-of-the-art DSP digitizing technology. The
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: 3 ∅ (True rms) Voltage 3 ∅ (True rms) Current 3 ∅ Power Factor 3 ∅ Power (Active, Reactive, Apparent) Energy (Active, Reactive, Apparent) Frequency Programmable CT Primary / Secondary Programmable PT Primary / Secondary Modbus RTU Communication (RS485) (Optional) 1
- Number of Digits: 12
- Width: 91.5 mm
- Height: 91.5 mm
- Depth: 50 mm
-
Supplier: Sifam Tinsley UK
Description: The ND20LITE meter is a digital programmable panel meter destined for the measurement of single-phase power network parameters (2-wire network) and 3-phase, 3,4-wire network in balanced and unbalanced systems with the simultaneous display of measured
- Voltage Range: 2.8 to 480 volts
- Current Range: 0.002 to 6 amps
- Frequency Range: 47 to 63 Hz
- Accuracy: 0.2 ± % of Full Scale
-
Supplier: Sifam Tinsley UK
Description: The ND30 meter is a programmable digital instrument designed for the measurement of 1-phase 2-wire and 3-phase 3 and 4-wire power network parameters in balanced or unbalanced systems. The measured values are displayed on a 3.5? TFT full-colour screen,
- DC Voltage Range: 90 to 300 volts
- AC Voltage Range: 85 to 253 volts
- DC Current Range: 1 to 5 amps
- AC Current Range: 1 to 5 amps
-
Supplier: CARLO GAVAZZI Automation Components
Description: Current inputs: 5 A by CT connection Free downloadable configuration software 3-phase/4-wires, 3-phase/3-wires, 2-phase, 1-phase systems Optical port for configuration via OptoProg (Bluetooth or USB) Digital output for pulse or alarm outputs
- AC Voltage Range: 120 to 240 volts
- Frequency Ranges: 45 to 65 Hz
- Electrical Parameters: AC Current, AC Voltage, Frequency
- Data Interfaces: RS232 / RS485
-
Supplier: CARLO GAVAZZI Automation Components
Description: Reliability. The system is secure against cyber attacks and computer viruses. Data redundancy and backup tools prevent information losses. High monitoring capacity. The system manages up to 32 3-phase meters, analog and digital inputs. High recording capacity. The system
- Frequency Ranges: 0 to 1,000 Hz
- Data Interfaces: Ethernet, RS232 / RS485, USB
- Power Quality Parameters: Power Factor, Total Harmonic Distortion (THD)
- Phase: Single-Phase, Three-Phase
-
Supplier: Cirrus Logic, Inc.
Description: Designed for residential single-phase power meter applications, the device accurately measures energy and performs energy-to-pulse conversions. The device’s low-frequency energy outputs, E1 and E2, supply average real power and can be used to drive a stepper motor
- Input (Supply) Voltage: 5 volts
- Package / Mounting: Through Hole Technology (THT)
-
Supplier: GE Grid Solutions
Description: Ethernet Port Expandable Serial Ports (Dual RS485 Ports) Modbus ASCII, Modbus TCP, DNP 3.0 Level 2, IEC 61850 8 Simultaneous Connections via Ethernet Optional Second Ethernet Port Up to 16 Relay Outputs Up to 40 Digital Status Inputs Measuring and Metering 0.06% Energy Accuracy
- AC Voltage Range: 10 to 600 volts
- Data Storage: 1,000 MB
- Electrical Parameters: AC Current, AC Voltage, Frequency
- Data Interfaces: Ethernet, RS232 / RS485
-
Supplier: Automation24, Inc.
Description: The Digital multifunction Meter MFM374-CU from Selec offers various configurations for monitoring electrical realtime conditions. Input Specifications: Electrical Connection 3Ø-3/4 wire, 2Ø-3 wire, 1Ø-2 wire Input Voltage Range 11 to 300V AC, (Phase to
- Operating Temperature: -10 to 55 C
- Display Digits: 4 Digits
- Standards and Certifications: CE Marking, RoHS Compliant, UL
- Features: Other
-
Supplier: Sonel Test
Description: multifunctional meter The largest touch screen on the market (7”) – remarkable ergonomics and ease of use Removable microSD memory card – easy increase of memory capacity Li-Ion battery – longer operation of the meter Three-phase power recorder – advanced power quality
- Features: Other
- Output Interface: USB
-
Supplier: Qualitrol Company, LLC
Description: Extreme digital fault recorder and power generation monitor with multi functional capabilities contained in one device including: Digital Fault Recorder (DFR), Dynamic System Monitor, Dynamic Monitoring Equipment, Dynamic Disturbance Recorder, Continuous Recorder, Class A Power Quality
- Instrument Type: Condition Monitor / Fault Detector
-
Supplier: Advanced Energy Industries, Inc.
Description: automation software via add-on profiles (AOPs): simplify setup and commissioning using predefined tags 1-, 2-, or 3-phase versions (2-phase version for 3-phase load without deploying neutral conductor)
- Load Voltage: 230 to 1,500 volts
- Maximum Load Current: 8 to 1,500 amps
- SSPC Type: AC Controller
- Mounting: DIN Rail
-
Supplier: Panel Components & Systems, Inc.
Description: The M100 series voltage transducers are designed to measure A.C. Voltage in single and 3 phase system. They convert the A.C. Signal to a D.C. Output that is directly proportional to the input signal. All units are used to measure voltage in energy management systems,
-
Supplier: Panel Components & Systems, Inc.
Description: The M100 series current transducers are designed to measure A.C. Current in single and 3 phase systems. They convert the A.C. signal to a D.C. Output that is directly proportional to the input signal. The M100-AL1& AL3 are average sensing RMS calibrated, live zero current transducers.
-
Supplier: Radwell International
Description: ENERGY/POWERY METER, POWERLOGIC, ION92040, W/ 192MM DISPLAY, 8 DIGITAL INPUTS, 2 GB MEMORY CAPACITY, 3 PHASE, 1 A, 90-480 VAC, 440-480 VDC, 38 VA, 50/60 HZ, -25 TO +70 DEGREE C, IP30/65, B2B ADAPTER, REPLACES M7650A0E0B5A0A0A / S7650A0C0B6E0A0A. FREE 2 YEAR RADWELL
-
Supplier: Win Source Electronics
Description: Standard Package: 1 Catalog: Energy Metering Operating Supply Voltage: 3.165 V ~ 5.5 V Current - Supply: 5mA Input Impedance: 100 kOhm Measurement Error: 0.1% Voltage - I/O High: 1.5V Voltage - I/O Low: 0.8V Meter Type: Single Phase Family Name: STPM10 Introduction Date:
- Operating Temperature: -40 to 85 C
- Features: Other
- Package Type: SSOP
- Packing Method: Tape Reel
-
Supplier: Tripp Lite by Eaton
Description: backup and surge protection for your computer, monitor and other crucial components. A high >95% line mode efficiency rating reduces BTU emissions, energy consumption and, ultimately, your energy costs. Automatic Voltage Regulation (AVR) Corrects Low- and High-Voltage ConditionsAVR
- Input Voltage Range: 230 volts
- Volt-Amp Rating: 0.85 kVA
- Watt Rating: 0.48000000000000026 kwatts
- Runtime at Half Load: 5 minutes
-
Supplier: Tripp Lite by Eaton
Description: backup and surge protection for your computer, monitor and other crucial components. A high >95% line mode efficiency rating reduces BTU emissions, energy consumption and, ultimately, your energy costs. Automatic Voltage Regulation (AVR) Corrects Low- and High-Voltage ConditionsAVR
- Input Voltage Range: 230 volts
- Volt-Amp Rating: 1 kVA
- Watt Rating: 0.6 kwatts
- Runtime at Half Load: 5 minutes
Find Suppliers by Category Top
Featured Products Top
-
The Finder 7E Series is a range of single-phase and three-phase energy meters with mechanical or LCD backlit displays. Other features include (according to Type): 1 or 3 phase (read more)
Browse Energy Meters and Optical Power Meters Datasheets for Finder S.p.A. con unico socio -
industrial applications. The compact sensor enables contactless measurement of three-phase current and provides essential data for energy and power monitoring in machines and systems. Thanks to the combination of an analog 4–20 mA interface and digital IO-Link communication, the sensor can be (read more)
Browse Current Sensors Datasheets for STEGO -
The ESS 076 (3-phase) smart current sensor measures three-phase alternating current without contact. The three current conductors are fed through the openings of the through-type transformers. The measured current is processed digitally. It is output either (read more)
Browse I/O Modules and Instruments Datasheets for STEGO -
energy use Specifications Fluids measured: steam, gases and liquids Up to 72 inches (2 m) available; Pipe sizes from 0.5 to 8 inches (1.3 to 20.3 cm (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
Output Load:10kΩ//10pF Phase Noise @ 1kHz Offset:-130dBc/Hz Typ. Start-up Time:3ms Max Applications Include: Electricity Meters Gas (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
business automates, electrifies and digitalizes industrial operations that address a wide range of essential needs – from supplying energy, water and materials, to producing goods and transporting them to market. With its ~20,000 employees, leading technology and service expertise, ABB Process (read more)
Browse Gas Instruments Datasheets for ABB Measurement & Analytics -
High accuracy up to +/-0.3% of user full scale +/-0.5% of measured value Five sensor options provide greater flexibility and economy Multigas Capability: Pre-program up to 15 gases or gas mixtures Monitor and control meter functions (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc. -
that interface to three-phase and single-phase systems. Specifically designed for heavy-duty industrial and commercial new installation and retrofit applications, the modules provide a wide range of highly accurate power and energy measurements over an operating temperature range of -40°C to (read more)
Browse Data Input Modules Datasheets for Dataforth Corporation -
EA-PSBE 10360-40 3U Programmable Bidirectional DC Power Supply 5kW 360V 40A The EA-PSBE 10360-40 3U is a high-density programmable bidirectional DC power supply from the EA-PSBE 10000 3U Series, integrating both source and sink functions with regenerative energy recovery. Delivering up (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
LVDS/LVPECL Differential output Phase Jitter (12KHz~20MHz): 15fs @ 625MHz Applications: Next-generation Ethernet (1.6T, 3.2T) SerDes high-speed data transmission (800 Gbps) high-speed digital (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd.
More Information Top
-
CR4 - Thread: Percentage of Error in Analog Meter Readings
Engineers.a commercial building is supplied through a digital 3 phase energy meter and the tenants are connected through analog 3 phase sub meters.can any one let me know the %age error that will occur in the reading of analog meter .
-
CR4 - Thread: Slow Down the Electronic Energy Meter
Any body tell a trick to slow down 3 Phase Digital Energy meter .
-
Energy Meter - Energy Meter Manufacturers, Suppliers (Page 2)
LCD Kwh Meter 3 Phase Digital Multifunction Meter 2500VAC With 2 Energy Pulse .
-
energy meter ( Page 4 ) - offers from energy meter manufacturers, suppliers, exporters & wholesalers
LCD Kwh Meter 3 Phase Digital Multifunction Meter 2500VAC With 2 Energy Pulse Product Profile MDM3100 is a powerful ...
-
DRANETZ Digital Panel Meters - Process Monitoring - Grainger Industrial Supply
• Digital Panel Meter , Power, Energy , Voltage and Current, Input Range 3 Phase or 1 Phase, Line to Neutral 290 V, Line to Line 500 VAC, True RMS, Use With External 5 Amp Current Transformers, Fits 1/4 DIN, 96 x 96mm Opening …
-
Power Analyzers - Grainger Industrial Supply
• Digital Panel Meter , Power, Energy , Voltage and Current, Input Range 3 Phase or 1 Phase, Line to Neutral 290 V, Line to Line 500 VAC, True RMS, Use With External 5 Amp Current Transformers, Fits 1/4 DIN, 96 x 96mm Opening …
-
$1500-$2000 Process Monitoring - Test Instruments - Grainger Industrial Supply
• Digital Panel Meter , Power, Energy , Voltage, Current and Harmonics, Input Range 3 Phase or 1 Phase, Line to Neutral 290 V, Line to Line 500 VAC, True RMS, Use With External 5 A Current Transformers, Fits Full DIN, 144 x 144mm …
-
Barcode - Barcode Manufacturers, Suppliers
3 Phase Digital Power Meter Calibrator With Barcode Gun To Scan Tested Meters Product Profile: All kinds of active/reactive energy meters can be calibrated.
-
Separate measurement of fundamental and high harmonic energy at consumer inlet - a way to enhancement of electricity use efficiency
Fig. 3 presents a suggested generalized schematic diagram of the single- phase digital meter with separate measurement of the fundamental and high harmonic energy of load.
-
Analysis of the Effect of DAC Resolution on AC Voltage Generated by Digitally Synthesized Source
DIGITAL sources of low-frequency sinusoidal ac voltage are used in digital impedance bridges [1], nonbridge impedance meters [2], quantum ac voltage standards [ 3 ], power and energy calibrators [4], phase standards [5], systems for the investigation of thermal voltage converters [6], systems …
Indicates content that may require registration and/or purchase.