-
Description: Methods for performing tests specified in IEEE Std C57.12.00 and other standards applicable to liquid-immersed distribution, power, and regulating transformers are described. Instrument transformers, step-voltage and induction voltage regulators, arc furnace transformers,
-
Description: purposes base rated as follows: 833 KVA and above single-phase, 750 KVA and above three-Phase. This standard applies to all liquid-immersed power and auto transformers that do not belong to the following types of apparatus: Instrument Transformers, Step voltage and
-
Description: base rated as follows: 833 kVA and above single-phase, 750 kVA and above three-phase. This standard applies to all liquid-immersed power transformers and autotransformers that do not belong to the following types of apparatus: instrument transformers, step voltage and
-
-
Description: purposes and base rated as follows: 833 kVA and above single-phase, 750 kVA and above three-phase. This standard applies to all liquid-immersed power transformers and autotransformers that do not belong to the following types of apparatus: instrument transformers, step voltage
-
Supplier: Air Compressors Direct
Description: easily accessible oil fill •10" cast iron balanced fly wheel Heavy Duty 1.6-HP Induction Motor •Designed for maximum performance and efficiency 20-Gallon Vertical Portable Tank Design •Pneumatic wheels for maximum portability Dual-Voltage Motor •Wired for standard 120-Volt outlet, can
- Flow Capacity: 6.2 to 5.3 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: easily accessible oil fill •10" cast iron balanced fly wheel Heavy Duty 1.6-HP Induction Motor •Designed for maximum performance and efficiency 20-Gallon Horizontal Portable Tank Design •Pneumatic wheels for maximum portability Dual-Voltage Motor •Wired for standard 120-Volt outlet,
- Flow Capacity: 6.2 to 5.3 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
-
Standards and Technical Documents - Transformers, Distribution, Dry-Type - Over 600 Volts -- UL 1562Supplier: UL Standards & Engagement
Description: 35000 V. 1.2 These transformers are intended for installation in accordance with the National Electrical Code, ANSI/NFPA 70. 1.3 These requirements do not cover the following transformers: a) Instrument transformers b) Step-voltage and induction voltage regulators
-
Description: Smaller), ANSI C57.12.22-1980 American National Standard Requirements for Pad-Mounted Compartmental-Type Self-Cooled Single-Phase Distribution Transformers with Separable Insulated High-Voltage Connectors, High-Voltage 34 500 GrdY/19 920 Volts and Below; Low-Voltage,
-
Digital Signal Processors (DSP) - 5V Robust DSC with CAN, Safety, Motor Control -- DSPIC33EV128GM103Supplier: Microchip Technology, Inc.
Description: synchronous, AC induction and stepper motors. These devices are ideal for automotive applications and high-performance general-purpose applications. The dsPIC33EVXXXGM00X/10X family has many features that help simplify functional safety certifications for ASIL-B and ASIL-C focused
- Pin Count: 36
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 150 C
-
Supplier: Microchip Technology, Inc.
Description: synchronous, AC induction and stepper motors. These devices are ideal for automotive applications and high-performance general purpose applications. The dsPIC33EVXXXGM00X/10X family has many features that help simplify functional safety certifications for ASIL-B and ASIL-C focused
- Pin Count: 64
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 150 C
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Regulator Stabilizer // AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer Regulator
- Power Rating: 500 kVA
- Input Voltage: 1,400 volts
- Output Voltage: 1,000 volts
- Voltage Regulation: 40 ±%
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Regulator Stabilizer // Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer
- Power Rating: 80 kVA
- Input Voltage: 625 volts
- Output Voltage: 480 volts
- Voltage Regulation: 30 ±%
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Regulator Stabilizer // 1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v
- Power Rating: 1,600 kVA
- Input Voltage: 1,300 volts
- Output Voltage: 1,000 volts
- Voltage Regulation: 40 ±%
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Regulator Stabilizer // SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China
- Power Rating: 50 kVA
- Input Voltage: 625 volts
- Output Voltage: 480 volts
- Voltage Regulation: 30 ±%
-
Supplier: Utility Systems Technologies, Inc.
Description: isolation minimizes transient events and noise Transformer shielding further reduces line noise to deliver clean power Very fast response quickly corrects under/over voltage, sags, and swells Independent phase regulation to correct voltage imbalance Input circuit breaker
- Power Rating: 15 kVA
- Input Voltage: 440 volts
- Output Voltage: 120 to 600 volts
- Voltage Regulation: 3 ±%
-
Supplier: Utility Systems Technologies, Inc.
Description: The Sag Fighter™ sag ride-through conditioner (dynamic voltage restorer) protects sensitive equipment from deep voltage sags without the hassle, high costs and high maintenance of UPS units or mechanical energy storage devices. One and two phase sags down to 30% of nominal
- Power Rating: 75 kVA
- Input Voltage: 240 volts
- Output Voltage: 240 volts
- Voltage Regulation: 5 ±%
-
Supplier: Radwell International
Description: UNDERVOLTAGE RELAY, VARIMETER, BA9043, 1-10SEC TIME DELAY, LED INDICATING, 2 CHANGEOVER CONTACTS, 3 PHASE, 3AC 50/60HZ 120V, 3AMP 250V. FREE 2 YEAR RADWELL WARRANTY
- Frequency: 60 Hz
- Phase: Three Phase
-
Supplier: Specialty Product Technologies
Description: of the output voltage without the need of secondary devices such as buck/boost transformers and tap switching semiconductors. WHR Series STABILINE Voltage Regulators maintain constant volt- age to your equipment, even when the input voltage and system load vary widely.
- Configuration: Floor / Free Standing, Rack Mount
- Phase: Single Phase, Three Phase
-
Supplier: GE Grid Solutions
Description: integrate multiple controllers Applications of Single Phase Voltage Regulation Fast Cycle Pole-mounted Voltage Regulator Traditional Pole-mounted Voltage Regulator Substation Voltage Regulator
- Features: NEMA Enclosure, Other
- Phase: Three Phase
-
Supplier: Schneider Electric
Description: Voltage Regulators Continuous power conditioning and protection Power conditioning and voltage sag correction for equipment protection Continuous power conditioning and protection Continuous voltage protection and power conditioning
- Power Rating: 2 to 2,500 kVA
- Frequency: 50 Hz, 60 Hz
- Configuration: Floor / Free Standing, Wall Mount
- Phase: Single Phase, Three Phase
Find Suppliers by Category Top
Featured Products Top
-
voltage fluctuations. 3. Select Regulator Type Mechanical (Carbon Brush): Cost-effective for general industrial use but slower response (±5% accuracy). Electronic (Solid-State): Faster response (±1%), (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Growth Insights data, the global servo voltage regulator market is expected to reach $3.78 billion in 2024, with a compound annual growth rate of 8.27% from 2025 to 2034. Industrial demand accounts for 42%, with Asia Pacific, North America, and Europe as the core consumer regions. As the mainstream (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
boost regulators for LED drive, and ten linear regulators/load switches, all in a compact 3.76 x 4.16 mm package. With a wide input voltage range of 2.7V to 5.5V, the device supports flexible power sequencing, dynamic voltage scaling, and multiple low power modes to optimize system efficiency and (read more)
Browse Supervisory Circuits and Battery Monitor Chips Datasheets for Qorvo -
(most popular) 2. Energy storage system BESS 3. Diesel engine+photovoltaic hybrid power supply 4. EV charging station 3? The core technical difficulty of bidirectional voltage regulator 1. Bidirectional Sensing This is one of the biggest differences between bidirectional (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Digital Voltage Stabilizer Three Phase Voltage Stabilizer Automatic Voltage Regulator (AVR (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
components. Unlike conventional drives, Yaskawa’s Matrix technology employs a system of 9 bi-directional switches that are arranged in a matrix to convert a three-phase AC input voltage directly into a three phase AC output voltage. This eliminates the need for a rectifying circuit and DC smoothing (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
Power supply Specification, phase, frequency, voltage (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Daitron Co., Ltd. -
the Altivar Process ATV600 range, it combines motor speed regulation with embedded energy monitoring, process-control functions, equipment protection, and industrial networking. The drive is designed to control three-phase asynchronous motors, permanent (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Component-based load modeling including capacitor banks
3 - phase induction voltage regulator and frequency converter is used to change voltage and frequency.
-
IRE Standards on Graphical Symbols for Electrical Diagrams, 1954
63.12 3 - phase induction voltage regulator .
-
Supplement to Graphic Symbols for Electrical and Electronics Diagrams (Supplement to ANSI Y32.2-1975, ANSI/IEEE Std 315-1975)
6.4.14 3 - phase induction voltage reg- ulator .
-
Northern Ireland Sub-Centre: Chairman's address. ¿Industrial electrical engineering in shipbuilding¿
… 65, with individual resistors to each welder for current adjustment, have been used for 25 years: a large amount of a.c. equipment has recently been installed, consisting of 3 - phase transformers with individual induction voltage regu- lators to each welder, and …
-
Electronics system for the LLL negative ion test stand
480 vac, 3 phase power is regulated by an Induction Voltage Regulator (IVR).
-
Operation and maintenance manual: ELECTROMAGNETIC PUMP, Model 18 EPA 38A01-14,500 GPM. [LMFBR]
For very low flow 60 Hz, 3 - phase power, varied by an induction voltage regulator (IVR), can be applied to the EM Pump.
-
Analysis of voltage regulator for a 3 - /spl Phi/ self-excited induction generator using current controlled voltage source inverter
This paper presents the analysis of a voltage regulator for a 3 - phase self-excited induction generator (SEIG) using a current controlled voltage source inverter (CC-VSI).
-
Voltage and frequency control of parallel operated synchronous generator and induction generator with STATCOM in micro hydro scheme
1, pp. 173–177 10 Jayaramaiah, G.V., and Fernandes, B.G.: ‘Analysis of voltage regulator for a 3 - phase self-excited induction generator using current controlled voltage source inverter’.
-
Analysis of voltage regulator for a 3 - /spl Phi/ self-excited induction generator using current controlled voltage source inverter
A l e a c t -This paper presents the analysis of a voltage regulator for a 3 - Phase Self-Excited Induction Generator (SEIG)using a,currcnt controlled voltage source inverter (CC-VSI).
-
Single-loop vs two-loop voltage and frequency control of isolated SEIG based RECS
Present investigation deals with the comparison of performance of a Generalized Impedance Controller (GIC) based 3 - phase self excited induction generator (SEIG) terminal voltage and frequency regulator , having single and two-loop control, in an isolated wind/microhydro type renewable energy conversion system …
Indicates content that may require registration and/or purchase.