Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Air Rover, Inc.
Description: 380 VAC, 3-phase, 50 Hz, R-407c international portable air conditioner The SL Series is a special line of thin-line air conditioning units with all the features of the Air Rover XLP units, but with a detachable condenser converter which allows the unit to easily be
- Application: Commercial, Industrial, Military, Telecommunications, Transportation
- Type: Portable
- Features: Weather Resistant
-
Supplier: Chloride Power North America
Description: Semiconductor manufacturers face high productivity demands. They cannot afford to have production or test accuracy compromised by power disturbances. The ONEAC CDR Series of Three-Phase Power Conditioners are specifically engineered to meet their need for a clean, controlled electrical
-
Supplier: Time Mark Corporation
Description: factor meters or generators. Available in 50/60 Hz (Model 108A) and 400 Hz (Model 108D) versions, this tool can also show that all phases are present, or if one or more phases are lost, indicates which of the phases are missing. To use, connect the Detector to any
- Bandwidth: 50 to 60 Hz
- Display Type: Analog
- Form Factor: Handheld
-
-
Supplier: Time Mark Corporation
Description: are missing. To use, connect the Detector to any 3-phase circuit, Wye or Delta. In proper phase sequence, and with all phases present, the ABC lamp, and the three line voltage lamps will illuminate. An open phase condition will illuminate both rotation lamps
- Voltage: 90 to 480 volts
- Mounting: Handheld
- Electrical Output: Switch or Alarm Signal
- Features: Visual Indicators or Display
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SU60K (60kVA) SmartOnline Modular 3-Phase Intelligent, True On-Line UPS System provides 100% system availability with N+1 modular architecture and 1+1 parallel capability. In an N+1 configuration, the SU60K features three self-contained, redundant 20kVA power
- Volt-Amp Rating: 60 kVA
- Watt Rating: 48.00000000000003 kwatts
- Maximum Input Current: 125 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SU80KTV (80kVA) SmartOnline Modular 3-Phase Intelligent, True On-Line UPS System provides 100% system availability with N+1 modular architecture and 1+1 parallel capability. In an N+1 configuration, the SU80KTV features four self-contained, redundant 20kVA power
- Volt-Amp Rating: 80 kVA
- Watt Rating: 64.00000000000001 kwatts
- Maximum Input Current: 97 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Specialty Product Technologies
Description: conditioning in standard power ratings from 12 to 33 kVA single phase and 10 to 125 kVA three phase. Portable Power Conditioners utilize ferroresonant design technology to provide protection from noise, spikes, transients and brownouts. The key to its performance is the energy
- Power Rating: 110 to 1,800 VA
- Protection: Line Noise
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SU80K (80kVA) SmartOnline Modular 3-Phase Intelligent, True On-Line UPS System provides 100% system availability with N+1 modular architecture and 1+1 parallel capability. In an N+1 configuration, the SU80K features four self-contained, redundant 20kVA power modules
- Volt-Amp Rating: 80 kVA
- Watt Rating: 64.00000000000001 kwatts
- Operating Temperature: 32 to 104 F
- Voltage: 120/208
-
Supplier: Specialty Product Technologies
Description: conditioning in standard power ratings from 12 to 33 kVA single phase and 10 to 125 kVA three phase. Portable Power Conditioners utilize ferroresonant design technology to provide protection from noise, spikes, transients and brownouts. The key to its performance is the energy
- Power Rating: 10,000 to 125,000 VA
- Protection: Harmonics, Unbalanced Loads
- Phase: Single Phase, Three Phase
-
Supplier: Time Mark Corporation
Description: The Model 2581 3-Phase Monitor is designed to continuously monitor 3-phase power lines for phase loss, low voltage and phase reversal. The Model 2581 Monitor will detect phase loss on a loaded motor even when regenerated voltage is present.
- Voltage Sensing Range: 240 volts
- Frequency Sensing Range: 60 Hz
- Supply Voltage Range: 240 volts
- Operating Temperature: -20 to 131 F
-
Supplier: Radwell International
Description: POWER LINE FILTER, 25A, 430UA; CURRENT RATING:25A; VOLTAGE RATING:440VAC; FILTER TYPE:3 PHASE + NEUTRAL LINE; FILTER TERMINALS:QUICK CONNECT; INDUCTANCE MIN:1.3MH; CAPACITANCE:2F; LEAKAGE CURRENT MAX:430A; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SU80KX (80kVA) SmartOnline Modular 3-Phase Intelligent, True On-Line UPS System provides 100% system availability with N+1 modular architecture and 1+1 parallel capability. In N+1 configuration, the SU80KX provides four self-contained, redundant 20kVA power modules
- Volt-Amp Rating: 80 kVA
- Watt Rating: 64.00000000000001 kwatts
- Runtime at Half Load: 9.6 minutes
- Runtime at Full Load: 3.5 minutes
-
Supplier: Data Device Corporation (DDC)
Description: The PWR-82335 is a compact high power 3-Phase Bridge Drive designed to precisely deliver current to windings of 3-Phase Brushless DC Motors, with a high-efficiency, low-on resistance (Rds (on)) MOSFET drive stage. BENEFITS Compact Motor Drive provides optimized power
- Continuous Output Current: 30 amps
- Operating Temperature: -55 to 125 C
- Motor / System: DC Brushless Motor
- Phase: Three Phase
-
Supplier: Time Mark Corporation
Description: The Model 272 3-Phase Current Unbalance Detector monitors 3-phase lines to detect an unbalanced current. It can also monitor three separate single phase lines for equal current levels. The percentage of unbalance is adjusted from 2% to 25% by
- Measuring Range: 1 to 5 amps
- Input Voltage: 120 volts
- Frequency Range: 400 Hz
- Operating Temperature: -20 to 131 F
-
Supplier: Radwell International
Description: POWER CONDITIONER, SLR SERIES, LINE REACTOR, 7.6AMP MOTOR AMPS, 3 PHASE, 600VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Mobile Air, Inc.
Description: The Ocean Aire PWC6012 water cooled portable air conditioner is ideal for most office and hospital rooms. The PWC6012 has a 5 ton cooling capacity with a 20.7 amp power consumption, an electronic thermostat, and an auto condensate pump, with a 3/8" flared connection. Mobile Air offers
- Cooling Capacity: 60,100 BTU/hr
- Voltage: 230 VAC
- Application: Commercial, Hospital / Medical
- Type: Portable
-
Supplier: TEGAM, Inc.
Description: Phase Sequence Indicator 115-700V, 50-60 Hz TEGAM's Phase Sequence Indicators instantly and clearly identify ABC line terminals to reduce cost and down time during equipment installations and routine maintenance operations. There is no more guess work and no more damage to
- Form Factor: Handheld
- Features: Other
-
Supplier: Kooltronic, Inc.
Description: The Kooltronic Hazardous Location (HL) Series award-winning line of air conditioners represent a major advance in safety and reliability. Designed for electrical enclosure cooling in NEC Class I Divsions 1 and 2 Hazardous Locations, the Kooltronic HL Series Air Conditioners
- Cooling Capacity: 2,999.9999999999995 BTU/hr
- Voltage: 115 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Kooltronic, Inc.
Description: The Kooltronic Hazardous Location (HL) Series award-winning line of air conditioners represent a major advance in safety and reliability. Designed for electrical enclosure cooling in NEC Class I Divsions 1 and 2 Hazardous Locations, the Kooltronic HL Series Air Conditioners
- Cooling Capacity: 11,999.999999999998 BTU/hr
- Type: Enclosure
- Application: Industrial
- Features: Other
-
Supplier: Kooltronic, Inc.
Description: The Kooltronic Hazardous Location (HL) Series award-winning line of air conditioners represent a major advance in safety and reliability. Designed for electrical enclosure cooling in NEC Class I Divsions 1 and 2 Hazardous Locations, the Kooltronic HL Series Air Conditioners
- Cooling Capacity: 23,999.999999999996 BTU/hr
- Type: Enclosure
- Application: Industrial
- Features: Other
-
Supplier: Dataforth Corporation
Description: power lines are secured to the module using screw terminals which are in pluggable terminal blocks for ease of system assembly and reconfiguration. The modules have excellent stability over time and do not require recalibration, however, zero and span settings are adjustable up to ±3%
- Analog Input Channels: 1 #
- Accuracy: 0.08 % FS
- Bandwidth: 0.003 kHz
- Common Mode Rejection Ratio: 160 dB
-
Supplier: Panasonic HVAC
Description: operation, intermittent operation can be precisely controlled according to room temperature, so that air is efficiently dehumidified. 3 Fan Speeds and Automatic Fan Operation Convenient microprocessor control automatically adjusts fan speed to High, Medium or Low. According to room
- Cooling Capacity: 17,499.999999999996 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Application: Commercial, Residential
-
Supplier: Shenzhen INVT Electric Co., Ltd.
Description: different application environments, and can support three-phase AC380V, single-phase AC400V, DC750V and other power supply forms. Features Modular design; Speed tracking and restart function; The maintenance is convenient, and the running state can be monitored on-line through
- Maximum Output Voltage: 500 volts
- Rated Power: 13,000.000000000031 watts
- Supply Voltage (AC): 400 volts
- Product: Inverter Drive
-
Supplier: SOCOMEC
Description: by an innovative topology (3-Level technology) that has been developed for all the Green Power UPS ranges. Full-rated power: kW=kVA • No power downgrading when supplying the latest generation of servers (leading or unity power factor). • Real full power, according to IEC 62040: kW=kVA (unity
- Volt-Amp Rating: 160 to 800 kVA
- Operating Temperature: 32 to 104 F
- Features: Bypass Switch, LCD or LED Display, On-line (Double-Conversion), Other, Three Phase
- Standards / Compliance: IEC 62040-3
-
Supplier: Allied Electronics, Inc.
Description: The new SolaHD S4KC is a single-phase, on-line (double conversion) UPS system available in 700-3000 VA, 120 V and 230 V. On-Line design means zero transfer time from external to internal power. When utility power fails, your critical load remains supported by a seamless flow of
-
Supplier: Allied Electronics, Inc.
Description: The new SolaHD S4KC is a single-phase, on-line (double conversion) UPS system available in 700-3000 VA, 120 V and 230 V. On-Line design means zero transfer time from external to internal power. When utility power fails, your critical load remains supported by a seamless flow of
-
Supplier: Taco Comfort Solutions
Description: Proven Performance — In-Line Cartridge Design Pumps are backed by over 42 years of Taco experience in design and manufacture of circulators. Tens of thousands are in service. Dependable — Quiet Operation — In-Line Cartridge. Design Pumps offer quiet, dependable pumping power and
- Pump Type: Circulation Pumps
-
Supplier: Dataforth Corporation
Description: output models a dedicated loop supply is provided at terminal 3 (+OUT) with loop return located at terminal 4 (-OUT). The system-side load may be either floating or grounded. Special input circuits provide protection against accidental connection of powerline voltages up to 240VAC and against
- Analog Input Channels: 1 #
- Accuracy: 0.08 % FS
- Bandwidth: 0.003 kHz
- Common Mode Rejection Ratio: 160 dB
-
Description: Spectrum Power Management Systems' Metered Rack Mount Power Strip line offers a wide array of products for numerous industry needs. Voltage ranges include 120 VAC, 208 VAC, 120/208 VAC WYE, and 208 VAC DELTA, up to 60 Amps/Phase . These reliable PDUs feature rugged life-long
-
Description: Spectrum Power Management Systems' Metered Rack Mount Power Strip line offers a wide array of products for numerous industry needs. Voltage ranges include 120 VAC, 208 VAC, 120/208 VAC WYE, and 208 VAC DELTA, up to 60 Amps/Phase . These reliable PDUs feature rugged life-long
-
Supplier: ASTM International
Description: exiting the calorimeter. Instruments equipped with appropriate conditioners and algorithms may provide heating value results on a net or gross and dry or wet basis. 1.2 This practice is applicable to at-line and in-line instruments that are operated from time to time on a
-
Supplier: RS Components, Ltd.
Description: Operating Frequency = 45Hz Minimum Temperature = 0°C Electrical Phase = 3 Protection Type = 3 phase, Class II Surge or Spike Protection Wiring Configuration = L N E
- Input Voltage: 415 volts
- Output Voltage: 415 volts
- Frequency: 50 Hz, 60 Hz
- Protection: Surge
-
Supplier: Laurel Electronics LLC
Description: Intertek #4006497 RoHS 3 Compliant CE Certificate The Laureate™ 1/8 DIN Digital Panel Meters for phase angle and power factor meter computes phase angle θ by timing zero crossings of two signals applied to Channels A and B. The phase angle range is selectable as 0° to
- Number of Digits: 6
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: Qualitrol Company, LLC
Description: problems, with a noise floor greater than 100 dB. On‐line measurements: All testing is done on‐line, in less than 75 seconds in normal mode, to find problems before they cause additional motor damage. Range and accuracy: Can accurately test motors under varying load conditions and
- Instrument Type: Condition Monitor / Fault Detector
Find Suppliers by Category Top
Featured Products Top
-
SCHURTER introduces the FMBC EP double-stage filter family for 3 phase systems. The filter packs in high performance in a compact package, ideally suited for today's space constrained machine and industrial plant construction. Versions with high nominal voltages are particularly suited for a (read more)
Browse Power or Line Conditioners Datasheets for SCHURTER Inc -
FMAD CP is the latest 1-stage filter family for 3-phase systems, equipped with neutral line. The extremely compact and high-performance filters are ideally suited for use in tight spaces commonly found in today's machinery. The new EMC filter family is ideally suited for devices (read more)
Browse EMI Filters and RFI Filters Datasheets for SCHURTER Inc -
Product Overview This high-voltage 3-phase brushless DC motor controller operates on AC230V input with square-wave control, available with or without Hall sensors. It is designed as a general-purpose high-voltage brushless motor control template, providing a flexible (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
ABSOPULSE Electronics’ CTP 500-F7 & CTP 500-F7W series inverters convert DC power into three-phase pure sine wave AC power in rugged industrial environments. The 500VA inverters provide 208Vrms line-to-line 3-phase continuous at 60Hz or 400Hz. Outputs of 380Vrms or 400Vrms (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
torque sensors and signal conditioners. Focused solely on torque since 1960, Himmelstein boasts an expansive product line and a highly accurate knowledge base. Located in Hoffman Estates, Illinois, Himmelstein continues to enhance and improve our torque sensors to provide advances in technology. Contact (read more)
Browse Signal Conditioners Datasheets for S. Himmelstein & Company -
Cleanable, reusable aluminum mesh filter included protecting coils for maximum cooling performance in dirty environments R407 and R134a refrigerants 115, 230 and 400/460 VAC 3-phase power input on most models (read more)
Browse Datasheets for bisco industries -
-60Vdc operating range. The 3-Phase inverters are suitable for testing 3-phase equipment in engineering labs, powering motor-driven equipment, pumps, air conditioners, air compressors and other industrial equipment. Key Specifications 6,000VA (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
PCE-PA 8000 is a portable handheld power analyzer used for the testing and inspection of 3-phase / 4-wire, 3-phase / 3-wire, 1-phase / 2-wire and 1-phase / 3-wire electrical circuits. This handy power quality analyzer not only measures multiple electrical properties in real time, but also saves (read more)
Browse Power Quality Analyzers and Monitors Datasheets for PCE Instruments / PCE Americas Inc. -
supplies operate from a 480Vac (430-530V) 3-phase line input and deliver any single output voltage between 24V and 600Vdc. A DC-input version which accepts any voltage between 500V and 800Vdc, is also available. The units are built with heavy-duty internal power modules. A built-in redundancy (read more)
Browse High Voltage Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
3-Phase Rackmount UPS, a high-efficiency, rack-integrated power protection platform designed to deliver data center-grade performance in edge, micro data center and distributed IT (read more)
Browse Uninterruptible Power Supplies (UPS) Datasheets for AMETEK Programmable Power
Conduct Research Top
-
Power Plant Thermography-Wide Range of Applications
, on bus 10 side of OCB 10-11. The hot spot exhibited a difference in temperature (?T) of 12°F when compared with B and C phase tap covers on the same OCB. This is considered a non-line-of-sight component. It was determined through discussion with experts from the transmission department that if the source
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
the most compatible, reliable, high-performing compressor oil for any given. piece of equipment or operating condition. These two issues combine to create a challenge for today's facility and operations teams who are responsible for. protecting the investments they've made in refrigeration
More Information Top
-
Design and implementation of a 25 kVA three-phase PWM AC line conditioner
A simple indirect single- phase line conditioner is proposed by [ 3 ].
-
PLC-42WCSX030-STAC | Product Catalog Search Results | Galco Industrial Electronics
POWER LINE CONDITIONER ,30KVA,480/208 3PHASE .
-
Evolution and future of power electronics applications in home appliances (IECON panel discussion)
Penetration of power electronics is higher in Asia, especially for room air conditioners, where almost all high-end and mid- line household air conditioners use 3 - phase induction motor drive systems.
-
2005 Index
3 - phase act. power- line conditioner controlled by ANN, practical design.
-
Properties and structures of three-phase PWM AC power controllers
Schematic diagrams of exemplary solutions for the technical realization of a three- phase AC line conditioner with power controller with ( 3 +3) unidirectional switches and with (1+1) unidirectional switches are shown on Fig.11 and Fig.12 [1,2,4-61.
-
A novel on-line UPS with universal filtering capabilities
This series-parallel combination of two converters was first published by Moran [ 3 ] as a single- phase power line conditioner with the capabilityof maintaining a stable low THD output voltage and drawing low THD input currents even when supplying a nonlinear laad …
-
A novel on-line UPS with universal filtering capabilities
This series- parallel combination of two converters was first published by Moran [ 3 ] as a single- phase power- line conditioner with the capability of maintaining a stable low THD output voltage and drawing low THD input currents even when supplying a nonlinear …
-
1996 Subject Indexes IEEE Industry Applications Society Publications
3 - phase power systs ,voltage balancing, act line conditioner Bhavaraju, .
-
Three AC/AC single phase voltage regulators analysed in a comparative way
They can be employed in several applications, such as active line conditioner to balance voltages in a three- phase system [ 3 ], series active power compensator for compensation of the inductive reactance of AC transmission lines, increasing its power transmission capacity[4],and …
-
A novel active power quality compensator topology with DC voltage balancer for electrified railways
In the late 1990s, Dr Y. Mochinaga et al. originally proposed the single- phase feeding power conditioner (SFC) in the substation for the Nagano Shinkansen line [ 3 ].
Indicates content that may require registration and/or purchase.