-
Supplier: Microchip Technology, Inc.
Description: time is included to avoid peak currents within the H-bridge Integrated charge pump to provide gate voltages for high-side drivers and to supply the gate of the external battery reverse protection NMOS 5V/3.3V regulator and current limitation function Reset derived from
- Continuous Output Current: 0.1 amps
- Configuration: IC / PCB-Mounted
- Product: PWM Drive
-
Supplier: ODG (Origin Data Global)
Description: 3-PHASE INVERTER MOTOR DRIVE IC
- Operating Temperature: -20 to 150 C
- Input Voltage (VIN): 12.5 to 17.5 volts
- Features: Linear Regulator, Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 600 V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion
- Operating Temperature: -40 C
-
-
Supplier: Infineon Technologies AG
Description: the implementation of advanced motor control algorithms such as field-oriented control. It includes six fully integrated NFET drivers optimized to drive a 3-Phase motor via six external power NFETs, a charge pump enabling low voltage operation and programmable current
- Clock Speed: 40 MHz
- Supply Voltage (Vcc): 5.5 to 28 volts
- Operating Temperature: -40 to 175 C
- Bits: 32 Bit
-
Supplier: Infineon Technologies AG
Description: MOTIX™ TLE9879QXA40 is used for BLDC motor control applications such as pumps and fans The MOTIX™ TLE9879QXA40 is part of the MOTIX™ TLE987x product family. The MOTIX™ TLE9879QXA40 is a single chip 3-Phase motor driver that integrates the industry standard Arm® Cortex®-M3
- Clock Speed: 40 MHz
- Supply Voltage (Vcc): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Bits: 32 Bit
-
Supplier: Infineon Technologies AG
Description: The device is designed for various motor control automotive applications. To support these applications, the device provides the main functions, such as a 5 V lowdropout voltage regulator one HS-CAN transceiver supporting CAN FD, CAN Partial Networking (incl. FD Tolerant Mode), three
- Supply Voltage (DC): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushless Motor
- Phase: Three Phase
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion
-
Supplier: Infineon Technologies AG
Description: MOTIX™ TLE9852QX provides cost-effective solid-state solution for window lift TLE9852QX is part of the MOTIX™ TLE985x Infineon MOTIX™ 32-bit motor control SoC family. The single chip 2-phase motor driver integrates the industry standard Arm® Cortex®-M0 core with an NFET driver.
- Clock Speed: 40 MHz
- Supply Voltage (Vcc): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Bits: 32 Bit
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 3-Phase Sensorless Motor Driver 24-Pin SSOP-J Product overview: LB11685AV-MPB-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for
- Operating Temperature: -40 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Direct PWM Drive 3-Phase Brushless Motor Driver for Driving 24V Fan Motors, HSOP36R (375mil), 1000-REEL Product overview: LB11693H-TRM-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps,
- Supply Voltage (DC): 28 volts
- Operating Temperature: -30 C
-
Supplier: Richardson RFPD
Description: FULL - BRIDGE TRENCH + FIELD STOP IGBT POWER MODULE. Application: Welding Converters, Switched Mode Power Supplies, Uninterruptible Power Supplies, Motor Control. Features: Trench + Field Stop IGBT Technology, Kelvin Emitter for Easy Drive, Very Low Stray Inductance, High Level of
- Features: IGBT, Other
-
Supplier: David Round
Description: controls and are rated for H-4 operation or up to 30 minutes of use per hour. Manual and motorized trolleys permit hoist travel along monorails and bridge cranes. Stainless Steel chain hoist for cleanroom applications (manual) are also available. David Round offers a complete line of
- Load Capacity: 4,000 lbs
- Mounting: Base/Lug Mount
- Line Type: Chain
- Type: Electric
-
Supplier: David Round
Description: controls and are rated for H-4 operation or up to 30 minutes of use per hour. Manual and motorized trolleys permit hoist travel along monorails and bridge cranes. Stainless Steel chain hoist for cleanroom applications (manual) are also available. David Round offers a complete line of
- Load Capacity: 4,000 lbs
- Mounting: Base/Lug Mount
- Line Type: Chain
- Type: Pneumatic
-
Supplier: Precision Surfacing Solutions
Description: plate 84” in diameter approximately 5” think. Also, four 35” O.D. x 32” I.D. 7” high non-hardened cast alloy conditioning ring assemblies with serrated and lapped conditioning surfaces. One (1) Main Drive Motor, 40 H.P., 230/460 Volt, 60 cycle, 3 phase. Special high
- Power: 15 to 25 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
-
Supplier: Richardson RFPD
Description: for Wolfspeed’s WolfPack SiC half bridge power modules DC bus voltage up to 1000V On Board 200uF Bulk Capacitor and High Frequency Film Capacitor Bank High speed, low inductance layout with overall commutation loop of 3.5nH @10Mhz On-board Current Viewing Resistor (CVR) Screw
- Category: Development Board
Find Suppliers by Category Top
Featured Products Top
-
Product Overview This high-voltage 3-phase brushless DC motor controller operates on AC230V input with square-wave control, available with or without Hall sensors. It is designed as a general-purpose high-voltage brushless motor control template, providing a flexible (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
8 poles and 3-phase architecture, this motor provides stable and efficient operation in precision-driven applications. With a rated voltage of (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
-encoder input functions. The advanced-control timer is especially valuable in motor drives and power electronics. It supports complementary PWM outputs, programmable dead time, and an emergency-break input. These capabilities allow the MCU to control external half-bridge (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
other than the standard 230 volt/60 cycles/3 phase power? Yes. Motors and electrical components are designed to operate on 208V/220V/230V/-240V/ 440V/460V/48OV – 60 cycle – 3 phase at no extra charge. Just specify the voltage so that the correct overload heaters can be supplied (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
facilities. Most industrial facilities throughout North America are wired for 208, 230, 460 or 575v, 3-phase, 60 Hz power. The most common are voltages are 240v and 480v, although 575v is also frequently used in Canada. It is important to verify your available power supply before attempting to (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
of fuel. Previously, the only option available for fuel delivery to the engine was a carburetor. The latter, however, is not able to provide an optimum fuel mix for all of the various phases of flight. A newly developed miniaturized electronic fuel injection (EFI) system designed especially for (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
TPS-ESB-01-16A 16A AC-Inrush Current Limiter The TPS-ESB-01-16A is a robust 16A active inrush current limiter engineered for 230VAC single-phase systems, providing superior inrush current limiting for a wide range of demanding applications. This advanced IC current (read more)
Browse Surge Protective Devices (SPDs) Datasheets for TPS Elektronik GmbH -
120 or 230vac, single-phase power. These hoists are typically ¼ to 2-ton capacity and are most often used in home workshops, garages, and some light manufacturing facilities. Most industrial facilities throughout North America are wired for 208, 230, 460 or 575v, 3-phase, 60 Hz power (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
consists of three V-141 three-phase motor-driven, crossed roller bearing stages stacked in a XY+Z arrangement with a (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
, drastically cutting down travel times within cities. They also have the potential to reduce congestion by ferrying passengers and cargo, easing the load on ground transportation systems. While increasing road and rail capacity typically requires expensive infrastructure like tunnels or bridges, e (read more)
Browse Circular Connectors Datasheets for Powell Electronics, Inc.
More Information Top
-
High-temperature, high-density packaging of a 60kW converter for >200/spl deg/C embedded operation
This mode is also used to charge C2, the negative bias, before applying primary power to the 3 - phase motor drive H bridge .
-
Application of hybrid frame current regulators to multiphase vector controllers with missing phases
An experimental test set up is being prepared to run the compensation strategy with the hybrid PI current control- lers on a 3-phase 10kW isolated phase motor using 3 -level H - bridges .
-
Modeling and design of an autothrottle speed control system
The current controller processes this error and in turn generates three voltage signals corresponding to the duty ratios of the three legs of the H - bridge driving the 3 - phase BLDC motor .
-
Electric steering power electronics
This is to support the 1/2 H - bridge drive of the 3 phase AC motor .
-
Study of an Hybrid Current Controller Suitable for DC–DC or DC–AC Applications
Example of Application for the Control of the Currents in a PMSM: Each phase of the 3 - phase motor is supplied thanks to a H - bridge inverter connected to the same dc bus.
-
Design of the fuzzy-PID controller for new vehicle active suspension with electro-hydrostatic actuator
The brushless DC motor applies three phases and six states control through 3 - H bridges inverter.
-
Universal Controller Module (UCoM) - component of a modular concept in robotic systems
On the 3way- brushdriver we integrated three H - Bridges which are driven by a 3 - phase brushless DC motor controller chip each.
-
A fully integrated HDD power IC with novel head retract feature
Its functionsinclude [3] a H - bridge power transconductanceamplifierfor the voice coil motor , a 3 - phase spindle driver with linear speed control and commutationlogic,back emf sensingfor sensorlesstach pulse generation, a charge pump for power device gate biasing, a bandgap voltage reference along…
-
Efficiency improvement by changeover of phase windings of multiphase permanent magnet synchronous motor with outer-rotor type
The improved efficiency is obtained by using the change of the phase number from 6-phase motor to 3 - phase motor and reducing the switching loss by using the bi-direction switch between two H - bridge inverter of six phase to change…
-
Combining new, high-power packages with high-power ICs answers need for hermetic, military motor control electronics
…Figure 2: (1)a single "full-bridge" drcuLt for servo and stepper motors, (2) a triple "ha-bridge" IC for % phase brushless dc motors , ( 3 ) a dual "full- bridge " IC for use w i t h stepper motors (and useful…
Indicates content that may require registration and/or purchase.