Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: VAST STOCK CO., LIMITED
Description: AC Power Plugs & Receptacles PLUG 50A 3P4W 3PHASE 250V CALIFORNIASTYL
- Voltage Rating: 125 to 250 volts
- Current Rating: 50 amps
- Features: AC Power Connector, Plug / Inlet
- Standards / Certifications: RoHS Compliant
-
Supplier: TelephoneStuff.com
Description: 15 Amp, 250 Volt 3-Phase, NEMA L11-15P, 3P, 3W, Locking Plug,Industrial Grade, Non-Grounding, - Black-White. Features: - NEMA L11-15P - 3-pole - 3-wire - Non-Grounding - Amperage:15 Amp - Voltage:250 Volt 3-Phase - Cord Range: .240 - .700
- Applications: Industrial
- Type / Features: Locking
- Features: Plug / Inlet
-
Supplier: Newark, An Avnet Company
Description: SP 3 MINI PLUG AC SINGLE PHASE ROHS COMPLIANT: YES
-
-
Supplier: Accuris
Description: CABLE AND PLUG ASSEMBLY, EXTERNAL POWER 115/200 VOLTS 3 PHASE, SINGLE POINT REFUELING
-
Supplier: Thomas & Betts Corporation
Description: POLARIZED TYPE; 15-60P CONFIGURATION; 4 WIRE(S); 250 VAC 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); APPLICABLE STANDARD NEMA WD1/WD6
- Voltage Rating: 250 volts
- Current Rating: 60 amps
- Poles: 3 Poles
- Wires: 4-Wire
-
Supplier: Legrand - Pass & Seymour
Description: POLARIZED TYPE 15-60P CONFIGURATION 4 WIRE(S) 250 VAC 3-PHASE VOLTAGE RATING 60 AMPERE CURRENT RATING GROUNDING 3 POLE(S) APPLICABLE STANDARD NEMA WD1/WD6
- Voltage Rating: 250 volts
- Current Rating: 60 amps
- Poles: 3 Poles
- Wires: 4-Wire
-
Supplier: Hubbell Wiring Device-Kellems
Description: POLARIZED TYPE; 15-60P CONFIGURATION; 4 WIRE(S); 250 VAC 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); APPLICABLE STANDARD NEMA WD1/WD6
- Voltage Rating: 250 volts
- Current Rating: 60 amps
- Poles: 3 Poles
- Wires: 4-Wire
-
Supplier: Selecta Products
Description: POLARIZED TYPE 15-60P CONFIGURATION 4 WIRE(S) 250 VAC 3-PHASE VOLTAGE RATING 60 AMPERE CURRENT RATING GROUNDING 3 POLE(S) APPLICABLE STANDARD NEMA WD1/WD6
- Voltage Rating: 250 volts
- Current Rating: 60 amps
- Poles: 3 Poles
- Wires: 4-Wire
-
Supplier: Hubbell Incorporated
Description: ANGLED TYPE RUGGED NYLON MATERIAL BLACK, WHITE COLOR 15-30P CONFIGURATION UL, CSA, NOM APPROVAL 250 V 3 PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.625 TO 1.32 INCH CORD SIZE BRYANT[R] BRAND
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Poles: 3 Poles
- Features: AC Power Connector, Plug / Inlet, Three-Phase
-
Supplier: Accuris
Description: Three Phase High-Voltage Power Supply Front-End in a 3U Plug-In Module Standard
-
Supplier: Accuris
Description: (R) CABLE AND PLUG ASSEMBLY, EXTERNAL POWER 115/200 VOLTS 3 PHASE, SINGLE POINT REFUELING
-
Supplier: Chromalox
Description: control is critical. MiniMax 3 - Three Phase, 3 Leg SCR Power Pak Controller The Chromalox Model MiniMax 3 is a Solid State, highly versatile power pak with optional plug-in Shorted SCR Detection Boards. Firing modes can be switched between On/Off and
- Current: 30 to 75 amps
- Voltage: 120 to 600 volts
- Supply Voltage: AC Voltage
- Secondary Applications: Industrial, Process Monitoring
-
Supplier: SOCOMEC
Description: application Advantages Designed for continual change • Dynamic power infrastructure able to closely align power capacity required by rapidly growing ICT businesses. • Fully modular architecture based on power and battery modules. • Less complexity for system deployment with
- Volt-Amp Rating: 20 to 360 kVA
- Operating Temperature: 32 to 104 F
- Voltage: 380
- Features: Hot-swappable Batteries, LCD or LED Display, Line-Interactive, Other, Remote Monitoring Contacts, Self-diagnostics, Three Phase
-
Supplier: TelephoneStuff.com
Description: provide full redundant power. Three-phase power is an alternate solution that is practical in large data centers because fewer branch circuits are extended to each cabinet. One three-phase power strip delivers the power equivalent to three
- Current Rating: 20 amps
- Voltage: 115 VAC, 208 VAC
- Outlets: NEMA
- Unit Type: Rack Mount, Vertical Mount
-
Supplier: TelephoneStuff.com
Description: circuits would be required to provide the power equivalent to six single-phase branch circuits for full redundant power. Features: - Creates multiple single-phase power circuits from a single three-phase connection - Power Input: 20 Amps x 3Ø;
- Outlets: NEMA
- Unit Type: Rack Mount, Vertical Mount
- Phase: Single Phase, Three Phase
- Certifications: UL
-
Supplier: TelephoneStuff.com
Description: 208V 3-Phase FLX Series 50 Amp Rack Power Distribution Units (PDUs) with (12) C19 Receptacles are the latest addition to Leviton’s rack PDU lineup. Customize Leviton metered or unmetered FLX Series PDUs to meet power needs for any combination of connected equipment. Rack
- Current Rating: 50 amps
- Voltage: 208 VAC
- Protection: Circuit Breaker
- Phase: Three Phase
-
Supplier: Newark, An Avnet Company
Description: N8740A / Power cord, USA, No Plug, 10awg, 3-wire, 8ft (Input 230VAC 1 phase)
-
Supplier: Interpower
Description: Current Rating: 32A Voltage Rating: 200-250VAC Length: 2.5m Temperature Rating: -25ºC to 60ºC Ingress Protection Rating: IP44 Plug Only Phase: Single Phase Hour Designation: 6 Housing Color: Blue/Black Plug Type: IEC 60309 Plug Part Number: 84132205 Jacket Strip:
- Cord Length: 98.42525 inch
- Maximum Cable Temperature: -25 to 60 C
- Rated Current: 32 amps
- Rated Voltage: 200 to 250 volts
-
Supplier: Interpower
Description: Current Rating: 32A Voltage Rating: 200/346-240/415VAC Length: 2.5m Temperature Rating: -25ºC to 60ºC Ingress Protection Rating: IP44 Phase: 3 Phase Hour Designation: 6 Housing Color: Red/Black Plug Type: IEC 60309 Plug Part Number: 84152305 Jacket Strip: 50mm
- Cord Length: 98.42525 inch
- Maximum Cable Temperature: -25 to 60 C
- Rated Current: 32 amps
- Rated Voltage: 200 to 415 volts
-
Supplier: Newark, An Avnet Company
Description: MP SPEC PAK PLUG KIT, 4XPP75 HOLDER, A C3 phase, 3 wire, 1307 RoHS Compliant: Yes
-
Supplier: Chromalox
Description: consistent heater/process temperature control is critical. MaxPac III - Three Phase, 3 Leg SCR Power Pak The Chromalox Model MaxPac III is a Solid State, highly versatile power pak with optional plug-in proportional Firing and Shorted SCR Detection Boards. Firing
- Current: 100 to 650 amps
- Voltage: 120 to 600 volts
- Supply Voltage: AC Voltage
- Secondary Applications: Industrial, Process Monitoring
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Westerbeke Corporation
Description: vessel’s hull. Engine Turbo charged 4.3 and 6.5 liter diesel engines power the Century Series generators. Both the cylinder head and block are cast iron while the crankshaft is made of forged high carbon steel for additional strength. Replaceable chromium plated, dry cylinder liners
- Wattage: 95,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Newark, An Avnet Company
Description: 3P MINI SPEC PAK PLUG KIT, AC SINGLE PHASE, PM16P1416S30 ROHS COMPLIANT: YES
-
Supplier: Westerbeke Corporation
Description: vessel’s hull. Engine Turbo charged 4.3 and 6.5 liter diesel engines power the Century Series generators. Both the cylinder head and block are cast iron while the crankshaft is made of forged high carbon steel for additional strength. Replaceable chromium plated, dry cylinder liners
- Wattage: 45,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Belden Inc.
Description: Monitored, Upgradeable Unit Level Plus Remote Sensing, 60A, 208V DELTA, 3 Phase, Vertical, (12) Locking IEC C13,(12) Locking IEC C19, breakered, 10 ft power cord with 3P+E (IP67), Input and per Phase power monitoring with Circuit/Breaker current monitoring.
- Number of Electrical Outlets: 24
- Current Rating: 60 amps
- Protection: Circuit Breaker
-
Supplier: Weidmuller
Description: The powerful new line of PRO-H power supplies – with ATEX and Class I Div. 2 approvals – is designed for use in Ex zones and the high-performance sector. High power reserves, a wide operating temperature range of -25 °C to +70 °C and high MTBF values (mean time between failures) of up
- DC Output Voltage: 24 to 28 volts
- DC Output Current: 1.7 to 3.8 amps
- AC Input Voltage: 85 to 264 volts
- Input Frequency: 47 to 63 Hz
-
Supplier: Belden Inc.
Description: Metered, Upgradeable, 30A, 230/400V WYE, 3 Phase, Vertical, (24) Locking IEC C13, (6) Locking IEC C19, breakered, 10 ft power cord with 3P+N+E (IP44), Input Phase and Circuit/Breaker current monitoring. Local high visibility LED display. Input and per Phase
- Number of Electrical Outlets: 30
- Current Rating: 30 amps
- Protection: Circuit Breaker
-
Supplier: Eaton | Power Quality
Description: redundancy to mission critical applications. Provide power redundancy to equipment with 1 or 2 power supplies Automatically transfers power from the primary source to a secondary source if there is an issue with the primary Power is transferred back to the primary source
- Number of Electrical Outlets: 12
- Current Rating: 24 amps
- Power Rating: 4,992 watts
- Frequency: 50 Hz, 60 Hz
-
Supplier: Westerbeke Corporation
Description: vessel’s hull. Engine Turbo charged 4.3 and 6.5 liter diesel engines power the Century Series generators. Both the cylinder head and block are cast iron while the crankshaft is made of forged high carbon steel for additional strength. Replaceable chromium plated, dry cylinder liners
- Wattage: 60,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Tripp Lite by Eaton
Description: 208V three phase whip with L21-30R outlet distributes power from 3 phase distribution cabinet to critical equipment racks. 20 ft. insulated and 3 ft. of removed outer jacket cabling supports hardwire connection to SUBB330 circuit breaker in SUDC208V series 3
- Cord Length: 240 inch
- Approvals: RoHS Compliant
-
Supplier: Belden Inc.
Description: Metered, Upgradeable, 20A, 230/400V WYE, 3 Phase, Vertical, (24) Locking IEC C13, (6) Locking IEC C19, Alternating Phase/Circuits, 10 ft power cord with L22-20P, Input Phase and Circuit/Breaker current monitoring. Local high visibility LED display. Input and per
- Number of Electrical Outlets: 30
- Current Rating: 20 amps
-
Supplier: Westerbeke Corporation
Description: vessel’s hull. Engine Turbo charged 4.3 and 6.5 liter diesel engines power the Century Series generators. Both the cylinder head and block are cast iron while the crankshaft is made of forged high carbon steel for additional strength. Replaceable chromium plated, dry cylinder liners
- Wattage: 45,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Description: Monitored Rack Mount Power Strips offer remote monitoring of current and other critical values specific to the power distribution unit. Spectrum Power Management Systems' portfolio of power strips offer a choice of power monitoring (inclusive of visual display) or
-
Supplier: Ohmite Manufacturing Co.
Description: The Ohmite AF series of Power Entry Modules are designed for currents of 1 to 15 A and for single-phase circuits up to 250 VAC. The filters are approved according UL and CSA and are RoHS compliant. Power entry modules are available with dual fuses and dual throw switches for
- Rated Voltage: 250 volts
- Rated Current: 1 to 15 amps
- Operating Temperature: -25 to 85 C
- Product Standards: CE Conformity Marks, CSA Mark (US, C and US, NRTL/C), UL Recognized Component Mark (US and Canada)
Find Suppliers by Category Top
Featured Products Top
-
Pluggable Redundant Power Packages SWITCHING REGULATED AC-DC single output Extremely high overall reliability results from connecting two power sources so that one will continue to provide power to their load even if the other becomes inoperative. Acopian Redundant (read more)
Browse Programmable Power Supplies Datasheets for Acopian Power Supplies -
Interpower has Continental European cord sets in stock! We have no minimum order requirements, and just a 1-week U.S. manufacturing lead-time on non-stock Interpower products. Need your cords tomorrow? We offer same-day shipping on cords in stock.
(read more)
Browse AC Power Cords Datasheets for Interpower -
Interpower® is pleased to announce it is expanding its current product line of plugs and sockets by offering an Argentina plug, in-line connector, and panel-mount socket. The single-phase plug type is IRAM 2073 and the socket type is IRAM 2086 with a current rating (read more)
Browse AC Power Sources Datasheets for Interpower -
Wall Plug-In Transformers Many electronic devices call for lower power voltages than the levels that typically come through electrical outlets in homes and offices. This can be easily rectified (read more)
Browse Power Supplies Datasheets for Triad Magnetics -
Wall Plug-Ins - Switch Mode Power Supplies Triad prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources (read more)
Browse Power Supplies Datasheets for Triad Magnetics -
Wall Plug-Ins - Switch Mode Power Supplies Triad prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources (read more)
Browse Power Supplies Datasheets for Triad Magnetics -
Understanding Wall Plug-In Power Wall plug-in power supplies have evolved since Hubbell's 1904 patent, now powering various devices. They are the most widespread sources of low (read more)
Browse Power Supplies Datasheets for Triad Magnetics -
The V-Lock cord retention system can be plugged in to IEC 60320 at 10 A and 16 A. With the V-Lock system the power connector is equipped with a latch that interlocks with a special notch in the inlet and thus reliably prevents the cord from being pulled (read more)
Browse AC Power Connectors Datasheets for RS Components, Ltd. -
. Power cords come in a wide selection of plugs and connectors with various cable insulations, voltage ratings, colors, lengths, and shielding. Custom configurations and strain reliefs are available upon request. UL and CSA Safety approved PVC and Rubber Cordages available (read more)
Browse AC Power Cords Datasheets for Qualtek Electronics Corp. -
0.75 mm²/18 AWG and 1.5 mm²/16 AWG. The GS21 socket-outlet offers mounting options for 1.5 mm or 2.0 mm panels. Terminals are quick-connect 6.3 mm x 0.8 mm or PCB. Hot plug rated for disconnecting under loads up to 2.6 k (read more)
Browse DC Power Connectors Datasheets for SCHURTER Inc
Conduct Research Top
-
A Push Towards Efficiency
are designed for demanding applications, handling up to 600 volts and 55 amps enough power for a 30-hp DC motor or a 55-hp three-phase AC motor. Optionally, the cordsets can be shielded by connecting a braided shield directly to the coupling nut. This protects against electromagnetic and radio frequency
More Information Top
-
CR4 - Thread: Cable Shielding Rules
The application is a power cord plugged into 3 phase 400 Hz 115V mobile power generator.
-
Bookshelf and Unified Agenda > Department of Labor > Mine Safety and Health Administration > Fatal Investigation Reports > Metal and Nonmetal Mines > 1997 > [F...
The 480 volt, 3 phase plug , was wired with a power wire connected to the grounding wire, putting approximately 277 volts onto the washer frame, and its metal attachments.
Indicates content that may require registration and/or purchase.