-
Supplier: Assured Automation
Description: Description: The PTP Series 3-Way Ball Valves can be used for flow diverting, mixing, or on/off isolation. They will replace a Tee + 2 valve linkage assembly at reduced cost and space, along with shorter installation and maintenance time. The patented seat stop carrier
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 232 psi
- Number of Ports: 3
- Flow (Cv): 2.45 to 224
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series THP for pressure or drain service; designed for applications requiring a diverter or “sampling” valve. THP is ideal for sprayhead or filter applications where high backpressures exist. Includes W24 fully rectified coil with Z-Cool DIN. Rectified R24 coil optional. 1/4″ or 1/2″
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 40 to 100 psi
- Number of Ports/Ways: 3
- Flow (Cv): 0.31 to 0.61
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Features: Double diaphragm design. Compact size; 1/4" NPT is under 4" height. Simple and inexpensive method of diverting or sampling harsh chemicals. Non-sticking design with bubble-tight seal. Available in a variety of body & seal materials. Can be used as a selector valve, switching flow
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 10 to 50 psi
- Media Temperature: 140 to 284 F
- Flow (Cv): 0.4
-
-
Supplier: GF Piping Systems
Description: A broad spectrum of product features provides you with quality, flexibility, and reliability, in addition to modularity. GF Piping Systems has 40 years experience in plastic valves. GF Piping Systems offers 3-way diverter valves, metering valves as well as
- Valve Size: 0.375 to 6 inch
- Pressure Rating: 232 psi
- Number of Ports: 2 to 3
- Number of Ports/Ways: 2 to 3
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series F/BFS Heavy duty, million-cycle designs with oversized isolated springs and pistons, and visual indicator windows. Offered in a wide range of sizes and materials.
- Valve Size: 0.75 to 2 inch
- Number of Ports/Ways: 3
- Flow (Cv): 7.3 to 79
- Pressure Rating: 45 to 100 psi
Find Suppliers by Category Top
Featured Products Top
-
valves are approved under the NSF standard 61/372 for potable water use and are available in both “T” and “L” configurations, sizes ¼” through 3”. Bonomi North America has introduced a new range of lead-free, three-way, direct (read more)
Browse Diverter Valves Datasheets for Bonomi North America, Inc. -
ThermOmegaTech®’s M/D temperature control valve is designed for 3-way mixing or diverting applications. For fast response, the valve is compact and low mass. ThermOmegaTech®’s valves are designed around our exclusive Thermoloid® sensor/controller that automatically and (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
energy waste, process inefficiency, and equipment stress, impacting overall productivity. The HMT and HDT three-way control valves deliver precision control and operational reliability for mixing and diverting services. Key (read more)
Browse Mixing Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
HMT/HDT Pneumatic 3-Way Control Valves are designed for precise flow regulation in industrial process control systems. The HMT series is optimized for mixing applications, while the HDT series (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
DynaQuip automated PVC ball valves can be used in any PVC piping system. They offer a lightweight solution that won't rust or corrode. Offered in electric or pneumatic automated options. (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
DynaQuip's air automated PVC ball and butterfly valves are perfect for applications using PVC piping. Available in 2-piece, 3-way, and butterfly. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
The DN50 150LB Pneumatic 3-Way Globe Valve with Bellows Bonnet and CF8 stainless steel body delivers precise (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
3-Way Diverting Globe Valve: Enables efficient mixing or separation of fluid streams in pipelines DN80 Size, 150 (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
In industrial fluid systems, valves must ensure accurate flow control, corrosion resistance, and long-term stability. 3-way valve configurations enable flexible process control in complex systems (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
diverting type and is available across a wide size range. Highlight Specifications Body type: three-way cast globe valve Nominal size: 3/4" to 14" Pressure rating: ANSI Class 125/150/300/600; JIS 10K/16K/20K/30K/40K; PN1.6/4.0/6.4/10.0 MPa (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
A borehole instrumentation program for characterization of unsaturated-zone percolation
A two- way valve ( diverter ) is used to gain access to the instrument station for: 1) vacuum withdrawal of formation rock gases, 2) introducing gas tracers, and 3 ) uphole measurements of the pneumatic pressure inside. .... The DISA is constructed of schedule 80 polyvinyl chloride( PVC ).
-
Vaulters engineer table
Transfer type . .... Further, find aluminum coppers and polyvinyl chloride ( PVC ) hard as well as other plastics application. .... The armatures MAN distinguish between valves taps, slides, and flaps. .... 1 ThermoStatic element 11, 2 wavy tube 10, 3 adjusting hand grip, 4 adjusting spring, 5 limiting .... The condensate arrester in the most frequent construction form as condensation pot denotes, must transfer drucklos the…
-
The effect of a PEEP valve on a Laerdal neonatal self‐inflating resuscitation bag
Fax: +61 3 8315 3789; email: jennifer.dawson@thewomens.org.au. .... can be provided by a flow-inflating, T-piece or self-inflating bag with a PEEP valve . .... bag (Laerdal Medical, Stavanger, Norway) and the disposable Laerdal BAG-II made of PVC (model number 845031). .... with a Laerdal disposable PEEP valve (model number 845040) connected via an expiratory diverter (model number 845080 .... When the self-inflating device is squeezed, gas is pushed past the one- way fish-mouth valve.
-
CR4 - Thread: Sump Pumps
This virtually removed all noise and vibration transferred to house framing through the pvc . .... # 3 . .... Get a check valve that diverts flow to your yard or driveway if your storm sewers back … water powered sump pump with the float set a little higher and a diverter check valve as .... This way you have backup even if the power goes off.
-
Thermal protection and heating engineering
Verlegungsart Das Rohrnetz besteht aus den horizontalen Verteil- und Sammel-. .... Weiterhin finden Kupfer, Aluminium und Polyvinylchlorid (PVC) hart sowie sonstige Kunst-. .... Armatures Man unterscheidet zwischen Ventilen taps, slides, and flaps. .... Kondensatableiter in der häufigsten Bauform als Kondenstopf bezeichnet, sol-. .... 3 system and components of heating engineering .
-
An In Situ System for Evaluating Effects of Toxicants on the Metabolism of Littoral Communities
…to an overflow tank, from which it flows through transparent tubes [polyvinyl chloride ( PVC ), 10 mm in .... A small nozzle ( 3 mm in inside di- ameter) creates a current that provides mixing in the .... Each jar is connected to a solenoid valve , which directs water to outlets or through the measurement .... The components are the submersible pump (1). overflow tank (2), diverter (3), outletfor nutrient sampling (4), experimentaljars (5), three- way solenoid valves (6), measurement chamber with oxygen electrode and thermistor (7), flowmeter (8), light meter (9), signal conditioners (10), analog-to-digital…
-
Dubbel
Plastics and other: PVC hard, polyamides, POLYTETRAFLUOROETHYLENE and silicones as well as ceramic materials in the chemical … cause large pressure losses what is desired by the insert as regulating organs by sharp deflections ( valves ). .... For completely open blocking organs, [15] can be adopted R D0;2:::0;3 . .... The kV-value defined in VDI-VDE-Richtlinie2173 for setting valves and in VDI-VDE-Richtlinie2176 for setting flaps is important for the control technique ( s.~Teil X and [16]). .... Condensate arrester (image 27): derivative of the liquid phase (e.g., water from saturated steam apparatuses), float…
Indicates content that may require registration and/or purchase.