-
Supplier: Electro Optical Components, Inc.
Description: Wide band pass filters are designed to isolate a very wide spectral band. They are classified by having bandwidths (measured at half peak transmittance levels) greater than 13%. When ordering, it is necessary to specify the 5% cut on/cut off transmission points or the 50% cut on/cut off
- Diameter, Square Side, or Rectangular Length: 5.000000000000001 to 100 mm
- Thickness: 0.5 to 1.2000000000000002 mm
- Transmission Range: 1,300 to 12,400 nm
- Rejection Range: 400 to 19,000 nm
-
Supplier: Andover Corporation
Description: weeks after receipt of a purchase order. We also offer many optical bandpass filters in hard-coated and high-transmitting versions. Still can't find what you're looking for? Check our surplus listings for more options. Show More Information General Specifications for Standard
- Diameter, Square Side, or Rectangular Length: 25 mm
- Thickness: 6.400000000000001 mm
- Center Wavelength: 488 nm
- Features: Bandpass / Interference Filters, Other
-
Supplier: Andover Corporation
Description: processing methods, allow us to ship most items within two days after receipt of an order. If required, rush orders can usually be shipped within one day. All out-of-stock items will be shipped within two weeks after receipt of a purchase order. Verbal orders are
- Diameter, Square Side, or Rectangular Length: 25 mm
- Thickness: 6.9 mm
- Center Wavelength: 1,064 nm
- Features: Bandpass / Interference Filters, Other
-
-
Supplier: Andover Corporation
Description: processing methods, allow us to ship most items within two days after receipt of an order. If required, rush orders can usually be shipped within one day. All out-of-stock items will be shipped within two weeks after receipt of a purchase order. Verbal orders are
- Diameter, Square Side, or Rectangular Length: 50 mm
- Thickness: 6.9 mm
- Center Wavelength: 1,064 nm
- Features: Bandpass / Interference Filters, Other
-
Supplier: Andover Corporation
Description: also offer many optical bandpass filters in hard-coated and high-transmitting versions. Still can't find what you're looking for? Check our surplus listings for more options. Show More Information General Specifications for Standard Bandpass Filters
- Diameter, Square Side, or Rectangular Length: 25 mm
- Thickness: 6.400000000000001 mm
- Center Wavelength: 656.3 nm
- Features: Bandpass / Interference Filters, Other
-
Supplier: Newark, An Avnet Company
Description: ANALOGUE FILTER, BANDPASS, 57KHZ, WSOIC; IC Filter Type:Bandpass; Filter Order:2nd; No. of Filters:2; Supply Voltage Min:2.37V; Supply Voltage Max:6.3V; Filter IC Case Style:WSOIC; No. of Pins:24Pins; Cutoff Frequency:57kHz RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ANALOGUE FILTER, BANDPASS, 57KHZ, DIP-24; IC Filter Type:Bandpass; Filter Order:2nd; No. of Filters:2; Supply Voltage Min:2.37V; Supply Voltage Max:6.3V; Filter IC Case Style:DIP; No. of Pins:24Pins; Cutoff Frequency:57kHz RoHS Compliant: Yes
-
Supplier: Temwell Corporation / Temstron Co., Ltd.
Description: 7H3 (TT) Order to make (customized) productions
- Frequency (Fc): 401 to 455 MHz
- Bandwidth: 11,000 kHz
- Insertion Loss: 3 dB
- Operating Temperature: 0 to 60 C
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 220.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: PIN Length: 1.000 (in) Width: 0.500 (in) Height: 0.400 (in) NIC builds Fundametal Frequency Crystal filters upto 250 MHz with the BW's varying from 0.01 % to 2.5%, phase and amplitude matching and very low
- Filter Category: Passive Filter, Quartz / Crystal Filter
-
Supplier: Daheng New Epoch Technology, Inc.
Description: Interference filters are fabricated by a series of thin layers of various dielectric materials sandwiched by glass substrates. When multi wavelength light passes through the filter interference occurs due to the difference in refractive index, resulting a very high transmittance the
- Diameter, Square Side, or Rectangular Length: 25.400000000000002 mm
- Thickness: 6 mm
- Center Wavelength: 254 to 365 nm
- Minimum Peak Transmittance: 30 (%)
-
Supplier: ValueTronics International, Inc.
Description: The 3202 is a Variable filter from Krohn Hite. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters,
-
Supplier: ASTM International
Description: Power Ratio (SRPR), at wavelengths remote from those of the nominal bandpass transmitted through the monochromator of an absorption spectrophotometer. Test-filter materials are described that discriminate between the desired wavelengths and those that contribute most to SRP for
-
Supplier: ASTM International
Description: indicated. Note 2-Recent research (3) has shown that particular care must be exercised in testing grating spectrophotometers that use moderately narrow bandpass blocking filters. See 4.2. 1.2 These procedures are neither all-inclusive nor infallible. Because of the nature of readily
-
Supplier: SAE International
Description: (bore, stroke, compression ratio). All experiments were performed at 2000 rpm and 100 bar injection pressure. UV-visible 2D chemiluminescence was applied in order to study the flame front inception and propagation with particular interest in the early combustion stages. A bandpass
-
Supplier: ValueTronics International, Inc.
Description: testing. The filters, too, were implemented digitally, resulting in an infinite number of filters as it were, and this also for measurements on analog interfaces. Just choose the type of filter (eg highpass), cutoff frequency and attenuation: that’s all you have to do to loop a
Find Suppliers by Category Top
Featured Products Top
-
industry standards require suppression through 5th order harmonics. As such, RF designers need “clean-up filters” with minimal insertion loss to suppress not merely for the 2nd and 3rd order harmonics, but also 4th and 5th order harmonics. CTS low pass filters provide higher order harmonic (read more)
Browse RF Low Pass Filters Datasheets for Richardson RFPD -
Bandpass Filters Bandpass filters are optical filters designed to transmit a defined spectral band while blocking or attenuating wavelengths outside that range. Depending on the application, the passband may be narrower than 1 nm for laser, fluorescence, or spectroscopy (read more)
Browse Optical Filters Datasheets for Avantier Inc. -
Characteristics of visible bandpass filters (read more)
Browse Optical Mirrors Datasheets for Changchun Yutai Optics Co., Ltd. -
10 MHz LC Bandpass Filter The 10 MHz LC Bandpass Filter is designed for precise (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
The MFBP-00080CSP3 passive MMIC surface mount bandpass filter is an ideal solution for small form factor, high rejection filtering from 10 to 12 GHz. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight (read more)
Browse RF Band Pass Filters Datasheets for Marki Microwave LLC -
Key SyntriX™ Advantages • Ultra-High Efficiency — Up to 99% system efficiency • IEEE-519 Compliance — Corrects harmonics up to the 50th order • Compact Modular Form Factor — Up (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
How Convenient 3M EMI/RFI Shielding Stimulates Electronics Innovations Jeff McCutcheon, Lead Technical Specialist at 3M talks with Kevin J. Harrigan, Editor in Chief at Globalspec about how device (read more)
Browse EMI Filters and RFI Filters Datasheets for Powell Electronics, Inc. -
The Qorvo® QPQ3550 is an exceptionally high-performance BAW bandpass filter over the 3GPP band 48. For North America, this filter covers the CBRS as well. With +27dBm lifetime average power handling and small footprint, coupled with low insertion loss and high out-of-band rejection, this (read more)
Browse Board Mount RF Filters Datasheets for Qorvo -
224-3 OD4 Narrowband Filter Narrowband optical interference filter with a 224 nm center wavelength (CWL), a 3 nm full-width at half-maximum (FWHM), and wide-range OD4 out-of-band blocking (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
change or other parameters which will not require a total re-design. On the mechanical side, any product found that matches the electrical specification can be modified to a specific style or connectors on the input and output, or in the case of Duplexers having any type of connectors in any of the 3 ports. This applies to any Bandpass, Duplexer, Triplexer, Low pass, High pass, band stop, Multi-band RF Filter, and more. (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc.
More Information Top
-
PHOTONIC CRYSTAL WAVEGUIDES IN
CHALCOGENIDE GLASSES
Figure 3.5 shows two transmission spectra of flat top 3rd order bandpass filters whose coupling coefficients were calculated using this scheme.
-
Discrete-tunable high-Q E-plane filters
3rd order bandpass filter at X-band has been designed and fabricated using equivalent hardwired connections emulating the MEMS states, showing very satisfactory and promising results.
-
Respiration can be monitored by photoplethysmography with high sensitivity and specificity regardless of anaesthesia and ventilatory mode
In this analysis all signals except for the respiratory reference were filtered (Butterworth 3rd order band- pass filter 0.1—0.3 Hz) to suppress very low- and .
-
Triaxial MMG investigation during FES-induced cycle movements
The hardware amplification was 2.2x and a Butterworth 3rd order bandpass filter was built.
-
Concurrent Dualband Diplexer for Nanoscale Wireless Links
Steps used in the design 3rd order Bandpass filter using MIM waveguide.
-
Optically reconfigurable E-plane waveguide resonators and filters
A 3rd order bandpass filter based on optically reconfigurable resonators was also designed and simulated.
-
A SU8 Micromachined WR-1.5 Band Waveguide Filter
A WR-1.5 band (500-750 GHz) waveguide 3rd order bandpass filter has been designed, fabricated, using SU8 photoresist technology, tested and presented.
-
Compact multi-function antennas designed using filter synthesis technique
To illustrate the design procedures of the proposed filtering antenna, the configuration of a 3rd order bandpass filtering antenna are demonstrated as an example, as shown in Fig. 2.
-
Demonstration of high quality and low loss millimeter wave passives on embedded wafer level packaging platform (EMWLP)
Fig. 8 3rd Order bandpass filter (design 2).
-
A Compact Waveguide Resonator and its Application in a Quarter Wave Coupled Filter with Improved Stop-Band Response
relations a A/4 coupled, 3rd order bandpass filter with 0.2 dB ripple in a pass band extended from 8.85 GHz to 9.45 GHz has been designed.
Indicates content that may require registration and/or purchase.