-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Frequency Converter // For Aviation Power For Supply Ship Power system 0hz-500hz 3 phase Frequency Converter VVVF
- Input Voltage: 480 volts
- Output Voltage: 520 volts
- Distortion (THD): 1 %
- Phase Conversion: 1:3, 3:3
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: For flexible use on mobile GPUs, in PIT systems, on frequency converters and as a flexible extension for operating lengths over 25 metres.
- Rated Voltage: 115 to 1 kilovolts
- Operating Temperature: -40 to 70 C
- Features: Industrial / Instrumentation and Control, Other
- Product Type: Multiconductor Cable
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400mA, 400kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 400mA, 400kHz, DC-DC
- Output Voltage (Volt): 18 volts
- Output Current (IOUT): 0.4 amps
- Quiescent Current (IQ): 0.001 amps
- Operating Temperature: 0 C
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 400mA, 400kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 35V, 400mA,
- Output Voltage (Volt): 19 volts
- Output Current (IOUT): 0.4 amps
- Quiescent Current (IQ): 0.014 amps
- Operating Temperature: -25 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: PWM Controller IC, 35V, 2-Ch, 400mA, 400kHz, SOIC Product overview: UC3525ADW from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and
- Output Voltage (Volt): 35 volts
- Output Current (IOUT): 0.4 amps
- Quiescent Current (IQ): 0.014 amps
- Operating Temperature: 0 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC CTRLR PWM GREEN CM OTP SSOT6 / Converter Offline Topology 62kHz ~ 68kHz SOT-23-6 Product overview: SGP400TZ from ON Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is
- Switching Frequency (fsw): 62 to 68 kHz
- Features: Other, Switching Regulator
-
Supplier: Exeltech
Description: The EXELTECH frequency converter is operated by simply plugging in the supplied cord to the power input, connecting the load to the output plug provided, and turning the unit on.
- Input Voltage: 90 to 265 volts
- Output Voltage: 116.4 to 123.6 volts
- Distortion (THD): 3 %
- Voltage Regulation: 3 %
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Frequency Converter // IGBT Variable Frequency Power Supplyr
- Input Voltage: 480 volts
- Output Voltage: 520 volts
- Distortion (THD): 1 %
- Phase Conversion: 1:3, 3:3
-
Supplier: Acme Chip Technology Co., Limited
Description: DC DC CONVERTER 12V 400W
- Form Factor: Board Mount
- Type: DC/DC Converter
- Technology: Switching
-
Description: DC DC CONVERTER 12V 400W
- Form Factor: Board Mount
- Type: DC/DC Converter
- Technology: Switching
-
Supplier: SEC America, LLC
Description: Model SFQ1K400 converts 120 Vac 400 Hz power into 60 Hz. 120 Vrms with Modified Sine Wave output. SFQ1K400 furnishes up to a maximum power level of 1200 Watts for the operation of a conventional AC appliance. Multiple devices may be operated simultaneously provided
- Input Voltage: 105 to 132 volts
- Output Voltage: 105 to 132 volts
- Power Rating: 1.05 to 1.7 kVA
- Operating Temperature: -20 to 60 C
-
Supplier: SAE International
Description: This SAE Aerospace Information Report (AIR) describes the characteristics and effects of using no-break power transfer (NBPT) methods when switching between auxiliary-power unit (APU) and ground-power unit (GPU). The GPU may be: a Point-of-use solid-state frequency
-
Supplier: Win Source Electronics
Description: Manufacturer: GE Critical Power Win Source Part Number: 792800-QBVW033A0B41-HZ Series: Barracuda QBVW033A0B Packaging: Bulk Type: Intermediate Bus Converter Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP, UVLO
- Number of Outputs: 1 #
- Form Factor: Board Mount
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1349361-QBDW033A0B641-HZ Category: Power Supplies - Board Mount - DC DC Converters Series: Barracuda™ QBDW033A0B (400W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: Tray Size / Dimension: 2.30" L x 1.45" W x 0.50" H (58.4mm
- Output Voltage (Volt): 36 to 75 volts
- Output Power: 400 watts
- Operating Temperature: -40 to 85 C
- Package Type: DIP / CDIP / PDIP
-
Supplier: TelephoneStuff.com
Description: Conveniently and econimically converts the 12/24V DC battery power of automobiles, RVs and service trucks to 120V AC to run office equipment, household appliances, power tools and more. Industrial-Strength power for vehicular mounting. Power for smaller loads/shorter duty
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Frequency Converter // Industrial 3 Phase 20KVA Pure Sine Wave Ac Power Supply Frequency Converter
- Input Voltage: 480 volts
- Output Voltage: 520 volts
- Distortion (THD): 1 %
- Phase Conversion: 1:3, 3:3
-
Supplier: SAE International
Description: This specification covers the requirements for solid-state frequency converters with 480 [or 380] V 3-phase, 60 [or 50] Hz input and 115/200 V, 3-phase, 400 Hz output capable of powering aircraft type loads requiring MIL-STD-704D quality power. The frequency
-
Supplier: Visicomm Industries
Description: No Description Provided
- Input Voltage: 100 to 6,600 volts
- Output Voltage: 100 to 6,600 volts
- Power Rating: 400 kVA
- Distortion (THD): 2 %
-
Supplier: Coilcraft, Inc.
Description: The XGL4020 Series Ultra-Low Loss Shielded Power Inductors from Coilcraft offer the lowest DC losses and extremely low AC losses for a wide range of DC-DC converters, from hundreds of kHz up to 5+ MHz. These inductors feature a wider range of inductance values and improved Irms current
- Inductance Range: 0.04 microH
- DCR: 0.00078 ohms
- SRF: 770 MHz
- Operating Temperature: -40 to 125 C
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DRIVE, 4 AMP, 460 VAC, 400 HZ. FREE 2 YEAR RADWELL WARRANTY
- AC Output Voltage: 460 volts
-
Supplier: Rantec Power Systems Inc.
Description: Features: 400 Hz three-phase or 270 VDC input Overcurrent foldback / assessment High efficiency Bus Bar output electrical interface Tri-Service qualified 300-watt output Overvoltage protection MIL-C-24308 I/O connectors 95°C baseplate operating temperature FULL-MIL components MTBF to
- DC Output Power: 300 watts
- Features: AC/DC Converter, DC Power Supply
-
Supplier: SAE International
Description: This specification covers the requirements for solid-state frequency converters with 480 (or 380) V 3-phase, 60 (or 50) Hz input and 115/200V, 3-phase, 400 Hz output capable of powering aircraft type loads requiring MIL-STD-704D quality power. The frequency
-
Supplier: Newark, An Avnet Company
Description: DC/DC CONV, FLYBACK, 400KHZ, 125DEG C; Topology:Flyback, Forward; Input Voltage Min:16V; Input Voltage Max:75V; DC / DC Converter IC Case:TO-263-7C; No. of Pins:7Pins; Output Current:1.75A; Switching Frequency:400kHz RoHS Compliant: No
-
Description: These models convert the local power line voltage and frequency to a different voltage and/or frequency.
- Input Voltage: 120 to 230 volts
- Output Voltage: 0 to 260 volts
- Power Rating: 0 to 0.02 kVA
- Distortion (THD): 0.5 %
-
Supplier: Infineon Technologies AG
Description: power density Accurate output voltage regulation Superior transient response Potential Applications Designed for Intel single phase power rails requiring SVID communication on platforms such as VR13HC and VR114 Servers and high end desktop CPU VRs for non-core applications Telecom &
- DC Input Voltage: 5 to 17 volts
- DC Output Voltage: 0.25 to 2.65 volts
- DC Output Current: 40 amps
- Type: DC/DC Converter
-
Supplier: Infineon Technologies AG
Description: response Accurate output voltage regulation High efficiency and high power density Fast constant on-time PWM engine Potential Applications Telecom & datacom Base stations FPGA power Storage
- DC Input Voltage: 4.5 to 17 volts
- DC Output Voltage: 0.25 to 5 volts
- DC Output Current: 40 amps
- Type: DC/DC Converter
-
Supplier: Visicomm Industries
Description: No Description Provided
- Input Voltage: 120 to 575 volts
- Output Voltage: 90 to 575 volts
- Power Rating: 5 to 2,000 kVA
- Voltage Regulation: 1 %
-
Supplier: Quarktwin Technology Ltd.
Description: Converter Offline Topology Up to 400kHz 8-PDIP
- Input Voltage (VIN): 8 to 19 volts
- Operating Temperature: -55 to 150 C
- Package Type: DIP / CDIP / PDIP
- Features: Other
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, POWER CONTROLLER, AC-DC/DC-DC CONVERTER, 400 V AC POWER SUPPLY, 50/60 HZ, 30 AMP MAX. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ValueTronics International, Inc.
Description: Power supply 100–240 VAC, 50/60 Hz and 12–24 VDC for the two-slot (GP-402) and the seven-slot (GP-407) module receptacles; 100–240 VAC, 50/60 Hz and 24 VDC for the four-slot (GP-404) module receptacle 100-240 VAC, 50/60 Hz for the eight-slot (GP-408) module receptacle
- Test Equipment Type: Hand Held
- Features: Optical Time Domain Reflectometer
-
Supplier: Cirrus Logic, Inc.
Description: The CS53L30 is an ultra low power, high performance, quad-channel A/D converter designed to enhanced voice processing features such as noise suppression, acoustic echo cancelation and multi-channel beamforming and offer improved performance in voice capture processing such as voice
- Pin Count: 30 to 32
- Resolution: 24 bits
- Sample Rate: 8 to 48 kSamples/Sec
- Input Voltage Range (Vpp): 1.8 to 2.5 volts
-
Supplier: DigiKey
Description: Power Over Ethernet (PoE) For For DC/DC Converters SMPS Transformer 1500Vrms Isolation 200 ~ 400kHz Surface Mount
- Operating Frequency Range: 200,000 to 400,000 Hz
- Operating Temperature: -40 to 125 C
- Input Voltage: 9 to 57 volts
- Isolation / Hipot Level: 1.5 kilovolts
-
Supplier: Radwell International
Description: POWER SUPPLY, 3-PHASE, 0.5 AMP, 400-500 VAC INPUT, 47/63 HZ, 24 VDC OUTPUT, 120 WATT. FREE 2 YEAR RADWELL WARRANTY
- AC Output Voltage: 500 volts
- DC Output Voltage: 24 volts
-
Supplier: Daburn Electronics & Cable
Description: Low noise: .5 mV rms minimum Worldwide input voltages available Alternate pin configurations available Wide operating temperature range option Power supply accessories available INPUT Voltage Range: 105 - 125 Vac, 50 - 60 Hz 400 Hz available OUTPUT Voltage Accuracy at FL
- DC Output Voltage: -24 to 250 volts
- DC Output Current: -1 to 3 amps
- AC Input Voltage: 105 to 125 volts
- Input Frequency: 50 to 400 Hz
-
Supplier: Littelfuse, Inc.
Description: our range of Medium Voltage Thyristors). Littelfuse is a leading supplier of phase control products into demanding markets such as industrial DC drives, controlled rectifiers, marine/rail propulsion systems, wind power converters, electrochemical power supplies and soft
- TJ: 125 C
- Features: Other, Silicon Controlled Rectifier (SCR), Triac
Find Suppliers by Category Top
Featured Products Top
-
ABSOPULSE designs and manufactures custom and semi-custom DC-AC pure sine wave inverters, AC-AC phase and frequency converters. Our AC-output sine wave products are available with power ratings from 30VA to (read more)
Browse Power Frequency Converters Datasheets for ABSOPULSE Electronics Ltd. -
400 Hz / 28V DC Airport Cables | Ground Power Supply Cables (GPU & GSE) (read more)
Browse Electrical Power Wires Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
Ground Power Units (GPUs), frequency converters, and aircraft. SAB Bröckskes develops and manufactures 400 Hz cable assemblies specifically for aircraft ground power applications. Instead of supplying (read more)
Browse Cable Assemblies Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
ABSOPULSE Electronics PDC 400-P400 series fully encapsulated DC-DC converters use field-proven topology to deliver up to 400W output power. The 400W converters are suitable for operation in transportation, mining, oil and gas, power generation, transmission and distribution systems, and other (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
bearings for a service life of 35,000 hours or more based on stringent MIL or D0160 avionics standards. Their rugged construction, low noise and high performance characteristics make the 400 Hz and 28 VDC fans ideal for on-board systems: cooling for system displays, power (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
The VFC500 variable AC power source delivers up to 500VA at any frequency 40 … 440Hz; output voltage is continuously adjustable from 0 … 264Vrms. The unit uses PWM technology to synthesize a precision regulated sinusoidal output with less than 5% total harmonic distortion at full (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
Model 7030400 a 4-way power divider offering high performance over the ultra-broadband frequency range of 3.0 to 40.0 GHz in a compact package. KRYTAR has used its proprietary design technology to produce a wide assortment of matched-line directional (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
industrial power assemblies. Key Specifications Rated coil voltage: 24 VDC Contact configuration: SPST-NO / 1 Form A Rated resistive switching loads: 60 A at 400 VDC; 100 A at 120 VDC (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
Exxelia introduces a cutting-edge integrated magnetics solution designed specifically for Dual Active Bridge (DAB) converters operating at high power and frequency. This ultra-compact component combines a transformer and inductor into a single lightweight unit optimized for 5kVA power conversion (read more)
Browse Inductors, Coils, and Chokes Datasheets for New Yorker Electronics Co., Inc. -
The AD1896AYRSZRL Sample Rate Converter from Analog Devices offers cutting-edge technology for digital audio applications, delivering precise and efficient sample rate conversion. This converter is perfect for engineers working on high-quality audio (read more)
Browse Audio Amplifier Chips Datasheets for Win Source Electronics
More Information Top
-
Double Eagle Mk III
The main difference is that there are two 400 Hz power converter units rather than the single unit of the Mk II.
-
Double Eagle Mk III
The main difference is that there are two 400 Hz power converter units rather than the single unit of the Mk II.
-
Saab to unveil underwater ROV at IMDEX
The ship-side control and support equipment for the Mk III is to a great extent common to that for the Mk II, the main differences being that two instead of one 400Hz power converter units are needed, and that the…
-
Key considerations in the design of an integrated diagnostics test facility
While standard 60Hz power is obtained from existing facility connections, aircraft power is provided through a 30 kVA, 400Hz power converter .
-
Sharing of nonlinear load in parallel connected three-phase converters
In high power 400 Hz converters harmonic distortion at nonlinear load can be reduced by harmonic compensation.
-
Energy management with dual droop plus frequency dividing coordinated control strategy for electric vehicle applications
400 Hz Modular converter power (Pout) .
-
GROUND POWER
The FCX Systems 400Hz Intelligent Power Converter (IPC) is scheduled to enter production early next year.
-
2011 Combined Subject Index IEEE Industry Applications Society Publications
Comparison of solid-state frequency converter and rotary frequency con- verter in 400Hz power system.
-
Sharing of nonlinear load in parallel-connected three-phase converters
In high- power 400 - Hz converters , harmonic distortion at non- linear load can be reduced by harmonic compensation.
-
2011 Combined Author Index IEEE Industry Applications Society Publications
Aug. 2011 1-6 Shi, Lei, Shan, Chaolong, Wu, Xusheng, and Zhao, Nan, Comparison of solid- state frequency converter and rotary frequency converter in 400Hz power system; ICEMS Aug. 2011 1-5 Shi, Liming, see Zhang, Zhihua, ICEMS Aug. 2011 1…
Indicates content that may require registration and/or purchase.