-
Oscillators - Crystals, Oscillators, Resonators - Oscillators -- 1328177-ASVTX-12-A-38.400MHZ-H10-T3Supplier: Win Source Electronics
Description: Manufacturer: Abracon LLC Win Source Part Number: 1328177-ASVTX-12-A-38.400MHZ-H10-T3 Category: Crystals, Oscillators, Resonators>Oscillators Packaging: Reel - TR Type: VCTCXO Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.031" (0.80mm) Standard
- Oscillation Frequency: 38.4 MHz
- Total Frequency Stability: 1 ppm
- Operating Temperature: -30 to 85 C
- Features: Other
-
Description: Standard Plug-in Oscillator Features Output Frequency Specifications Fixed 400Hz Freq. Accuracy: 0.1% of setting TH Dist: 0.35%
- Oscillation Frequency: 0.0004 MHz
- Operating Temperature: -10 to 65 C
- Package / Form Factor: Module / Board
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: power sources. Plug-in oscillators also give users maximum flexibility and optimum price/performance for their specific application. The plug-in oscillators are an integral part of Elgar Linear AC power sources. Both the RC phase shift oscillators and crystal controlled
- Type: AC Power Source
-
-
Description: This sine/square wave oscillator is a versatile digitally synthesized IEEE-488 listen only signal source for power applications. Up to 6 channel outputs are available with precise individual amplitude, frequency, phase, closed loop and Sync control. Either current or voltage may
- Oscillation Frequency: 0.00002 to 0.01 MHz
- Operating Temperature: -10 to 65 C
- Package / Form Factor: Module / Board
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
High-Performance Quartz Crystal Oscillators for Memory Products The TCXO outputs a Clipped sine wave that establishes a stable reference frequency (0.5ppm) during the specified temperature range. Interquip's TCXOs support operating voltage, output frequency, temperature (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
ABSOPULSE Electronics RSI 1K-HSA-F31 series of railway quality DC-AC inverters deliver up to 1000VA pure sine wave output. They are an addition to the company’s line of power conversion products that are cooled by natural air convection; no forced air or attachment to a heatsinking (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ CSH 500-F6 series of heavy-duty, high input voltage DC-AC sine wave inverters deliver 500VA pure sinewave output voltage. They convert 600Vdc industrial input voltage (450V to 800V operating range) to an isolated sine wave output of 115Vac continuous at 60Hz or (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
. The inverters are suitable for a broad range of heavy-duty industrial applications that require clean, stable AC-power. The sine wave inverters provide a single, regulated pure sine wave output of 115Vac continuous at 400Hz or 60Hz, or 230Vac continuous at 50Hz. DC-input voltages include (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
AC power. Key Specifications 1000VA, industrial quality DC-AC sine wave inverters; Output: 115Vac continuous at 60Hz or 400Hz, or 230Vac continuous at 50Hz; Input: 36Vdc, 48Vdc, 125Vdc, 250Vdc. 24Vdc input with derating to 750VA (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
15kVA, for 50Hz, 60Hz or 400Hz applications. These designs use proven microprocessor controlled high frequency PWM technology to deliver pure sine wave output voltage. High frequency conversion typically enables compact construction, low weight and high efficiency. Typical (read more)
Browse Power Frequency Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ CTP 500-F7 & CTP 500-F7W series inverters convert DC power into three-phase pure sine wave AC power in rugged industrial environments. The 500VA inverters provide 208Vrms line-to-line 3-phase continuous at 60Hz or 400Hz. Outputs of 380Vrms or 400Vrms (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
-proven, microprocessor controlled high frequency PWM technology to deliver up to 2kVA pure sine wave output voltage from 115V, 230Vac or a 95-264Vac universal PFC input. High frequency conversion enables compact construction, low weight, and high efficiency. The AC-AC frequency converters are built with (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
vibration control functions, including: Sine, Resonance Search & Dwell, Random, Sine-on-Random, Random-on-Random, Multi-Sine, Classical Shock, Shock Response Spectrum (SRS), Transient Shock (Seismic Wave Simulation), Road Profile Simulation, and Random (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd
More Information Top
-
Half-bridge inverter using hysteresis current control for electroluminescent lamp
The 400Hz sine - wave oscillator is used as voltage reference of controller, and consisted of op-amp U,, &-R7 and C4,C5,its output is attenuated to the desired value by Ut1.
-
MAXIMA: A Balloon-Borne Cosmic Microwave Background Anisotropy
Experiment
All detectors were biased at the same frequency by a single sine wave oscillator which could be tuned from 250 Hz to 400 Hz.
-
Review paper: Instrumentation for marine magnetotelluric and controlled source electromagnetic sounding
Although these systems can supply 50, 60 and 400 Hz power using control from internal oscillators , we use a 400 Hz output from a GPS clock to generate a 400 Hz sine wave of variable amplitude to control the power sup- ply.
-
CR4 - Thread: Why Would an Inverter Be Strictly Photovoltaic?
Input from 120 Vac 60Hz line converted 115Vac 400Hz (or whatever the Oscillator unit wants to do) Lots of big transistors on two big heatsinks that … … of a couple hundred volts each to produce a low distortion noise free sine wave .
-
Static inverters
Diehl produces single-phase airborne static power units, rated between 1,000 and 2,500 VA, that use aircraft 28 V DC battery power to deliver a 115 V AC, 400 Hz output. Design features include a crystal-controlled oscillator for output frequency stability and a pulse width modulated (PWM) square-to- sine wave power conversion scheme for efficient and reliable operation.
-
ELECTROLUMINESCENT MATERIAL FOR FLAT PANEL DISPLAY
The completed oil-suspension cell was then connected to a high-voltage, variable frequency, sine - wave oscillator for excitation. Luminance measurements were performed with a photometer on the EL cell operating at 60 and 400 cycles per second ( Hz ) and at voltages of 150, 200, and 400V.
-
The EOD sound response in weakly electric fish
… sure was measured by a hydrophone (Brfiel & Kjaer model 8101 ; 0.1 Hz -200 kHz) positioned … The electronic stimulation chain consisted of a sine wave oscillator including a pulse shaper (Univer- sity of Konstanz). Total signal duration was 480 ms (rise/fall times: 40 ms each; plateau time: 400 ms).
-
Very Fast Measurement of Speed by Rotating Magnetic Field
A 400Hz ac signal is Hz (2Oms) to S5.55 Hz (18 ins). generated by a sine wave oscillator .
-
Advances in Manufacturing Technology
Fig.2 LWD waveform signal generator schematic diagram oscillator , the system frequency resolution is 0.0186 Hz . Through the DSP input the sine wave frequency and phase value wanted to produce, DSP is responsible for processing input value and … … DSP PAGE1 pin for DDS chip select, DSP produce the electromagnetic waves of 2MHz and 400 KHz time-sharing, can …
Indicates content that may require registration and/or purchase.