-
Supplier: Interlectric Corporation
Description: Metal Halide Ballast
- Lamp Wattage: 400 watts
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: Interlectric Corporation
Description: Metal Halide Ballast
- Lamp Wattage: 1,000.0000000000001 watts
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: Interlectric Corporation
Description: Metal Halide Ballast
- Lamp Wattage: 250.00000000000003 watts
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
-
Supplier: Interlectric Corporation
Description: Metal Halide Ballast
- Lamp Wattage: 400 watts
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: bulbs.com
Description: Howard HID Core and Coil Pulse Start Ballast Kit* Ignites One 400 Watt Metal Halide (ANSI Code M135) Lamp of 120/208/240/277 Voltage. LAMP NOT INCLUDED
- Number of Lamps: 1
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: bulbs.com
Description: Universal HID MULTI-5 Core & Coil Ballast Kit* Ignites One 400 Watt Metal Halide (ANSI Code M59) or One 400 Watt Mercury Vapor (ANSI Code H33) Lamp of 120/208/240/277/480 Voltage. LAMP NOT INCLUDED
- Number of Lamps: 1
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: bulbs.com
Description: Universal PULSE START MULTI-5 Core & Coil Ballast Kit* Ignites One 400 Watt Pulse Start Metal Halide Lamp (ANSI Code M155/M135) of 120/208/240/277/480 Voltage. LAMP NOT INCLUDED
- Number of Lamps: 1
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: bulbs.com
Description: Universal PULSE START Core & Coil Ballast Kit* Ignites One 750 Watt Pulse Start Metal Halide Lamp (ANSI Code M149) of 120/208/240/277 Voltage. LAMP NOT INCLUDED
- Number of Lamps: 1
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: Newark, An Avnet Company
Description: BALLAST 70W METAL HALIDE
-
Supplier: Pathway Lighting Products, Inc.
Description: Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial, institutional, and residential applications. Our steady growth and expansion is directly attributed to our simple operating philosophy: to provide quality lighting products backed by superior customer
- Features: Ballast Included
- Application: Commercial
- Lamp Type: Metal Halide
- Fixture Type: Recessed Lights
-
Supplier: Pathway Lighting Products, Inc.
Description: Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial, institutional, and residential applications. Our steady growth and expansion is directly attributed to our simple operating philosophy: to provide quality lighting products backed by superior customer
- Features: Ballast Included
- Application: Commercial
- Lamp Type: Metal Halide
- Fixture Type: Recessed Lights
-
Supplier: Pathway Lighting Products, Inc.
Description: Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial, institutional, and residential applications. Our steady growth and expansion is directly attributed to our simple operating philosophy: to provide quality lighting products backed by superior customer
- Features: Ballast Included
- Application: Commercial
- Lamp Type: Metal Halide
- Fixture Type: Recessed Lights
-
Supplier: Hydrofarm, Inc.
Description: Frequently Asked Questions Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it? A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This
- Ballast Technology: HID Ballast
-
Supplier: Pathway Lighting Products, Inc.
Description: Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial, institutional, and residential applications. Our steady growth and expansion is directly attributed to our simple operating philosophy: to provide quality lighting products backed by superior customer
- Features: Ballast Included
- Application: Commercial
- Lamp Type: Metal Halide
- Fixture Type: Recessed Lights
-
Supplier: RAB Lighting
Description: WHITE FINISH PULSE START BALLAST TYPE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE HIGH/LOW BAY FIXTURE TYPE RAB[R] BRAND
- Lamp Wattage: 400 watts
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
- Features: Other
-
Supplier: Hydrofarm, Inc.
Description: used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the
- Lamp Wattage: 400 watts
- Nominal Voltage: 120 V, 220/240 V
- Ballast Technology: HID Ballast
-
Supplier: Ushio America, Inc.
Description: Colorlite™ Metal Halide lamps produce saturated colors of blue, green, magenta and orange. The special mixture of halides provide all of the color without the use of expensive gels or color filters. Colorlite lamps can be used with standard Metal Halide
- Lamp Power: 150 to 1,000 watts
- Rated Average Life: 6,000 to 8,000 hours
- Maximum Overall Length: 5.4330738 to 13.385834 inch
- Mean Lumens: 3,900 to 92,000 lm
-
Supplier: Hydrofarm, Inc.
Description: ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can
- Lamp Wattage: 400 watts
- Nominal Voltage: 120 V, 220/240 V
- Ballast Technology: HID Ballast
-
Supplier: McWong International, Inc.
Description: 400W Bi-level Dimming Compatible line New offering of Ultra-high efficiency ballasts. (Efficiencies >90%) — Linear Reactors and special designed Pulse-CWA units. Auto-shutoff Ignitors now available; Long-Range Ignitors coming soon...
- Lamp Wattage: 400 watts
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: RAB Lighting
Description: BALLAST CONTENTS METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 4/2.3/2/1.8 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER, HPF CIRCUIT TYPE 458 W INPUT POWER M59 ANSI CODE BMH MODEL
- Lamp Wattage: 400 watts
- Nominal Voltage: 120 V, 208 V, 220/240 V, 277 V
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: Appleton Electric
Description: BAKED GRAY EPOXY CLADED FINISH SUPER CONSTANT WATTAGE, PULSE START BALLAST TYPE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE COPPER FREE CAST ALUMINUM HOUSING MATERIAL 480 V BALLAST/LINE VOLTAGE MERCMASTER[T] III BRAND
- Light Fixture Voltage: 480 volts
- Light Fixture Wattage: 400 watts
- Features: Ballast Included
- Lamp Type: Metal Halide
-
Supplier: Hubbell Electrical Products
Description: BALLAST TANK TYPE UL, CSA APPROVAL QUAD TAP BALLAST TYPE PULSE START METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE 120/208/240/277 VAC BALLAST/LINE VOLTAGE CERTILITE[R] BRAND OPTIC THREAD SIZE 7-3/4 INCH VM MODEL
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 400 watts
- Features: Ballast Included
- Lamp Type: Metal Halide
-
Supplier: Litetronics International, Inc.
Description: with ITS compatible ANSI ballast. Ballasts are specifically designed for each wattage and type of HID light bulb, so using an HID light bulb with the incorrect ballast could reduce light bulb performance or pose a safety risk. This 400-watt ED37 Super Arc Metal
- Lamp Power: 400 watts
- Rated Average Life: 20,000 hours
- Maximum Overall Length: 11.02 inch
- Color Temperature: 4,000 K
-
Supplier: Litetronics International, Inc.
Description: with ITS compatible ANSI ballast. Ballasts are specifically designed for each wattage and type of HID light bulb, so using an HID light bulb with the incorrect ballast could reduce light bulb performance or pose a safety risk. This 400-watt ED28 Super Arc Compact Metal
- Lamp Power: 400 watts
- Rated Average Life: 20,000 hours
- Maximum Overall Length: 8.3 inch
- Color Temperature: 4,000 K
-
Supplier: Litetronics International, Inc.
Description: with ITS compatible ANSI ballast. Ballasts are specifically designed for each wattage and type of HID light bulb, so using an HID light bulb with the incorrect ballast could reduce light bulb performance or pose a safety risk. This 400-watt ED37 Super Arc Metal
- Lamp Power: 400 watts
- Rated Average Life: 20,000 hours
- Maximum Overall Length: 11.02 inch
- Color Temperature: 3,700 K
-
Supplier: GE Lighting
Description: 21.6 INCH L X 3.23 INCH W X 2.75 INCH H SIZE -30 DEG F MIN. STARTING TEMPERATURE UL APPROVAL 1.7/3.93 AMPERE CURRENT RATING 1 LAMP(S) 445/446 W POWER RATING METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE M59 ANSI CODE APPLICATION GROCERY DISPLAY, HOSPITALITY,
- Lamp Wattage: 400 watts
- Number of Lamps: 1
- Nominal Voltage: 120 V, 208 V, 220/240 V, 277 V
- Ballast Technology: Electronic Ballast, HID Ballast
-
Supplier: Larson Electronics LLC
Description: The efficient HAL-PRM-400W-MH metal halide hazardous area light fixture from Magnalight produces 36,000 lumens of light capable of illuminating an area 18,000 square feet in size. Weather proof and U.L. listed for marine use, this metal halide fixture is a
-
Supplier: Hubbell Electrical Products
Description: UL, CSA APPROVAL CEILING MOUNTING PULSE START BALLAST TYPE NEMA 3/4/4X/7C/7D/9E/9F/9G, CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 ZONE 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2 ENCLOSURE M135 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 400 watts
- Features: Ballast Included, Explosion-proof
- Fixture Type: Ceiling Fixtures
-
Supplier: OSRAM SYLVANIA, Inc.
Description: 4-3/4 INCH L X 3.7 INCH W X 4-1/4 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, OIL FILLED CAPACITOR, BRACKET, MOUNTING HARDWARE CONTENTS UL APPROVAL METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE 480 VAC INPUT VOLTAGE 1 AMPERE INPUT CURRENT CONSTANT
- Lamp Wattage: 400 watts
- Nominal Voltage: 480 V
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: GE Lighting
Description: 4.75 INCH L X 4.25 INCH W SIZE -22 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 1.7/1.9/2.2/3.8 AMPERE INPUT
- Lamp Wattage: 400 watts
- Nominal Voltage: 120 V, 208 V, 220/240 V, 277 V
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: Premium Quality Lighting
Description: By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why
- Lamp Wattage: 400 watts
- Nominal Voltage: 120 V, 208 V, 220/240 V, 277 V
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: Ushio America, Inc.
Description: consistent performance Engineered in ISO 9001 certified facility 400W, 600W, 1000W SUPER high output MH with maximized output in both blue and red spectral range Conversion bulb to operate on ANSI coded HPS ballast SUPER MH bulb with maximum output in both blue and red spectrum
- Lamp Power: 400 to 1,000 watts
- Rated Average Life: 12,000 hours
- Color Temperature: 7,000 K
- Features: High Intensity Discharge Lamps, Other Lamp Bases
-
Supplier: GE Lighting
Description: 4.7 INCH L X 3.8 INCH W X 4.2 INCH H SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL PULSE START METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE 120/208/240/277 V INPUT
- Lamp Wattage: 400 watts
- Nominal Voltage: 120 V, 208 V, 220/240 V, 277 V
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: OSRAM SYLVANIA, Inc.
Description: 4-3/4 INCH L X 3.7 INCH W X 4-1/4 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, DRY FILM CAPACITOR, BRACKET, IGNITOR CONTENTS UL APPROVAL METAL HALIDE PULSE START LAMP TYPE 400 W LAMP WATTAGE 120/208/240/277 VAC INPUT VOLTAGE 3.8/2.2/1.9/1.7
- Lamp Wattage: 400 watts
- Nominal Voltage: 120 V, 208 V, 220/240 V, 277 V
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: Hydrofarm, Inc.
Description: Frequently Asked Questions Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it? A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This
- Ballast Technology: HID Ballast
Find Suppliers by Category Top
Featured Products Top
-
Dielectric Material: Metallized Polypropylene Film Reference Standard: GB/T 10190 (IEC 60384-16) Rated Voltage: 250V, 400V, 630V, 1000V, 1600V, 2000V Capacitance Range: 0.00022–3.9μF Operating Temperature: -40°C to +105°C Dissipation (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.
More Information Top
-
Constant power control for high power factor electronic ballast high power metal halide lamp
… Li, M. Shen, Y. Jiang, and Z. Qian, “A Novel Low Frequency Electronic Ballast for HID Lamps,” [6] Chanis S., Udomsak Y. and Itsda B., 2006, “High Power Factor Single-Stage Electronic Ballast for 400w Metal Halide Lamps”, ECTI-CON 2006 …
-
Sell VPIT ballasts for T8,CFL,HID
The range of these ballasts vary from 80w to 400w for mercury vapor, 35w to 400w for metal halide , and 35w to 400w in high pressure sodium in a wide range of voltages and frequencies.
-
CR4 - Thread: High Pressure Sodium Ballasts and Metal Halide Lamps
2)What is the purpose of the ballast in the lighting system of metal halide bulb and high pressure sodium lights? 3) For 240V, 400W of a light system how do we determine the thickness of wire needed …
-
Sell High Pressure Sodium Lamps
• Feature: Pulse Start Lamps provide superior performance compared to standard Metal Halide Lamps,Besides they can offer higher efficacy, better color, faster warm up, and longer life. • Sell High-pressure Mercury Lamps 80w/125w/250w/ 400w /700w/1000w • Characteristic: Good in photochromism;free of auxiliary ballast ; replaceable with incandescent lamps.
-
electronic ignitor - offers from electronic ignitor manufacturers, suppliers, exporters & wholesalers
Type:CD-3a Characteristics and used:The product is Mainly used for high pressure sodium lamp, metal halide and other ... Ignitor 400/1000/2000W -Infra-red Halogen lamps(Sauna/HeLen) -Starter S10 S2 -Electronic ballast for HP 400W ,300-500W ...
-
GE LIGHTING products - Grainger Industrial Supply
CFL Ballast ,Electronic,68W,120/277V Quartz Metal Halide Lamp,ED37, 400W .
-
Security Lighting, Area Lighting – Outdoor Area Fixtures – Grainger Industrial Supply
• Security Lighting, 120/208/240/277V, 400WSecurity Lighting,120/208/240/277V, 400W • Area/Security Light Fixture, Metal Halide Lamp Type, 120 to 277 Voltage, 400 Lamp Watts, Lens Type Tempered Glass, Type III Light Distribution, 17-1/2 In. … Bronze Polyester Powder Paint Housing Finish, Includes Mounting Arm and Hardware, Description/Special Features Ballast Meets Efficiency Standards …
-
High power-high frequency resonant mode electronic ballast for metal halide lamps
Among various kinds of HID lamps, metal halide (abbrev. MH) lamp is the most popular light source with outstanding features, such as good color rendering, high lighting efficiency, stable luminance as well as long lifetime. … is negative, the current through the lamp will tend to run away unless ballast ‘is connected in … To verify the new design, a prototype circuit of 400W -MH lamp’s ballast is built up and …
-
Sell ballast and magnetic ballast(Spanish type)
MH: (high-pressure metal halide ) discharge lamp 7) Watts: 70w, 100w, 125w, 150w, 250w, 400w • Related Keywords : ballast , magnetic ballast, electromagnetic ballast, HID ballast .
-
Ballasts - Ballasts Manufacturers, Suppliers
Ballasts (Stabilizers) - are being used to light metal halide fishing Lamps - kinds : 1KW x 2lamps 1.5KW x 2lamps 2KW x... - 70W/100W/150W/250W/ 400W available.
Indicates content that may require registration and/or purchase.