-
Supplier: JIT Packaging
Description: Kraft Paper Rolls Excellent for wrapping boxes, parts or for layering. A natural void-fill. Kraft Paper is bio-degradable and easily recyclable. Made from 100% recycled fibers. Dispensers also available.
-
Supplier: JIT Packaging
Description: Kraft Paper Rolls Excellent for wrapping boxes, parts or for layering. A natural void-fill. Kraft Paper is bio-degradable and easily recyclable. Made from 100% recycled fibers. Dispensers also available.
-
Supplier: JIT Packaging
Description: Kraft Paper Rolls Excellent for wrapping boxes, parts or for layering. A natural void-fill. Kraft Paper is bio-degradable and easily recyclable. Made from 100% recycled fibers. Dispensers also available.
-
-
Supplier: JIT Packaging
Description: Kraft Paper Rolls Excellent for wrapping boxes, parts or for layering. A natural void-fill. Kraft Paper is bio-degradable and easily recyclable. Made from 100% recycled fibers. Dispensers also available.
-
Supplier: TransPak
Description: Excellent for wrapping boxes, parts or for layering. Made from 100% recycled material. Bio-degradable. Approximately 900 feet per roll.
- Features: Specialty / Other
-
Supplier: TransPak
Description: Excellent for wrapping boxes, parts or for layering. Made from 100% recycled material. Bio-degradable. Approximately 900 feet per roll.
- Features: Specialty / Other
-
Supplier: TransPak
Description: Excellent for wrapping boxes, parts or for layering. Made from 100% recycled material. Bio-degradable. Approximately 900 feet per roll.
- Features: Specialty / Other
-
Supplier: TransPak
Description: Excellent for wrapping boxes, parts or for layering. Made from 100% recycled material. Bio-degradable. Approximately 900 feet per roll.
- Features: Specialty / Other
-
Supplier: Small Quantity Boxes, Inc.
Description: 36" - 40# Kraft Paper 900'/Roll
-
Supplier: NADCO Tapes & Labels, Inc.
Description: This paper tape is constructed from Raflasilk Opaque, White, lignin-free, on-machine coated, semi-gloss paper with reverse side coating. Our multipurpose label paper tape can be used for high-quality multicolor labels good for 'blockout' applications. Adhesive: Our SGOP white
- Temperature Resistance: -20 to 80 C
- Adhesive: Acrylic
- Backing: Paper
- Features: Single-Sided Adhesive
-
Supplier: R. S. Hughes Company, Inc.
Description: adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
- Width: 1.5 inches
- Adhesive: Acrylic, Silicone
- Features: Specialty / Other
- Type: Transfer
-
Supplier: R. S. Hughes Company, Inc.
Description: in proper performance. This transfer tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
- Width: 48 inches
- Thickness: 0.003 inches
- Adhesive: Acrylic
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
- Width: 1 inches
- Thickness: 0.005 inches
- Adhesive: Acrylic
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: in proper performance. This transfer tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
- Width: 54 inches
- Thickness: 0.003 inches
- Adhesive: Acrylic
- Features: Specialty / Other
-
Supplier: Infinity Tapes, LLC
Description: Bleached Super-calendered Kraft (SCK) paper coated on one side with an easy release silicone coating ATTRIBUTES 42# & 53# Stock Available Printed or Unprinted Coated one side silicone (c/1/s) or coated two sides silicone (c/2/s) Widths from 1/2" to 48" Compatible with wide variety of
- Width: 12.7 to 1,219.2 mm
- Thickness: 0.0635 mm
- Features: Low Transfer / Extractable
- Liner Type: Paper / Kraft Paper
-
Supplier: Custom Made Boxes, Inc.
Description: Self-Seal Envelopes make sealing envelopes fast and easy. No moisture needed to seal! Simply peel off tear strip and seal. Tear off strip keeps adhesive free from dust for a longer shelf life. Sides expand to hold bulky items. Constructed from durable 40 lb. paper stock. Side loading.
- Container Type: Envelope
-
Supplier: Custom Made Boxes, Inc.
Description: Self-Seal Envelopes make sealing envelopes fast and easy. No moisture needed to seal! Simply peel off tear strip and seal. Tear off strip keeps adhesive free from dust for a longer shelf life. Sides expand to hold bulky items. Constructed from durable 40 lb. paper stock. Side loading.
- Container Type: Envelope
-
Supplier: Custom Made Boxes, Inc.
Description: Self-Seal Envelopes make sealing envelopes fast and easy. No moisture needed to seal! Simply peel off tear strip and seal. Tear off strip keeps adhesive free from dust for a longer shelf life. Sides expand to hold bulky items. Constructed from durable 40 lb. paper stock. End loading.
- Container Type: Envelope
-
Supplier: Custom Made Boxes, Inc.
Description: Self-Seal Envelopes make sealing envelopes fast and easy. No moisture needed to seal! Simply peel off tear strip and seal. Tear off strip keeps adhesive free from dust for a longer shelf life. Sides expand to hold bulky items. Constructed from durable 40 lb. paper stock. Side loading.
- Container Type: Envelope
-
Supplier: Budnick Converting, Inc.
Description: ATA401 is a 4.0 mil unsupported acrylic pressure-sensitive adhesive applied to an easy release treated poly-coated white kraft paper liner.
- Peel Strength / Adhesion: 6.25 lbs/in
- Adhesive: Transfer
-
Supplier: Baumann Paper Co., Inc.
Description: Grocery Sack. 1/6 Barrel. 12" x 7" x 17". 40 lb. Kraft Paper.
- Features: Other
-
Supplier: Budnick Converting, Inc.
Description: ATA400 is a 4.0 mil unsupported acrylic pressure-sensitive adhesive applied to an easy release treated poly-coated white kraft paper liner.
- Thickness: 0.004 inches
- Peel Strength / Adhesion: 7.5 lbs/in
- Adhesive: Transfer
-
Supplier: Can-Do National Tape
Description: adhesion to most paper stocks. Good low temperature performance and peel strength on many surfaces. General purpose adhesive transfer tape. High speed flying splices on most grades of paper.
- Width: 0.25 to 2 inches
- Adhesive: Pressure Sensitive (PSA), Transfer
-
Supplier: Adhesive Applications
Description: wide variety of ether and ester foams, metals, glass, ceramics, plastics, and composite materials Maximum Service Temperature 220°F (104°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 120 oz/in (33.34 N/25mm) Product Thickness (Total) 7.10 mils (0.180 mm) Shear Adhesion 16
- Thickness: 0.0071 inches
- Peel Strength / Adhesion: 7.5 lbs/in
- Temperature Resistance: -40 to 104.44444444444444 C
- Adhesive: Acrylic
-
Supplier: Handheld
Description: new information is received, the user rolls the SP400X across the area to be printed, and the device applies a fast-drying, smudge-free, non-toxic image directly onto any package surface: plain paper, kraft paper, packing tape, coated labels, polypropylene, polyester or
- Printing Rate: 1,015.9999999999994 mm/sec
- Features: Application Software Included, Copying / Scanning Capabilities, Direct Thermal, Ink Jet, Other, Portable / Handheld
- Media Handling: Paper, Wood / Corrugated Paper
- Digital Interface: Serial / Digital
Cores and Tubes
(41 Companies)
Pulp and Paper Testing Equipment
(36 Companies)
Bags and Sacks
(826 Companies)
Paper and Paperboard Materials
(563 Companies)