-
Supplier: Accuris
Description: RELAYS, ELECTROMAGNETIC, 3PDT, MAIN CONTACTS, 4PDT AUXILIARY CONTACTS, 135 AMPERES, 115/200 VOLTS, 400 HERTZ, GASKET SEALED
-
Supplier: Quarktwin Technology Ltd.
Description: 1 VOLT RELAY ADJ 42-55VDC 10P 8-
- Operating Temperature: 32 to 104 F
-
Supplier: Radwell International
Description: SAFETY CONTROL RELAY, VOLTAGE: 42 VOLT FREQUENCY: 50 HZ, VOLTAGE: 48 VOLT FREQUUENCY:60 HZ, 6 NORMALLY OPEN 2 NORMALLY CLOSE. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: Cole-Parmer
Description: Opto 22 offers a complete line of solid-state relays (SSRs), from the rugged 120/240-volt AC Series to the small-footprint MP Series, designed for mounting on printed circuit boards. All Opto 22 relays feature 4,000 volts optical isolation and are UL and CSA recognized.
- Output Voltage Type: DC
-
Supplier: Cole-Parmer
Description: Opto 22 offers a complete line of solid-state relays (SSRs), from the rugged 120/240-volt AC Series to the small-footprint MP Series, designed for mounting on printed circuit boards. All Opto 22 relays feature 4,000 volts optical isolation and are UL and CSA recognized.
- Output Voltage Type: DC
-
Supplier: ACCES I/O Products, Inc.
Description: isolating the digital inputs from each other, and from the computer, assures smooth, error-free data transmission in noisy, real-world environments. The relay outputs are de-energized at power-up to prevent an unintended control output signal. Data to the relays is latched. The
- Number of Ports: 4
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Features: CE Conformity Marks, RoHS
-
Supplier: ValueTronics International, Inc.
Description: external power supply to control microwave switches and attenuators, solenoids, power relays, indicators, and more. Use-the digital inputs to sense limit switch and digital bus status. There are no complex handshake modes; reads and writes are initiated either from the front panel or the bus.
- Data Acquisition: Datalogger / Recorder
-
Supplier: Monarch Instrument
Description: recorder available. We listened carefully to our product users and developed a device with the unique features they demanded. Features 6 or 12 universal inputs Up to 4 pulse/frequency inputs 6 or 12 relay outputs Net-workable using standard Ethernet port 21 CFR part 11 compliant (Available
- Analog Input Channels: 12 #
- Digital I/O Channels: 12 #
- Sampling Frequency: 0.01 kHz
- Resolution: 16 bits
Find Suppliers by Category Top
More Information Top
-
Transient voltage characterization for automotive 42 volt power systems
42 volt Relay .
-
"Electrical arc phenomena and its interaction on contact material at 42 volts DC for automotive applications"
The figure 13 shows the natural bounce exiting in a real relays at 14 and 42 Volts DC at 5 A.
-
Directional relays provide differential-type protection on large industrial plant power system
Two HV-3 relays were installed for tl is zone of protection, one relay on 11,000- volt breaker 42 in the powerhouse and the other on the breaker in the power company substation.
-
14/42V - Electrical Power Supply Systems Consequences for Electrical Interconnections and Switches
3 The new design has to close out a mix up of relays with a coil supply voltage of 42 Volt and 14 Volt/28 Volt.
-
To the physiology of organic acids in green plants
Erw / ~ hnt likes still to become the relay with 4 volts , the electromagnet were supplied da$ with 42 volts.
Indicates content that may require registration and/or purchase.