-
Supplier: High Performance Alloys, Inc.
Description: Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics Excellent mechanical properties at both extremely low and extremely high
- Tensile Strength (UTS, Break): 120,000 to 160,000 psi
- Yield Strength (YS): 60,000 to 110,000 psi
- Elongation: 30 to 60 %
- Specifications: AMS, ASTM / ASME, UNS
-
Supplier: MarsMetal
Description: Our MarShield division manufactures straight, interlocking, and corner lead bricks, commonly used for radiation shielding or ballast weight. Bricks are available in a wide range of sizes, thicknesses and shapes to suit your application.
- Features: Bar Stock, Lead / Lead Alloy, Metal / Metal Alloys, All Types, Non-ferrous - Any Type, Other, Semi-finished Shape / Mill Stock
- Processing, Temper & Finish: Cast (Continuous, Centrifugal, etc.)
- Applications: Construction & Building / Architectural
- Shape / Form: Squares / Square Bar
-
Supplier: Concast Metal Products Co.
Description: Aluminum bronze is the highest strength standard copper based alloy. Concast produces C95400, C95500 and C95900 in standard sizes of rounds, tubes and rectangles. Aluminum in conjunction with iron and nickel in C95500 acts as a strengthener in these alloys. All of the aluminum bronzes can be heat
- AISI / AA / CDA Grade: 95,400
- Overall Width / OD: 0.5 to 15 inch
- Tensile Strength (UTS, Break): 85,000 psi
- Yield Strength (YS): 32,000 psi
-
-
Supplier: Roda Specialty Steel
Description: Grade: 303 PLUS ACD
- Overall Width / OD: 1.5 inch
- AISI Grade: 303
- Features: Austenitic, Bar Stock, Ferrous / Iron Based - Any Type, Semi-finished Shape / Mill Stock
- Shape / Form: Squares / Square Bar
-
Supplier: Concast Metal Products Co.
Description: The alloys which are described as tin bronzes have long been recognized for their low lead content (less than .25% lead) and high strength characteristics. These alloys from C90200 through C91700 are not materially different than those produced more than 3,500 years ago in Europe and China. These
- AISI / AA / CDA Grade: 93,800
- ID: 0.5 to 13.5 inch
- Tensile Strength (UTS, Break): 30,000 psi
- Yield Strength (YS): 16,000 psi
-
Supplier: Concast Metal Products Co.
Description: Concast will work with engineers and specifiers to prototype and customize an alloy to meet their exacting specifications.
- AISI / AA / CDA Grade: 84,200
- Tensile Strength (UTS, Break): 35,000 psi
- Elongation: 27 %
- Tensile Modulus (E): 32 to 35 ksi
-
Supplier: Corey Steel Company
Description: can also eddy current test for surface defects, chamfer and face bar ends, saw cut, or burnish material. In short, Corey is a full line producer of the highest quality cold finished steel bars.
- Overall Width / OD: 0.187 to 4 inch
- Overall Length: 144 inch
- Overall Thickness: 0.187 to 4 inch
- AISI Grade: 1,141
-
Supplier: Belmont Metals, Inc.
Description: considerations, and other factors that influence metal choice. For example, our copper-base alloys have been used as cost-effective substitutes. Applications Sculpture, Jewelry, Figurines, Decorative Items, Giftware, Rubber Mold Casting Forms Ingot, Cut Bar, Cubes, Shot both Polished and
- Features: Bar Stock, Ingot, Light Alloy, Non-ferrous, Other, Semi-finished Shape / Mill Stock
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Shape / Form: Flats / Rectangular Bar, Squares / Square Bar
-
Supplier: Concast Metal Products Co.
Description: Federalloy® alloys are a series of lead-free copper alloys invented by A.R. Singh, chief metallurgist and vice president at the Federal Metals Company, Bedford, Ohio. The Federal Metal Company replaces lead with bismuth and offers an alloy with superior pressure tightness and comparable
- AISI / AA / CDA Grade: 89,835
- Tensile Strength (UTS, Break): 35,000 psi
- Yield Strength (YS): 18,000 psi
- Elongation: 20 %
-
Description: 304 Stainless Strip, Coil, Foil & Wire, AMS 5513, AMS 5910 (1/4H), AMS 5911 (1/2H), AMS 5912 (3/4H), AMS 5913 (FH), AMS 5501 (1/4H), ASTM A666 304 STAINLESS STEEL APPLICATIONS Air Bag Sensors Flexible Hoses Hypodermic Needles Oil Well Filter Screen Pressure Vessels Surgical Instruments Cryogenic
- Tensile Strength (UTS, Break): 75,000 psi
- Yield Strength (YS): 30,000 psi
- Elongation: 40 %
- UNS Number: 30,400
-
Supplier: Dura-Bar
Description: Non-stock intended for elevated temperatures/ thermal cycling
- Overall Width / OD: 1.25 to 20 inch
- Overall Length: 54 to 144 inch
- ID: 1.5 to 7 inch
- Tensile Strength (UTS, Break): 65,000 psi
-
Supplier: National Bronze & Metals Inc.
Description: C11000 Electrolytic Tough Pitch Copper CDA 110 ETP, ASTM B124, ASTM B152, ASTM B187, ASTM B188, ASTM B272 High electrical and thermal conductivity, good corrosion resistance and solderability. C11000 is used for welding fixtures, anodes, bus bar in electrical power installations, ground
- UNS Number: 11,000
- AISI / AA / CDA Grade: 110
- Overall Width / OD: 0.125 to 3 inch
- Overall Thickness: 0.125 to 3 inch
-
Supplier: National Bronze & Metals Inc.
Description: C17500/C17510 offer a combination of high electrical and thermal conductivity with good strength compared to most copper based alloys. C17500 alloy is the mirror image of alloy C17510 in terms of its properties and characteristics. The alloys differ in that C17500 specifies a cobalt alloying
- UNS Number: 17,500
- AISI / AA / CDA Grade: 175
- Overall Width / OD: 0.375 to 3 inch
- Overall Thickness: 0.375 to 3 inch
-
Supplier: Materion Corporation
Description: MoldMAX HH (High Hard) by Materion Brush Performance Alloys is the premier copper mold alloy. This alloy has a hardness and strength comparable with standard tool steels but its thermal conductivity is at four to six times higher.
- Features: Bar Stock, Metal / Metal Alloys, All Types, Non-ferrous, Plate, Semi-finished Shape / Mill Stock
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Processing, Temper & Finish: Forged, Wrought
- Shape / Form: Squares / Square Bar
-
Supplier: Corey Steel Company
Description: and shapes. Customer specific aluminum profile shapes are also inventoried ready for shipment. Our size coverage of CDA 36000 Free Cutting Brass is extensive and we also stock many sizes of High Leaded Brass and Leaded Nickel Silver. Because we are both a manufacturer of highly engineered
- Overall Width / OD: 0.187 to 4 inch
- Overall Length: 144 inch
- Overall Thickness: 0.187 to 4 inch
- AISI Grade: 8,620
-
Supplier: Materion Corporation
Description: that have been built and maintained by our in-house tool and die shop. Clad overlay preforms are available in squares, rectangles, disc and special shapes. Dimensions range from 0.005” total thickness, down to parts as small as 0.015” square. Materion also offers preforms stamped from
- Features: Bar Stock, Non-ferrous - Any Type, Other / Miscellaneous Nonferrous (UNS M), Semi-finished Shape / Mill Stock
- Type: Clad / Bimetal
- Applications: Electronics / RF-Microwave
- Shape / Form: Squares / Square Bar
-
Supplier: Corey Steel Company
Description: can also eddy current test for surface defects, chamfer and face bar ends, saw cut, or burnish material. In short, Corey is a full line producer of the highest quality cold finished steel bars.
- Overall Width / OD: 0.187 to 4 inch
- Overall Length: 144 inch
- Overall Thickness: 0.187 to 4 inch
- AISI Grade: 1,214
-
Supplier: Dura-Bar
Description: Similar to ASTM A48 class 40, contains type A graphite
- Overall Width / OD: 0.625 to 20 inch
- Overall Length: 54 to 144 inch
- ID: 1.5 to 7 inch
- Features: Bar Stock, Ferrous / Iron Based - Any Type, Gray Iron, Hollow Stock, Metal / Metal Alloys, All Types, Pearlitic, Semi-finished Shape / Mill Stock
-
Supplier: Corey Steel Company
Description: can also eddy current test for surface defects, chamfer and face bar ends, saw cut, or burnish material. In short, Corey is a full line producer of the highest quality cold finished steel bars.
- Overall Width / OD: 0.187 to 4 inch
- Overall Length: 144 inch
- Overall Thickness: 0.187 to 4 inch
- AISI Grade: 1,500 to 1,599
-
Supplier: Mi-Tech Metals
Description: Mi-Tech high-density metals are high -strength, machinable, tungsten based materials used when high density and strength are required.
- Tensile Strength (UTS, Break): 125,000 psi
- Yield Strength (YS): 88,000 psi
- Elongation: 14 %
- Tensile Modulus (E): 45,000 ksi
-
Supplier: National Bronze & Metals Inc.
Description: C36000 Free Machining Brass / Free Cutting Brass C36000 Free Machining Brass / Free Cutting Brass is ideally suited for high speed machining operations with its superior machinability, thread rolling and knurling characteristics. Its machinability rating of 100 is standard against which all other
- UNS Number: 36,000
- AISI / AA / CDA Grade: 360
- Overall Width / OD: 0.125 to 4 inch
- Overall Thickness: 0.125 to 4 inch
-
Supplier: Kloeckner Metals Corporation
Description: Standard Lengths 12'
- Specifications: AISI
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Mining
- Features: Bar Stock, Ferrous / Iron Based, Metal / Metal Alloys, All Types, Profile / Structural Shape
- Shape / Form: Squares / Square Bar
-
Supplier: Nucor Cold Finish Group
Description: The Nucor Cold Finish Group is your comprehensive source for quality cold finish bars. When taken as a whole, our production plants offer a huge range of products, from the smallest diameter wire products, to sizes up to six inches in diameter. A variety of processes, capabilities, grades and
- AISI Grade: 1,018 to 4,140
- AISI / AA / CDA Grade: 1,018 to 4,140
- Specifications: AISI
- Features: Alloy Steel, Bar Stock, Carbon Steel, Ferrous / Iron Based, Metal / Metal Alloys, All Types, Profile / Structural Shape, Specialty / Other
-
Supplier: National Bronze & Metals Inc.
Description: C17510 Beryllium Copper ASTM B441 (ROD), ASTM B534 (PLATE) , RWMA Class III Primarily utilized in applications that require high thermal or electric conductivity. The alloy offers good strength and hardness characteristics coupled with conductivity in the range of 45-60 percent of copper with
- UNS Number: 17,510
- AISI / AA / CDA Grade: 1,751
- Overall Width / OD: 0.375 to 3 inch
- Overall Thickness: 0.375 to 3 inch
-
Supplier: Universal Wire Works Inc.
Description: titanium is available in sheet, strip, plate, bar, billet, tubing and wire, and is used in aircraft engine and airframe applications where tensile strength to weight ratios are important.
- Tensile Strength (UTS, Break): 50,000 psi
- Yield Strength (YS): 25,000 psi
- Elongation: 35 %
- Specifications: AMS
-
Supplier: Kloeckner Metals Corporation
Description: Standard Lengths 12'
- Specifications: ASTM / ASME
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Mining
- Features: Bar Stock, Ferrous / Iron Based, Metal / Metal Alloys, All Types, Profile / Structural Shape
- Shape / Form: Squares / Square Bar
-
Supplier: Hoover Steel, Inc.
Description: Hot Rolled Other sizes available upon request.
- Features: Bar Stock, Carbon Steel, Ferrous / Iron Based - Any Type, Semi-finished Shape / Mill Stock
- Applications: Construction & Building / Architectural
- Shape / Form: Squares / Square Bar
-
Supplier: G.L. Huyett
Description: We offer a complete inventory of sleeves, flanges, thrust washers, cored stock and plates.
- Overall Width / OD: 0.5 to 6 inch
- Secondary Width: 0.25 to 9 inch
- Overall Thickness: 0.125 to 1 inch
- Overall Length: 2 to 12 inch
Find Suppliers by Category Top
Featured Products Top
-
High Performance Alloys stocks and produces this grade in the following forms: Bar, flat bar, square bar, wire spool. wire cuts, loose coil, sheet, plate, strip, coil, tube, pipe, fastener, disk, machined, billet, ingot (read more)
Browse Stainless Steel Alloys Datasheets for High Performance Alloys, Inc. -
. While the possibilities are endless, it depends on the material, and what we are starting with. We are specializing in the production of bar stock, and other loose tolerance items. We do not perform closed die, or hammer type forgings. Quantities usually less than 2000 Lbs. allow us to (read more)
Browse Forging Services Datasheets for High Performance Alloys, Inc. -
from the procurement of raw materials such as round bars for cylindrical gears and squared timber for racks to the packaging and shipping of the final products, namely gears. The production process required for gear manufacturing covers a lot of ground, but general examples which can be (read more)
Browse Gears Datasheets for KHK USA, Inc. -
mechanical operations, aerospace, heat exchangers, condensors, medical and instrumentation. Our standard tubing options include hypodermic tubing, fractional tubing, bar stock, metric, pipe, and square/rectangular tubing available in various sizes and lengths. Seamless and welded tube is ordered (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
mechanical operations, aerospace, heat exchangers, condensors, medical and instrumentation. Our standard tubing options include hypodermic tubing, fractional tubing, bar stock, metric, pipe, and square/rectangular tubing available in various sizes and lengths. Seamless and welded tube is ordered (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
might feature traditional malleable iron or lower steel stamping that helps adjust the wrenches perfectly. 8) Square Drive Ratchet Wrenches Square drive ratchet wrenches are perfect for ratcheting line-up clamps during welding (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
Hydrogen embrittlement of Zn-, Zn–Ni-, and Cd-coated high strength steel
Two different types of substrates were utilized in this study: (i) shim stock , 100 lm thick, made … The specimens were notched square bars made of SAE 4340 steel, heat treated to 51–53 Rockwell C.
-
The cold upsetting and free surface ductility of some commercial steels
The other materials were used in the as-received condition with specimens machined directly from the bar stock . The eo-ez data for the steels 1045, 1146, 1541, and 4340 are shown in Figures 2 … … for the com- pression and punch tests were obtained from measurements of a square grid, approximately 1 …
-
AN INVESTIGATION OF METALLURGICAL FACTORS WHICH AFFECT THE FRACTURE TOUGHNESS OF ULTRA HIGH STRENGTH STEELS
Finally, for the alloy 4340 , three duplicate tests were done at a later These specimen were machined from square stock instead of the same piece of bar so that they have the same composition as the .
-
ZHTGN498
Alloy was supplied in the form of 64 mm (2.5 in.) square bar stock . Forging pressures at 10% upset reluction with 4340 steel presented for comparison .
-
Effects of zinc coatings on the stress corrosion cracking and hydrogen embrittlement of low-alloy steel
In contrast, Brown reported that the Ksc of 4340 steel is only slightly affected by cathodic polarization … Precracked cantilever beam specimens (Fig. 1), similar to those employed in previous work, 8 were prepared from one-inch- square cold-drawn and an- nealed AISI 4140 bar stock with the chemical compo- sition given in Table I.
Indicates content that may require registration and/or purchase.