Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 434MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 434MHZ. This listing supports clearer
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: RF Transmitter ASK, OOK 433.92MHz 11dBm 50kbps On-Board, Chip Antenna 4-SMD Module
- Output Power: 11 dBm
- Data Rate: 50 kbps
- Operating Frequency: 433.92 MHz
- Operating Temperature: -25 to 80 C
-
Supplier: Quarktwin Technology Ltd.
Description: RF Transmitter 434MHz ISM
- Operating Frequency: 434 MHz
- Supply Voltage: 3 volts
- Features: RoHS
-
-
Supplier: Newark, An Avnet Company
Description: RF MODULE TRANSMITTER, FM, NARROW BAND, 434.525MHZ; RF Modulation:-; Data Rate Max:20Kbps; Frequency:434.525MHz; Sensitivity dBm:-; Supply Voltage Min:-; Supply Voltage Max:-; Supply Current:-; RF Transmitter Applications:
-
Supplier: Newark, An Avnet Company
Description: RF MODULE TRANSMITTER, FM, NARROW BAND, 434.075MHZ; RF Modulation:-; Data Rate Max:20Kbps; Frequency:434.075MHz; Sensitivity dBm:-; Supply Voltage Min:-; Supply Voltage Max:-; Supply Current:-; RF Transmitter Applications:
-
Supplier: Newark, An Avnet Company
Description: RF MODULE, TRANSMITTER, OOK, 434MHZ, EXT ANT; RF Modulation:OOK; Data Rate Max:-; Frequency:433.92MHz; Sensitivity dBm:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Supply Current:5.5mA; RF Transmitter Applications:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RF MODULE, TRANSMITTER, FM / FSK, 434.2MHZ, 100MTR; RF Modulation:-; Data Rate Max:-; Frequency:434.2MHz; Sensitivity dBm:-; Supply Voltage Min:-; Supply Voltage Max:-; Supply Current:-; RF Transmitter Applications:-; Product Range:-RoHS Compliant:
-
Supplier: DigiKey
Description: RF Transmitter ASK 433.67MHz ~ 434.17MHz 14dBm 8kbps Antenna 4-SIP Module
- Output Power: 14 dBm
- Data Rate: 8 kbps
- Operating Frequency: 433.67 to 434.17 MHz
- Operating Temperature: -20 to 85 C
-
Supplier: ODG (Origin Data Global)
Description: RF TX IC ASK/FSK 434MHZ 10TFSOP
- Data Rate: 20 kbps
- TJ: -25 to 85 C
- Features: Other
- Device Type: Transmitter
-
Description: RF XMITTER ASK/FSK 315/434MHZ
- Output Power: 4.999999999999999 dBm
- Data Rate: 20 kbps
- Operating Frequency: 315 to 434 MHz
- Operating Temperature: -40 to 125 C
-
Supplier: Acme Chip Technology Co., Limited
Description: RF TX IC UHF 315/434MHZ 16VFQFN
- Output Power: 6 dBm
- Operating Frequency: 315 to 915 MHz
- Features: Other
-
Supplier: Win Source Electronics
Description: Surface Mount Current - Transmitting: 11.6mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 1.9 V to 3.6 V
- Output Power: -3.000000000000001 dBm
- Operating Frequency: 315 to 928 MHz
- Operating Temperature: -40 to 125 C
- Supply Voltage: 1.9 to 3.6 volts
-
Supplier: Win Source Electronics
Description: PCB, Surface Mount Current - Transmitting: 16.5mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supply Voltage - Operating: 1.8 V to 3.7 V Popularity: Medium Fake Threat In the Open Market: 66 pct.
- Output Power: 10 dBm
- Operating Frequency: 418 to 868 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 to 3.7 volts
-
Supplier: Win Source Electronics
Description: Categories: RF/IF and RFID Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.infineon.com Manufacturer Package: 10-TFSOP, 10-MSOP Data Rate (Maximum): 20kbps Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
- Output Power: 3.2 dBm
- Operating Frequency: 434 MHz
- Operating Temperature: -25 to 85 C
- Supply Voltage: 2.1 to 4 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 926143-MC33493ADTBER2 Operating Temperature Range: -40°C ~ 125°C Features: RF Transmitter FSK, OOK 315MHz ~ 434MHz, 868MHz ~ 928MHz -3dBm 10kbps PCB, Surface Mount Antenna 14-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Package: 14-TSSOP
- Operating Temperature: -40 to 125 C
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Development Tools RF Link Transmitter 434MHz
-
Supplier: RS Components, Ltd.
Description: RF Module,T9,434.225MHz,SIL,FM NB,1Km
- RF Modulation: Frequency Modulation (FM)
- Features: Other, RoHS
- Interface Type: Serial Interface
-
Supplier: Infineon Technologies AG
Description: amplifier ISM bands 434 and 868 MHz 1.9 GHz cordless phones CATV LNA Transmitter driver amplifier 2.4 GHz WLAN and Bluetooth Output stage LNA for active antennas TV, GPS, SDARS, 2.4 GHz WLAN, etc. Suitable for 3 - 5.5 GHz oscillators NPN Silicon RF Transistor Summary of
- Features: Other
- Packing Method: Tape Reel
-
Supplier: Microchip Technology, Inc.
Description: RF off, typical 9.67 mA @ 8 MHz, 3.0V, RF on at 0 dBm, typical 15.67 mA @ 8 MHz, 3.0V, RF on at +10 dBm, typical Low-Power Watchdog Timer Current: 500 nA @ 3.0V, typical
- Pin Count: 6
- Features: Other
- Package Type: SSOP
-
Supplier: Microchip Technology, Inc.
Description: RF off, typical 9.67 mA @ 8 MHz, 3.0V, RF on at 0 dBm, typical 15.67 mA @ 8 MHz, 3.0V, RF on at +10 dBm, typical Low-Power Watchdog Timer Current: 500 nA @ 3.0V, typical
- Pin Count: 6
- Features: Other
- Package Type: SSOP
-
Supplier: Anaren, Inc.
Description: The Anaren Integrated Radio (AIR) 433MHz transmitter module (radio) incorporates the Texas Instruments CC1101, low-power RF transceiver chip and is compatible with all TI-approved software stacks. Whether you require a stand-alone radio module, or tools suitable for TI's development
- Operating Frequency: 433.1 to 434.8 MHz
- Features: Other, RoHS, Transmitter Only
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Rohde & Schwarz USA, Inc.
Description: R&S®XLx8000 UHF/VHF transposers offer compact, flexible solutions to reliably fill coverage gaps in transmitter networks. The R&S®XLx8000 family includes UHF and VHF transposers for digital and analog TV as well as for digital sound broadcasting. The compact devices can be used as transposers
- Operating Frequency: 174 to 862 MHz
- Applications: Mobile / Wireless Systems
- Package Type: Rack Mount
- Features: Transmitter Only
-
Supplier: Rohde & Schwarz USA, Inc.
Description: COFDM standards. In Doherty mode, the R&S®THU9 transmitter family attains efficiency values of up to 42 %, including the cooling system – for maximum energy and CO2 savings. In Doherty operation, users can save up to 50 % of energy costs compared with conventional transmitters. The
- Operating Frequency: 170 to 862 MHz
- Applications: Mobile / Wireless Systems
- Package Type: Stand Alone
- Features: Transmitter Only
-
Supplier: Rohde & Schwarz USA, Inc.
Description: used for expanding existing transmitter networks and filling coverage gaps. Rolling out or extending a transmitter network may require large numbers of transmitters; nevertheless, costs must be kept to a minimum. Here, the R&S®SCx8000 proves to be the ideal choice: It comes with
- Operating Frequency: 170 to 862 MHz
- Applications: Mobile / Wireless Systems
- Package Type: Rack Mount
- Features: Transmitter Only
-
Supplier: Microchip Technology, Inc.
Description: Monolithic RF Transmitter IC for the Sub-GHz smart RF markets, providing lowest power consumption, high sensitivity and high output power. Industrial and consumer applications include RF remote control such as garage door openers, smart metering, home automation and
- Operating Frequency: 310 to 956 MHz
- Supply Voltage: 1.9 to 3.6 volts
Find Suppliers by Category Top
Featured Products Top
-
Model NO.: UIYDI5663A Type: HF RF Drop in Isolation Brand Name: UIY Freq. Range (MHz): 140 to 300MHz Bandwidth15% Insertion Loss Max(dB): 0.4 Isolation Min(dB): 23 (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Recently, UIY has launched a new 800W high power circulator, the new 175-210MHz high power RF circulator is designed with ferrite magnetic circuit optimization and fully sealed coaxial structure to achieve reverse isolation enhancement and peak power carrying capacity, which has become a (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
upgrade provide? Increased two-way feedback is available across the 400 MHz band. Equipment that is controlled on this frequency is now able to communicate data back to the transmitter via the same RF connection. Two-way feedback incorporates “intelligence” into the system (read more)
Browse Industrial Remote Controls Datasheets for Columbus McKinnon Corporation -
High performance 50 to 75MHz VHF band RF coaxial isolator, featuring low VSWR, low insertion loss and high isolation. Widely applied in VHF communication systems, FM radio transmitters and RF power amplifier reflection isolation protection. Model number:5o00607505075SK (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
isolation with dual-junction structure, serving as key components to protect transmitters in base stations, broadcast communication and RF test systems. 5o.com presents dual junction coaxial isolator model (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
Public Address System Radio Transmitter Biomedical Instrumentation 4G LTE 5G NR Mobile Communciations UIY RF Coaxial Isolator Custom Design available: •Operating Frequency from 10MHz (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Reverse signal reflection is a major hidden risk that destabilizes systems and damages transmitter modules in private networks, wireless base stations and RF transmission systems. As an essential passive component for link protection, a high-performance circulator largely decides the (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
RF Signal Generator Buying Guide Radio Frequency (RF) signal generators are essential tools for professionals working in wireless communications, aerospace, defense, semiconductor testing, and research and (read more)
Browse RF Generators Datasheets for Uni-Trend US -
Applications: The operating frequency range of the UIYCI3538A extends from 200 MHz to 1875 MHz, with a bandwidth of up to 40%, capable of meeting the needs of various RF application scenarios. Whether it's low-frequency communication signals or high-frequency radar detection, it can handle them with (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
easily be evaluated and then integrated seamlessly into a custom carrier for further prototyping, or a final product greatly accelerating time to market. - Wide tuning range 75MHz to 6GHz - Max receiver BW 200MHz - Max transmitter synthesis BW 450MHz - Max (read more)
Browse Electronic Development Boards Datasheets for Richardson RFPD
Conduct Research Top
-
How to Simplify the Design of an RF Remote Control Using a Highly-Integrated Transmitter SoC (.pdf)
System-on-chip (SoC) transmitter solutions 434 MHz Remote Control PCBgreatly simplify the process of designing a remote control and reduce system bill of materials (BOM) cost by eliminating the need for numerous discrete components. This white paper addresses the 3 most common challenges
More Information Top
-
Implementation of RF communication with TDMA algorithm in swarm robots
The hardware components are the custom made PIC microcontroller board, 434 MHz RF transmitter - receiver circuitry and antennas.
-
Telemetry capsule for measuring contractile motion in the small intestine
The RF carrier frequency of the transmitter was chosen as 434 MHz because it is an indus- trial, scientific and medical (ISM) band and the attenuation in the human body is smaller than with other ISM bands [23, 24].
-
Dependable digitally-assisted mixed-signal IPs based on integrated self-test & self-calibration
The small battery can be 3V, and the RF transmitter operates at the designated frequencies, e.g. 434MHz .
-
Manual motor vehicle electronics
Also, an RF transmitter holds itself an RF- and LF antenna and finally still a battery in ( RF radio frequency: USA 315 MHzes , EU 434 MHzes, Japan 315 MHzes) (LF low frequency, 100-150 Hz) it as energy source.
-
Customizable Wireless Remote Control for Collaborative Medical Diagnosis and Teaching
The transmit- ter used was the TWS-434 [15] RF hybrid module, an easily available 434 MHz AM-ASK transmitter commonly found in remote controls of conventional car alarm systems.
-
Constructive Education Approach: Robot Soccer
Control functions are sent to robot using the RF transmitter which can operate on two frequencies – 433 and 434MHz .
-
11th Mediterranean Conference on Medical and Biomedical Engineering and Computing 2007
The RF - transmitter output power was set to -12 dBm at 434 MHz which assured a maximum reliable transfer distance of approximately 50 meters in open air with a loop an- tenna at the transmitter and a quarter wave monopole an- tenna…
-
Microcontroller based automation of variable electronic speed governor
The RF transmitter used in the project is TWS- 434 where the number indicates that the carrier frequency set is 434 MHz .
-
Capsule Endoscopy: From Current Achievements to Open Challenges
Given Imaging’s capsules exploit a commercially uni- directional available radio frequency ( RF ) transmitter chip specifically produced by Zarlink Semiconductor Inc. (Ottawa, Canada), with a power consumption … mW, a data rate of 2.7 Mb/s and carrier frequency of 403– 434 MHz .
-
Compact, single-chip solution
for remote keyless entry
`` Single-chip`security`transponder`and`keyless`entry`solution `` 16-bit`Harvard`architecture `` On-chip`UHF` transmitter `(315`/` 434 `/`868`/`915` MHz `band) `` Transponder`emulation`based`on`HT3,`HT-AES,`or`HT-Pro`2 `` Calculation`unit`supporting`HT3`(96-bit … low-power`EEPROM `` 1`KB`RAM `` Up`to`eight`command`buttons`with`wake-up`function `` I/O`with`current`source`for`direct`LED`drive `` Stabilized` RF `output`power `` Temperature`sensor ``…
Indicates content that may require registration and/or purchase.