-
Supplier: Laserglow Technologies
Description: this laser to operate three times as long as DPSS blue laser pointers. Both beautiful and practical the Hydra Blue Laser Pointer is sure to impress. Key Features: Output Power: 2 mW - 9 mW (Varies with model) Expected Life: 5000 hours Wavelength: 447
- Wavelength Range: 447 nm
- Laser Power: 5 milliwatts
- Operating Temperature Range: -5 to 40 C
- Laser Weight: 0.1 lbs
-
Supplier: Laserglow Technologies
Description: This blue laser pointer will captivate audiences wherever you take it, whether at home with friends or at a presentation conference with colleagues. Blue laser pointers are still so rare that few have ever seen one. Be one of the first to own this unique
- Wavelength Range: 473 nm
- Laser Power: 2 to 5 milliwatts
- Operating Temperature Range: 20 to 35 C
- Laser Weight: 0.1 lbs
-
Supplier: Laserglow Technologies
Description: The Polaris is the world's most powerful visible-wavelength blue portable laser. Cutting-edge 447 nm laser diode technology brings power levels previously only possible using bench-top blue lasers that cost tens of thousands of dollars into the palm of your hand at
- Wavelength Range: 447 nm
- Laser Power: 50 to 1,200 milliwatts
- Operating Temperature Range: -5 to 35 C
- Laser Weight: 0.28 lbs
-
-
Supplier: Laserglow Technologies
Description: The development of 447 nm blue laser diodes is nothing short of a revolution for portable laser technology. The Hydra Pro brings blue laser light at higher powers into the palm of your hand at much lower prices than previously possible. Its ground breaking 447 nm
- Wavelength Range: 447 nm
- Laser Power: 100 to 400 milliwatts
- Operating Temperature Range: -5 to 35 C
- Laser Weight: 0.18 lbs
Find Suppliers by Category Top
Featured Products Top
-
-performance blue laser diode designed by OSRAM for demanding applications requiring high optical output and precision. Operating at a wavelength of 450 nm, it delivers up to 1.6 watts of continuous optical power, making it suitable for various applications such as laser projectors, machine vision, holography, and (read more)
Browse Diode Lasers Datasheets for World Star Tech -
available with OSRAM’s portfolio. Lasers in the blue spectrum (447-450 nm) achieve up to 5 watts and are suitable for industrial and automotive applications. The laser diode light can be focused down to a point only a few micrometers in diameter using aspherical lens optics. The laser can be (read more)
Browse Diode Lasers Datasheets for World Star Tech -
PLPCOS 450D Data Sheet Download Overview of PLPCOS 450D Laser Diode (read more)
Browse Diode Lasers Datasheets for World Star Tech -
imaging and their small package size enables highly compact systems such as pico-projectors. Multi-mode laser diodes are also available with OSRAM’s portfolio. Lasers in the blue spectrum (447-450 nm) achieve up to 5 watts and are suitable for industrial and automotive applications (read more)
Browse Lasers Datasheets for World Star Tech -
-mode laser diodes are also available with OSRAM’s portfolio. Lasers in the blue spectrum (447-450 nm) achieve up to 5 watts and are suitable for industrial and automotive applications. The laser diode light can be focused down to a point only a few micrometers in diameter using aspherical lens (read more)
Browse Diode Lasers Datasheets for World Star Tech -
OSRAM’s portfolio. Lasers in the blue spectrum (447-450 nm) achieve up to 5 watts and are suitable for industrial and automotive applications. The laser diode light can be focused down to a point only a few micrometers in diameter using aspherical lens optics. The laser can be directly used as (read more)
Browse Lasers Datasheets for World Star Tech -
, Protomatic has you covered with our OMTech B10 laser engraver. Versatility combined with affordability. Standard 2-axis tabletop Blue 450nM,10W optical power Diode-based The power to cut through materials such as 5mm (.20″) black acrylic plastic (read more)
Browse Laser Marking and Laser Engraving Services Datasheets for Protomatic, Inc. -
fluorescence and 3D printing, 450 nm blue laser diodes for laser engraving and materials processing, 488 nm laser diodes for flow cytometry and fluorescence microscopy (read more)
Browse Diode Lasers Datasheets for World Star Tech -
: — Typical emission wavelength: 520 nm — Efficient radiation source for cw and pulsed operation — Single mode semiconductor laser — High modulation bandwidth — TO56 package with photo diode World Star Tech carries a large inventory (read more)
Browse Lasers Datasheets for World Star Tech -
Scanning for Demanding Industrial Tasks Featuring 4 × 21 quad-cross blue laser lines, a scanning rate of up to 180 FPS, and up to 6,450,000 measurements per second, KSCAN-X accelerates data acquisition while maintaining smooth, reliable performance (read more)
Browse 3D Scanners Datasheets for SCANOLOGY
More Information Top
-
LEO-III-HD airborne observation system
… zoom TV camera Sensor type: 4 × ½ inch SXGA FPA Spectral ranges: Blue (Band 1): 450 to 520 nm Green (Band 2): 520 … … ×4 (0.12° h) Laser rangefinder (optional) Type: Class … … 2 W (NIR) Laser pointer (optional) Type: Class 3b …
-
Short history of laser development
… Nagoya University showed me a battery-powered blue gallium-nitride LED in a laser- pointer -sized package in the … … he had first made blue LEDs two years earlier … … tamed for LEDs and lasers .141 However, the conventional … … room temperature around 500 nm . … it could make blue LEDs with 2% electrical to optical conversion efficiency at 450 nm, but it …
-
Chiroptical spectroscopic techniques based on fluorescence
CPL of Eu(facam)3 with different excitation sources and wavelengths: (1) 150 W Xe 365 nm, (2) 150 W Hg/Xe 365 nm, (3) 8 mW laser pointer 405 nm , (4) 150 W Xe 400 nm, (5) 26 mW LED 400 nm, (6) 150 W Xe 450 nm, (7) 1 W LED 450 nm. … the absorption spectra for the three concentrations used, red 30mM (6 and 7), blue 10mM (3, 4 …
-
Blood interference in fiber-optical based fluorescence guided resection
of glioma using 5-aminolevulinic acid
Figure 1) The fluorescence spectroscopy system, also denoted optical touch pointer (OTP) 10 , is composed of a blue laser excitation source (λ = 405 nm , Pmax = 50 mW Oxxius, Lannion, France) and a spectrometer (EPP 2000, Stellarnet, Tampa, FL, USA) operating in the … The collected signal is thus restricted to 450 -850 nm.
-
FLUORESCENCE EMISSION SPECTRA OF MARINE AND BRACKISH‐WATER ECOTYPES OF FUCUS VESICULOSUS AND FUCUS RADICANS (PHAEOPHYCEAE) REVEAL DIFFERENCES IN LIGHT‐HARVESTI...
Blue actinic light (400– 450 nm ; PPFD 6 lmol photons Æ The sam- ple, still in liquid nitrogen, was then illuminated for 2 min through the light guide of the S2000 spectrophotometer using a red laser pointer , and a maximum fluorescence (FM) spectrum was then recorded.
-
Advances in laser sources for confocal and multiphoton microscopy
Such lasers are now available for use as laser pointers ; however, they suffer from a sig- nificant problem for their use in confocal microscopy. In order to achieve efficient frequency doubling from the near infrared ( 1,064 nm ) to green light … Due to the broad spec- tral absorption bandwidths of many fluorophores, the blue laser diode is a … … blue and UV laser diodes, there is still a spectral gap between around 450 and 630 nm …
-
ZnMgSSe/ZnSe separate confinement heterostructure multiple quantum well lasers
Semiconductor lasers are widely used nowadays for telecommunucations, optical memory (CD—ROM, DVD, holographic, magneto-optical systems), laser pointers , displays, printers, material processing, including welding, … the wide band gap GaAlInN/InGaN quantum well heterostructures are created for the violet and blue spectral region (.. Z =400- 450 nm .) .
-
Lippmann color holography in a single-layer silver-halide emulsion
Hubel's and Kubota's three optimal color-recording laser wavelengths are also indicated. Pointer '° has extended the gamut of surface colors to include some of the highly saturated fabric … … wavelengths for color holography have been usually located at 476.5, 514.5, and 632.8 nm . … in mind when working with silver-halide materials is that a slightly longer blue wavelength might give … … for example, only half of the relative efficiency is needed if a short, 450 nm wavelength is …
-
Application of Photothermal Methods for Quantification of Carotenoids in Apricot Jams
HPLC instrument from Waters Co. (USA) includes the 2487 dual wavelength absorbance detector (analytical wavelength 450nm ), the 1525 binary HPLC pump (temperature of the sample compartment set to 5 ◦C), a column thermostat (set to 30 ◦C), an in-line degasser … 2.5 Laser Photoacoustic Spectroscopy (LPAS The PA spectrometer used in this study included an MBL-III-50 blue laser pointer (473nm, power of 50mW) as a light source, a home-made modulator, and the PA cell.
-
Z-Laser Violet and Blue Focusable Diode Modules | Edmund Optics
○ Laser Pointers (4 Z-Laser Violet and Blue Focusable Diode Modules These Z-Laser Violet and Blue Focusable Diode Modules are available in two wavelengths, Blue ( 450nm ) and Violet (405nm), with output powers up to 80mW.
Indicates content that may require registration and/or purchase.