-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 455KHZ, 7.5KHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 455KHZ, 7.5KHZ, EMI RFI Filter, Ceramic Filters. This
- Features: Active Filter, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 455KHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 455KHZ, EMI RFI Filter, RFI and EMI - Contacts,
- Features: Active Filter
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 455 KHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 455 KHZ, EMI RFI Filter, Ceramic
- Features: Active Filter, Other
-
-
Supplier: DigiKey
Description: RF IC Oscillator, Mixer, Discriminator, Active Filter Cellular, PCS 10.7MHz, 455kHz 16-DIP
-
Supplier: Quarktwin Technology Ltd.
Description: RF IC Oscillator, Mixer, Discriminator, Active Filter Cellular, PCS 10.7MHz, 455kHz 16-DIP
-
Supplier: Win Source Electronics
Description: Manufacturer: NJR Corporation/NJRC Win Source Part Number: 209193-NJM3357D Packaging: Tube/Rail Frequency: 10.7MHz, 455kHz RF Type: Cellular, PCS Categories: RF/IF and RFID Status: Active Case / Package: 16-DIP Purpose: Oscillator, Mixer, Discriminator, Active Filter Popularity:
- Frequency: 455,000 to 10,700,000 Hz
-
Supplier: Win Source Electronics
Description: Manufacturer: NJR Corporation/NJRC Win Source Part Number: 209194-NJM3357M Packaging: Tube/Rail Frequency: 10.7MHz, 455kHz RF Type: Cellular, PCS Categories: RF/IF and RFID Status: Active Case / Package: 16-DMP Purpose: Oscillator, Mixer, Discriminator, Active Filter Popularity:
- Frequency: 455,000 to 10,700,000 Hz
-
Supplier: Win Source Electronics
Description: Discriminator, Active Filter RF Type: Cellular, PCS Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
- Frequency: 455,000 to 10,700,000 Hz
Find Suppliers by Category Top
Featured Products Top
-
= 0.10 × VCC [typical]) with noise filter on SCL and SDA inputs 5 V tolerant I/Os 16 I/O pins which default to 16 inputs Open-drain active LOW interrupt output (INT) 400 kHz fast-mode I²C-bus Internal power-on reset (read more)
Browse Serial Cables Datasheets for DigiKey -
Sensor and transducer amplifiers Low leakage amplifiers Active filters Sample/Hold amplifier Picoammeter Current to voltage converter Pricing and Availability: Samples and production orders available (read more)
Browse Operational Amplifiers Datasheets for Advanced Linear Devices, Inc. -
. The device belongs to the STM32F103 medium-density performance line. ST currently lists the STM32F103C8 as an active product in volume production, making it suitable for maintaining established equipment and developing products that require a mature, widely supported MCU platform. The (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Controller for vehicle air-conditioning system
amplifier of 455 kHz, and an FM IF detector for detecting the FM signals, a 455 kHz ceramic filter , an active low pass filter stage and a Schmitt trigger for shaping the pulse and adjusting the pulse signal levels.
-
Stability of infinite active lines
The desired Q-factor and center frequency fO of the distrib- uted active filter are Q = 50.3 and fO = 455 kHz .
-
Build Your Own Transistor Radios: A Hobbyist's Guide to High-Performance and Low-Powered Radio Circuits > Inductor-less Circuits
In these Motorola radios, the RF bypass capacitor is replaced with a two-terminal ceramic filter , which acts like a series resonant 455 - kHz tank circuit.
-
Active filter with distributed RC line having zero Q-sensitivity
The desired Q-factor and center frequency f. of the distrib- uted active filter are Q = 50.3 and f. = 455 kHz .
-
Analog Filters Using MATLAB
resonators, can be implemented with Q factors up to 10,000, and with better stability than conventional filters built with coils, capacitors, and active elements. .... For example, it is possible to build a mechanical IF filter with a bandwidth of 500 Hz, centered at 455 kHz , i.e., the relative bandwidth is only 0.11%.
-
Build Your Own Transistor Radios: A Hobbyist's Guide to High-Performance and Low-Powered Radio Circuits > Building Simple Test Oscillators and Modulators
The R7-C9 low-pass filter has a cutoff frequency at about 100 kHz , which ensures by 455 kHz that there are at least 77 degrees of phase shift including the propagation delay of the inverter gate. .... The ceramic resonator acts like an inductor to resonate with its internal series capacitance within the ceramic…
-
A custom digital intermediate frequency filter for the American mobile telephone system
Further comparisons can be done to an analog implemen- tation of an AMPS 455 - kHz IF- filter in a 1.2- m CMOS technology, presented in [1]. .... The design is an analog leapfrog implementation using 17 mm active silicon area and consuming 32.5…
-
Integrated Selectivity for Narrow-Band FM IF Systems
On the contrary to a passive realization, the noise of an active filter implementation is proportional to the filter quality factor Qf (i.e. the center frequency-to-bandwidth ratio fo/B). .... This is the reason why the center frequency was lowered from the usual value of 455 kHz down to 200 kHz.
-
Integrated selectivity for narrow-band FM IF systems
On the contrary to a passive realization, the noise of an active filter implementation is proportional to the filter quality factor Q, (i.e., the center frequency-to-bandwidth ratio fo /B). .... This is the reason why the center frequency was lowered from the usual value of 455 kHz down to 200 kHz.
-
Changes in single motor unit behaviour contribute to the increase in contraction speed after dynamic training in humans
…each location it was manipulated to different depths and angles to record the action potentials from different .... The signals were amplified by a custom-made differential amplifier and filtered (100 Hz to 10 kHz ) before being displayed on a Tektronix TAS 455 oscilloscope.
Indicates content that may require registration and/or purchase.