-
Supplier: Anatech Electronics, Inc.
Description: 455KHz Crystal Filter
- Frequency (Fc): 0.455 MHz
- Bandwidth: 10 kHz
- Insertion Loss: 6 dB
- Filter Type: Bandpass
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL RESONATOR, 455KHZ, THROUGH HOLE ROHS COMPLIANT: YES
-
Supplier: Win Source Electronics
Description: Frequency: 455 kHz Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 3mA (Typ) Voltage - Supply: 1.8V ~ 3.3V Mounting Type: Surface Mount Package / Case: 4-VDFN Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1
- Oscillation Frequency: 0.455 MHz
- Total Frequency Stability: 25 ppm
- Operating Temperature: -20 to 70 C
- Features: Other, XO
-
-
Description: CERAMIC RES 455.0000KHZ T/H
- Oscillation Frequency: 0.455 MHz
- Operating Temperature: -20 to 80 C
- Resonator Type: Ceramic
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: ECS Inc. Win Source Part Number: 808566-ZTB455E Packaging: Bulk Type: Ceramic Mounting Style: Through Hole Frequency: 455kHz Height: 0.354" (9.00mm) Frequency Stability: ±0.3% Frequency Tolerance: ±2kHz Temperature Range - Operating: -20°C ~ 80°C Dimension: 0.276" L x 0.138" W (7.00mm
- Oscillation Frequency: 0.455 MHz
- Frequency Tolerance: 2 %
- Operating Temperature: -20 to 80 C
- Resonator Type: Ceramic
-
Supplier: Win Source Electronics
Description: Manufacturer: ECS Inc. Win Source Part Number: 036798-ZTBF455E Packaging: Reel - TR Type: Ceramic Mounting: SMD (SMT) Frequency: 455kHz Height: 0.354" (9.00mm) Frequency Stability: ±0.3% Frequency Tolerance: ±2kHz Categories: Crystals, Oscillators, Resonators Status: Obsolete(EOL) Temperature
- Oscillation Frequency: 0.455 MHz
- Frequency Tolerance: 2 %
- Operating Temperature: -20 to 80 C
- Resonator Type: Ceramic
-
Supplier: RS Components, Ltd.
Description: Ceramic Resonator 455.0000KHZ
- Oscillation Frequency: 0.455 MHz
- Features: Other
- Features / Standards: RoHS Compliant
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: DigiKey
Description: 455kHz Ceramic Resonator ±0.3% -20°C ~ 80°C Through Hole
- Operating Temperature: -20 to 80 C
- Resonator Type: Ceramic
- Features / Standards: Lead Free
- Package / Form Factor: Through Hole Technology (THT)
-
Supplier: Micro Crystal AG
Description: CC1V-T1A is a low frequency SMT Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed ceramic package with ceramic lid. Key Specifications Frequency: 30 kHz to 200 kHz 201 kHz to 560
- Oscillation Frequency: 0.03 to 2 MHz
- Total Frequency Stability: 3 ppm
- Load Capacitance: 4 to 12.5 pF
- Drive Level: 0.001 milliwatts
-
Supplier: Silicon Labs
Description: Features Wide range of operation: 10 MHz to 1.4 GHz Superior jitter performance: <0.3 ps rms Higher frequency stability and superior initial accuracy Dual, quad and any-rate frequency configurations available Available with LVPECL, LVDS, CML or CMOS outputs Operates with 1.8, 2.5, or 3.3 V supplies
- Oscillation Frequency: 0.1 to 250 MHz
- Total Frequency Stability: 30 to 100 ppm
- Operating Temperature: -40 to 85 C
- Features: 1.8 V, 2.5 V, 3.3 V, CMOS, LVDS, LVPECL, Other, XO
-
Supplier: Silicon Labs
Description: not require pullable crystals. These devices come in both 3 and 8 output configurations. Features: Integrated high linearity VCXO Pullable crystal not required Generates any frequency on any output, 8 kHz to 133 MHz Exact clock synthesis: 0 ppm error Similar frequency
- Oscillation Frequency: 0.008 to 133 MHz
- Operating Temperature: -40 to 85 C
- Load Capacitance: 5 to 15 pF
- Drive Level: 0.1 milliwatts
-
Supplier: Silicon Labs
Description: measurement equipment, storage area networks and broadcast video systems. Leveraging patented DSPLL® technology, the Si516, Si552 and Si554 are multi-rate voltage-controlled crystal oscillators supporting any combination of two or four frequencies, while the Si571 and Si599 are Any-Frequency
- Oscillation Frequency: 0.1 to 250 MHz
- Total Frequency Stability: 20 ppm
- Operating Temperature: -40 to 85 C
- Features: 2.5 V, 3.3 V, CMOS, LVDS, LVPECL, Other, VCXO
-
Supplier: QuartzCom AG
Description: Frequency range: 100 kHz ~ 1000 kHz Frequency tolerance: ±20 ~ ±100 ppm
- Oscillation Frequency: 0.1 to 1 MHz
- Package / Form Factor: Through Hole Technology (THT)
-
Supplier: Filtronetics, Inc.
Description: Size (mm) L: 5mm D: 1.4mm. Co(PF) Max: 1 Pf.
- Oscillation Frequency: 0.144 to 3 MHz
- Drive Level: 1 milliwatts
- Package / Form Factor: Through Hole Technology (THT)
Find Suppliers by Category Top
More Information Top
-
Theoretical and Mathematical Foundations of Computer Science
This circuit adopts 455KHz crystal oscillator circuit, after 45.5 times, it finally obtains separate frequency 100Hz cycle for 10ms signal.
-
Research and design of intelligent distributed traffic signal light control system based on CAN bus
The pins 12 and 13 of BA5104 connect the outer 455KHZ ceramics crystal oscillator, the capacitance C1 and C2 with the inner clock-circuit, which consist the surge circuit.
-
An automatic translation balance for recording variation of magnetization
… is attached to the beam and the other fixed to the baseplate, form a variable capacitor (P in figure l), which forms part of a high Q parallel induct- ance-capacitance-resistance circuit, driven inductively from a crystal oscillator at 455 kHz .
-
Reportings on conventions
DieSchwingungsmoden of quartz crystals showed R.J. Gerdes and C.E. Wagner daRman in the frequency range 455 kHzes to make katin 15 MHzes visible in the electron scanning microscope and the raster images correlate out with rontgentopographischen receivings.
-
The Automatic Laser Tracker
The latter is driven by a crystal oscillator operating at 455 kHz .
-
http://www.nxp.com/documents/data_sheet/SA606.pdf
With most 455 kHz ceramic filters and many crystal filters, no impedance matching network is necessary.
-
http://www.nxp.com/documents/data_sheet/SA607.pdf
With most 455kHz ceramic filters and many crystal filters, no impedance matching network is necessary.
-
http://www.nxp.com/documents/data_sheet/SA608.pdf
With most 455kHz ceramic filters and many crystal filters, no impedance matching network is necessary.
-
http://www.nxp.com/documents/data_sheet/SA58640.pdf
With most 455 kHz ceramic filters and many crystal filters, no impedance matching network is necessary.
-
http://www.nxp.com/documents/data_sheet/SA676.pdf
With most 455 kHz ceramic filters and many crystal filters, no impedance matching network is necessary.
Indicates content that may require registration and/or purchase.