-
Supplier: DigiKey
Description: 77MHz Low Pass Ceramic Filter 50Ohm 1210 (3225 Metric), 4 PC Pad
- Frequency (Fc): 77 MHz
- Insertion Loss: 1.2 dB
- Filter Type: Low Pass
- Filter Technology: Passive Filter
-
Supplier: ODG (Origin Data Global)
Description: RF FILTER WLAN 2450MHZ 2.6DB 500
- Frequency (Fc): 2,450 MHz
- Bandwidth: 100,000 kHz
- Insertion Loss: 2.6 dB
- Filter Design: Ceramic Filter
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: EMI filter, RFI filter, noise suppression, power line filter, SMD, 2450MHz, 2400MHz, 2500MHz, EMI RFI Filter, Ceramic Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system
- Filter Category: Active Filter
-
-
Supplier: QuartzCom AG
Description: Nominal Frequency: 45.0000 MHz Pole No.: 4 Pass Band: 3 dB / ±17.0 kHz Attenuation Band: 15 dB / ±60 kHz Loss: 2.5 dB
- Cutoff or Center Frequency (Fc): 45,000 kHz
- Filter Category: Quartz / Crystal Filter
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2450MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 2450MHZ, EMI RFI Filter, Ceramic
- Bandwidth: 100,000 kHz
- Operating Temperature: -40 C
- Features: Active Filter, Band Pass, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Filtronetics, Inc.
Description: Pass band: 0.5 dB, 7.5 MHz; Stopband: 40 dB, 60 MHz; Ripple 0.5 dB; Loss 4.5 dB; Terminating Impedance: 50; Poles:4
- Cutoff or Center Frequency (Fc): 1,220,000 kHz
- Applications: Commercial, Communications, Industrial, Military
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Murata Electronics North America Win Source Part Number: 922932-LFB152G45CB2D320 Features: 2.45GHz Center Band Pass Ceramic Filter 50 MHz 50Ohm 0402 (1005 Metric), 4 PC Pad Package: Reel - TR Package: 0402 (1005 Metric), 4 PC Pad Mounting: Surface Mount Family
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1183451-CER0241C Category: Filters>Ceramic Filters Package: Tape & Reel (TR) Standard Package: 100 Mounting: SMD (SMT) Frequency: 942.5MHz Center Insertion Loss: 4.5dB Filter Type: Band Pass Height (Max): 0.157" (4.00mm) Bandwidth: 35 MHz
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.5MHZ, 60KHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 4.5MHZ, 60KHZ, EMI RFI Filter,
- Filter Category: Active Filter
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: Mini-Circuits Win Source Part Number: 864165-BFCN-7350+ Features: 7.35GHz Center Band Pass Ceramic Filter 400 MHz 50Ohm 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake
-
Supplier: NDK
Description: This is a crystal filter that supports surface mounting. Adoption of a ceramic containerhas enabled the dimensions of the filter to be 7×5×1.35 mm. Supports a widefrequency range. Supports IR reflow and VSP.(Contact us for information on the temperature profile.) Supports
- Operating Temperature: -20 to 70 C
- Cutoff or Center Frequency (Fc): 45,000 to 45 kHz
- Bandwidth: 44,985 to 45,015 kHz
- Pin Count: 6
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 806 MHz, 30 MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power
- Filter Category: Active Filter
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: Murata Electronics North America Win Source Part Number: 794125-SFECF10M7DF00-R0 Series: CERAFIL, SFECF Packaging: Reel package Package: 1412 (3531 Metric), 6 PC Pad Mounting: SMD Impedance: 330 Ohm Frequency: 10.7MHz Center Insertion Loss: 6dB Filter Type: FM Bandwidth: 150kHz
Find Suppliers by Category Top
Featured Products Top
-
Temperature: -45 to +85° C Storage Temperature: -55 to +95° C Shock: 20 G. 11ms Vibration: 20 G. 5 to 200 MHz Band Pass Filters Anatech Electronics (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
130 MHz Ceramic Bandpass Filter Electrical (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
1090 MHz Ceramic Bandpass Filter (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
260 MHz LC Lowpass Filter (read more)
Browse RF Low Pass Filters Datasheets for Anatech Electronics, Inc. -
1087.5 MHz Cavity Bandpass Filter Electrical specifications (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
2441 MHz Waveguide Band stop Filter AE2441WN2219 Our P//N AE (read more)
Browse RF Band Reject Filters Datasheets for Anatech Electronics, Inc. -
5500 MHZ SUSPENDED STRIPLINE HIGH PASS FILTER P/N AE5500SSH6558 Our P (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
manufacture filters from 200 MHz up to 8 GHz, with high power handling ability up to 10 W, continuous wave (CW). We also offer rapid response times on all filter design requirements. The small-profile ceramic filter designs offer customers the option to go with a lighter weight, and (read more)
Browse RF Band Pass Filters Datasheets for Skyworks Solutions, Inc. -
High-Performance Dielectric Ceramic Filter - Boosting Communication Efficiency Interquip introduces a new line of dielectric ceramic filters, specifically designed for navigation, mobile communications, and Wi-Fi applications. Utilizing dielectric materials with low loss (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
2441 MHz waveguide Notch Filter P/N AE2441WN2219 Our P//N AE2441WN2219 features a notch frequrency band from 2400?2483MHz and an Attenuation: ≥50dB, the Pass Bands are DC?2370MHz & 2500?6000MHz with an insertion of (read more)
Browse RF Band Reject Filters Datasheets for Anatech Electronics, Inc.
More Information Top
-
http://www.nxp.com/documents/data_sheet/SA602A.pdf
Low current consumption: 2.4 mA typical Excellent noise figure: <4.7 dB typical at 45 MHz High operating frequency Excellent gain, intercept … … Low external parts count; suitable for crystal/ ceramic filters SA602A meets cellular …
-
http://www.nxp.com/documents/data_sheet/SA606.pdf
… MHz IF amp/limiter small signal bandwidth Temperature compensated logarithmic RSSI with a 90 dB dynamic range Low external component count; suitable for crystal/ ceramic /LC filters Excellent sensitivity: 0 … … tone with RF at 45 MHz and IF at 455 …
-
http://www.nxp.com/documents/data_sheet/SA607.pdf
… small signal bandwidth • Temperature compensated logarithmic Received Signal Strength Indicator (RSSI) with a 90dB dynamic range • Low external component count; suitable for crystal/ ceramic /LC filters • Excellent sensitivity: 0 … … deviation with RF at 45MHz and IF at 455kHz …
-
http://www.nxp.com/documents/data_sheet/SA608.pdf
… small signal bandwidth • Temperature compensated logarithmic Received Signal Strength Indicator (RSSI) with a 90dB dynamic range • Low external component count; suitable for crystal/ ceramic /LC filters • Excellent sensitivity: 0 … … deviation with RF at 45MHz and IF at 455kHz …
-
http://www.nxp.com/documents/data_sheet/SA614A.pdf
… Temperature compensated logarithmic RSSI with a 90 dB dynamic range Two audio outputs - muted and unmuted Low external component count; suitable for crystal/ ceramic filters Excellent sensitivity: 1 … … tone with RF at 45 MHz and IF at 455 …
-
http://www.nxp.com/documents/data_sheet/SA58640.pdf
… Low power consumption: 5.0 mA typical at 5 V Mixer input to >100 MHz Mixer conversion power gain of 17 dB at 45 MHz Crystal oscillator effective … … count; suitable for crystal/ ceramic /LC filters Audio output internal …
-
http://www.nxp.com/documents/data_sheet/SA676.pdf
… Low power consumption: 3.5 mA typical at 3 V Mixer input to > 100 MHz Mixer conversion power gain of 17 dB at 45 MHz XTAL oscillator effective … … count; suitable for crystal/ ceramic /LC filters Audio output internal …
-
http://www.ntia.doc.gov/files/ntia/publications/ligtsquared_assessment_report_07062011.pdf
3-Pole Ceramic Preselection Filter Attenuation (24 MHz 1-dB Bandwidth) .......6-38 Figure 6-34. … Power Spectrum of Modeled LNA; LightSquared Signal Power at Antenna Output Port is - 45 dBm, LNA Input …
-
Asia-pacific abstracts
Four spurious modes on the filter are supressed at simultaniously by fitting coupling positions between ceramic resonators and input/output coaxial cou- pling lines. A fabricated 4-stage elliptic function filter with 24 MHz bandwidth at a center frequency of 12 GHz exhib- ited that the spurious response levels were less than 45 dB over one octave bandwidth.
-
Cordless phone system architectures based on SAW filters
The number of ceramic channel filters at the 2nd IF stage can be reduced to one. The high stopband suppression of 45 dB even at k21.4 MHz ensures high suppression of the local oscillator frequency.
Indicates content that may require registration and/or purchase.