-
Supplier: Anatech Electronics, Inc.
Description: 45 MHz Crystal Filter
- Frequency (Fc): 45 MHz
- Bandwidth: 8 kHz
- Insertion Loss: 6 dB
- Filter Type: Bandpass
-
Supplier: Anatech Electronics, Inc.
Description: 45.96 MHz Crystal Filter
- Frequency (Fc): 45.96 MHz
- Bandwidth: 20 kHz
- Insertion Loss: 4 dB
- Filter Type: Bandpass
-
Supplier: NDK
Description: This four-pole crystal filter with a built-in coupling capacitor also supports surfacemounting. Supports surface mounting. (Packed with embossed tape) Built-in coupling capacitor. Excellent shock-resistance. Frequency range Fundamental: 30 to 90 MHz
- Operating Temperature: -20 to 70 C
- Cutoff or Center Frequency (Fc): 45,000 to 45 kHz
- Bandwidth: 44,992.5 to 45,007.5 kHz
- Pin Count: 6
-
-
Supplier: ECS Inc. International
Description: ECS Inc. offers a wide selection of monolithic crystal filters (MCFs) in both through hole and surface mount design (SMD) packages. These packages feature a broad range of center frequencies, including 10.7 MHz, 21.4 MHz, 45.0 MHz, 70.0 MHz and 90.0
- Oscillation Frequency: 45 MHz
- Operating Temperature: -30 to 80 C
- Features / Standards: RoHS Compliant
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 45.030 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-100-050-050P Length: 1.000 (in) Width: 0.500 (in) Height: 0.500 (in)
- Features: Passive Filter, Quartz / Crystal Filter
-
Supplier: QuartzCom AG
Description: Nominal Frequency: 45.0000 MHz Pole No.: 4 Pass Band: 3 dB / ±6.0 kHz Attenuation Band: 30 dB / ±20 kHz Loss: 3.0 dB
- Cutoff or Center Frequency (Fc): 45,000 kHz
- Features: Quartz / Crystal Filter
-
Supplier: QuartzCom AG
Description: Nominal Frequency: 45.0000 MHz Pole No.: 4 Pass Band: 3 dB / ±3.75 kHz Attenuation Band: 30 dB / ±12.5kHz Loss: 4.0 dB
- Cutoff or Center Frequency (Fc): 45,000 kHz
- Features: Quartz / Crystal Filter
-
Supplier: QuartzCom AG
Description: Nominal Frequency: 45.0000 MHz Pole No.: 4 Pass Band: 3 dB / ±15.0 kHz Attenuation Band: 30 dB / ±50kHz Loss: 3.0 dB
- Cutoff or Center Frequency (Fc): 45,000 kHz
- Features: Quartz / Crystal Filter
-
Supplier: DigiKey
Description: 45MHz Center 910 Ohms Monolithic Crystal Filter Through Hole 2dB 20kHz
- Operating Temperature: -20 to 70 C
- Package / Form Factor: Through Hole Technology (THT)
-
Supplier: Filtronetics, Inc.
Description: Stop band: 60 db BW 32 MHz, Ripple 0.5 dB, IL 4.5 dB
- Cutoff or Center Frequency (Fc): 160,000 kHz
- Bandwidth: 10 kHz
- Filter Type: Band Pass
- Applications: Commercial, Communications, Industrial, Military
-
Supplier: Win Source Electronics
Description: Manufacturer: ECS Inc. Win Source Part Number: 917804-ECS-38SMF45A15 Series: ECS-38SMF Operating Temperature Range: -30°C ~ 80°C Features: 45 MHz Center 560 Ohms Monolithic Crystal Filter Surface Mount 2dB 15 kHz Package: 8-SMD, No Lead Package: Reel - TR Mounting:
-
Supplier: ValueTronics International, Inc.
Description: discontinuity at the switchpoint will be typical <8 MHz. The 83525B maintain excellent frequency parameters with a lower band accuracy within ±5 MHz and an upper band accuracy within 8 MHz. Full band frequency linearity is ±3 MHz while the lower band maintains a linearity
- Minimum Frequency Range: 8,400 MHz
- Maximum Frequency Range: 8,400 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: ValueTronics International, Inc.
Description: supply frequency: 50 Hz/60 Hz Maximum power consumption: 250 VA (when printer is used) Operating temperature range: 5°C to 40°C Display: 12.1 inch TFT color liquid crystal display, 1024 x 768 (XGA) Connector: RJ-45 Connector Transmission methods: Ethernet
- Bandwidth: 350 MHz
- Number of Input Channels: 8 (# channels)
Find Suppliers by Category Top
Featured Products Top
-
Temperature: -45 to +85° C Storage Temperature: -55 to +95° C Shock: 20 G. 11ms Vibration: 20 G. 5 to 200 MHz Band Pass Filters Anatech Electronics (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
260 MHz LC Lowpass Filter (read more)
Browse RF Low Pass Filters Datasheets for Anatech Electronics, Inc. -
1087.5 MHz Cavity Bandpass Filter Electrical specifications (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
130 MHz Ceramic Bandpass Filter Electrical (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
1090 MHz Ceramic Bandpass Filter (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
2441 MHz Waveguide Band stop Filter AE2441WN2219 Our P//N AE (read more)
Browse RF Band Reject Filters Datasheets for Anatech Electronics, Inc. -
5500 MHZ SUSPENDED STRIPLINE HIGH PASS FILTER P/N AE5500SSH6558 Our P (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
2441 MHz waveguide Notch Filter P/N AE2441WN2219 Our P//N AE2441WN2219 features a notch frequrency band from 2400?2483MHz and an Attenuation: ≥50dB, the Pass Bands are DC?2370MHz & 2500?6000MHz with an insertion of (read more)
Browse RF Band Reject Filters Datasheets for Anatech Electronics, Inc. -
0-2820 MHz Lowpass Filter Electrical specifications (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
5500 MHZ SUSPENDED STRIPLINE HIGH PASS FILTER P (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc.
More Information Top
-
Improvement of the noise figure of the CEBAF switched electrode electronics BPM system
Three changes were mnde to improve the noise characteristics of the system: the 1 MHz BW @ 45 MHz LC filter was changed to a 50 kHz BW @ 45 MHz crystal filter ; the 860 kHz 1ow pass filter was changed to…
-
2.21.08 -- Feature Article: Over-The-Air Testing
45 MHz Monolithic Crystal Filters .
-
HF-band radio receiver design based on digital signal processing
This architecture employs an IF of 45 MHz and a crystal filter which provides the roofing selectivity.
-
RF/Microwave Circuit Design for Wireless Applications 2nd Edition Complete Document
The filter in the first IF is typically either a SAW filter (in the frequency range from 500 MHz to 1 GHz) or a crystal filter ( 45 –120 MHz ).
-
Communications Receivers: DSP, Software Radios, and Design, Third Edition > Radio Receiver Characteristics
The filter in the first IF is typically either a SAW filter (in the frequency range from 500 MHz to 1 GHz) or a crystal filter ( 45 to 120 MHz ).
-
RF/Microwave Circuit Design for Wireless Applications Complete Document
The filter in the first IF is typically either a SAW filter (in the frequency range from 500 MHz to 1 GHz) or a crystal filter ( 45 -120 MHz ).
-
HBS: a Handheld Breast Cancer detector based on frequency domain photon migration with full heterodyne
This constant 45MHz signal is filtered by a crystal filter with 30KHz bandwidth to eliminate unwanted signals and reduce the noise floor.
-
The four-frequency process for coupled-duals using error-corrected S-parameter measurements.
Although the four-frequency measurement process has been used successfully on coupled dual crystals from 9.4 MHz to 21.4 MHz, discrepancies between the crystal data and filter data at 45 MHz and 57.5 MHz suggested an error problem associated…
-
The four-frequency process for coupled-duals using error-corrected S-parameter measurements
Although the four-frequency measurement process has been used successfully on coupled dual crystals from 9.4 MHz to 21.4 MHz, discrepancies between the crystal data and filter data at 45 MHz and 57.5 MHz suggested an error problem associated…
-
Mini-FDPM and heterodyne mini-FDPM: handheld non-invasive breast cancer detectors based on frequency-domain photon migration
A logarithmic amplifier (AD8306 from Analog Device) is used to measure the power of the 45 - MHz signal filtered out by the crystal filter.
Indicates content that may require registration and/or purchase.