-
Supplier: Edmund Optics Inc.
Description: Blocks UV and Transmits Visible Ideal as Dust or Protective Covers for Camera Sensors Optical grade UV filters are offered in mounted versions with standard photographic and lens filter mount threads. Ideal for applications where UV light needs to be blocked and
- Size: 46 mm
- Filter Type: Ultraviolet Clear
-
Supplier: Andover Corporation
Description: Bandpass type filter glasses are useful for enhancing the signal-to-noise ratio of illumination systems, transmit a broad band of energy while blocking the shorter and longer wavelengths. As with all of Andover's filter glasses, custom sizes are available upon request, and can also be
- Features: Bandpass / Interference Filters, Color Filters, Infrared (IR)
-
Supplier: Andover Corporation
Description: Bandpass type filter glasses are useful for enhancing the signal-to-noise ratio of illumination systems, transmit a broad band of energy while blocking the shorter and longer wavelengths. As with all of Andover's filter glasses, custom sizes are available upon request, and can also be
- Features: Bandpass / Interference Filters, Color Filters, Infrared (IR)
-
-
Supplier: Edmund Optics Inc.
Description: Optical grade UV filters are offered in unmounted versions or in mounted versions with standard photographic and lens filter mount threads. Ideal for applications where UV light needs to be blocked and visible light passed. Can be used in combination with other
- Diameter, Square Side, or Rectangular Length: 34.00000000000001 mm
- Thickness: 2 mm
- Surface Quality: 80-50 Scratch / Dig
- Filter Shape: Circular
-
Supplier: Edmund Optics Inc.
Description: Optical grade UV filters are offered in unmounted versions or in mounted versions with standard photographic and lens filter mount threads. Ideal for applications where UV light needs to be blocked and visible light passed. Can be used in combination with other
- Diameter, Square Side, or Rectangular Length: 43 mm
- Thickness: 2 mm
- Surface Quality: 80-50 Scratch / Dig
- Filter Shape: Circular
-
Supplier: Edmund Optics Inc.
Description: Optical grade UV filters are offered in unmounted versions or in mounted versions with standard photographic and lens filter mount threads. Ideal for applications where UV light needs to be blocked and visible light passed. Can be used in combination with other
- Diameter, Square Side, or Rectangular Length: 49 mm
- Thickness: 2 mm
- Surface Quality: 80-50 Scratch / Dig
- Filter Shape: Circular
-
Supplier: ZGC, Inc.
Description: Zunow 127mm UV filter for WEX-075A
- Features: Other
-
Supplier: Qioptiq
Description: Very high blocking in the UV High transmission in the VIS Heat-resistant up to 400 °C Thickness 1.1 mm T ≤ 1 % below 380 nm T = 50 % for 405 ± 10 nm T ≥ 90 % average for 425 - 760 nm
- Diameter, Square Side, or Rectangular Length: 25 to 160.00000000000003 mm
- Rectangular Width: 25 to 110 mm
- Thickness: 1.1 mm
- Transmission Range: 425 to 760 nm
-
Supplier: Andover Corporation
Description: Bandpass type filter glasses are useful for enhancing the signal-to-noise ratio of illumination systems, transmit a broad band of energy while blocking the shorter and longer wavelengths. As with all of Andover's filter glasses, custom sizes are available upon request, and can also be
- Features: Bandpass / Interference Filters, Color Filters, Infrared (IR)
-
Supplier: Andover Corporation
Description: Bandpass type filter glasses are useful for enhancing the signal-to-noise ratio of illumination systems, transmit a broad band of energy while blocking the shorter and longer wavelengths. As with all of Andover's filter glasses, custom sizes are available upon request, and can also be
- Features: Bandpass / Interference Filters, Color Filters, Infrared (IR)
-
Supplier: Qioptiq
Description: Volume filters fabricated from colored glass Mounted and unmounted versions available Mounted types fit to LINOS Microbench m Tolerances: Ø 22.2mm: ± 0.2 mm; Ø 50 mm: +0/-0.6 Thickness: ± 0.2 mm Bubbles: 1/ 5 x 0.25 Striations: 2/ 03 Surface Finish: 5/ 3 x 0.4 Surface Parallelism: 15 arcmin
- Diameter, Square Side, or Rectangular Length: 12.700000000000001 to 50 mm
- Thickness: 2 to 3 mm
- Transmission Range: 340 to 375 nm
- BG-: 3
-
Supplier: Xoxide
Description: This water washable, UV sensitive fan filter has a handy two-piece design, allowing for easy cleaning without removing the entire filter.
-
Supplier: Xoxide
Description: This water washable, UV sensitive fan filter has a handy two-piece design, allowing for easy cleaning without removing the entire filter.
-
Supplier: Xoxide
Description: This water washable, UV sensitive fan filter has a handy two-piece design, allowing for easy cleaning without removing the entire filter.
-
Supplier: Xoxide
Description: This water washable, UV sensitive fan filter has a handy two-piece design, allowing for easy cleaning without removing the entire filter.
-
Supplier: ZGC, Inc.
Description: Tiffen 46mm Digital Essentials Filter Kit Tiffen 46mm Digital Essentials Filter Kit: UV Protector, Circular Polarizer, ND 0.6 & Filter Pouch UV Protector: Safeguard yourlens and absorb UV light Circular Polarizer: Removes glare from
- Features: Other
-
Supplier: Newport MKS
Description: The 10BPF10-270 UV Bandpass Filter is a 1 inch (25.4 mm) diameter bandpass filter with a center wavelength of 270 ± 3 nm and a Full Width Half Max of 12 ± 2 nm. See Curve 2, for transmission graph. Our UV Bandpass Filters pass a narrow spectral band of ultraviolet
- Diameter, Square Side, or Rectangular Length: 25.400000000000002 mm
- Thickness: 5.079997256801482 mm
- Center Wavelength: 270 nm
- Filter Bandpass: 12 nm
-
Supplier: Newport MKS
Description: The 10BPF10-206 UV Bandpass Filter is a 1 inch (25.4 mm) diameter bandpass filter with a center wavelength of 206 ± 2 nm and a Full Width Half Max of 12 ± 2 nm. See Curve 1, for transmission graph. Our UV Bandpass Filters pass a narrow spectral band of ultraviolet
- Diameter, Square Side, or Rectangular Length: 25.400000000000002 mm
- Thickness: 5.079997256801482 mm
- Center Wavelength: 206 nm
- Filter Bandpass: 12 nm
-
Supplier: Newport MKS
Description: The 10BPF10-228 UV Bandpass Filter is a 1 inch (25.4 mm) diameter bandpass filter with a center wavelength of 228 ± 2 nm and a Full Width Half Max of 11 ± 3 nm. See Curve 1, for transmission graph. Our UV Bandpass Filters pass a narrow spectral band of ultraviolet
- Diameter, Square Side, or Rectangular Length: 25.400000000000002 mm
- Thickness: 5.079997256801482 mm
- Center Wavelength: 228 nm
- Filter Bandpass: 11 nm
-
Supplier: Newport MKS
Description: The 10BPF10-280 UV Bandpass Filter is a 1 inch (25.4 mm) diameter bandpass filter with a center wavelength of 280 ± 3 nm and a Full Width Half Max of 12 ± 2 nm. See Curve 2, for transmission graph. Our UV Bandpass Filters pass a narrow spectral band of ultraviolet
- Diameter, Square Side, or Rectangular Length: 25.400000000000002 mm
- Thickness: 5.079997256801482 mm
- Center Wavelength: 280 nm
- Filter Bandpass: 12 nm
-
Supplier: EKSMA OPTICS
Description: Almost all UV radiation (especially 240-280nm) is absorbed by Earth ozone layer, and the UV radiation that is created by some object near the Earth surface, can be detected only using special zone filters. Crystal materials are robust substrates from which optical filters
- Diameter, Square Side, or Rectangular Length: 25 to 40.00000000000001 mm
- Thickness: 8 to 10.000000000000002 mm
- Surface Quality: 60-40 Scratch / Dig
- Filter Type: Bandpass / Interference Filters
-
Supplier: Rapid Spectral Solutions
Description: 38mm neutral density filters suitable for all general use. 1mm thick.
- Diameter, Square Side, or Rectangular Length: 38 mm
- Thickness: 1 mm
- Transmission Range: 250 to 800 nm
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: Santa Barbara Instrument Group
Description: 36mm Baader UV+IR blocking filter, AR Coated, Optical Polish
- Filter Shape: Circular
- Filter Type: Color Filters
- Features: Infrared (IR), Ultra-Violet (UV)
-
Supplier: optek-Danulat, Inc.
Description: The model AF46 is an advanced, dual channel Ultraviolet (UV) absorption sensor with two additional lamp reference compensation channels. This sensor is designed for inline operation and provides accurate measurements with great repeatability, linearity and resolution. The AF46 is used for
- Process Media Temperature: 32 to 302 F
- Operating Temperature: 32 to 104 F
- Water Quality Parameters: Conductivity / Dissolved Solids, Oil in Water, Turbidity
- Features and Functionality: Filters
-
Supplier: optek-Danulat, Inc.
Description: The model AF46-EX is an advanced, dual channel UV absorption sensor with two additional lamp reference channels. This sensor is designed for inline operation and provides accurate concentration measurements with great repeatability, linearity and resolution. The AF46-EX can be used in
- Operating Temperature: 32 to 104 F
- Features and Functionality: Filters
- User Controls: None
- Features: Other
-
Supplier: ZGC, Inc.
Description: Tiffen 46mm Deluxe / Video Basic Kit Tiffen 46mm Deluxe / Video Basic Kit: UV Protector, Neutral Density 0.6, FL-D, Pouch
- Features: Other
-
Supplier: ZGC, Inc.
Description: Tiffen 46mm Digital/Photo Essentials Intro Kit Tiffen 46mm Digital/Photo Essentials Intro Kit: UV Protector, 812 Warming, Circular Polarizer, Pouch
- Features: Other
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: JENOPTIK's CoastalOpt® 105mm UV-VIS SLR Lens is a alternate to the Nikon 105/4.5 UV Nikkor lens. The lens has color corrected performance in the range from 250nm - 650nm. Crisp images covering this entire bandwidth can be captured without focus adjustment or compensation. Price: $4,495
- Focal Length: 105 mm
- Aperture Range (F-Number): 4.5
- Filter Thread Diameter: 52 mm
- Diameter: 68.57996296682 mm
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: UV-VIS-IR Lens High performance lens for Forensics, Law Enforcement, Science, and Fine Art. Superb focus correction from UV thru IR (310 nm - 1100 nm). Perfect lens for use with SLR or DSLR cameras with UV or IR sensitivity. Includes aftermarket cameras with modified sensor
- Focal Length: 60 mm
- Aperture Range (F-Number): 4 to 4.5
- Zoom Magnification: 1.5 X
- Filter Thread Diameter: 52 mm
-
Supplier: Shanghai Optics
Description: Dichroic Filters for Every Application A dichroic filter is thin optical filter crafted to transmit light in only one narrowly defined wavelength band, while reflecting all other wavelengths. These optical filters are also known as thin-film or interference
- Filter Type: Cold Mirrors, Dichroic Filters, Hot Mirrors, Long Pass Filters, Short Pass Filters
- Substrate Material: UV grade Fused Silica
- Features: Ultra-Violet (UV), Visible (VIS)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Product overview: ELL8UV101MM from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle
-
Supplier: Cole-Parmer
Description: • High quality, economical price These nonsterile syringe filters are tested for physical properties and UV detectable extractables. Each unit features secure, enhanced female Luer-Lok
inlet and male luer slip outlet, and solvent-resistant low extractable polypropylene housing. - Operating Temperature: 212 F
- Filter Medium Material: Polyvinylidene Fluoride (PVDF)
-
Supplier: RS Components, Ltd.
Description: Exhaust Filter PFA60.000 UV,292x292mm
- Height: 1.8110246 inch
- Construction: Fan Filter
- Features: Other
-
Supplier: Alluxa, Inc.
Description: UV Mirror filter has reflection that is greater than 85% from 220 nm to 250 nm. This unmounted UV mirror filter is coated on a 1.04 mm thick fused silica substrate and is 25.4 mm in diameter. Alluxa mirror filters deliver superior performance and durability over
- Diameter/Width: 23.500000000000004 mm
- Thickness: 1.04 mm
- Mirror Materials: Fused Silica
- Mirror Shape: Round
Find Suppliers by Category Top
Featured Products Top
-
6000 nm to 14000 nm. This is a multi-cavity filter with moderately steep edges and transmission that is greater than 40% at 10600 nm. This unmounted narrowband filter is coated on a 1.0 mm thick Polished Germanium substrate and is 25.4 mm in diameter. Alluxa narrowband filters deliver superior (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
than 80% transmission from 7000 nm to 14000 nm. This unmounted notch filter is coated on a 2.0 mm thick Polished Germanium substrate and and is 25.4 mm in diameter. Alluxa notch filters deliver superior performance and durability over traditional laminated filters. All Alluxa optical filters are (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
, greater than OD5 average blocking from 206 nm to 226 nm, greater than OD6 absolute blocking at 224 nm, and an exceptionally steep cut-on edge transition. This unmounted filter is coated on a 1.04 mm fused silica substrate and is 25.4 mm (± 0.1 mm) in diameter. Alluxa ultra steep longpass filters (read more)
Browse Optical Bandpass Filters Datasheets for Alluxa, Inc. -
from 190 nm to 390 nm. This is a multi-cavity filter with moderately steep edges and transmission that is greater than 50% at 224 nm. This unmounted narrowband filter is coated on a 1.04 mm thick fused silica substrate and is 23.5 mm diameter. Alluxa narrowband filters deliver superior performance (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
particles as small as 0.3 micron and may be exhausted directly to the exterior through a window, or through a wall simply by connecting flexible ducting to the 6 in. (152 mm) collar located on the top of the IsoClean® 800. The IsoClean 800 filter contains 220 square feet (20.4 square (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
cleansed of 99.99% of particles as small as 0.3 micron and may be exhausted directly to the exterior through a window, or through a wall simply by connecting flexible ducting to the 6 in. (152 mm) collar located on the top of the IsoClean® 800. The IsoClean 800 filter contains 220 square (read more)
Browse Medical Equipment and Supplies Datasheets for Envirco -
particles as small as 0.3 micron and may be exhausted directly to the exterior through a window, or through a wall simply by connecting flexible ducting to the 6 in. (152 mm) collar located on the top of the IsoClean® 800. The IsoClean 800 filter contains 220 square feet (20.4 square (read more)
Browse HEPA Filters and ULPA Filters Datasheets for Envirco -
environments with chemical exposure and frequent handling. Long Pass Filters: Transmits wavelengths above 2 µm, functioning as a long pass filter in IR and thermal imaging systems (read more)
Browse Optical Windows Datasheets for Avantier Inc. -
45° angle of incidence configurations Front surface (S1) HR-coated at the specific wavelength; rear surface uncoated Highlight Specifications Substrate material: N-BK7 or UV fused silica Commercial Grade: dimensional tolerance (read more)
Browse Optical Mirrors Datasheets for CeNing Optics Co., Ltd. -
sizes—including diameters exceeding 300 mm—these domes are ideal for aerospace, defense, marine, and industrial applications that demand both durability and precise optical performance. Avantier offers a variety of solutions crafted from premium materials like BK7, fused silica (read more)
Browse Optical Lenses Datasheets for Avantier Inc.
More Information Top
-
Shopping In Lenses - Big Bruin
Sigma E1SG30MCRO43F28K Sigma 30mm F2.8 EX DN ART Black Lens for Micro Four Thirds Filter Bundle Bundle includes: 30mm F2.8 EX DN ART Lens for Micro Four Thirds (Black) NXT UV 46mm Lens Filter Compact Deluxe Gadget Bag - CA58A …
-
Shopping In Lenses - Big Bruin
Sigma E1SG19MCRO43F28K - Sigma 19mm F2.8 EX DN ART Black Lens for Micro Four Thirds Filter Bundle Bundle includes: 19mm F2.8 EX DN ART Lens for Micro Four Thirds (Black) NXT UV 46mm Lens Filter Compact Deluxe Gadget Bag - CA58A …
-
Popular Products In Camcorders & Video - Big Bruin
… Battery Charger 32GB Class 10 Micro SDHC R40 Memory Card w/ Adapter Compact Deluxe Gadget Bag 2540 mAh Battery (Qty 2) High Speed micro-HDMI to HDMI A/V Cable 6 Feet 46mm UV , Polarizer FLD Deluxe Filter kit (Set of 3 …
-
The Venus ground-based image Active Archive: a database of amateur
observations of Venus in ultraviolet and infrared light
The images were taken on 26 March 2007 at 15: 46 UT (left) and 16 April 2007 at 17:10 UT (right) using a 180 mm Maksutov-Cassegrain telescope equipped with a DMK 21AF04 video camera and a Baader UV filter .
-
Photo-controlled extraction and active transport of amino acids by functional reversed micelles containing spiropyran derivatives
A sample solution in a quartz-made cell (path length 10 mm ) was irradiated by a high-pressure mercury … … Sen HL-100, 100W) through a glass filter (Toshiba UV -D35, 300 nm < 2 … … light irradiation; and Y- 46 , 440 nm < )~, for …
-
ELC-403 UV/Visible Spot-Cure System
… 220/240 volts, 50/60 Hz Optional Accessories + Replacement Parts82445 UV Halogen replacement 75W lamp82437 VISIBLE Halogen replacement 75W lamp82427 UV filter replacement kit82428 VISIBLE filter … … 220/240V82876 Light Guide, 2 mm x 70mm curved-tip82492 … … Light Guide, 8mm x 46 mm straight-tip82496 Light …
-
Performance tests using the Lexsyg luminescence reader
Currently, the Lexsyg in Giessen is equipped with two UV - filters for quartz measurements centred on 340 nm and 380 nm (Semrock HC340/26 (5 mm ) + BG3 (3 mm) and Semrock HC377/50 … … on 410 nm (Sem- rock HC414/ 46 nm (3.5 mm …
-
Electronic Journal of Biotechnology - Enhancement of γ-aminobutyric acid in a fermented red seaweed beverage by starter culture Lactobacillus plantarum DW12
… of phenylisothiocyanate-GABA (PITC-GABA) and then filtered through a 0.45-µm filter and analyzed by HPLC … … 4.0 x 250 mm , 5 µm), a HP … … series autosampler, column oven ( 46 ºC), and an HP 1100 series UV detector (254 nm).
-
Environmental monitoring of mutagenic/carcinogenic hazards during road paving operations with bitumens
… scraped off, grounded and extracted in a small sintered glass filter funnel with 60 ml … … with a variable wavelength UV detector and a Perkin … … l9, 11,28,34, 46 ,47 l The samples … … 250 x 4 6 mm i d ) and eluted …
Indicates content that may require registration and/or purchase.