-
Supplier: Laserglow Technologies
Description: This blue laser pointer will captivate audiences wherever you take it, whether at home with friends or at a presentation conference with colleagues. Blue laser pointers are still so rare that few have ever seen one. Be one of the first to own this unique
- Wavelength Range: 473 nm
- Laser Power: 2 to 5 milliwatts
- Operating Temperature Range: 20 to 35 C
- Laser Weight: 0.1 lbs
-
Supplier: Laserglow Technologies
Description: Laserglow's Aquarius Pro series of blue portable lasers are a true achievement in portable laser technology. These lasers incorporate the same technology found in bench-top lab lasers into a compact portable handheld housing. Pulsed at 700Hz to achieve stable high
- Wavelength Range: 473 nm
- Laser Power: 2 to 20 milliwatts
- Operating Temperature Range: 20 to 35 C
- Laser Weight: 0.18 lbs
-
Supplier: Laserglow Technologies
Description: this laser to operate three times as long as DPSS blue laser pointers. Both beautiful and practical the Hydra Blue Laser Pointer is sure to impress. Key Features: Output Power: 2 mW - 9 mW (Varies with model) Expected Life: 5000 hours Wavelength: 447
- Wavelength Range: 447 nm
- Laser Power: 5 milliwatts
- Operating Temperature Range: -5 to 40 C
- Laser Weight: 0.1 lbs
-
-
Supplier: Laserglow Technologies
Description: The Polaris is the world's most powerful visible-wavelength blue portable laser. Cutting-edge 447 nm laser diode technology brings power levels previously only possible using bench-top blue lasers that cost tens of thousands of dollars into the palm of your hand at
- Wavelength Range: 447 nm
- Laser Power: 50 to 1,200 milliwatts
- Operating Temperature Range: -5 to 35 C
- Laser Weight: 0.28 lbs
Find Suppliers by Category Top
Featured Products Top
-
-performance blue laser diode designed by OSRAM for demanding applications requiring high optical output and precision. Operating at a wavelength of 450 nm, it delivers up to 1.6 watts of continuous optical power, making it suitable for various applications such as laser projectors, machine vision, holography, and (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Osram 5W Blue Laser Diode in a compact 9mm TO can package.. Typical Features 447 nm emission wavelength TO90 package ESD protection diode Laser Diode isolated against package High (read more)
Browse Diode Lasers Datasheets for World Star Tech -
imaging and their small package size enables highly compact systems such as pico-projectors. Multi-mode laser diodes are also available with OSRAM’s portfolio. Lasers in the blue spectrum (447-450 nm) achieve up to 5 watts and are suitable for industrial and automotive applications (read more)
Browse Lasers Datasheets for World Star Tech -
-mode laser diodes are also available with OSRAM’s portfolio. Lasers in the blue spectrum (447-450 nm) achieve up to 5 watts and are suitable for industrial and automotive applications. The laser diode light can be focused down to a point only a few micrometers in diameter using aspherical lens (read more)
Browse Diode Lasers Datasheets for World Star Tech -
(continuous wave): 5 W (TS = 25°C) — Typical emission wavelength: 447 nm — Efficient radiation source for cw and pulsed operation — Chip on electrical insulated submount Applications — Electronic Equipment — Laser (read more)
Browse Diode Lasers Datasheets for World Star Tech -
OSRAM’s portfolio. Lasers in the blue spectrum (447-450 nm) achieve up to 5 watts and are suitable for industrial and automotive applications. The laser diode light can be focused down to a point only a few micrometers in diameter using aspherical lens optics. The laser can be directly used as (read more)
Browse Lasers Datasheets for World Star Tech -
, Protomatic has you covered with our OMTech B10 laser engraver. Versatility combined with affordability. Standard 2-axis tabletop Blue 450nM,10W optical power Diode-based The power to cut through materials such as 5mm (.20″) black acrylic plastic (read more)
Browse Laser Marking and Laser Engraving Services Datasheets for Protomatic, Inc. -
fluorescence and 3D printing, 450 nm blue laser diodes for laser engraving and materials processing, 488 nm laser diodes for flow cytometry and fluorescence microscopy (read more)
Browse Diode Lasers Datasheets for World Star Tech -
: — Typical emission wavelength: 520 nm — Efficient radiation source for cw and pulsed operation — Single mode semiconductor laser — High modulation bandwidth — TO56 package with photo diode World Star Tech carries a large inventory (read more)
Browse Lasers Datasheets for World Star Tech
More Information Top
-
Green Laser - Green Laser Manufacturers, Suppliers (Page 4)
405 nm violet laser pointer GLP-405/0.6~5mW 473 nm blue laser pointer GLP-473/0.6~5mW 532 nm green laser pointer GLP-532/0.6~5mW 593.5 nm yellow laser pointer GLP-593.5/0.6~2mW 808 nm infrared laser...
-
Application of Photothermal Methods for Quantification of Carotenoids in Apricot Jams
The PA spectrometer used in this study included an MBL-III-50 blue laser pointer ( 473nm , power of 50mW) as a light source, a home-made modulator, and the PA cell.
-
Direct Quantification of Carotenoids in Low Fat Baby Foods Via Laser Photoacoustics and Colorimetric Index a *
The laser PA spectrometer used in this study included an MBL-III-50 blue laser pointer ( 473 nm , power 50 mW) as a light source, a homemade modulator, and the PA cell.
-
Laser - Surface Interactions
In September 2005 handheld blue laser pointers at 473 nm became available.
-
Nd:YAG laser - Wikipedia, the free encyclopedia
The line at 946 nm is typically employed in " blue laser pointer " DPSS lasers, where it is doubled to 473 nm .
-
Mobile display backlight light guide plates based on slanted grating arrays
The light sources were a 4-mW green frequency-doubled diode laser pointer at 525 nm , a 6 mW red helium-neon laser at 632.8 nm … … a 0.4-mW blue frequency-doubled diode laser at 473 nm (as measured using …
-
Mobile display backlight light guide plates based on slanted grating arrays
The light sources were a 4 mW green frequency-doubled diode laser pointer at 525 nm , a 6 mW red helium-neon laser at 632.8 nm, and a 0.4 mW blue frequency-doubled diode laser at 473 nm.
-
CR4 - Thread: Lasers VS LEDs
Laser pointers are relatively cheap with power restricted to 5mW USA and 1mW EU and are available in red (650 nm ) green (532nm) and blue ( 473 nm), these might be worth investigating if the power limitation is acceptable - their bigger powered brothers …
-
The Physical Chemist's Toolbox Complete Document
FIGURE 10.16 Schematic of a semiconducting pn junction distributed Bragg59 reflector laser diode (or injection laser), such as used in 1-mW laser pointers (HeNe, 633 nm (obsolete); deep red AlGaAs … … frequencydoubled green: 532 nm; blue , 473 nm) and CD and …
-
Miniature solid-state lasers for pointing, illumination, and warning devices
SCL has just introduced its first miniature blue laser , operating at 473 nm . … power of 5 mW, these devices are expected to find widespread application as pointers , in biological applications …
Indicates content that may require registration and/or purchase.