-
Description: Acme’s low voltage distribution transformers are designed for industrial and commercial applications. All of Acme’s general purpose transformers are rated for 600 volts and below. Encapsulated units are offered in ratings up to 15kVA. Ventilated units are available in ratings up
- Maximum Primary Voltage Rating: 480 to 600 volts
- Maximum Secondary Voltage Rating: 380 to 480 volts
- Power Rating (VA): 15,000 to 500,000 VA
- Primary Frequency: 50 / 60 Hz, 60 Hz
-
Description: Acme’s low voltage distribution transformers are designed for industrial and commercial applications. All of Acme’s general purpose transformers are rated for 600 volts and below. Encapsulated units are offered in ratings up to 15kVA. Ventilated units are available in ratings up
- Maximum Primary Voltage Rating: 480 volts
- Maximum Secondary Voltage Rating: 277 to 480 volts
- Power Rating (VA): 15,000 to 300,000 VA
- Primary Frequency: 60 Hz
-
Description: Acme’s low voltage distribution transformers are designed for industrial and commercial applications. All of Acme’s general purpose transformers are rated for 600 volts and below. Encapsulated units are offered in ratings up to 15kVA. Ventilated units are available in ratings up
- Maximum Primary Voltage Rating: 480 volts
- Maximum Secondary Voltage Rating: 120 to 208 volts
- Power Rating (VA): 3,000 to 1,000,000 VA
- Primary Frequency: 60 Hz
-
-
Description: Acme’s low voltage distribution transformers are designed for industrial and commercial applications. All of Acme’s general purpose transformers are rated for 600 volts and below. Encapsulated units are offered in ratings up to 15kVA. Ventilated units are available in ratings up
- Maximum Primary Voltage Rating: 480 volts
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Power Rating (VA): 3,000 to 750,000 VA
- Primary Frequency: 60 Hz
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TRANSFORMER, .15 KVA, 1 PHASE, 60 HZ, 240/480 VOLTS, 3.125 AMPS. FREE 2 YEAR RADWELL WARRANTY
- Maximum Secondary Current Rating: 3.125 amps
- Features: Power / Power System / Distribution Transformer
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, AUTO TRANSFORMER, ELECTRIC COIL, PHASE-3, HERTZ-60, INSULATION - 200RISE, VOLTS - 190/480, K.V.Z - 12, TYPE-AUTO, SECONDARY VOLTS-380. FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
Supplier: Radwell International
Description: GENERAL PURPOSE TRANSFORMER, 1 PHASE, 240 X 480 VOLT INPUT, 120/240 VOLT OUTPUT, 0.05 KVA, 3R NEMA RATING, 131F TEMP RISE, INDOOR, OUTDOOR. FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
Description: mineral-oil-immersed, self-cooled, padmounted, compartmental-type distribution transformers with high-voltage bushings. These transformers are rated 2500 kVA and smaller, with high voltages of 34 500 GrdY/19 920 volts and below, and with low voltages of 480 volts
-
Supplier: RoMan Manufacturing, Inc.
Description: Type transformers feature: KVA Range: 20 KVA – 500 KVA (rated at 50% duty cycle) RWMA standard machine pad sizes and hole spacing Primary Voltages: 480 Volts, 60Hz (7 – 1/4″ x 9 – 1/4″ and 7 – 3/4″ x 10 – 1/4″ only) 575 Volts, 60Hz Fully encapsulated to ensure long
- Maximum Primary Voltage Rating: 480 to 575 volts
- Maximum Secondary Voltage Rating: 4 to 18.3 volts
- Power Rating (VA): 20,000 to 500,000 VA
- Features: 60 Hz, Other, Power / Power System / Distribution Transformer, Single Phase Transformer
-
Supplier: RoMan Manufacturing, Inc.
Description: Volts, 50Hz 480 Volts, 60Hz 575 Volts, 60Hz Fully encapsulated to ensure long life Optional accessories: Secondary Parallel Bar Kit Secondary Series Bar Kit Grounding Reactors Available remotely mounted Switchgear / Tap Switch Over temperature thermoswitches
- Maximum Primary Voltage Rating: 400 to 575 volts
- Maximum Secondary Voltage Rating: 2.58 to 30.96 volts
- Power Rating (VA): 25,000 to 200,000 VA
- Features: 50 / 60 Hz, Other, Power / Power System / Distribution Transformer, Single Phase Transformer
-
Supplier: Time Mark Corporation
Description: installations, power factor meters or generators. To use, connect the Detector to any 3-phase circuit from 208 to 480 volts, Wye or Delta. Proper phase sequence and all phases present will illuminate the ABC lamp and the three voltage lamps. An open
- Bandwidth: 50 to 60 Hz
- Display Type: Analog
- Form Factor: Handheld
-
Supplier: Time Mark Corporation
Description: installations, power factor meters or generators. To use, connect the Detector to any 3-phase circuit from 208 to 480 volts, Wye or Delta. Proper phase sequence and all phases present will illuminate the ABC lamp and the three voltage lamps. An open
- Bandwidth: 400 Hz
- Display Type: Analog
- Form Factor: Handheld
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LINE REACTOR, 4 AMP, 3 PHASE, 480-600 VOLT AC. FREE 2 YEAR RADWELL WARRANTY
-
Description: Voltage 240/120, 100 kVA and Smaller, ANSI C57.12.23-1978 American National Standard Requirements for Underground-Type Three-Phase Distribution Transformers, 2500 kVA and Smaller; High Voltage 24 940 GrdY/14 400 Volts and Below; Low Voltage 480 Volts and Below,
-
Supplier: FactoryMation
Description: Features: Micron General Purpose Transformer, Group A, 25 kVA, Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 240X480, SEC: 120/240V FCBN: 2-5% taps @ 240V; FCBN: 4-2.5% taps @ 480 V 3-4 Week Lead Time.Micron General Purpose Transformer, Group A, 25 kVA, Type
-
Supplier: FactoryMation
Description: Features: Micron General Purpose Transformer, Group A, 3000VA, Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 240x480, SEC: 120/240V FCBN: 1-10% tap @ 240V; FCBN: 2-5% taps @ 480V 3-4 Week Lead Time.Micron General Purpose Transformer, Group A, 3000VA, Type 1-E,
-
Supplier: FactoryMation
Description: Features: Micron General Purpose Transformer, Group A, 37.5 kVA, Type 1-V, Single-phase, Ventilated, 60Hz, PRI: 240x480, SEC: 120/240V FCBN: 2-5% taps @ 240 V; FCBN: 4-2.5% taps @ 480 V 3-4 Week Lead Time.Micron General Purpose Transformer, Group A, 37.5 kVA, Type
-
Supplier: FactoryMation
Description: Features: Micron General Purpose Transformer, Group A, 15 kVA, Type 1-V, Single-phase, Ventilated, 60Hz, PRI: 240X480, SEC: 120/240V FCBN: 2-5% taps @ 240 V; FCBN: 4-2.5% taps @ 480 V 3-4 Week Lead Time.Micron General Purpose Transformer, Group A, 15 kVA, Type 1-V,
-
Supplier: Chromalox
Description: Steam Pressures to 135 psig Steam Capacity (18 - 542 Lbs/Hr @ 0 - 135 psig) 6 - 180 kW (21 - 614 Mbh) 208, 240 and 480 Volt, 1 & 3 Phase ASME Section I Pressure Vessel Carbon Steel Code “M” 0.430 Dia. Copper Sheath Heating Elements One or Two Operating Controls Manual
- Heat Output (Capacity): 20,470.829068577277 to 614,124.8720573182 BTU/hr
- Maximum Pressure: 135 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: ISC Sales, Inc.
Description: pilot light, and thermostat – standard 24 Volt control, transformer, and contactor in NEMA 7 enclosure Durable epoxy coating on heater housing• Hazardous location unit mounted male / female plug Adjustable louvers; manual reset 3.0 through 25 KW rating 208, 240, 480, 600
- Maximum Air Flow: 580 SCFM
- Heating Capacity: 3 kW
- kWatts: 3 kW
- Heater Type: Air Heater, Explosion Proof Heater, Space Heater
-
Supplier: Precision Surfacing Solutions
Description: controls, 110 volt, single phase, 60 cycles actuated through a transformer for operation on 230 or 460 volts. Wired to National Electrical Code Standards unless otherwise specified. Equipped with a power factor controller for energy conservation. Attachment automatically
- Power: 15 to 25 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
-
Supplier: Bay Breakers, Inc.
Description: bucket can vary depending upon the various needs of factory. A common electrical configuration in the U.S. would be a line-up of three bus bars carrying 3-phase, 480 volt, 60 Hz electrical power. The buckets for this typical arrangement need to contain a circuit breaker,
Find Suppliers by Category Top
Featured Products Top
-
Type Transformer Three Phase Isolation Transformer High Efficiency Transformer 2. Renewable Energy Continues to Drive Industrial Demand Solar farms, wind power (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
flexibility. All units within the grid work together, simplifying implementation of airflow, pressure or temperature controls. Rosenberg Gen 3 EC motors also come with these motor innovations: • 200 to 480-VAC 3-Phase Supply. Previous EC motor generations were (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Suitable for 400/440/480Vac 3-phase Delta and Wye inputs Compact 2U high package size Fully featured 92 (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
previous EC motor generations were designed for either 200-230-VAC or 380-480-VAC input, our new motor automatically adjusts to the actual input power across the entire range, allowing reduced inventory cost and easier design-in. The 3-phase, 50-60 Hz motors are rated IP54 and UL-R motor class F (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
N42-28002), the fan features Rosenberg’s new 120-V, single-phase 400-watt EC motor coupled with a very highly efficient and exceptionally quiet glass fiber reinforced polyamide impeller. Both models are IP54 rated. Standard input voltages are 100 to 130 Volt or (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
DKHR 630-6SH can generate up to 7,600 CFM or 2.6 inches of static pressure (460-Volt / 60 Hz / 3-phase). Rosenberg backward curved fans are available to meet customer-defined specifications including airflow, power, rotational speeds, noise level, overall dimensions and (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
transformers and assists phase load current balancing. The TPS4000-24 is fully featured with isolated AC Fail, DC Good and dropped phase signals, remote on/off, remote sense and a 12V 0.3A standby supply. A PMBus™ communications interface allows remote monitoring of the output voltage (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Digital Voltage Stabilizer Three Phase Voltage Stabilizer Automatic Voltage Regulator (AVR (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
facilities. Most industrial facilities throughout North America are wired for 208, 230, 460 or 575v, 3-phase, 60 Hz power. The most common are voltages are 240v and 480v, although 575v is also frequently used in Canada. It is important to verify your available power supply before attempting to (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
120 or 230vac, single-phase power. These hoists are typically ¼ to 2-ton capacity and are most often used in home workshops, garages, and some light manufacturing facilities. Most industrial facilities throughout North America are wired for 208, 230, 460 or 575v, 3-phase, 60 Hz power (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation
More Information Top
-
Specifying 600 volt current-limiting fuses applications-600 amperes or less
TABLE 2 - AVAILABLE FAULT CURRENT (Source - 480 Volt , 3 Phase Transformers ) .
-
Greenfield Alternative Study LEU-Mo Fuel Fabrication Facility
The transformer will use 480 volt 3 phase inputs and will be procured that has the correct voltage to match the design voltage requested by Idaho National Laboratory.
-
Four quadrant DC to DC switching supply for the Fermilab Main Injector
This supply consists of a 3 phase transformer with a 480 volt input, a 3 phase full wave bridge rectifier, and a passive filter.
-
Heat Losses from Electrical Equipment in Generating Stations
Space Heater, per vertical stack 200 Power and Lighting Transformers 3 Phase , 480 - 208/120 volt 9 kVA .
-
Auxiliary Power System for the Four Corners Plant 750-MW Units
Three separate transformers provide 480 - volt 3 - phase station service power to three sections of drawout type 480-volt switchgear.
-
Oil Dehydration Improved by Dual Frequency Electrostatic Process
3Phase , 480volt Supply High Voltage Transformer Diode Secondary Voltage (-) .
-
Field Trials Scheduled for New Compact Dehydration Technology
3Phase , 480volt Supply High Voltage Transformer Diode Secondary Voltage (-) .
-
A new converter/inverter system for windpower generation utilizing a new 600 Amp, 1200 volt intelligent IGBT power module
Each turbine is connected to a pad mount transformer which steps up the 480 volt 3 phase ac to 21 KV.
-
CR4 - Thread: pewe
hi gang, i have 208/120 volt 3 phase in building, need to step up with 208/120 volt to 480 volt 3 phase , 3 wire 75 kva transformer , should i ground the center point of the 208 to ground? what could happen i…
-
CR4 - Thread: Amperage change from 480v to 120v and from three phase to single
conboy 24000 watts divided by 120 volts equals 200 amps single phase, you would want a 480 volt 3 phase to 120/208 volt step down transformer to get your 120 volt single phase, lets see if you can figure out the rest…
Indicates content that may require registration and/or purchase.