-
Supplier: Electric Generators Direct
Description: 480-Volt Three Phase Generator •Perfect for powering commercial/industrial motors, boilers, etc. Briggs & Stratton Vanguard Engine •Powerful 23-HP engine starts easily & runs smoothly Electric Start w/ Recoil Backup (Battery Sold Separately) •Includes battery rack & cables Cast
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Fuel Type: Gasoline
- Applications: Industrial, Power
-
Supplier: Electric Generators Direct
Description: 480-Volt Three Phase Generator •Perfect for powering commercial/industrial motors, boilers, etc. 19-HP/654cc Kohler Diesel Engine •A workhorse designed for easy starting and long run times Electric Start w/ Recoil Backup (Battery Sold Separately) •Includes battery rack & cables
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Fuel Type: Diesel
- Applications: Industrial, Power
-
Supplier: Electric Generators Direct
Description: 480-Volt Three Phase Generator •Perfect for powering commercial/industrial motors, boilers, etc. Briggs & Stratton Vanguard Engine •Powerful 31-HP engine starts easily & runs smoothly Electric Start (Battery Sold Separately) •Includes battery rack & cables Cast Iron Cylinder
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Fuel Type: Gasoline
- Applications: Industrial, Power
-
-
Supplier: Larson Electronics LLC
Description: a 12 volt electrical system. This light can run on any voltage from 9 to 42 volts and is configured to produce blue colored light only. The LEDLB-24-BLUE LED light bar from Magnalight produces a 480' long by 80' wide light beam with 4,320 lumens of blue light is that ideal for
-
Supplier: Larson Electronics LLC
Description: electrical system. This light can run on any voltage from 9 to 42 volts and is configured to produce green colored light only. The LEDLB-24-RED LED light bar produces a 480' long by 80' wide light beam with 4,320 lumens of green light that is ideal for low light visibility applications
-
Supplier: Mile-X Equipment, Inc.
Description: Goodall 11-920AC 12V Startall w/Air-All and Powrlite 12 Volt, 600 Amp, 155 psi Air Compressor, 6000 Watt 120 Volt AC Generator Jump starts up to semi-tractors Air Compressor for air tools and tire service AC Generator for lights, heater, power tools and electrical
-
Supplier: Chromalox
Description: Steam Pressures to 235 psig Steam Capacity (18 - 542 Lbs/Hr @ 0 - 235 psig) 6 - 180 kW (21 - 614 Mbh) 208, 240 and 480 Volt, 1 and 3 Phase See Catalog Page PDF for more information Third-party certifications: UL Listed, S
- Heat Output (Capacity): 20,470.829068577277 to 614,124.8720573182 BTU/hr
- Maximum Temperature: 400 F
- Maximum Pressure: 235 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged
-
Supplier: Chromalox
Description: Steam Pressures to 90 psig Steam Capacity (18 - 542 Lbs/Hr @ 0 - 90 psig) 6 - 180 kW (21 - 614 Mbh) 208, 240 and 480 Volt, 1 and 3 Phase See Catalog Page PDF for more information Third-party certifications: UL Listed, M
- Heat Output (Capacity): 20,470.829068577277 to 614,124.8720573182 BTU/hr
- Maximum Pressure: 90 psi
- Features: ASME Certified, Deaerator / Separator, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: Appleton Electric
Description: 0.39 INCH MIN. CABLE OUTER DIAMETER 1.375 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) 3 PHASE(S) UL 1010/894/1682/1686, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 30 AMP CURRENT RATING 3 HP AT 125 TO 250 VOLT AC, 5 HP AT 480 VOLT AC POWER RATING 4 POLE(S) CES, CESD
-
Supplier: Chromalox
Description: Steam Pressures to 135 psig Steam Capacity (452 - 4,882 Lbs/Hr @ 0 - 135 psig) 150 - 1,620 kW (512 - 5,527 Mbh) 208, 240 and 480 Volt, 1 and 3 Phase See Catalog Page PDF for more information Third-party certifications: UL Listed, S
- Heat Output (Capacity): 511,770.7267144319 to 5,527,123.848515864 BTU/hr
- Maximum Pressure: 135 psi
- Features: ASME Certified, Commercial / HVAC, Deaerator / Separator, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: Time Mark Corporation
Description: installations, power factor meters or generators. To use, connect the Detector to any 3-phase circuit from 208 to 480 volts, Wye or Delta. Proper phase sequence and all phases present will illuminate the ABC lamp and the three voltage lamps. An open phase condition will
- Bandwidth: 50 to 60 Hz
- Display Type: Analog
- Form Factor: Handheld
-
Supplier: Time Mark Corporation
Description: installations, power factor meters or generators. To use, connect the Detector to any 3-phase circuit from 208 to 480 volts, Wye or Delta. Proper phase sequence and all phases present will illuminate the ABC lamp and the three voltage lamps. An open phase condition will
- Bandwidth: 400 Hz
- Display Type: Analog
- Form Factor: Handheld
-
Supplier: CMOSIS nv
Description: noise and dark noise significantly. The imager integrates 16 LVDS channels each running at 480Mbps resulting in a 30fps frame rate at full resolution (12 bits per pixel). Driving and read-out programming can be set over a serial peripheral interface. An internal timing generator produces the
- Horizontal Pixels: 5,120
- Vertical Pixels: 3,840
- Pixel Size: 6.4 µm
- Maximum Frame Rate: 30 fps
-
Supplier: Chromalox
Description: Steam Pressures to 135 psig Steam Capacity (18 - 542 Lbs/Hr @ 0 - 135 psig) 6 - 180 kW (21 - 614 Mbh) 208, 240 and 480 Volt, 1 & 3 Phase ASME Section I Pressure Vessel Carbon Steel Code “M” 0.430 Dia. Copper Sheath Heating Elements One or Two Operating Controls Manual Reset High Limit
- Heat Output (Capacity): 20,470.829068577277 to 614,124.8720573182 BTU/hr
- Maximum Pressure: 135 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: Cole-Parmer
Description: • Portable turn-key solution for field and laboratory pressure calibration • Fully automated pressure calibrator with built-in pressure generator/controller to 375 psi (25 bar) • Accuracy of
0.02% full-scale • Dual pressure modules for maximum accuracy • Built-in filter and liquid trap - Operating Temperature: 32 to 122 F
- Calibrator Style: Battery Powered
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: • Portable turn-key solution for field and laboratory pressure calibration • Fully automated pressure calibrator with built-in pressure generator/controller to 375 psi (25 bar) • Accuracy of
0.02% full-scale • Dual pressure modules for maximum accuracy • Built-in filter and liquid trap - Operating Temperature: 32 to 122 F
- Calibrator Style: Battery Powered
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: • Portable turn-key solution for field and laboratory pressure calibration • Fully automated pressure calibrator with built-in pressure generator/controller to 375 psi (25 bar) • Accuracy of
0.02% full-scale • Dual pressure modules for maximum accuracy • Built-in filter and liquid trap - Operating Temperature: 32 to 122 F
- Calibrator Style: Battery Powered
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: • Portable turn-key solution for field and laboratory pressure calibration • Fully automated pressure calibrator with built-in pressure generator/controller to 375 psi (25 bar) • Accuracy of
0.02% full-scale • Dual pressure modules for maximum accuracy • Built-in filter and liquid trap - Operating Temperature: 32 to 122 F
- Calibrator Style: Battery Powered
- Environmental Properties: Pressure / Vacuum
Find Suppliers by Category Top
Featured Products Top
-
designed for either 200-230-VAC or 380-480-VAC input power which required manufacturers to inventory both. Our new motor automatically adjusts to the actual input power across the entire range, allowing reduced inventory cost. (Airflow is always maximized at 460-Volt input voltage (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
A case study of medium voltage power system failures as a result of the loss of system grounding
It was noted that this system is supplied emergency power from a 480 volt generator and isbackfed through a substation transformer to the 12.47 kV distribution system.
-
Application of a peak shaving generator in pipeline service
However, the decision was made to install a 480 volt generator and step up the voltage before connecting to the utility bus.
-
PWR Generating Unit: Experience with Class I Electrical Systems
Each engine-generator set consists of a Fairbanks Morse model 38TD8-1/8 engine coupled to a Fairbanks Morse 3125 KVA, 0.8 power factor, 900 rpm, 3 phase, 60 her- tz, 480 volt generator .
-
CR4 - Thread: Medium Voltage Generator Connectors
The same way you would provide a "generator receptable" for a 480 volt generator .
-
Old Harbor Scammon Bay Hydro Feasibility
A 500 kW impulse turbine would be utilized to drive the three-phase, 480 volt generator .
-
Plutonium stabilization and packaging system
The 480 volt ac power supplysystemprovides power to the stabilization system 480 volt ac distribution panel, to thepackaging system 480 volt ac distributioncubicle, to the laser generator 480 volt ac panel, and to the resistance welder 480 volt ac panel.
-
Overvoltage Considerations for Interconnecting Dispersed Generators with Wye-Grounded Distribution Feeders
16 kW Synchronous Generator 480 volts , 150 rpm.
-
Federal Register > Tuesday, August 28, 2012 > [77 FR 51993] Western Technical College; Notice of Availability of Environmental Assessment
The project would generate electricity using a 205-kW, 480 - volt generator .
-
Integrated Data Management And Control System For Offshore Drilling Rigs - Design And Operational Experience
All three rigs use a 4,160-volt main bus tied via transformers to a 480-volt ship's service bus with various combinations of 4,160-volt and 480 - volt generators .
-
Federal Register > Thursday, March 29, 2007 > [72 FR 14800] Notice of Termination of License by Implied Surrender and Soliciting Comments, Protests, and Motion...
… wide and 20-foot-long steel penstock which funnels the water into; (4) an existing turbine chamber which contains two turbine-generators with an installed capacity of 346 kW; (5) two stone masonry tailraces; (6) 480 - volt generator leads; (7) a 0 …
Indicates content that may require registration and/or purchase.