-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SURGE SUPPRESSOR, SYSTEM VOLTAGE 380/400/415/440/480, 10 KA DISCHARGE CURRENT RATING, 60 HZ, 550 VOLT MCOV. 200 KA SCCR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Eaton Cooper Power Systems
Description: Metal Oxide Surge Arrester for AC Power Circuits.” FEATURES 175-Volt Arresters The 175-volt arrester is designed for single-phase 120-volt applications. It is available as single-, double-, or triple-pole for two-, three-, or four-wire systems. 350-Volt Arresters
- Mounting: Hard-Wired / Device Mount
- Device Type: Lightning Arrestor
- Technology: MOV
-
Supplier: TelephoneStuff.com
Description: Surge Protective 3 Phase Delta Panel. Modular surge panel without surge counter, with LED diagnostics in NEMA 12 enclosure. Features: - 480 Volt, 3P Delta - 3 Pole, 4 Wire - Protection mode: 4-Mode - Replaceable modules (2480) - Impulse 6kV/500A - MCOV 550VAC - Max
- Standards: CSA Mark, IEEE
- Device Type: Three Phase
- Mounting: Wall / Panel / Backboard Mount
-
-
Supplier: Win Source Electronics
Description: - Surge: 1.2 kA Maximum AC Volts: 480 V Maximum DC Volts: 640 V Energy: 35J Mounting Type: Through Hole Package / Case: Disc 7mm Temperature Range - Operating: -55°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS:
- Tj: -55 to 85 C
- IFSM: 1,200 amps
- CT: 50 pF
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Littelfuse, Inc.
Description: capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 13V High temperature soldering guaranteed: 265°C./10
- Clamping Voltage (VC): 690.9 volts
- VBR: 432 to 528 volts
- PD: 600,000 milliwatts
- Features: Avalanche Diodes, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Littelfuse, Inc.
Description: Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV
- VR: 408 volts
- Clamping Voltage (VC): 690.9 volts
- VBR: 432 to 528 volts
- PD: 1,500,000 milliwatts
-
Supplier: Littelfuse, Inc.
Description: capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 13V High temperature soldering guaranteed: 265°C./10
- VR: 408 volts
- Clamping Voltage (VC): 690.9 volts
- VBR: 432 to 528 volts
- PD: 600,000 milliwatts
-
Supplier: Littelfuse, Inc.
Description: Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV
- VR: 408 volts
- Clamping Voltage (VC): 690.9 volts
- VBR: 432 to 528 volts
- PD: 1,500,000 milliwatts
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SURGE SUPPRESSOR, TRANSIENT VOLTAGE SURGE SUPPRESSOR, AC DISTRIBUTION PANEL UNIT, 380/480 VOLTS, 3-WIRE, 3 PHASE, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Win Source Electronics
Description: Status: Active Package / Case: Disc 20mm Base Product Number: MOV-20 Mounting Type: Through Hole HTSUS: 8533.40.4000 REACH Status: REACH Unaffected ECCN: EAR99 Capacitance @ Frequency: 480 pF @ 1 kHz Number of Circuits: 1 Maximum AC Volts: 625 V Maximum DC Volts: 825 V Varistor
- Tj: -40 to 105 C
- IFSM: 6,500 amps
- CT: 480 pF
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Win Source Electronics
Description: 100V Current - Surge: 1.2kA Maximum AC Volts: 60VAC Maximum DC Volts: 85VDC Energy: 4.8J Categories: Circuit Protection Varistor Voltage (Minimum): 90V Varistor Voltage (Maximum): 110V Alternative Parts (Cross-Reference): PV 60 K 4032 R; Introduction Date: August 12, 2011 ECCN:
- Tj: -40 to 85 C
- IFSM: 1,200 amps
- CT: 480 pF
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Win Source Electronics
Description: Manufacturer: TDK Corporation Win Source Part Number: 1020866-AVR-M1005C080MTADB Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Capacitance @ Frequency: 480pF @ 1kHz Varistor Voltage (Min): 6.4V Varistor Voltage (Typ): 8V Varistor Voltage (Max): 9.6V Current - Surge: 25A
- Tj: -40 to 125 C
- IFSM: 25 amps
- CT: 480 pF
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Description: MORNSUN EMC filters are used to enhance the EMC performance in the applications with power converters.
- Maximum Surge Current: 0.2 amps
- Operating Temperature: -40 to 185 F
- Clamping Voltage: -2,000 to 4,000 volts
- Mounting: PCB Mount
Find Suppliers by Category Top
Featured Products Top
-
Industry-first precision module for ultra-low power, ultra-low-voltage voltage clamp for systems starting at 5 Volts or less (read more)
Browse Uncategorized Products Datasheets for Advanced Linear Devices, Inc.
More Information Top
-
Methods to Improve the Reliability in 24kV Boscan Field Distribution Lines
C. TVSS (Transients Voltage Surge Suppressors ) Installation In this scenario the primary 480 volt three phase power drop to the drive would be considered as our "service entrance" in the cascade scheme (Fig. 18).
-
Power systems study solutions solving lightning power quality and load limitations problems in the Boscan oil field
The grounding and bonding of the OHGWs, transformers, arresters, and 480 volt equipment at a well site should all be tied together according to the proposeddrawing (figure2) with high energy TransientVoltage Surge Suppressors installedat the VSD enclosures.
-
PL FINAL DESIGN REPORT. VOLUME I. PLANT DESIGN
- ifo for inputs from 400 to 480 volts , outputs from 0 to full load. - primary AC breaker secondary DC breaker surge suppressors & voltage limiting fuses.
-
Power line disturbances: a user's perspective on the selection and application of mitigation equipment and techniques
… "filled in" by the energy stored in the filter's capacitance, which cannot be done by simple clamping devices.[l6] These devices are available in receptacle models and hard wired models both single and three phase, in 120, 240, and 480 volt styles. suppressors and methods of testing their effectiveness is detailed in reference [18] The reader is also directed to UL 1449 Standard, Transient Surge Suppression, effective July 2, 1987.
-
M50 SERIES | Crydom | Power Modules | Hybrid SCR-Diode Power Modules | Product Catalog Search Results | Galco Industrial Electronics
The M50 series modules utilize highly efficient thermal management to provide high surge capability, long life, and … Suitable for line applications up to 480 volts RMS. • External Suppressor Optional .
-
Sustaining neutral beam power supply system for the Mirror Fusion Test Facility
Both of these problems stem from the fact that the arc supply is switched on and off in a non-synchronous manner by means of an electromechanical contactor in the 480 volt , 3 phase, supply lines. Occasional voltage surges in excess of 1500 volts with an energy content greater than the 1000 joule capacity of the surge suppressors accounted for the two failures observed.
-
M5010014V - Crydom - Power Module | Galco Industrial Electronics
The M50 series modules utilize highly efficient thermal management to provide high surge capability, long life, and … Suitable for line applications up to 480 volts RMS. • External Suppressor Optional .
Indicates content that may require registration and/or purchase.