-
Supplier: Maxwell Technologies, Inc.
Description: Maxwell Technologies’ 48V ultracapacitor module product line gives customers in transportation and industrial industries a broad range of choices to meet their energy storage and power delivery requirements. The rugged, environmentally resistant design makes the modules
- Capacitance Range: 83,000,000 to 165,000,000 microF
- DC Rated Voltage Range (WVDC): 51 volts
- Rated Current: 1,150 to 1,900 amps
- Leakage Current: 3,000 to 5,200 microamps
-
Supplier: Maxwell Technologies, Inc.
Description: Maxwell Technologies’ 160V module is designed to provide energy storage and power delivery for windturbine pitch control, short-term uninterrupted power supply (UPS) and renewable energy systems. Primarily targeted at pitch control systems for 1.5 to 3MW wind turbines, the 160V module
- Capacitance Range: 5,800,000 microF
- DC Rated Voltage Range (WVDC): 160 volts
- Rated Current: 7 to 13 amps
- ESR: 240 milliohms
-
Supplier: Maxwell Technologies, Inc.
Description: Maxwell Technologies’ 56V series of ultracapacitor modules provide power during dips, sags in the main power source. In longer term outages, the modules provide transition/bridge power to a longer term back up source such as a motor-generator or fuel cell. For industrial
- Capacitance Range: 130,000,000 microF
- DC Rated Voltage Range (WVDC): 56 volts
- Rated Current: 61 to 99 amps
- ESR: 8.1 milliohms
-
-
Supplier: Maxwell Technologies, Inc.
Description: heavy machinery. Used as the sole energy storage or in conjunction with batteries, Maxwell ultracapacitor modules provide the high efficiency recharge and high power required for acceleration. The HTM module now comes with e-mark certification for public transportation according
- Capacitance Range: 63,000,000 microF
- DC Rated Voltage Range (WVDC): 125 volts
- Rated Current: 140 to 240 amps
- ESR: 18 milliohms
-
Supplier: LS Mtron Ltd.
Description: LS Ultracapacitor (Supercapacitor) is promising energy storage device that positioned between conventional electrolytic capacitor and rechargeable batteries. High power, high energy and long-term reliability feature of LS Ultracapacitor (Supercapacitor) enable this component to use in
- Features: Ultracapacitor
-
Supplier: Cornell Dubilier
Description: Also known as ultracapacitors, double-layer capacitors, or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery
- Capacitance Range: 330,000.00000000006 microF
- Capacitance Tolerance: 80 (+/- %)
- DC Rated Voltage Range (WVDC): 5.5 volts
- Operating Temperature: -25 to 70 C
-
Supplier: Richardson RFPD
Description: ultracapacitor portfolio. Whether used alone, integrated into a module assembly, or in a hybrid configuration, Maxwells 3.0V 3000F product will help reduce the overall cost and weight of the system while improving the customers return on investment.
- Capacitance Range: 3,000,000,000 microF
- DC Rated Voltage Range (WVDC): 3 volts
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Supercapacitors / Ultracapacitors 188F 51.3V EDLC CAP Module
-
Supplier: ABB Inc.
Description: Temperature resistant Main features Rated input voltage 24 V DC Rated currents 3 A DC, 10 A DC, 20 A DC Expandable with CP-B EXT.2 module LEDs for status indication High efficiency, higher than 90%
-
Supplier: Powell Electronics, Inc.
Description: UltraCapacitor Extension Module
-
Supplier: Electro Standards Laboratories
Description: Storage: 9 Modules each containing 12 LiCs. 108 total LiC cells Each LiC super capacitor: 3300F, ±200A continuous Stack Operating Range: 238VDC to 410 VDC, ±200A Cont. Stack Capacitance: 30.6F nominal Cell Balancing: Integrated with Capacitor Module Controller Each Capacitor
- Capacitance Range: 3,300,000,000 microF
- DC Rated Voltage Range (WVDC): 238 to 410 volts
- Rated Current: 200 amps
- Features: Fixed, Heavy Duty / Electric Power Capacitors, High Current, Other, Power Supply, Ultracapacitor
Find Suppliers by Category Top
Featured Products Top
-
The LICAP 64V, 125F ultracapacitor module from Richardson RFPD contains 24 of the 2.7V, 3000F ultracapacitor cells in series. The module is optimized for rack mount applications, so has no housing. Temperature monitor, voltage monitor and voltage management is included (read more)
Browse Supercapacitors Datasheets for Richardson RFPD