-
Supplier: Campbell Hausfeld
Description: Fast, easy, and reliable, Campbell Hausfeld inflators are perfect for around the house or on the go. Ideal for inflating car, bike or ATV tires, air mattresses, rafts, sports equipment and more, there's an inflator to help you get the job done. Shop our selection of portable, 12-volt
- Discharge / Operating Pressure: 250 psi
- Power Source: DC
- Mounting: Portable, Skid / Base Plate Mounted, Trailer / Truck
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: The TM30A offer multiple component configurations allowing them to be used for either vacuum operation, pressure operation, or alternating vacuum and pressure operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder, quieter and longer,
- Discharge / Operating Pressure: 17.4044207228636 psi
- Flow Capacity: 0.211888000328932 SCFM
- Features: Corrosive / Sour Gas, Other
- Power Source: DC
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Maintenance free Oil-less Compact Pulsation free High flow Low vibration No valves Reversible Range Technical Overview Capacity up to 0.1 cfm / 2.2 l/min Pressure to 1.2 psi / 0.08 bar Possible Applications Automotive Medical Analysis Handling Automation
- Discharge / Operating Pressure: 0.3 to 1.2 psi
- Flow Capacity: 0.1 SCFM
- Features: Air / Plant Air
- Power Source: DC
-
-
Supplier: Air Compressors Direct
Description: several tools hooked up, ready for use 2.5 Gallon Air Tank •Easy to mount; shaped for versatile fit System Includes: •Tank, compressor, 35' hose w/tire chuck, wiring & connectors, •dash panel gauge with on/off switch, couplers, mounting hardware
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 1.31 to 0.97 SCFM
- Power Source: DC
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less Maintenance free Compact Suitable for continuous operation Low current consumption High efficiency Long lifetime Very low noise DC versions inclusive separate electronics Range Technical Overview Capacity up to 0.05 cfm / 1.4 l/min Pressure to 6.5 psi / 0.45 bar
- Discharge / Operating Pressure: 7.3 to 8.7 psi
- Flow Capacity: 0.1 SCFM
- Horse Power: 0.0067011019245141 HP
- Power Source: AC Single Phase, DC
-
Supplier: Clark Solutions
Description: These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any
- Discharge / Operating Pressure: 6.5266965 to 14.7938454 psi
- Flow Capacity: 0.194209039548023 to 0.406073446327684 SCFM
- Power Source: DC
- Lubrication Style: Oil-free
-
Supplier: Air Compressors Direct
Description: & Compressor Cooling System •Deep finned heads and compressor body •Cooled by a 100 CFM fan built into housing shroud •An internal fan also cools the modified 5 hp electric motor Control Wire •Connection point for optional pressure switch and/or dash switch Low Voltage Cut-off •Turns
- Discharge / Operating Pressure: 200 psi
- Flow Capacity: 9 to 8 SCFM
- Horse Power: 2.2 HP
- Power Source: DC
-
Supplier: Clark Solutions
Description: Model 011 miniature pump is a excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications.
- Discharge / Operating Pressure: 3.0457917 psi
- Flow Capacity: 0.060027 SCFM
- Power Source: DC
- Compressor Technology: Diaphragm
-
Supplier: Thomas An Ingersoll Rand Business
Description: Other special versions available Possible Applications Medical Devices Analysis Air Collector Inhalators Level Surveillance Autoclaves
- Discharge / Operating Pressure: 29 to 33.3 psi
- Flow Capacity: 0.2 to 0.4 SCFM
- Horse Power: 0.0214435261584451 to 0.0897947657884889 HP
- Power Source: AC Single Phase, DC
-
Supplier: Air Compressors Direct
Description: Compact Design •Easily fits under the seat or in your glove box Innovative Storage •Hose, cord and accessories store neatly inside Tire Safety •Perfect for inflating tires during roadside emergencies 12-Volt •Plugs into cigarette-style lighter in your car Tire Gauge •Monitor pressure to avoid
- Power Source: DC
-
Supplier: Air Compressors Direct
Description: tank is ready to bolt down Fan Cooled Motor & Compressor •Units that run cooler can run longer & work harder Strong & Compact •2.2 HP motor pushes 8 CFM at 100 PSI •Pulls 90 amps of current & 2160 watts at maximum load •Measures 40" long x 10" wide x 24" high •Maximum pressure is 200 PSI, 150
- Horse Power: 2 HP
- Power Source: DC
-
Supplier: GENERON
Description: APPLICATIONS Air Separation Alternate Fuel Chemical Process Plants Gas Gathering Gas Lift Gas Turbine Fuel Boosting Instrument Air Inert Gas Compression Natural Gas Compression For NGL Offshore Seismic Energy Source Pipeline Transmissions Process Gas Rig Tensioning Vapor Recovery- VRU
- Discharge / Operating Pressure: 10,000 psi
- Flow Capacity: 24,290 SCFM
- Horse Power: 2 to 10,000 HP
- Power Source: AC Single Phase, AC Three Phase, DC, Diesel, Gasoline
-
Supplier: Thomas An Ingersoll Rand Business
Description: 13.6 l/min Pressure to 120 psi / 8.3 bar Possible Applications Air Suspension Air Doors Air Horns Air Brakes Air Clutches Fuel Systems Air Seats
- Discharge / Operating Pressure: 120.1 psi
- Flow Capacity: 0.5 SCFM
- Horse Power: 0.0699595040919272 HP
- Features: Air / Plant Air
-
Supplier: Clark Solutions
Description: These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any
- Discharge / Operating Pressure: 8.2671489 to 17.404524 psi
- Flow Capacity: 0.0706214689265537 to 0.229519774011299 SCFM
- Power Source: DC
- Lubrication Style: Oil-free
-
Supplier: GENERON
Description: FEATURING Pressures up to 600 psig (41 barg) Safe or Hazardous Locations Air or Water cooled Flow rates up to 5000 cfm (8500m3/hr) Standard or engineered packages TYPICAL APPLICATIONS Air Separation Biogas Coal Seam Gas Gathering Instrument Air Landfill Process Gas Vapor
- Discharge / Operating Pressure: 600 psi
- Flow Capacity: 5,000 SCFM
- Horse Power: 2 to 5,000 HP
- Power Source: AC Single Phase, AC Three Phase, DC, Diesel, Gasoline
-
Supplier: GENERON
Description: FEATURING Pressures up to 155 psig (10.7 barg) Safe or Hazardous Locations Air or Water cooled Flow rates up to 2000 cfm (3400m3/hr) Standard or engineered packages TYPICAL APPLICATIONS Breathing Air Food processing Instrument Air Medical Semi Conductor manufacturing Wine
- Discharge / Operating Pressure: 155 psi
- Flow Capacity: 2,000 SCFM
- Horse Power: 20 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, DC, Diesel, Gasoline
-
Supplier: Celeroton AG
Description: market. The new compressor is based on a common platform, which supports a modular extension that provides different aerodynamic characteristics. As with the lower compressor series from Celeroton, the new turbo compressor is supplied with their own converter electronics.
- Discharge / Operating Pressure: 0 to 31.908294 psi
- Flow Capacity: 0 to 158.898305084746 SCFM
- Horse Power: 9.38154269431974 HP
- Power Source: AC Single Phase, DC
Find Suppliers by Category Top
Featured Products Top
-
The CTP 6K-48/600-2X3U7 series modular DC-AC inverter system uses field-proven microprocessor-controlled technology to deliver up to 6,000VA output power with pure sine wave output voltage. The inverter delivers a 3-phase continuous output of 600Vrms (L-L) from a 48Vdc input, 42 (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
are 115 Volt or 200/208 Volt 400 Hz, and 28 Volt DC applications. ETRI brand fans are manufactured by Rosenberg and are 100 percent inspected before shipping. Consult the factory for high and low airflow requirements. Rosenberg also offers customized products made specifically to meet customers (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
-voltage automotive contactor is the 48-volt DC contactor from Littelfuse (shown below). This contactor relay is ideal for EV applications such as (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc.
More Information Top
-
CR4 - Thread: Soft Start for Scroll Compressors
Next in Forum: 48 Volt DC to 277 Volt AC Inverter You might be interested in: Refrigeration Compressors and Air Conditioning Compressors, Air Compressors, Gas Compressors and Gas Compressor Systems .
-
Multiphase starter generator for 48V mini-hybrid powertrain: Design and testing
About 10-15 kW are enough to offer a variety of fuel saving functions such as the start-stop, torque assistance, regenerative braking or fully electric power steering and electrically controlled air conditioning compressors , etc. Considering that DC voltages below 60 V do not require shock protections, and also that the penalty for 3 … … today costs 45 € per vehicle, there is a clear trend towards the introduction of 12- 48 Volt tandem architecture to achieve …
-
NO-IDLE AC | Today's Trucking
Last Updated: Aug 1, 2014 10: 48 AM Indel B has introduced the second-generation Sleeping Well Arctic Plus, a 12- volt DC no-idle air -conditioning system. … with integrated 12- to 24-volt converters supplying power to the 24-volt compressors and compressor controls.
-
1979-1980 Conference Index
… H. D. Huber; The economics of aquifer storage of chilled water for air conditioning; IECEC 80 Vol 2 1265-1271 Reilly, R. W.; The economics of compressed air energy storage with thermal … … laboratory testing of 270- volts dc electric power system; NAECON … … 79 85-95 Rbodes, Russell R.; Use of surface acoustic wave reflective array compressors in spectrum analysis … … DASC 79 281-288 Rhyne, V. T., see Noe, P. S.; PLANS 80 48 -50 Ribe, F …
-
Audel Guide to the 2011 National Electrical Code: All New Edition
… 392–393, 403 combined overcurrent protection, 403 conductors enclosure/size, 417 number, 397–398 constant-voltage DC motors (power resistors … … limitation, 410 motor terminal housings, 388–389 multimotor equipment, 387, 392–393, 403 over 600 volts , nominal, 416–418 overcurrent … … 414–415 tables, 420 terminals, 388 three-phase 230-volt motors, service-entrance conductors (ampacity), 392t time delay, 399 torque motors, 385, 387 wound-rotor secondary, 391 Article 440 ( Air -conditioning/ refrigerating equipment), 421 … … attachment-plug-connected motor- compressors / equipment, 431 cord … 1/11/11 8:30: 48 PM .
-
Solar powered hydrogen generating facility and hydrogen powered vehicle fleet. Final technical report, August 11, 1994--January 6, 1997
Qean Air Kow,8 non-profit Corporation, has obtained Soudl Ccast Air Quality Management District and U … … wnccnt=ation ratio and dngle ciystal silicon photovoltaic cclls are used on the 48 KW pV may. At peak sun the m a y supplies 2500 amperes at 19 volts to the electrolyzcr. A variable frequency DC -DC convcrtcrstepsup the voltage todrive the 15horsepowermotorforthe compressor , bringing -the hydrogenpressure toa maxjrnumof $000psi.
-
Cholla Series Capacitor Installation Phoenix¿Four Corners 345-kY Transmission System
Piping and valving to provide for paralleling or isolating either compressor was required. Air storage capacity was to provide for a minimum of three reinsertion operations at each segment. … the switchyard, a distribution feeder-circuit was used as a source of 480 volt , 3-phase ground … The ground control circuits for the capacitor banks operate from a 48 -volt dc battery system.
-
Shopping In Air Conditioners - Big Bruin
… 90 F LCD display Remote control Programmable Timer up to 24 hours Built-In Air Purification System Adjustable Air Louvers Automatic Air Louvers R-410a refrigerant Mobility casters Air Flow: 276 CFM Noise … … 5 Inches Voltage: 115 volts / 60Hz / 1 … … out Please call for quotation if faster service is needed Usually shipped in 48 hours Warranty: One … … Klimaire 4 Zone Multi Split 4 x 9,000 Btu Ductless Wall Mount - DC Inverter Air Conditioner … To achieve the energy savings, the compressor runs at low speed, and increases the rpm when necessary …
-
Economic Considerations for Reserve Telephone Power
All the DC loads in the office are then converted to equivalent negative 48 Volts . To this is added the AC building load essential to the operations of the office, such as air handling and refrigeration equipment, pumps, one elevator, the compressor air dryer for the cable entrance facility, etc.
-
Energy management of hydrogen-based stand-alone renewable energy system by using boost and buck converters
Compressed air / Oxidant Electrolyzer 5 kW, Alkaline Electrolyzer with Compressor , Stuart Energy Inc … System 5 kW, Proton Exchange Membrane Fuel Cell Stack (MK5-E), 19-35 Volt , Ballard Power System 5 kW, Multiphase PWM, 36- 48 Volt, HRI developed Energy Management Control System, HRI developed DC Load .
Indicates content that may require registration and/or purchase.