-
Supplier: RoMan Manufacturing, Inc.
Description: designed to meet your application’s requirements. Our Standard MFDC/Inverter Power Supplies feature: KVA Range: 7 – 1,500 KVA Primary Volts: 325 – 800 Volts Frequency Range: 400 – 2,000 Hz Size: Rectifier capacity from size 1-48 Thermoswitch Protection Fully encapsulated
- DC Output Voltage: 325 to 800 volts
- Input Frequency: 400 to 2,000 Hz
- Type: DC Power Supply
- Features: Rectifier
-
Supplier: Voltage Multipliers, Inc.
Description: VMI’s rectifier assemblies are suitable for rugged-environment applications High voltage stacks are axial-leaded, epoxy encapsulated devices. Width and height stays the same, depending on which family (FP, SP, or SPJ), but the length will vary depending on the reverse voltage rating. Check
- VF: 48 volts
- IF: 10 mA
- VR: 40,000 volts
- IR: 0.0005 to 0.02 mA
-
Description: DIODE GEN PURP 48KV 3A MODULE
- VF: 48 volts
- VR: 48,000 volts
- Features: Rectifier Diode
- Life Cycle Stage: Removed
-
-
Supplier: Frontier Electronics Corp.
Description: Fast Recovery Diodes or Rectifiers are used as a voltage rectifier in a circuit (electrons are allowed to pass only one direction in the circuit).This function is often used to convert AC voltage to DC voltage. Frontier's series of SMD Fast Recovery Diodes have a reverse
- VF: 2 to 85 volts
- IF: 10 to 500 mA
- VR: 1,000 to 24,000 volts
- IR: 0.005 mA
-
Supplier: Solid State Devices, Inc.
Description: SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This
- VF: 48 volts
- VR: 19,000 volts
- IO: 0.5 amps
- IFSM: 25 amps
Find Suppliers by Category Top
Featured Products Top
-
3863-CR has ZHN48 magnet material for benchmark torque performance of 150 mNm at 8,000 RPM. The new DC Motor is available in 12, 18, 24, 36, 48 volts and can be equipped with a three channel encoder (also available in a Linedriver design) as well as combined with a wide range of precision gearheads (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
a nominal voltage of between 12 volts and 48 volts, it delivers high torque and also ensures that the slope of the n/M curve remains extremely flat. At the same time, the total weight of the DC micro motor is only 312 grams (11 ounces). Based on (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
of a power interruption run on DC power. This situation requires a complex series of conversions within the datacenter: First, power enters the datacenter as AC power and goes through a rectifier that changes it to DC. Then, power runs through the Uninterruptible Power Supply (the (read more)
Browse DC Power Connectors Datasheets for Anderson Power Products -
TPS-BM142400SI 2400W Bidirectional AC-DC/DC-AC Power Module The TPS-BM142400SI is a high-performance power converter and ac to dc converter that serves as a versatile TPS-BM142400SI Bidirectional Module and TPS-BM142400SI Power Module, designed for seamless bidirectional (read more)
Browse AC-DC Converters Datasheets for TPS Elektronik GmbH -
Measure with Confidence. Isolate with Certainty. When you're dealing with high-voltage DC systems, safety and precision can't be optional. The P45000 from Knick delivers: SIL 2 certified (SIL 3 redundant) Continuous isolation up to 4.8 k (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
-voltage automotive contactor is the 48-volt DC contactor from Littelfuse (shown below). This contactor relay is ideal for EV applications such as (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
DC power is generated by Daitron LFS series low-ripple noise switching power source from the 230 V AC mains. The HV voltage is generated by the Hamamatsu C9619 series module, with maximum rating of +2000 V and 2 mA. Following the manufacturers recommendation, the 12 V power input is HF-decoupled by (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
Acopian Power Supplies - state-of-the-art DC-DC converters combine excellent regulation and ripple specifications with broad input ranges, and they are available in a large selection of output voltages and current ratings. Accessory mounting kits permit easy installation on a (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Acopian Power Supplies - DC inputs from 21.6 to 32.0 volts may be used for these versatile power supplies. Although their outputs are continuously adjustable from 0 to their maximum ratings, 20-turn controls permit precise setability. These supplies have been (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
DC-DC Converters (3-Day Power Supply) Regulated Power Supplies Mini Encapsulated - PC Board Mounting single output & dual tracking outputs (5Vdc in to 48Vdc in) Shipped Within 3 Days One Year Warranty These versatile (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies
More Information Top
-
Intelligent power plant configurations
As a general rule, we assumed one PSMC for each Community Dial Oftice (CDO), radio repeater site, or one PSMC for each major 48 Volt DC rectifier plant in a large metropolitan office.
-
30 Amp and 50 Amp Switchmode Rectifier Utilize Minimum Rack Space
The paper presents advancements in thermal engineering and packaging for switchmode circuit design in a 30 Amp and 50 Amp 56 Volt DC ( 48 Volts Nominal) rectifier product group.
-
Intelligent energy saving using neural networks
Daily Load Cycles of a Local DC Power Plant and Number of Rectifiers in Operation For example, while a DC power plant with 12 parallel rectifiers ( 48 volts /200 amps) of Fig. 1. can supply up to 2400 amps for a branch …
-
Intelligent energy saving power system control of telecom DC power plant
For example, while a DC power plant with 12 parallel rectifiers ( 48 volts /200 amps) of Fig. 1. can supply up to 2400 amps for a branch of AXE-10 Telecom system, it usually provides 720 amps at normal operating conditions, which …
-
Trial Assessment of PEM Fuel Cells for Backup Power in Telco Networks
DC BACKUP POWER CONFIGURATION A typical DC telecom power infrastructure consists of system monitoring and control, AC to DC rectifiers to convert incoming AC voltage to - 48 Volts DC , and distribution (utilizing fuses and circuit breakers) to provide connection points to telecom …
-
PECO II Introduces New Broadband Power Platform For Demanding Outside Plant Applications
The Quantum platform is a 48 - volt DC power system that combines high-density rectifiers , distribution and control in a sleek, low-profile shelf for optimized value to telecom carriers deploying fiber-to-the-node and traditional wireline architectures.
-
Costa de Cocos 11-kW wind-diesel hybrid system
The basic system architecture modeled was an AC permanentmagnet alternator turbine connected to a 48 - volt DC bus via a wind turbine charge controller/ rectifier for charging flooded lead acid batteries.
-
Costa de Cocos 11-kW wind-diesel hybrid system
The basic system architecture modeled was an AC permanentmagnet alternator turbine connected to a 48 - volt DC bus via a wind turbine charge controller/ rectifier for charging flooded lead acid batteries.
-
Characteristics of a New Series-Resonant Converter with a Parallel Resonant Circuit
The rectifier unit can convert 200- volt AC to 48 -volt DC and is capable of supplying an output cur- rent of 30 amps.
-
Application of ASCR in 40-KHz Sine-Wave Converter
Efficient bulk power conversion from a 140- volt battery source to 48 volts dc can be accom- plished by using ASCR's (Asymmetrical Silicon Controlled Rectifiers ) in a 70-kHz series resonant circuit that operates at a repetition rate of 40 kHz.
Indicates content that may require registration and/or purchase.