-
Supplier: Climax Metal Products Company
Description: Ideal for applications requiring strong load support in limited mounting area. Solid zinc die-cast housing is non-corrosive and lightweight. Securely retains bearing by pressing the lip 360° over the outer race. Includes 2 set screws.
- Shaft Size: 0.5 to 1 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Ball Bearing
- Bearing: Bronze - Sintered
-
Supplier: Magnus Mobility Systems, Inc.
Description: their solid construction means no vulnerable parts to expose. Jilson housings can be supplied with steel or plastic ball bearings, or plastic bushings – they’re available in standard size units which accept standard-size insert ball bearings. Plastic bearings and
- Overall Height from Mounting Surface: 1.6875 inch
- Mtg Configuration: 4-Bolt
- Bearing: Plastic, Steel
- Bearing Type: Roller Bearing
-
Supplier: RegalRexnord
Description: 1 1/2" Mounted Ball Bearing, Medium Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Seal, 100% grease fill
- Shaft Size: 1.5 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Ball Bearing
- Housing: Cast Iron
-
-
Supplier: RegalRexnord
Description: 1 1/4" Mounted Ball Bearing, Heavy Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Clearance Seal
- Shaft Size: 1.25 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Ball Bearing
- Housing: Cast Iron
-
Supplier: RegalRexnord
Description: 1" Mounted Ball Bearing, Heavy Duty, Cast Iron 4-Bolt Square Fixed Flange Block, Setscrew Locking, Clearance Seal
- Shaft Size: 1 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Ball Bearing
- Housing: Cast Iron
-
Supplier: RegalRexnord
Description: 1" Mounted Ball Bearing, Intermediate Duty, Polyamide 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Seal
- Shaft Size: 1 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Ball Bearing
- Features: Other
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: Stainless Steel Pillow Block Bearing Units Heavy Duty 4 Bolt Flange Bearing Features Insert Ball Bearing Set Screw Locking Heavy Duty Wide Inner Ring Stainless steel 420 or 440 Housing Piloted Four-Bolt Flange Stainless steel 420 or 440
- Nominal Shaft / Bore Size: 1.3779535 inch
- Center to Center Mounting Hole Distance: 3.93701 inch
- Bearing Type: Ball Bearing
- Shaft Securing Method: Setscrew
-
Supplier: Quality Bearings & Components
Description: Plastic Four-Bolt | With Insert Ball Bearings FLANGE MOUNTING BLOCKS – INCH • Polyester Block • 316 Stainless Steel Balls • Acetal Ball Bearings • Removable Insert
- Shaft Size: 0.75 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Plain Bearing
- Bearing: Plastic
-
Supplier: Boca Bearings Company
Description: Mounted Unit Bearings
- Bore Size: 0.75 inch
- Bore: 0.75 inch
- Features: Balls, Flanged, Other
-
Supplier: Boca Bearings Company
Description: Mounted Unit Bearings
- Bore Size: 1.25 inch
- Bore: 1.25 inch
- Features: Balls, Flanged, Other
-
Supplier: SKF/Global
Description: Cast iron flange units are designed to support shafts through walls, bulkheads and other flat surfaces. The medium duty flange housings accommodate a larger bearing for a given shaft size, resulting in a greater load carrying capacity. Both series are supplied with a grease
- Shaft Size: 0.5 to 3 inch
- Overall Height from Mounting Surface: 3.449 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Ball Bearing
-
Supplier: NationSkander California Corporation
Description: Stamped steel plate oval two-bolt flange type units Cylindrical bore (with set screw locking). Item: SBPFL202 Bearing Type: Stamped steel plate ovel two-bolt flange unit Basic Load (Cr): 9.55 KN Basic Load (Cor): 4.8 KN Bolt Size: M6 Bearing
-
Supplier: Boca Bearings Company
Description: Mounted Unit Bearings
- Bore Size: 1.25 inch
- Bore: 1.25 inch
- Features: Balls, Flanged, Other
- Material / Plating: Stainless Steel
-
Supplier: Triangle Manufacturing Company
Description: Our miniature center flange mounted bearings are designed for lighter duty applications or where smaller types of equipment impose space limitations. This design is somewhat stronger than side flange mountings, but requires a hole in the mounting panel so the assembly may
- Shaft Size: 0.25 inch
- Overall Height from Mounting Surface: 0.5 inch
- Mtg Configuration: 2-Bolt
- Features: Other
-
Supplier: Boston Gear
Description: Overview Boston Gear's comprehensive selection of flanged bearings includes non-metallic inserts in a non-metallic base for washdown service, spherical bearings with extended inner races featuring setscrews, or eccentric locking collars in stamped steel, ductile iron, or cast iron
- Shaft Size: 0.5 to 2.4375 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Ball Bearing
- Housing: Cast Iron
-
Supplier: SKF/Global
Description: Cast iron flange units are designed to support shafts through walls, bulkheads and other flat surfaces. The medium duty flange housings accommodate a larger bearing for a given shaft size, resulting in a greater load carrying capacity. Both series are supplied with a grease
- Shaft Size: 0.5 to 3 inch
- Overall Height from Mounting Surface: 3.449 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Ball Bearing
-
Supplier: igus® inc.
Description: xiros® flange bearings with stainless steel or glass balls are a combination of xiros® plastic ball bearings and igubal® housings. The self-aligning bearings were developed for maintenance-free applications in conveyor belts, cam rollers and support
- Shaft Size: 0.3149608 to 0.4724412 inch
- Overall Height from Mounting Surface: 0.61023655 to 0.92519735 inch
- Mtg Configuration: 2-Bolt, 4-Bolt
- Shaft Securing: None
-
Supplier: NationSkander California Corporation
Description: This heavy duty four-bolt flange unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applications are Rotating drum, rotating roller and when precise mounting accuracy is required Item: UCF204-12 Bearing Type: Four
-
Supplier: Velan, Inc.
Description: pneumatic actuator available. • Tightness rates: Allowable leakage rate at full ΔP: ASME/FCI 70-2 Class V. Tighter shutoff available upon request. • Oversized ball to stem connection provides: no deformation of the stem slot in the ball; better throttling control performance; and less
- Valve Size: 2 to 24 inch
- Features: ASME, Bolt Flange
- Valve Type: Ball Valves, Butterfly Valves
-
Supplier: Lucas Industrial
Description: Normal duty setscrew type
- Shaft Size: 2.4375 inch
- Overall Height from Mounting Surface: 2.703125 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Ball Bearing
-
Supplier: Radwell International
Description: BEARING, 3 BOLT FLANGE, RADIAL BALL, 3/4 INCH BORE, CAST IRON, SET SCREWS. FREE 2 YEAR RADWELL WARRANTY
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: NationSkander California Corporation
Description: This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Application are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFCX11 Bearing Type: Round
-
Supplier: NationSkander California Corporation
Description: 55mm Mounted Bearing UCFL211, the inner diameter is 55mm. Item: UCFL211 Bearing Type: Mounted Bearings Bolt Size: M16 Basic Load (Cr): 43.4 KN Basic Load (Cor): 29.4 KN Bearing No: UC211 Quantity: One bearing
-
Supplier: Erdmann Corporation
Description: and BS 5351 for 2-12" ASME 150 and 300 full port only. Stem bearing reduces side thrust effect on packing and prevents stem wobbling. Integral seat locking option does not require additional parts or special tools. Scraper seats standard. Ball and seats lapped for optimum performance
- Valve Type: Ball Valves
- Features: Bolt Flange
-
Supplier: Radwell International
Description: BALL BEARING, 3/4 FLANGED, 2-BOLT, W/ PIN. FREE 2 YEAR RADWELL WARRANTY
- Bearing Type: Ball Bearing
-
Supplier: Reid Supply
Description: Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to
- Shaft Size: 1.375 inch
- Overall Height from Mounting Surface: 1.844 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Ball Bearing
-
Supplier: KG International FZCO
Description: KG has developed numerous Automotive Bearings for: Wheel Applications Clutch Releases Steering Assemblies Car Air Conditioners Hub Unit Assemblies Many type of Bearings have been designed to meet the specific requirements of Automotive industry. They are primarily Angular Contact
- Shaft Size: 0.4724412 to 3.543309 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Roller Bearing
-
Supplier: Velan, Inc.
Description: (SB-600 up to NPS 4 (DN 100). • Air vent on all balls. • Fire safe to API 607, BS 6755: 1) Body gasket SS 316 and graphite (standard); 2) Ball seats on body edge; 3) Stem shoulder seats on body.
- Valve Size: 0.5 to 24 inch
- Features: ASME, Bolt Flange
- Valve Type: Ball Valves, Butterfly Valves
-
Supplier: Radwell International
Description: FLANGE MOUNT BALL BEARING, CAST IRON, SET SCREW LOCKING, 4-BOLT, 2-7/16 INCH BORE, . FREE 2 YEAR RADWELL WARRANTY
- Bushing Type: Flanged
-
Supplier: HardwareSource, Inc.
Description: This is a very heavy duty hinge specially made for heavy gates and doors. This hinge will swing a full 180 degrees if installed without a stop. Hinge is made up of a mounting plate (flange) and J-Bolt arm. Hinge pivots on a steel ball bearing and includes a grease fitting
-
Supplier: Velan, Inc.
Description: Advanced live-loaded stem packing arrangement standard. • Unique ball/seat spring-loading technology. • Complete ball/seat set individually vacuum tested to verify sealing integrity. • Advanced HVOF or Plasma spray custom trim coating technology with hardness in excess of 70 RC. •
- Valve Size: 0.5 to 24 inch
- Features: ASME, Bolt Flange, Butt Weld, Socket Weld / Solder
- Valve Type: Ball Valves, Butterfly Valves
- Media: Gas, Water
-
Description: LT Series Rotary Unions The 4-passage LT Series rotary unions can be used to transfer air, vacuum and fluid to rotating and indexing equipment. All LT Series rotary union designs feature dual precision sealed ball bearings for consistent performance and long seal life. Available
- Pressure Range: 0 to 600 psi
- Speed Range: 0 to 500 rpm
- Temperature Range: 0 to 220 F
- Length: 6.284 inch
-
Supplier: RWM Casters Company
Description: additional strength and is proudly Made in the U.S.A. FEATURES Raceway Design Patented Kingpinless™ single ball bearing precision-machined raceway hardened to 53 Rockwell C. minimum. Swivel section features 2 1/8” diameter raceway with ¼” ball bearings. Capacity Up to
- Load Capacity: 350 to 1,500 lbs
- Wheel Tread Width: 1.5 to 2 inch
- Wheel Diameter: 4 to 8 inch
- Height: 5.625 to 9.5 inch
-
Supplier: RWM Casters Company
Description: roller, ball & celcon bearings. Mounting Plate Size 4″ x 4-1/2″ x 1/4″ Bolt Hole Spacing 2-5/8″ x 3-5/8″ slotted to 3″ x 3″ Mounting Bolt Diameter 3/8 APPLICATIONS Bakery Carts Shipping/Receiving Carts Meat Processing Tire Racks Assembly Line & Boat
- Load Capacity: 350 to 1,200 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 4 to 8 inch
- Height: 5.625 to 9.5 inch
-
Supplier: Beckhoff Automation LLC
Description: and high efficiency. The integrated mechanism of precise roller bearings, ball screw and guide provides for a backlash-free, purely translatory motion. At the shaft end of the spindle is an external thread on which conventional adapters such as ball heads or clamping hooks from
Find Suppliers by Category Top
Featured Products Top
-
. Applications: Elevator Systems Food Processing and Packaging Conveyor Systems Power Transmission Construction Machinery Agricultural Machinery Upgrade your machinery with our premium stainless steel flange bearings, designed for reliability and efficiency in diverse industrial settings. (read more)
Browse Pillow Block Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Bearings Extended Inner Ring Ball Bearings Self-Clinching Ball Bearings Flange Mounted and Pillow Flange Mounted Ball Bearings Linear Bearings and Shafting Ultraprecision Sintered Bronze Bearings Nonmetallic Sleeve Bearings (read more)
Browse Ball Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
2-BOLT SIDE FLANGE MOUNTED BEARINGS 4-BOLT SIDE FLANGE MOUNTED BEARINGS Split bearing designs are also available for fast replacement without equipment disassembly. Precision (read more)
Browse Spherical Plain Bearings Datasheets for Woodex MECO Industries -
inside out. FYR: Flange Yoke Type FYR Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These (read more)
Browse Ball Bearings Datasheets for Accurate Bushing Company, Inc. -
Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load found in certain applications. FYR: Flange Yoke (read more)
Browse Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
CHALLENGE: Needle bearing cam followers experience premature failure from axial loads and contamination SOLUTION: SMITH-TRAX® idler-roller bearings with tapered roller or deep-groove ball bearings are designed to handle both (read more)
Browse Needle Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
Better friction control Customized bearing design Customized designs, e.g. oval-shaped bushes, conical bushings, flanged thrust washers, (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
lubricator to provide a continuous film of oil to rolling elements as needed. The 1045 steel Double Track can be specified to any length up to 12 feet. Two bolt flange bearings mated to aluminum pulleys drive a maintenance free, steel reinforced belt. The belt adjustment is located in the (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
to meet and exceed individual customer needs. Through our global production platform and supply network, we offer the industry’s most extensive portfolio of self-lubricating and pre-lubricated plain bearings for numerous applications in a variety of industries. GGB supplies the (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
made to order: cylindrical bushings, flanged bushings, thrust washers, sliding plates, half-bushings, customized bearing designs. CHARACTERISTICS (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB
More Information Top
-
SLSF loop handling system. Volume IV. Analysis verifications and supporting appendices. [LMFBR]
… Ring Shiel ding-Lower Front Shielding Lower LH &RH Shielding Rear Shielding Retainer Ball Bearing Grapple Adaptor Locating Pin Captive Bolt PIate-Di sconnecting Lifting Fixture Dummy Loop Flange Base Mounting Housing Bearing … … Shaft A Sproket Gear 4 Gear 3 Shaft B …
-
M001-STR04-W234ald summary report CY 1970. For period ending 30 September 1970
… the deletion of the outlet flange and semi-permanent weld interface with the SSCV, changing it to a common SSBV-SSCV bolted flange interface; (2) incorporation of ball bearings in place of needle … … one-piece support; and ( 4 ) change of the shutoff …
-
Universal Joints and Driveshafts
1 flanged shaft with bearing seat and flange connection on the same component … … perma- nently lubricated deep groove ball bearing with grease-filled labyrinths … … movements and accommodating misalignment, 4 plates to shield against spray, 5 central securing bolt , 6 weld nut securing …
-
Design documentation: Krypton encapsulation preconceptual design
… 3onnet, 316 Stainless Steel Body, 316 Stainless Steel Trim, Grafoil Packing, jch 40s Bore lcceptable Model : 4 loyco Fig. No. 2316A … … 300# ANSI, Raised Face Flanged Ends, OS&Y Bolted Bonnet, 316 Stainless Steel … … No. 2317A or 2317 ------------------- BALL VALVES------------- 300 ANSI, Buttweld …
Indicates content that may require registration and/or purchase.