-
Supplier: Magnus Mobility Systems, Inc.
Description: their solid construction means no vulnerable parts to expose. Jilson housings can be supplied with steel or plastic ball bearings, or plastic bushings – they’re available in standard size units which accept standard-size insert ball bearings. Plastic bearings and bushings are
- Overall Height from Mounting Surface: 1.34375 inch
- Mtg Configuration: 4-Bolt
- Bearing: Plastic, Steel
- Bearing Type: Roller Bearing
-
Supplier: Triangle Manufacturing Company
Description: Our four-bolt side flange mounted bearings contain a self-aligning reservoir bearing with either an oil cup or grease fitting. Manufactured in 16-gage galvanized steel, this versatile mount is stronger than its two-bolt version and can be used where heavier loads
- Shaft Size: 1.1875 inch
- Overall Height from Mounting Surface: 1.81 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Plain Bearing
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: Stainless Steel Pillow Block Bearing Units Heavy Duty 4 Bolt Flange Bearing Features Insert Ball Bearing Set Screw Locking Heavy Duty Wide Inner Ring Stainless steel 420 or 440 Housing Piloted Four-Bolt Flange Stainless steel 420 or 440 Mainly
- Nominal Shaft / Bore Size: 0.9842525 inch
- Center to Center Mounting Hole Distance: 3.149608 inch
- Bearing Type: Ball Bearing
- Shaft Securing Method: Setscrew
-
-
Supplier: Bunting Bearings, LLC
Description: Lube-Align bearings save by eliminating the need for additional lubrication for the prolonged life of the bearing. Fast Installation Lube-Align bearings are made in more than 115 standard sizes ranging from I.D. 1/8" to 2" for bearings and O.D. 3/4" to 3-1/2" for
- Shaft Size: 0.125 to 2 inch
- Mtg Configuration: 3-Bolt
- Bearing: Bronze - Sintered
- Features: Other
-
Supplier: Bunting Bearings, LLC
Description: Lube-Align bearings save by eliminating the need for additional lubrication for the prolonged life of the bearing. Fast Installation Lube-Align bearings are made in more than 115 standard sizes ranging from I.D. 1/8" to 2" for bearings and O.D. 3/4" to 3-1/2" for
- Shaft Size: 0.126 to 2 inch
- Mtg Configuration: 2-Bolt
- Bearing: Bronze - Sintered
- Features: Other
-
Supplier: Emerson Bearing Co.
Description: M2000 units, with spherical roller bearings, offer high load capacity while allowing for angular misalignment. Available in expansion and non-expansion styles with triple lip or labyrinth seals. Directly interchangable with SYR and ZA units.
- Shaft Size: 4 inch
- Overall Height from Mounting Surface: 4.875 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Roller Bearing
-
Supplier: Emerson Bearing Co.
Description: Type E units provide combination of high radial and thrust loads as well as ease of installation and positive locking to the shaft. Factory installed labyrinth seals effectivelly seal against loss of lubricant and admission of dust and dirt. Timken tapered roller bearings are supplied on all
- Shaft Size: 4 inch
- Overall Height from Mounting Surface: 6.5 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Roller Bearing
-
Supplier: Quality Bearings & Components
Description: Plastic Four-Bolt | With Insert Ball Bearings FLANGE MOUNTING BLOCKS – INCH • Polyester Block • 316 Stainless Steel Balls • Acetal Ball Bearings • Removable Insert
- Shaft Size: 0.75 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Plain Bearing
- Bearing: Plastic
-
Supplier: Boston Gear
Description: Overview Boston Gear's comprehensive selection of flanged bearings includes non-metallic inserts in a non-metallic base for washdown service, spherical bearings with extended inner races featuring setscrews, or eccentric locking collars in stamped steel, ductile iron, or cast iron
- Shaft Size: 0.5 to 1.5 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Plain Bearing
- Bearing: Plastic
-
Supplier: igus® inc.
Description: solutions. Other machine parts do not have to be removed to mount or dismount the bearings from the shaft. For many different industrial applications, the igubal 4-hole flange bearings with bearing inserts offer a reliable and versatile solution. These high-quality
- Shaft Size: 1.18 to 1.57 inch
- Mtg Configuration: 4-Bolt
- Shaft Securing: None
- Bearing Type: Plain Bearing
-
Supplier: igus® inc.
Description: xiros® flange bearings with stainless steel or glass balls are a combination of xiros® plastic ball bearings and igubal® housings. The self-aligning bearings were developed for maintenance-free applications in conveyor belts, cam rollers and support housings. The
- Shaft Size: 0.3149608 to 0.4724412 inch
- Overall Height from Mounting Surface: 0.61023655 to 0.92519735 inch
- Mtg Configuration: 2-Bolt, 4-Bolt
- Shaft Securing: None
-
Supplier: NationSkander California Corporation
Description: Stamped steel plate oval two-bolt flange type units Cylindrical bore (with set screw locking). Item: SBPFL202 Bearing Type: Stamped steel plate ovel two-bolt flange unit Basic Load (Cr): 9.55 KN Basic Load (Cor): 4.8 KN Bolt Size: M6 Bearing
-
Supplier: NationSkander California Corporation
Description: Stamped steel plate round three-bolt flange type units Cylindrical bore (with set screw locking). Item: SBPF202 Bearing Type: Stamped steel plate round three-bolt flange type units Bolt Size: M6 Basic Load (Cr): 9.55 KN Basic Load (Cor): 4.8 KN
-
Supplier: SKF/Global
Description: Cast iron flange units are designed to support shafts through walls, bulkheads and other flat surfaces. The medium duty flange housings accommodate a larger bearing for a given shaft size, resulting in a greater load carrying capacity. Both series are supplied with a grease
- Shaft Size: 0.5 to 3 inch
- Overall Height from Mounting Surface: 3.449 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Ball Bearing
-
Supplier: Boca Bearings Company
Description: Mounted Unit Bearings
- Bore Size: 0.75 inch
- Bore: 0.75 inch
- Features: Balls, Flanged, Other
-
Supplier: Boca Bearings Company
Description: Mounted Unit Bearings
- Bore Size: 1.25 inch
- Bore: 1.25 inch
- Features: Balls, Flanged, Other
-
Supplier: NationSkander California Corporation
Description: 35mm Mounted Bearing UCFL207, the inner diameter is 35mm. Item: UCFL207 Bearing Type: Mounted Bearings Bolt Size: M12 Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN Bearing No: UC207 Quantity: One bearing
-
Supplier: AST Bearings LLC
Description: Various seal options and plated housing options are described in the Nomenclature and Bearing Types information.
- Shaft Size: 1.7716545 inch
- Overall Height from Mounting Surface: 2.0472452 inch
- Mtg Configuration: 4-Bolt
- Housing: Cast Iron
-
Supplier: RegalRexnord
Description: 1 1/2" Mounted Ball Bearing, Medium Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Seal, 100% grease fill
- Shaft Size: 1.5 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Ball Bearing
- Housing: Cast Iron
-
Supplier: RegalRexnord
Description: 2 1/2" Mounted Cast Iron Sleeve Bearing, Cast Iron 4-Bolt Square Flange Block, Shortened Sleeve
- Shaft Size: 2.5 inch
- Mtg Configuration: 4-Bolt
- Housing: Cast Iron
-
Supplier: SKF/Global
Description: Cast iron flange units are designed to support shafts through walls, bulkheads and other flat surfaces. The medium duty flange housings accommodate a larger bearing for a given shaft size, resulting in a greater load carrying capacity. Both series are supplied with a grease
- Shaft Size: 0.5 to 3 inch
- Overall Height from Mounting Surface: 3.449 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Ball Bearing
-
Supplier: Lucas Industrial
Description: Normal duty setscrew type
- Shaft Size: 1.6875 inch
- Overall Height from Mounting Surface: 2.0625 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Ball Bearing
-
Supplier: RegalRexnord
Description: 2 7/16" Mounted Cast Iron Sleeve Bearing, Cast Iron 4-Bolt Square Flange Block, Shortened Sleeve, Closed End Cap
- Shaft Size: 2.4375 inch
- Mtg Configuration: 4-Bolt
- Housing: Cast Iron
-
Supplier: RegalRexnord
Description: 1 11/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 4-Bolt Square Expansion Flange Block, Setscrew Locking, Clearance Seal, Steel Retainer, High Temperature Grease, Increased Clearance to C4
- Shaft Size: 1.6875 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Ball Bearing
- Housing: Cast Iron
-
Supplier: Boca Bearings Company
Description: Mounted Unit Bearings
- Bore Size: 1.25 inch
- Bore: 1.25 inch
- Features: Balls, Flanged, Other
- Material / Plating: Stainless Steel
-
Supplier: NationSkander California Corporation
Description: This heavy duty four-bolt flange unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applications are Rotating drum, rotating roller and when precise mounting accuracy is required Item: UCF204-12 Bearing Type: Four
-
Supplier: Timken Company (The)
Description: Available in a wide variety of sizes and configurations, Type E tapered roller bearing flange units interchange with current suppliers for all key characteristics, including bolt hole and shaft centerline dimensions. Size Ranges Flange 4-Bolt: 35 mm through
- Shaft Size: 1.3779535 to 4.9212625 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Roller Bearing
-
Supplier: Climax Metal Products Company
Description: Ideal for applications requiring strong load support in limited mounting area. Solid zinc die-cast housing is non-corrosive and lightweight. Securely retains bearing by pressing the lip 360° over the outer race. Includes 2 set screws.
- Shaft Size: 0.5 to 1 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Ball Bearing
- Bearing: Bronze - Sintered
-
Supplier: RS Components, Ltd.
Description: 4 bolt flange bearing unit,SF 45mm ID
- Shaft Size: 1.7716545 inch
- Mtg Configuration: 4-Bolt
-
Supplier: KG International FZCO
Description: KG has developed numerous Automotive Bearings for: Wheel Applications Clutch Releases Steering Assemblies Car Air Conditioners Hub Unit Assemblies Many type of Bearings have been designed to meet the specific requirements of Automotive industry. They are primarily Angular Contact Ball
- Shaft Size: 0.4724412 to 3.543309 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Roller Bearing
Find Suppliers by Category Top
Featured Products Top
-
. FLANGE Sometimes called frame bolts, flange bolts are common for load bearing applications. The heads of these bolts are undercut with an integrated flanged washer face located under the head to distribute stress from a load over a broader area. PLOW A plow bolt (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
surface so that the bolt will not turn during tightening. FLANGE Sometimes called frame bolts, flange bolts are common for load bearing applications. The heads of these bolts are undercut with an integrated flanged washer face located under the head to distribute stress (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
tightening. FLANGE Sometimes called frame bolts, flange bolts are common for load bearing applications. The heads of these bolts are undercut with an integrated flanged washer face located under the head to distribute stress from a load over a broader area (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
. FLANGE Sometimes called frame bolts, flange bolts are common for load bearing applications. The heads of these bolts are undercut with an integrated flanged washer face located under the head to distribute stress from a load over a broader area (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Valpres flanged full-port floating ball valves from Bonomi are built for applications such as oil, gas, petrochemical processing and water treatment. The new valves conform to the design requirements of API 608. Bonomi North America has introduced a new line of (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
+120°C. Provide a rigid, vibration-resistant connection via bolted flanges. Key AdvantagesSuperior Load-Bearing Design The joint incorporates (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
2-BOLT SIDE FLANGE MOUNTED BEARINGS 4-BOLT SIDE FLANGE MOUNTED BEARINGS Split bearing designs are also available for fast replacement without equipment disassembly. Precision (read more)
Browse Spherical Plain Bearings Datasheets for Woodex MECO Industries -
EP®63 engineered plastics bearings as well as metal-polymer bearings DP4® and (read more)
Browse Aerospace Bearings Datasheets for GGB -
Better friction control Customized bearing design Customized designs, e.g. oval-shaped bushes, conical bushings, flanged thrust washers, (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
-1/16" hex socket is useful for tasks such as tightening heavy hex 3/4" and 5/8" M.J. bolts on clamps and tapping sleeves. The 1-1/8" x 15/16" hex socket can tighten nuts on standard hex 3/4" and 5/8" flange bolts and equipment. In one durable, user-friendly tool Lowell has made it easier for (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
CR4 - Thread: Help Improve a Portable Cement Mixer for Haiti
Yup rubber lined trough with a single flight auger hung between a couple of 4 bolt flange bearings , driven by a hydraulic motor .
-
Seed Conditioning, Volume 2: Technology-Parts A & B
´ 14.5” drive shaft 01.5” 4 - Bolt flange bearing .
-
Flange Mounted Bearings
• 4 - bolt flanged bearings have a squareor round mounting flange with four mounting holes.
-
Flange Bearings - Grainger Industrial Supply
• Flange , 4 Bolt , Bore Dia 0.5000 In Flange,4 Bolt,Bore Dia 0.5000 In .
-
80mm Power Transmission - Grainger Industrial Supply
• Flange Mount Bearing, Number of Bolts : 4 , Flange Mount Bearing Type, 80mm Bore Dia.
-
Grainger.com
• Flange Mount Bearing, Number of Bolts : 4 , Flange Mount Bearing Type, 55mm Bore Dia.
-
An Analysis of the Work of Gland Seals with Inside and with Outside Seating of the Pressure Flange
The gland seal contains a sealed element 1 (shaft or rod), soft stuffing box 2, cover of the gland 3, pressure flange 4 , adjuster bolts 5, bearing sleeves 6 (these support the segment of the screw thread necessary for recharging the gland…
-
GRAINGER APPROVED Flange Ball Bearing,1 In. Bore - Mounted Bearings - 5X699|5X699 - Grainger Industrial Supply
• Flange Ball Bearing , Number of Bolts : 4 , Ball Bearing Type, 1" Bore Dia.
-
GRAINGER APPROVED Flange Roller Bearing,1-7/16 In. Bore - Mounted Bearings - 3HX40|3HX40 - Grainger Industrial Supply
• Flange Roller Bearing , Number of Bolts : 4 , Double Extended, Tapered Roller Bearing Type, 1-7/16" Bor .
-
GRAINGER APPROVED Flange Mount Bearing,2 In. Bore - Mounted Bearings - 4PY53|4PY53 - Grainger Industrial Supply
• Flange Mount Bearing , Number of Bolts : 4 , Ball Bearing Type, 2" Bore Dia.
Indicates content that may require registration and/or purchase.