-
Supplier: Emerson Bearing Co.
Description: Type E units provide combination of high radial and thrust loads as well as ease of installation and positive locking to the shaft. Factory installed labyrinth seals effectivelly seal against loss of lubricant and admission of dust and dirt. Timken tapered roller bearings are supplied
- Shaft Size: 4.4375 inch
- Overall Height from Mounting Surface: 7.09375 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Roller Bearing
-
Flange Mounted Bearings - Type E Piloted Flange Heavy Duty Mounted Units -- Type E Piloted Flange 4"Supplier: Emerson Bearing Co.
Description: Type E units provide combination of high radial and thrust loads as well as ease of installation and positive locking to the shaft. Factory installed labyrinth seals effectivelly seal against loss of lubricant and admission of dust and dirt. Timken tapered roller bearings are supplied
- Shaft Size: 4 inch
- Overall Height from Mounting Surface: 6.25 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Roller Bearing
-
Supplier: Velan, Inc.
Description: capacity and reduces the risk of clogging when handling solids or slurries. • Wall thickness complies with ASME B16.34 and BS 5351 for NPS 2 - 12 (DN 50-300) ASME 150 and 300 full port only. • Stem bearing reduces side thrust effect on packing and prevents stem wobbling. • Integral
- Valve Size: 2 to 24 inch
- Features: ASME, Bolt Flange
- Valve Type: Ball Valves, Butterfly Valves
-
-
Supplier: Erdmann Corporation
Description: and BS 5351 for 2-12" ASME 150 and 300 full port only. Stem bearing reduces side thrust effect on packing and prevents stem wobbling. Integral seat locking option does not require additional parts or special tools. Scraper seats standard. Ball and seats lapped for optimum performance
- Valve Type: Ball Valves
- Features: Bolt Flange
-
Supplier: Mueller Company
Description: the valve shaft. Stud extends beyond the bottom cover. Thrust collar is threaded to the stud and pinned. On 24" valves thrust collar is pinned to shaft and adjustment provided by bronze spacers. Thrust collar cavity is packed with grease and fully gasketed to prevent leakage. •
- Valve Size: 4 to 48 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 2
- Features: Bolt Flange
-
Supplier: Mueller Company
Description: the valve shaft. Stud extends beyond the bottom cover. Thrust collar is threaded to the stud and pinned. On 24" valves thrust collar is pinned to shaft and adjustment provided by bronze spacers. Thrust collar cavity is packed with grease and fully gasketed to prevent leakage. •
- Valve Size: 4 to 48 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 2
- Features: Bolt Flange
-
Supplier: Velan, Inc.
Description: reduces side thrust. • Multiple solid PTFE or chevron type stem seal (adjustable). • Live-loaded thrust washer prevents galling and provides secondary stem seal. • Fully enclosed spiral wound graphite filled stainless body gasket. • Locking devices optional on NPS 1â„2 - 6 (DN 15 -
- Valve Size: 0.5 to 24 inch
- Features: ASME, Bolt Flange
- Valve Type: Ball Valves, Butterfly Valves
-
Supplier: RWM Casters Company
Description: available with either roller bearing, ball bearing, celcon, oilite or plain bearings. Mounting Plate Size 4″ x 4-1/2″ x 1/4″ Bolt Hole Spacing 2-5/8″ x 3-5/8″, slotted to 3″ x 3″ Mounting Bolt Diameter 3/8 APPLICATIONS Bakeries Racks Parts
- Load Capacity: 250 to 1,200 lbs
- Wheel Tread Width: 1.5 to 1.75 inch
- Wheel Diameter: 3 to 6 inch
- Height: 4.5 to 7.25 inch
-
Supplier: Velan, Inc.
Description: sealing with preferred direction. • Oversized blowout-proof stem. • Internal stem bushings absorb stem loading moments and provide guiding. • External thrust bearing significantly reduces valve operation torque. • Heavy duty precision machined actuator bracket ensures accurate stem
- Valve Size: 0.5 to 24 inch
- Features: ASME, Bolt Flange, Butt Weld, Socket Weld / Solder
- Valve Type: Ball Valves, Butterfly Valves
- Media: Gas, Water
-
Supplier: Koger Air Corporation
Description: self-cleaning, Six-bladed wheel is a solid weld design with single spokes in fan sizes 11 and 13, and dual spokes for fan sizes 15 through 41 ; Fan Bearings : Self-aligning, double row tapered roller bearings, One-piece cast iron bearing housing handles high radial and
- Air Flow Rate: 7,590 to 50,094 SCFM
- Static Pressure: 1 to 18 in H2O
- Maximum Diameter (Fan or Blower Wheel): 64.375 inch
- Applications / Use: Air Handling Units / HVAC, Materials Handling / Pneumatics, Pressure / Pressurization Blower
-
Supplier: ASTM International
Description: for the following are specified: (1) flanges, (2) pump casing, (3) radial and thrust bearings, (4) rolling contact bearings, (5) mechanical shaft seals, (6) backup packing box, (7) pump head or end covers, (8) rotors and timing gears, and (9) fasteners. The pump
-
Supplier: CSA Group
Description: water, potable water, salt water, sea water, penstocks in power plants, processing plants and other water-based applications. ISO 10639:2017 is applicable to GRP UP piping systems, with flexible or rigid joints with or without end thrust load-bearing capability, primarily intended for
Find Suppliers by Category Top
Featured Products Top
-
. FLANGE Sometimes called frame bolts, flange bolts are common for load bearing applications. The heads of these bolts are undercut with an integrated flanged washer face located under the head to distribute stress from a load over a broader area. PLOW A plow bolt (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
+120°C. Provide a rigid, vibration-resistant connection via bolted flanges. Key AdvantagesSuperior Load-Bearing Design The joint incorporates (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
EP®63 engineered plastics bearings as well as metal-polymer bearings DP4® and (read more)
Browse Aerospace Bearings Datasheets for GGB -
Better friction control Customized bearing design Customized designs, e.g. oval-shaped bushes, conical bushings, flanged thrust washers, (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
2-BOLT SIDE FLANGE MOUNTED BEARINGS 4-BOLT SIDE FLANGE MOUNTED BEARINGS Split bearing designs are also available for fast replacement without equipment disassembly. Precision (read more)
Browse Spherical Plain Bearings Datasheets for Woodex MECO Industries -
facilitate tightening and loosening by hand. Instead, the T shape of this bolt fits into a slot in the attachment surface so that the bolt will not turn during tightening. FLANGE Sometimes called frame bolts, flange bolts are common for load bearing applications. The heads (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
It comes in five, C.E.M.A.-standard sizes for US inch screws, and in eleven standard metric sizes. All are built using one of a series of five housings, designed to fit standard, 4-bolt flange bearings. Additional size shafts, up to 4.07" (103mm) can also be accommodated. HB seal housings (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
materials. Long-life ceramic dual thrust bearings handle both forward and reverse direction flow. Versatile Water Specialties Propeller Flow Meters can be installed in vertical, horizontal or inclined positions. The Water Specialties Model ML04 Propeller Flow Meter is an ideal choice for (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
More Information Top
-
Prospects for application of two-screw pump-compressors
… diagram of the pump-compressor: 1) housing; 2) insertion piece; 3) driving rotor; 4 ) driven rotor; 5) journal (radial) bearing ; 6) thrust bearing; 7) pinion; 8 … … 13) cover; 14, 15) flange ; 16, 17) bearing casing … … 22) adjusting ring; 23–26) bolt ; 27) screw.
-
Construction primer SolidWorks 2008
… device with automatic fixing bolt adjustment with Stückliste..................................137 … … device for drilling of 4 Flanschbohrungen................................................................144 clamping device for drilling of 4 flange bores with Stückliste.........................................145 … … of sleeves and ball bearings with bill of material … … 154 cassette A for pressure casting tool with Stückliste …
-
Flowing presses
Video tape reinforcement of 4 structural steels 36, 47f examples airbag sleeve 59 straight locking Tes … … to 146 fork head 172, 193 articulated flange 63 Anlasserritzel 150 drive shaft 254 triangle flange 252 printed sheet 322 … … claw bodies 266 piston pins 245 Force measuring can 316 ball bearing outer ring (halbwarm) 127 ball bearing outer ring (coldly) 125 clutch …
Indicates content that may require registration and/or purchase.