Products/Services for 4 Full Hole Drill Pipe

  •  
    Drill Pipe - (90 companies)
    ...connection is specified by threads per inch (TPI) and it's taper. Common API tool joints include regular (REG), full-hole (FH), and internal-flush (IF). Features Non-magnetic drill pipe is used to isolate measurement while drilling (MWD...
  • Pipe Fittings-Image
    Pipe Fittings - (1974 companies)
    ...of a pipe, attaching to a male connection via a weld, thread, solvent, or solder. Image Credit: Full Supply Ltd. Plug. Closes off the end of a pipe, attaching to a female connection via a weld, thread, solvent, or solder. Image Credit: Parker...
  • Drill Bits-Image
    Drill Bits - (1152 companies)
    Drill bits are drill accessories that are used as rotary cutting tools for drilling holes. Drills and drill bits are used in many industrial applications for machining of metals, plastics, and other materials, construction, woodworking...
  • Reamers-Image
    Reamers - (436 companies)
    ...removal to deburr. Reaming uses a pre-existing hole in the workpiece and removes a small amount of material called chips. The process involves relative axial and rotational motions between the reamer and the workpiece. It is often done on a drill press...
  • Taps-Image
    Taps - (402 companies)
    ...into the material being tapped as the tap is turned. After a hole has been drilled with a tap drill, it is ready for tapping. Taps usually have 2 or 4 Longitudinal grooves, referred to as flutes, that run through the threads and create the cutting edges...
  •  
    Tubing - (2416 companies)
    ...of construction) is either rigid or flexible. Tubing vs. Piping and Hose. In industry, "tube" and "pipe" are nearly interchangeable terms. Both typically describe long hollow cylinders of uniform material with a certain amount of rigidity...
  •  
    Bolts - (1302 companies)
    A bolt is a type of threaded hardware fastener that is used to position two workpieces in specific relation to each other. A bolt is specifically designed to be used with a mating, internally threaded hole or nut, which will maintain the bolt's...
  •  
    Hole Saws - (54 companies)
    Hole saws, also referred to as hole cutters, are saw blades with a circular cutting profile. Hole saws are used in a drill and cut out a hole without cutting up the core material. Hole saws often has a centering drill for hole placement. Hole saws...
  •  
    Ball Valves - (2119 companies)
    ...is limited to 75%. Reduced port valves have higher pressure drops. Full port valves have a ball with a bore equal to the inside diameter of the pipe. The advantage to this design is they minimize the pressure drop across the valve and keep the flow from...
  •  
    Drilling Rigs - (145 companies)
    Drilling rigs are machines that creates holes (boreholes) and/or shafts in the ground. They are equipped with deck engines or truck engines, hoists or lifts, compressors, pumps, and pipe-handling equipment. Drilling rigs are machines that create...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Heilind Electronics, Inc.
Dexmet® Corporation, a part of PPG’s engineered materials division