-
Supplier: Princess Auto Limited
Description: 4 GPM @ 3,700 PSI Gas Pressure Washer
- Water Jet Pressure: 3,700 psi
- Water Flow: 240 GPH
- Features: Cold Water
- Power Source: Combustion Engine
-
Supplier: Princess Auto Limited
Description: 4.0 GPM @ 4,200 PSI Gas Pressure Washer
- Water Jet Pressure: 4,200 psi
- Water Flow: 240 GPH
- Features: Cold Water
- Power Source: Combustion Engine
-
Supplier: DEWALT Industrial Tool Co.
Description: and versatility. Welded Construction, 1-1/4" Tubular Steel with Steel Engine Plate and Solid Steel 5/8" Axle 3/8" x 50' Non-marring Hose with Quick Connectors for No Tools Assembly 5 Quick Connect nozzles (0°. 15°, 25°, 40°, & Soap) make swiching applications easy and fast! Downstream
- Water Jet Pressure: 4,200 psi
- Water Flow: 240 GPH
-
-
Supplier: DEWALT Industrial Tool Co.
Description: pressure settings Welded Construction, 1-1/4" Tubular Steel with Steel Engine Plate and Solid Steel 5/8" Axle Double Frame Construction for Reduced Vibration and Flexing for Stability and Durability 3/8" x 50' Non-marring Hose with Quick Connectors for No Tools Assembly Downstream
- Water Jet Pressure: 4,200 psi
- Water Flow: 240 GPH
-
Supplier: DEWALT Industrial Tool Co.
Description: pressure settings. Welded Construction, 1-1/4" Tubular Steel with Steel Engine Plate and Solid Steel 5/8" Axle 3/8" x 50' Non-marring Hose with Quick Connectors for No Tools Assembly 5 Quick Connect nozzles (0°. 15°, 25°, 40°, & Soap) make swiching applications easy and fast!
- Water Jet Pressure: 3,800 psi
- Water Flow: 210 GPH
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features 120 Volt Induction Motor for High Performance Maintenance-free Industrial Triplex Plunger Pump Convenient Steel Cart for Ease of Mobility Welded Construction, 1-1/4" Tubular Steel 1/4" x 25' Non-marring Hose with Easy Connectors for No Tools Assembly 5 Quick Connect
- Water Jet Pressure: 1,200 psi
- Water Flow: 120 GPH
-
Supplier: Higher Power Supplies, Inc.
Description: Pressure Washer Honda GX390 13 HP Belt Drive 4,000 PSI @ 4.0 GPM (CAT) "These Honda powered commercial units are built and tested in the U.S. and are by far your best value available today." *This picture is a representation of a pressure washer.
- Water Jet Pressure: 4,000 psi
- Water Flow: 240 GPH
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Pressure Washer Honda GX390 13 HP Direct Drive 4,000 PSI @ 4.0 GPM (CAT) "These Eagle Series Honda powered commercial units are built and tested in the U.S. and are by far your best value available today." *This picture is a representation of a pressure
- Water Jet Pressure: 4,000 psi
- Water Flow: 240 GPH
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Hot Pressure Washer Kohler Diesel 10 HP 3,200 PSI @ 4.0 GPM (Gen) Ele. start *This picture is a representation only. These Hot Shot Series Gasoline Honda and Diesel powered models include electric start, and battery with marine battery box. All Units are completely
- Water Jet Pressure: 3,200 psi
- Water Flow: 240 GPH
- Power: 10 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Hot Pressure Washer Honda GX390 13 HP 4000 PSI @ 4.0 GPM (Gen) Ele. start *This picture is a representation only. These Hot Shot Series Gasoline Honda and Diesel powered models include electric start, and battery with marine battery box. All Units are completely factory
- Water Jet Pressure: 4,000 psi
- Water Flow: 240 GPH
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: PressureParts.Com
Description: • Triplex Plunger Pump • Direct Drive with Gas Flange 7-11 HP SAE • Max. Volume: 3.0 GPM • Max. Discharge Pressure: 3,000 PSI • Max. Pump Speed: 3400 RPM • Shaft Diameter: 1” Hollow • Maximum Horsepower Requirements: 8.2 GHP • Max. Fluid Temp.: 160 degrees F. • Inlet Ports (2): 1/2"
-
Supplier: Pressure Washers Direct
Description: Nozzles •0°, 15°, 25°, 40° & soap applicator nozzles Siphon Tube Chemical Application •Just drop tube into pressure washer safe detergent Robust Trolley & Frame Design •1 1/4", 16 gauge steel tube frame & 12 gauge engine plate •Convenient integrated gun, hose, & wand
- Water Jet Pressure: 3,100 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: from overheating Adjustable Pressure •4 GPM flow rate ensures efficient cleaning •Allows cleaning of many different surfaces Professional Grade Spray Gun, & Tips •5 quick connect spray nozzles: 0°, 15°, 25°, 40° & soap Made In USA Abrasion Resistant High Pressure
- Water Jet Pressure: 4,200 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: PressureParts.Com
Description: HSP3504 Hot Water Pressure Washer. Challenging applications call for serious equipment. This self-contained, portable gas washer is meant for service centers, automotive shops and other tough cleaning applications. 3.3 GPM / 3500 PSI 13 HP OHV Honda Engine
-
Supplier: Pressure Washers Direct
Description: polyethylene with 12" access port •Two 3 way ball valves for easy switching of water flow •A 50-mesh inlet strainer keeps crud out of your pump •Allow for 1600 additional pounds when tank is full of water SSG-503537E/G Shark Hot Water Pressure Washer •4.7GPM at 3500 PSI
- Water Jet Pressure: 3,500 psi
- Power: 20 HP
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Pressure Washers Direct
Description: Professional Cleaning Power •4000 PSI and 4 GPM gets big jobs done quickly 389cc Hydro Power Engine •Starts easily, runs smoothly •Covered by a 2 year engine warranty Convenient On-Board Hose Reel •Keeps hose kink-free & tidy •Accomodates up to 100 feet of 3/8" hose 50 Foot
- Water Jet Pressure: 4,000 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: PressureParts.Com
Description: relief valve Stainless steel and brass unloader valve High pressure detergent injection Complete system diagnostic board Solid state electronic ignition Pressure and high limit safety controls No. 1 or No. 2 diesel or kerosene fired burner. 4 Gallon Fuel Tank Capacity Float tank
-
Supplier: PressureParts.Com
Description: Looking for quiet operation? This electric hot water washer is ideal for industrial applications. 2.8 GPM @ 2000 PSI 4 HP / 230V Totally enclosed fan-cooled electric motor with manual thermal overload protection Direct drive triplex piston pump with ceramic plungers and forged
-
Supplier: Mile-X Equipment, Inc.
Description: Click here for shipping quote! Cam Spray wall mount cold water electric pressure washers help you conserve space while utilizing the high powered electric pressure washing ability of this unit. Great for businesses like restaurants and food processing. Features: Triplex plunger
-
Supplier: Mile-X Equipment, Inc.
Description: Click here for shipping quote! Cam Spray wall mount cold water electric pressure washers help you conserve space while utilizing the high powered electric pressure washing ability of this unit. Great for businesses like restaurants and food processing. Features: Triplex plunger
-
Supplier: Mile-X Equipment, Inc.
Description: non-commercial address. Click here for shipping quote! Cam Spray wall mount cold water electric pressure washers help you conserve space while utilizing the high powered electric pressure washing ability of this unit. Great for businesses like restaurants and food processing.
-
Supplier: Mile-X Equipment, Inc.
Description: washers–for on the go industrial and commercial pressure washers no matter where you have to be. Features: Triplex plunger pump with ceramic plungers and stainless steel valves Adjustable pressure Chemical Injection Swivel hose reel Trigger Gun 36" wand Quick change tips
-
Supplier: Pressure-Pro
Description: Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) Lifetime frame warranty 50 mesh inlet filter â€" *excludes 8 GPM units EZ-Start Adjustable pressure unloader Low oil shutdown except GX690 models Engine and pump oil drains offer easy maintenance Oversize
- Water Jet Pressure: 5,000 psi
- Water Flow: 270 GPH
-
Supplier: Pressure-Pro
Description: 15 GPM units EZ-Start •Adjustable pressure unloader Low oil shutdown except GX690 models Engine oil drain offers easy maintenance Oversize pneumatic tires Dual spring cushioned shock absorbing feet 3/4" cold-rolled steel axle Commercial/Industrial grade engines Low speed pump
- Water Jet Pressure: 2,800 psi
- Water Flow: 720 GPH
-
Description: to 21 GPM, up to 7250 PSI (lances), up to 38 GPM, up to 5100 PSI (nozzles) Typical Usage: Use on portable pressure washers or any type of pressure washing unit. Materials: Zinc-plated, stainless steel, brass bodies, ceramic insert/nozzle.
- Maximum Pressure: 1,200 to 3,000 psi
- Maximum Flow: 132 to 210 GPH
- Orifice Size: 157.4804 mil
- Material: Ceramic
-
Description: to 21 GPM, up to 7250 PSI (lances), up to 38 GPM, up to 5100 PSI (nozzles) Typical Usage: Use on portable pressure washers or any type of pressure washing unit. Materials: Zinc-plated, stainless steel, brass bodies, ceramic insert/nozzle.
- Maximum Pressure: 2,600 to 5,100 psi
- Maximum Flow: 192 to 270 GPH
- Orifice Size: 157.4804 mil
- Material: Ceramic
-
Supplier: General Pipe Cleaners
Description: bends and farther down the line. This is what separates General's Jet-Set from ordinary pressure washers. It breaks the initial tension between the surface of the hose and the walls of the pipe, increasing cleaning power. The JM-1000 Mini-Jet generates 1500 psi at 1.4
- Water Jet Pressure: 1,500 psi
- Water Flow: 84 GPH
- Power: 1.2 HP
- Blast / Jet Pressure: 1,500 psi
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: and 60 gpm with a spray ball now takes 4 minutes with only 15 gpm at the same pressure. In addition to the 510 gallons of water saved the tank will be cleaned thoroughly, every time without clogging. Unlike traditional Gamajet rotary impingement tank cleaners, the
- Temperature: 250 F
- Spray Pressure: 10 to 80 psi
- Flow Rate: 5 to 25 GPM
- Machine Type: Aqueous Cleaning, Spray Washers
-
Supplier: General Pipe Cleaners
Description: supply hose reel carrying 150 ft. x 3/4” hose – are mounted at the rear of the unit next to the pressure gauge and output valve. Engine controls, including an hour meter, are mounted within easy reach in the lockable tool box with slide action doors just below the reels. The Typhoon is
- Water Jet Pressure: 2,500 psi
- Water Flow: 720 GPH
- Power: 24 HP
- Blast / Jet Pressure: 2,500 psi
-
Supplier: General Pipe Cleaners
Description: Built to take heavy use and abuse, the powerful JM-3000 is great for clearing large lines and long runs. A heavy duty 3000 psi, 4 gpm triplex pump with Vibra-pulse® on demand is driven by a reliable 389 cc Honda engine with electric start through a 2 to 1 gear reducer to extend the
- Water Jet Pressure: 3,000 psi
- Water Flow: 240 GPH
- Power: 13 HP
- Blast / Jet Pressure: 3,000 psi
-
Supplier: Stoelting Cleaning Equipment
Description: minimizing carryover into wash. Wash and rinse stages deliver 120 psi of spray pressure, capable of cleaning the toughest PCBA, SMT, BGA, flip chip products. All stainless steel piping for top performance and reliability. Swivel nozzles for pinpoint accuracy and 1/4-turn quick release
- Temperature: 180 to 250 F
- Spray Pressure: 120 psi
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Spray Washers
- Part Loading: Conveyor
-
Supplier: Serfilco, Ltd.
Description: inlet and outlet are designed to accommodate an O-Ring to provide a leak tight seal at these connections. The pump casing includes a blind boss for the 1/4" NPT drain (optional). The inlet O.D. on the 1 1/2 x 1 model will accommodate a 150mm I.D. socket flange. Maximum pump pressure is
- Pump Type: Magnetic Drive Pumps
-
Supplier: Serfilco, Ltd.
Description: Material: PP, PVDF Performance: 5-45 gpm Features SEAL-LESS and LEAK-PROOF for total solution containment reliable, trouble-free pumping • Corrosion resistant PP, PVDF, PPS SS316 • Centrifugal - quiet, vibration-free • Flows to 53 gpm or 58 FT. TDH @ 60 Hz • Maximum liquid temperature
- Pump Type: Magnetic Drive Pumps
Find Suppliers by Category Top
Featured Products Top
-
K-Kleen Pressure Washer Hose Assemblies by Kuriyama are for use on pressure washers up to 4,000 PSI. The hose tube is water, hot water, detergent solutions resistant, special synthetic rubber. Reinforcement is one or two high tensile steel wire braids. The cover is oil, abrasion and weather (read more)
Browse Hose Fittings Datasheets for Kuriyama of America, Inc. -
any position. ? Protects system from pressure spikes when servicing equipment. ? Stainless steel stop plate ensures fully open to fully closed with a 1/4 turn. ? Full size ports for unrestricted flow on most sizes, 3/8” (10 mm) through 1-1/8” (28 mm). ? Dual Teflon seals (read more)
Browse Ball Valves Datasheets for Parker Sporlan Division -
Flow Available in both 12V DC and 115V AC configurations, the pump delivers up to 3.3 GPM (12.5 LPM) at a maximum pressure of 50 PSI (3.4 bar). Its three (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
thermoplastic valves for ultra-pure and corrosive liquids Features: Maintain constant flow with inlet pressure changes from 15 to 120 PSI (1 bar to 8 bar). Available in pipe sizes 1/4″, 3/8″, 1/2″, 3/4″, 1″, 1¼”, (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
on flow rate indication and totalization of flow volume. It is designed with a 4-inch display with 250-degree dial, six-digit totalizer and test sweep hand. This register can be specified for GPM, CFS, MGD or any standard unit of liquid measurement. An optional 4-20 mA and/or pulse output is (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
The compact PW-2 Series from Hannay features a lightweight and versatile design, which can be used with almost any type of pressure washer for steam cleaning, spray and washdown applications. The reel includes a permanent direct crank rewind with an adjustable split brake assembly. The reels (read more)
Browse Hose Reels Datasheets for Hannay Reels -
contractor's type pumps on dirty water applications. It has been so successful that the design is currently manufactured in six standard sizes ranging from 5/8 to 1 3/4. Most of these sizes are manufactured in three different material of construction. Some years ago, Gorman-Rupp attempted to make a (read more)
Browse Liquid Handling Pumps Datasheets for Gorman-Rupp Pumps -
ceramic insulation parts are easily subject to failure of components due to high pressure, which increases the downtime of the furnace (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Reliable Plate Washer for a Wide Range of Applications and Microplate Formats The Reagent Exchanger (RX) is a versatile automated washer designed to support a wide range of microplate formats and complex laboratory workflows. It features integrated automation for delidding, plate tilting (read more)
Browse Microplate Washers Datasheets for Formulatrix, Inc.
More Information Top
-
CR4 - Thread: Gasoline Powered Water Pump
Yes, you are quite right, I think your figure of 4 -5 gpm for the pressure washer is about right, so there would be a lot of wastage.
-
MI-T-M Pressure Washer,4HP,2000psi,2.8gpm,230V - Electric Pressure Washers - 3WB96|GH-2003-0GA10 - Grainger Industrial Supply
Pressure Washer , 4 HP, 2000psi, 2.8 gpm , 230V .
-
MI-T-M Gas Pressure Washer,20HP,4000psi,4gpm - Gas Pressure Washers - 1TDK1|GH-4004-0MAH - Grainger Industrial Supply
Gas Pressure Washer , 20HP, 4000psi, 4gpm .
-
MI-T-M Pressure Washer,2HP,1500psi,2gpm,120V - Electric Pressure Washers - 3WB87|GC-1502-0ME1 - Grainger Industrial Supply
Pressure Washer , 4 HP, 2000psi, 2.8 gpm , 230V .
-
MI-T-M Pressure Washer,4HP,2000psi,2.8gpm,230V - Electric Pressure Washers - 3WE20|GC-2003-0ME1 - Grainger Industrial Supply
Pressure Washer , 4 HP, 2000psi, 2.8 gpm , 230V .
-
$3500-$4000 Outdoor Equipment - Grainger Industrial Supply
• Pressure Washer , Cold, 4 HP, Operating Pressure 2000 psi, Flow Rate 3.0 gpm , Duty Rating Heavy, Volts/Phase 208/230/1, Amps AC 16, Detergent Injection Adjustable, Plug Type 6-30P, Height 27 In., Width 24 In., Length 38 In., Hose Dimensions 3/8 …
-
DEWALT products - Grainger Industrial Supply
• Pressure Washer , Cold, 4 HP, Operating Pressure 2000 psi, Flow Rate 3.0 gpm , Duty Rating Heavy, Volts/Phase 208/230/1, Amps AC 16, Detergent Injection Adjustable, Plug Type 6-30P, Height 27 In., Width 24 In., Length 38 In., Hose Dimensions 3/8 …
-
DEWALT products - Grainger Industrial Supply
• Pressure Washer , Cold, 4 HP, Operating Pressure 2000 psi, Flow Rate 3.0 gpm , Duty Rating Heavy, Volts/Phase 208/230/1, Amps AC 16, Detergent Injection Adjustable, Plug Type 6-30P, Height 27 In., Width 24 In., Length 38 In., Hose Dimensions 3/8 …
-
Electric Pressure Washers - Pressure Washers and Accessories - Grainger Industrial Supply
• Wall Mount Pressure Washer , Cold, 5 HP, Operating Pressure 2000 psi, Flow Rate 4 gpm , Duty Rating Heavy, Volts/Phase 230/1-Phase, Amps AC 26, Detergent Injection Down Stream, Plug Type Hard Wire, Height 28 In., Width 22 In., Length 30 In …
-
$4500-$5000 Outdoor Equipment - Grainger Industrial Supply
• Wall Mount Pressure Washer , Cold, 7.5 HP, Operating Pressure 3000 psi, Flow Rate 4 gpm , Duty Rating Heavy, Volts/Phase 230/1-Phase, Amps AC 34, Detergent Injection Down Stream, Plug Type Hard Wire, Height 28 In., Width 22 In., Length 30 …
Indicates content that may require registration and/or purchase.