-
Supplier: Allied Electronics, Inc.
Description: 2:1 Shrink Ratio, Flexible Polyolefin , FP-301 Heat Shrink Tubing Kits Kit contains more than 66 feet of tubing; total of 133 pieces of 6 inch lengths. Seven different colors: Black, red, white, yellow, blue, green, and clear. Kit contains the following sizes: 3⁄32" (5 of
-
Supplier: Traceable® Products
Description: Supplied with silicone tubing, and polypropylene fittings/nipples, 115-VAC wall power supply, and an accessory battery connector (battery not supplied). Packaged in a chemical-resistant ABS plastic case. Size is 6-5/8 x 4-3/4 x 4-1/2 inches and weight is
- Maximum Discharge Flow: 0.625 GPM
- Media Temperature: 200 F
- Power Source: AC Powered
- Features: Other
-
Supplier: Traceable® Products
Description: Supplied with silicone tubing, and polypropylene fittings/nipples, 115-VAC wall power supply, and an accessory battery connector (battery not supplied). Packaged in a chemical-resistant ABS plastic case. Size is 6-5/8 x 4-3/4 x 4-1/2 inches and weight is
- Maximum Discharge Flow: 0.00047550969 GPM
- Media Temperature: 500 F
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
-
-
Supplier: Oil-Rite Corp.
Description: viewing applications. This gage has aluminum alloy end blocks. The vinyl sight is made of clear, heavy-walled plastic that is flexible and shatterproof. The vinyl tubing will follow the contour of curved surfaces. Liquid level and clarity can be viewed from all angles.
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: 165 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: viewing applications. This gage has aluminum alloy end blocks. The vinyl sight is made of clear, heavy-walled plastic that is flexible and shatterproof. The vinyl tubing will follow the contour of curved surfaces. Liquid level and clarity can be viewed from all angles.
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: 165 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: machinery oil reservoirs. Temperature can be easily viewed on the large thermometer. This gage has aluminum alloy end blocks. The vinyl sight is made of clear, heavy-walled plastic that is flexible and shatterproof. The vinyl tubing will follow the contour of curved surfaces.
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: 165 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: machinery oil reservoirs. Temperature can be easily viewed on the large thermometer. This gage has aluminum alloy end blocks. The vinyl sight is made of clear, heavy-walled plastic that is flexible and shatterproof. The vinyl tubing will follow the contour of curved surfaces.
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: 165 F
- Device Classification: Level Gauge
- Media Type: Liquid
Find Suppliers by Category Top
Featured Products Top
-
chemically aggressive fluids is another application in which metal parts have been replaced. Using a high-quality starting material, we are capable of achieving a surface finish of less than 4 micro-inches on an inside diameter of a ceramic tube. This surface finish allows for the plastic plunger to (read more)
Browse Ultra-hard Materials Machining Datasheets for Insaco, Inc. -
Stock Drive Products & Sterling Instrument - SDP/SI
Small Pitch Timing Belts Offer Minimal Vibration
from 10 grooves (.637" pitch diameter) to 72 grooves (4.584" pitch diameter). Bores range from .1875" to .500". Materials include aluminum alloy, clear anodized; steel, black oxide; fiberglass reinforced polycarbonate; and fiberglass reinforced nylon. Fasteners include set screws and our patented (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
chemically aggressive fluids is another application in which metal parts have been replaced. Using a high-quality starting material, we are capable of achieving a surface finish of less than 4 micro-inches on an inside diameter of a ceramic tube. This surface finish allows for the plastic plunger to (read more)
Browse Machine Shop Services Datasheets for Insaco, Inc. -
. Using a high-quality starting material, we are capable of achieving a surface finish of less than 4 micro-inches on an inside diameter of a ceramic tube. This surface finish allows for the plastic plunger to last longer than metal, again reducing downtime and costly field service calls. We’ve (read more)
Browse Ceramic Fabrication Services Datasheets for Insaco, Inc.
More Information Top
-
Journal of Jet Propulsion > Two Methods for Measuring Ignition Delays of Self-Igniting Rocket Propellant Combinations
Clear plastic tubing , 4 inches long and 2 inches inside diameter, is generally used for the combustion chamber.
-
Size Degradation Of Shale Drill Cuttings In Deepwater Discharge Conditions From Synthetic-Based Drilling Fluids
The novel flow loop was developed with three 10-ft long clear plastic tubes in series with 1- inch , 1.5-inch and 4 -inch inside diameters.
-
Current concepts in thoracic drainage systems.
… 36F for adults and 16, 20, and 24F for infants and children; (2) serrated plastic connectors that can be sized at operation; (3) connecting tubes of clear plastic 6 feet long with a diameter of 1/2 inch ; ( 4 ) a single graduated volume …
-
RESTORING A DAMAGED 16-YEAR -OLD INSULATING POLYMER CONCRETE DIKE OVERLAY: REPAIR MATERIALS AND TECHNOLOGIES.
… 3) deployment of three inverted closed end troughs (six-in. diam. x approximately 5-ft.long) including a two inch vacuuming pipe nipple over the mesh fabric nets; 4 ) placement of five ½ in. diam. clear plastic tubes to transport the catalyzed …
-
Material Systems for Blast-Energy Dissipation
To prevent sympathetic detonation of the ANFO by the detonation cord, a piece of thin-walled, clear plastic tubing with a length of 18 inches (0.46 m) and a diameter of … … it through the ANFO to the C- 4 booster.
-
Protection of Strain Gages on Rebar
… after forming a loop in the cable to prevent any tension In the cable reaching the gage ( 4 )After soldering the leads … … 5) A length of clear plastic tubing , of sufficient diameter and … … the rebar (6)One- inch strips of flexible foam …
-
Assessment of the 296-S-21 Stack Sampling Probe Location
The nozzle is mounted in a large diameter, clear - plastic pipe ( 4 - inches diameter or larger) so the output level can be observed. … diameter of at least 0.5 inches to minimize collisions with the inner wall of the tubing .
-
Practical Boiler Water Treatment Handbook
The 'tube settlers' use parallel flow upwards through tubes of about 2 to 4 ft. and 2 inch square ( plastic modules) and placed slightly inclined (60° ) to the horizontal. … with the result the effluent coming out from the tube settlers are more clear and the load …
-
Significance of Soft Zone Sediments at the SRS
The sampler is a nominal 1.4- inch diameter tube , made of either clear plastic (Iexan), brass or stainless steel. The sampler is up to 4 feet in length and results to date have shown that very …
-
Qualification Tests for the New Air Sampling System at the 296-Z-1 Stack
The nozzle is mounted in a large diameter, clear - plastic pipe ( 4 - inches diameter or larger) so the output level can be observed. The aerosol generator output should connect to an injection tube with an inside diameter of at least …
Indicates content that may require registration and/or purchase.