-
Supplier: GE Lighting
Description: PREHEAT TYPE 6 INCH NOMINAL LENGTH 6 NOMINAL LENGTH IN INCH 10 STANDARD PACKAGE 4 W WATTAGE WARM WHITE STYLE G5 MINIATURE 2 PIN BASE TYPE 5000 LIFE IN HOUR T5 SHAPE DESIGNATION 3000 52 COLOR RENDERING INDEX 140 LUMEN INITIAL INTENSITY 140 INITIAL INTENSITY IN LUMEN STARCOAT[R]
- Lamp Power: 4 watts
- Rated Average Life: 5,000 hours
- Maximum Overall Length: 6 inch
- Color Temperature: 3,000 K
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the comparative longitudinal tensile properties of fiberglass pipe when tested under defined conditions of pretreatment, temperature, and testing machine speed. Both glass-fiber-reinforced thermosetting-resin pipe (RTRP) and
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the comparative longitudinal tensile properties of fiberglass pipe when tested under defined conditions of pretreatment, temperature, and testing machine speed. Both glass-fiber-reinforced thermosetting-resin pipe (RTRP) and
-
-
Supplier: Radwell International
Description: PLASTIC PUSH-TO-CONNECT TUBE FITTINGS; TYPE: PLUG-IN REDUCER ; TUBE OUTSIDE DIAMETER (MM): 4; 4 MM ; TUBE OUTSIDE DIAMETER (INCH): 4 MM ; MAXIMUM WORKING PRESSURE (PSI): 290.00 ; MATERIAL: GLASS REINFORCED NYLON ; STEM
- Connection Type: Push-to-Connect / Push-On
- Fitting Type: Reducer
-
Supplier: TE Connectivity
Description: Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 1 - 2 MICM [39.37 - 78.74 MICIN ] Dimensions Connector Height : 8.8 MM [.346 INCH ] Connector Length : 9.8 MM [.386 INCH ] Connector Width : 4 MM [.157 INCH ] PCB
- Voltage Rating: 125 volts
- Current Rating: 4 amps
- Operating Temperature: -40 to 105 C
- Number of Contacts: 4
-
Supplier: Juno Lighting Group
Description: FROST GLASS SHADE MATERIAL SATIN NICKEL FINISH 3 1/2 INCH 8 INCH 72 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED FROSTED HALOGEN LAMP TYPE G9 LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE TUBE LAMP VOLTAGE 120 V WITH
- Light Fixture Wattage: 40 watts
- Features: Bulb Included
- Lamp Type: Halogen
- Fixture Type: Pendants
-
Supplier: ASTM International
Description: 1.1 This practice covers the procedures for the reconstruction of pipelines and conduits (4 to 48 in. (100 to 1200 mm) diameter) by the pulled-in place installation of a resin-impregnated, flexible fabric tube into an existing conduit followed by inflation with compressed air
-
Supplier: General Cable
Description: LOOSE TUBES 1 NUMBER OF FILLERS 4 CABLE HEIGHT 0.925 INCH CENTRAL STRENGTH MEMBER EPOXY/GLASS ROD AQ MODEL
- Cable Diameter: 11.810993622063446 mm
- Operating Temperature: -40 to 70 C
- Cable Type: Multifiber Cable
- Fiber Mode: Single Mode
-
Supplier: TE Connectivity
Description: 2.84 MM [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM [.108 INCH ] Housing Material : Glass-Filled Nylon, Glass-Filled PBT Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board
- Current Rating: 6 amps
- Number of Contacts: 9 #
- Contact Pitch: 2.7431985186728 mm
- Connector Type: Board-to-Board Connector, D-Sub
-
Supplier: TE Connectivity
Description: Dimensions PCB Thickness (Recommended) : 2.36 MM [.093 INCH ] Row-to-Row Spacing : 2.84 MM [.112 INCH ] Housing Features Centerline (Pitch) : 2.77 MM [.109 INCH ] Housing Material : Glass-Filled PBT, Nylon GF Shell Material : Carbon Steel Industry Standards UL
- Current Rating: 6 amps
- Contact Pitch: 2.7685985049568074 mm
- Number of Contacts: 50 #
- Connector Type: Board-to-Board Connector
-
Supplier: Traceable® Products
Description: bright 3/8-inch-high LCD (liquid crystal display) is 20 times more readable than eye-straining guesses at pointers or mercury positions. Readings are updated every 10 seconds. Supplied with a protective case, silver-oxide battery, and Traceable® Certificate. Unit dimensions are
- Fahrenheit Scale: -67 to 300 F
- Digital: Battery Powered
- Local Interface: Digital Front Panel
- Display / Scale Characteristics: Fahrenheit
-
Supplier: Traceable® Products
Description: bright 3/8-inch-high LCD (liquid crystal display) is 20 times more readable than eye-straining guesses at pointers or mercury positions. Readings are updated every 10 seconds. Supplied with a protective case, silver-oxide battery, and Traceable® Certificate. Unit dimensions are
- Fahrenheit Scale: -67 to 300 F
- Digital: Battery Powered
- Local Interface: Digital Front Panel
- Display / Scale Characteristics: Fahrenheit
-
Supplier: Traceable® Products
Description: model accuracy is ±0.4°C at tested points. A HOLD button freezes a reading for later observation; another button switches from °F to °C. Safe for all lab tests tainless-steel and plastic construction (no glass or mercury) makes it the safest lab thermometer ever designed. Measure
- Fahrenheit Scale: -58 to 572 F
- Celsius Scale: -50 to 300 C
- Digital: Battery Powered
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: Insaco, Inc.
Description: Since 1947 Insaco® has been a precision machining and polishing fabricator of parts from all technical ceramics, sapphire, glass and quartz. We machine these materials to very precise tolerances (many times measured in millionths of an inch) for dimension, flatness, wedge and roundness
- Materials: Alumina (Al2O3), Glass Ceramic, Metal Boride (TiB2, ZrB2), Metal Carbide / Hard Metal (WC, TiC), Nitride (AlN, BN), Porcelain, Sapphire, Silicate / Fused Silica, Silicon Carbide (SiC), Silicon Nitride (Si3N4), Zirconia
- Services: Bonding / Assembly, Design Assistance, Material Selection
- Application / Industries Served: Chemical Processing, Electronics / RF-Microwave, Optical Components, Structural Components, Wear Parts / Tooling
- Process: Grinding, Machining
-
Supplier: ASTM International
Description: 1-BCommercially pure rod suitable for metal-to-glass sealing. 1.1.3 Type 2-AThoriated filament wire containing 1 % thoria. 1.1.4 Type 2BThoriated filament wire containing 2 % thoria. 1.2 The values stated in inch-pound units are to be regarded as the standard. The values given
-
Supplier: HDT Global
Description: Advantages: 1. A thermal expansion valve is standard rather than capillary tubes. 2. A Strainer drier has been added. 3. A liquid sight glass has been included. 4. Improved air flow. 5. Selector switch is Military rated. 6. Thermostat is Military rated. 7. Service ports are
- Features: Condensate Evaporator
- Application: Industrial, Military
- Type: Portable
Find Suppliers by Category Top
Featured Products Top
-
polishing fabricator of parts from all technical ceramics, sapphire, glass and quartz. We machine these materials to very precise tolerances (many times measured in millionths of an inch) for dimension, flatness, wedge and roundness or (read more)
Browse Datasheets for Insaco, Inc. -
Zerodur® (Schott Glass) Zerodur® is a glass ceramic with an extremely low thermal expansion coefficient. Zerodur is a glass ceramic made by Schott Glass that is designed and formulated to exhibit (read more)
Browse Glass Fabrication Services Datasheets for Insaco, Inc. -
Watch INSACO demonstrate the scratch resistance between sapphire and glass... Sapphire is an anisotropic, rhombohedral crystal form of Aluminum Oxide. Anisotropic single (read more)
Browse Sapphire Materials and Components Datasheets for Insaco, Inc. -
Defense and Aerospace INSACO provides sapphire machining and polishing services for sapphire tubes for infrared countermeasures (IRCM) for military and VIP aircraft. High accuracy ceramic gyroscopic (read more)
Browse Datasheets for Insaco, Inc. -
Precision Dimensions with Full Customization – Nominal bore 1/4 inch (6.3 mm) with a compact outer diameter, combined with the 50 mm bend radius, offers excellent flexibility for dense piping layouts (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
are available in 1-inch and 2-inch diameters. Customers have the flexibility to choose from a wide range of curvatures, spanning from 50mm to 4 meters. This range allows for tailoring the reflectors to specific optical requirements. Avantier also offers (read more)
Browse Optical Mirrors Datasheets for Avantier Inc. -
Designed for higher compression strength and increased bearing surface—perfect for clamping against softer materials. Available in metric and inch sizes from 3mm–16mm / #4–.750" with ArmorGalv® finish. Additional materials available upon request (read more)
Browse Posts, Spacers, and Standoffs Datasheets for SPIROL -
fabricator of parts from all technical ceramics, sapphire, glass and quartz. We machine these materials to very precise tolerances (many times measured in millionths of an inch) for dimension, flatness, wedge and roundness or cylindricity. Our (read more)
Browse Glass Fabrication Services Datasheets for Insaco, Inc. -
In this video, we demonstrate how the very tight tolerance we can hold between parts prevents air from passing through the piston/sleeve interface. The tolerance is roughly 80 millionths of an inch. (read more)
Browse Datasheets for Insaco, Inc. -
polishing fabricator of parts from all technical ceramics, sapphire, glass and quartz. We machine these materials to very precise tolerances (many times measured in millionths of an inch) for dimension, flatness, wedge and roundness or (read more)
Browse CNC Machining Services Datasheets for Insaco, Inc.
More Information Top
-
Multifunctional Nanocomposite Thin Films by Aerosol‐Assisted CVD
All gas-handling lines were made of 1= 4 inch diameter glass tube , except in the case of the inlet to the reaction mixing chamber and the outlet to the exhaust line that were 1=2 inch diameter stainless steel.
-
ACTIVITY AND RESISTANCE TO THERMAL INACTIVATION OF PEROXIDASE IN THE BLUE CRAB (Callinectes sapidus)
Thermal enzyme inactivation study Two-ml samples of the crude crab homogenate were placed in lo-inch long, l/ 4 - inch diameter glass tubes and subjected to different heating temperatures (80, 110, 150 and 200°F) for varying time periods (1, 2, 8…
-
DEVELOPMENT OF A FABRICATION PROCESS FOR SOL-GEL/METAL HYDRIDE COMPOSITE GRANULES
Six 3-foot sections of 4 - inch diameter glass tubes were coupled together with o-ring seals and clamps to form the 18-foot tall column shown in Figure 10.
-
Hanford Laboratories Operation monthly activities report, August 1959
This element was mounted in a 4 - inch - diameter glass tube and rare earth sulfate precipitate was collected and dried in the annulus.
-
Spin and Charge Transport through Carbon Based
Systems
times-purified pentacene molecues is positioned in the middle of a 1- inch diameter glass tube (tube # 4 ) placed in a horizontal tube furnace.
-
On Electrifications due to the Contact of Gases with Liquids
I have often remarked how firmly the hydrogen held its charge, but I was quite unprepared to find that it passed through more than 12 inches of wet glass tubing 4 of an inch in diameter and escaped strongly elec- trified. , I…
-
Scientific review
~. devised the following method ~ about the dutch to make Kopfknoehenleitung of generated movements of the tympanic membrane visible:]) AS a end of a TfSrmlgen of glass tube yon t/4 customs diameter the compound is hermetically brought ia with the to…
-
The Gomel' plant — A leading enterprise in the White Russian glass industry
The plant is currently producing the following types of glass: window, standard, choice mirror glass, plate glass, heat-resisting glass tubes from 1.5 to 4 inches in diameter , and cellular glass.
-
Relationship of Surface Structure of Glass to Residual Laminar Stresses
In the technique used for this work a glass tube 1 inch in inside diameter and 4 to 5 in. long was scaled in a horizontal position into the vacuum system with a seal-off between the tube and the system.
Indicates content that may require registration and/or purchase.