-
Supplier: Xoxide
Description: Dual-Fan ATX Power Supply General Features: 550-watts total power 115V, 230V switchable power supply Dual 80 mm low noise fan design One (1) 14-inch 20+4-pin ATX power connector One (1) 14-inch 4-pin 12V power
-
Supplier: Computer Network Accessories, Inc.
Description: Mini ATX/P4 24 (20+4) PS2+2xSATA 350W power supply. UL approved 115/230V switchable. Dimensions: 5.5" x 5.9" x 3.4" Motherboard Connectors: 1 x (20+4)-Pin CPU Connectors: 1 x 4-Pin (12V) Disk Drive Connectors: 4 x
-
Supplier: Xoxide
Description: Mainboard 1 x 4-pin P4 1 x SATA 4 x 4-pin Molex 1 x 4-pin FDD Features: 350W Small Form Factor / Micro-ATX Power Supply User switchable 115/230V 1 x 80mm Cooling Fan Over-Current, Over-Voltage, Over-Power, and Short Circuit
-
-
Supplier: Newark, An Avnet Company
Description: POWER CABLE, ATX PLUG-PCIE SKT, 150M; Connector Type A:ATX 4-pin Plug; Connector Type B:PCI-Ex 8-pin Socket; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Colour:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS
-
Supplier: Newark, An Avnet Company
Description: POWER CABLE, HDD PLUG-ATX SKT, 150MM; Connector Type A:HDD Plug, 4 Way; Connector Type B:ATX 4-pin Socket; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Colour:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant:
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 100-240 VAC INPUT, 4-8 AMP, 50/60 HZ, 3.3-12 VDC OUTPUT, 500 WATT, ATX 24-PIN CONNECTOR, P4 CONNECTOR, TWO 8-PIN EPS/CPU CONNECTORS. FREE 2 YEAR RADWELL WARRANTY
- AC Output Voltage: 240 volts
- DC Output Voltage: 12 volts
-
Supplier: Ant Computer, Inc.
Description: 5-PCI slot Backplane FEATURES 1 PCI System Bus; 4 PCI expansion Bus Slots AT compatible 12-pin power input connector (P8/P9) 20-pin ATX power connector With LED power indicators for +5V, +12V, +3.3V 4-layer PCB for high noise
- PCI Slots: 5
- Power Connectors: AT Standard Power Connector, ATX Power Connector
- Board Function: Passive Backplane
-
Supplier: Xoxide
Description: Load, 110VAC & 25°C Ambient Condition FCC and UL Recognized Includes Unit, Cables, & Documentation Connectors: 1 x 24-Pin Motherboard Connector, 19.5" 1 x 4-Pin +12V Motherboard Connector, 19.5" 4 x 6-Pin PCI-Express Connectors, 19.5" 2
-
Supplier: Indocomp Systems, Inc.
Description: Features 4-Segments 2-PICMG 3-PCI PER Segment Outer dimensions 12.5" x 10.2" Standard 12-pin AT power connector 20-pin ATX power connector 5-pin DIN keyboard connector keyboard jumper plugs 5 LED power indicators Low Cost
- Board Function: Passive Backplane
-
Supplier: Xoxide
Description: cabling you need to be more organized. This 80+ certified 750W power supply comes equipped with one AUX connector, four SATA connectors, six Molex connectors, two PCI Express connectors, two FDD connectors and one 4+4 8pin ATX
-
Supplier: Indocomp Systems, Inc.
Description: Features 8 ISA slots 4 32-bit PCI slots 2 ISA-PCI slots (PICMG compatible) Outer dimensions 12.5" x 10.2" Standard 12-pin AT power connector 20-pin ATX power connector 5-pin screw terminal power connector 5-pin DIN
- Board Function: Passive Backplane
-
Supplier: Indocomp Systems, Inc.
Description: Features 8-Slot PCI Bus PCI bridge(DEC21152) Size 6.89" x 8.54" ATX power connector Standard 12-pin AT power connector 5-pin screw terminal power connector 4 LED power indicators One dedicated SBC slot, seven 32 bit PCI
- Board Function: Passive Backplane
-
Supplier: Indocomp Systems, Inc.
Description: Features 4-PCI, 2-ISA,1-PICMG 3-PCI,2-ISA,1-PICMG Outer dimensions 12.5" x 10.2" Standard 12-pin AT power connector 20-pin ATX power connector 5-pin DIN keyboard connector keyboard jumper plugs 5 LED power indicators Low
- Board Function: Passive Backplane
-
Supplier: Huntec, Inc.
Description: AP-1U/20 For 1U rackmount, P4 200W Specification* Input Source: AUTO SWITCHING * Wattage: 200W * DC output: +5V=20A , +12V=8A , +3.3V= 8A -5V=0.3A , -12V=0.5A, +5VSB=2A +5V, +3.3V=100W Max. * Connector Type: ATX 20pin + 4 * SATA connector: Optional * Disk Leads: 3+2*
- Type: Computer Power Supply
-
Supplier: Huntec, Inc.
Description: AP-1U/25 For 1U rackmount, P4 250W Specification* Input Source: AUTO SWITCHING * Wattage: 250W * DC output: +5V=25A , +12V=10A , +3.3V= 14A -5V=0.5A , -12V=0.8A, +5VSB=2.5A +5V, +3.3V=130W Max. * Connector Type: ATX 20pin + 4 * SATA connector: Optional * Disk Leads: 3+2*
- Type: Computer Power Supply
-
Supplier: Renesas Electronics Corporation
Description: sleep states (S3, S4/S5). In active states (during S0 and S1/S2), the ISL6506 uses an external N-Channel pass MOSFET to connect the outputs directly to the 3.3V input supplied by an ATX power supply, for minimal losses.brbr The ISL6506 powers up the 5VsubDUAL/sub plane by
- Package Type: SOIC / SOP
- Features: Switching Regulator
-
Supplier: AAEON Electronics, Inc.
Description: COM Express Carrier Board Main Feature Supports COM Express Module Pin-out Type 1/ 2 RJ-45 x 2, Supports Gigabit Ethernet VGA, LVDS, TV-out Connector 7.1 Channel Audio PATA Connector x 1, SATA Port x 4 (3), CompactFlash™ Type 2 Slot x 1 USB Port x 4, COM Port x
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: on-board regulators PCIe switch sense points for monitoring and measuring power rail voltages 12V power provided through 8-pin CPU power connector or 6-pin PCIe connector or PCIe edge connector (add-in card) ChipLink Diagnostic Tools Features
- Features: Switch
-
Supplier: Advantech
Description: AMD Ryzen™ Embedded V2000 Processor High perf. Zen CPU 8 cores / 16 threads & 64GB DDR4 SODIMM AMD Radeon Graphics core with up to 7 compute units and Quad 4K display support Supports 8 x PCIe , 2 x M.2 expansion slots, 6 x COM, 2 x USB 2.0, 6 x USB 3.1 connectors Supports 12 voltage DC-In or
- Max Speed: 3.8 GHz
- Memory Capacity: 64 GB
- Features: Other
-
Supplier: Aaeon Systems Inc.
Description: 2.0 Pin-out Type 1/2 RJ-45 x 2, Supports Gigabit Ethernet VGA/ DVI-D Connector 7.1 Channel Audio PATA Connector x 1, SATA Port x 3 (4), CompactFlash¢Ã¢ Type 2 Slot x 1 USB Port x 5, COM Port x 2 PCI-Express [x16] Slot x 1, PCI-Express [x1] Slot x 1, PCI Slot x 1
-
Supplier: ACCES I/O Products, Inc.
Description: board power indicator Top Mounted Board Connectors and Devices Power: Molex 12-pin micro-fit (6 inch ATX cable adaptor included) PC/104-Plus I/O Expansion: Standard PC/104 ISA bus stack up connector Standard PCI-104 PCI bus stack up connector Flat
-
Supplier: ACCES I/O Products, Inc.
Description: 40-pin JILI connector LVDS or LCD option (depending on ETX module) Fan Power: 3-pin 12VDC powered Serial: COM2 RS232 10 pin IDC header IDE: 44-pin 2.5 inch laptop drive type Compact Flash: Standard CF2 50-pin side mount with ejector housing Reset:
- Other Products: CPU Module
- Technology: PC/104
-
Supplier: Cable Depot Inc.
Description: network operating system including LANtastic, LAN Server, NetWare, OS/2, Windows™ for Workgroups, Windows™ NT, Windows™ 95/98, Windows™ 2000, Linux Specifications: Standard IEEE 802.3 10Base-T, IEEE 802.3u 100Base-TX MAC Chip Intel 21143-PD ACPI PCI 2.1 compliant with 3-pin ATX
-
Supplier: Aaeon Systems Inc.
Description: 4 GB Gigabit Ethernet x 2 or x 1 (Optional) Integrated Intel Enhance Graphics Core, VGA Support HD Codec Audio Daughter Board Optional SATA 3.0Gb/s x 3, CompactFlash Type 2, ATA100 x 1 USB2.0 x 7, RS-232/422/485 x 1, RS-232 x 3, Parallel x 1, IrDA x 1, Digital I/O PCI Expansion ATX 2.1
- RAM: 256 MB
- Operating Temperature: 32 to 140 F
- Chipset: Intel® Chipset
- Computer Bus: PCI
-
Supplier: Aaeon Systems Inc.
Description: connector on the back plate. The SBC also has four USB 2.0 ports and a parallel port. A CompactFlash™ Type II socket on the board is designed to be used as for a bootable ATA device while the SBC also has a 40-pin IDE Ultra ATA100 connector, Floppy drive connector and two
- RAM: 16 MB
- Operating Temperature: 32 to 140 F
- Features: Other, RJ-45 Connectors, Watchdog Timer
- Computer Bus: PCI
-
Supplier: Aaeon Systems Inc.
Description: PCM-5895 Rev.B adopts an onboard AMD Geode LX 800/900 processor. The AMD LX series processors are ideal for applications that require low power consumption and stable performance. The system memory features 184-pin DDR DIMM up to 1GB. Moreover, the PCM-5895 Rev.B supports PCI, PCI-104
- RAM: 254 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Features: Other, RJ-45 Connectors, Watchdog Timer
Find Suppliers by Category Top
Featured Products Top
-
Product Overview M8 4 Pin Female Cable Connector is one of the most common connectors in industrial automation systems, also known as sensor connectors.The sensor connector is an industrial connector that can transmit signal (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
As electronic devices become increasingly slim and intelligent, connector designs are also continuously evolving.The 5-pin magnetic connector with adapter is prime examples of this trend—Delivers a convenient experience for charging and data transfer. What is (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
Power Feedthrough with Power Glove Connectors, 5000 Volts, 30 Amps, 4 Pins, 0.094″ Copper Conductors, 2.75″ Conflat Flange. Feedthrough for High Voltage Applications, UHV Rated, Power Glove Connectors for Air-side included. (read more)
Browse Feedthroughs Datasheets for MPF Products, INC. -
-to-board and cable-to-cable; pin counts of 2, 3 and 4 at 60A per contact, for a combined power level of 240A. Maximum voltage rating of 3,000V delivered by 6-finger Beryllium copper alloy contacts. Connection integrity and good spring force achieves electrical connectivity in a variety of harsh environments (read more)
Browse Power Connectors Datasheets for Powell Electronics, Inc. -
.00mm pitch connector with dual beam spring contact design, delivering high-performance and reliability. The connector also features a passive latch for housing retention which protects pins and prevents mismatching. Housings are available in 2 and 4 positions. RotaConnect® (read more)
Browse Flat Cables Datasheets for Amphenol Communications Solutions -
The USB Type-C sample kit includes 54 USB receptacles and plugs of USB 3.2 gen 1, USB 4, USB 2.0, USB 3.2 gen2x2, and 2x1. Various mounts are included: vertical, horizontal, right-angle, SMT with anchor pins, hybrid, board-edge, and mid-mount receptacles and plugs. (read more)
Browse Absolute Rotary Encoders Datasheets for Mouser -
-voltage version of the N connector. The HN connector can handle power levels that are higher than those handled by other connectors, making it ideal for applications that use high frequencies and large amounts of power. This connector has a frequency range of DC to 4 GHz. It is the largest of the (read more)
Browse RF and Microwave Connectors Datasheets for PIC Wire & Cable -
for projects requiring. This 2-pin T-type magnetic cable connector combines magnetic alignment with pogo pin contact technology, providing a convenient connection interface for charging and power delivery applications. (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
Connectors Up to 10A power Outgassing levels meet NASA / ESA requirements -65°C to +175°C; 20g Vibration, 100g Shock Components to full cable assemblies available EMC Shielding SMT Clips (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
pin options to support various applications: 3 / 4 pins: sensors and power connections (read more)
Browse Coaxial Connectors Datasheets for Shenzhen QH Industrial Co., Ltd
More Information Top
-
Echo Star 600W 20+4 Pin ATX Power Supply - Techist - All Things Tech
One (1) 12-inch 20+ 4 pin ATX power connector .
-
Can someone help me pls? :(
‧ 24-pin & 4 - pin ATX power connectors .
-
DRIVER NEEDED: ASUS IPIBL-LB (Benicia) HP MODEL # A6648F (Windows XP Professional) - Free Drivers Download | Request and Support Forums
* One 4 - pin ATX power connector .
-
Techist - All Things Tech - View Single Post - rebuilding gaming pc (plz help)
One 4 - pin ATX power connector .
-
BWI Category Page for Core Duo Motherboards
Available with either 24- pin ATX power connector or 4 -pin PowerDin.
-
Games have slowed to non useable
- 1 x 12v ATX Power connector ( 4pin ) .
-
Helps please? (: - Techist - All Things Tech
P4 12V 4 Pin ATX Power Supply Adapter Connector Cable .
-
Rexus SPX500 500W ATX PSU -= www.bigbruin.com =-
1 x 20Pin + 4Pin ( ATX MAIN POWER CONNECTOR ) .
-
PC Upgrade Problems please help. | Techie7 - Free Technical Help
1 x 20- pin ATX Power Supply Connector & 4 -pin 12V Connector .
-
Our pc won't wake up! | Techie7 - Free Technical Help
Can you verify that both the ATX 20-Pin power connector & 4 - pin ATX 12V power connector are connected?
Indicates content that may require registration and/or purchase.