-
Supplier: Indocomp Systems, Inc.
Description: Features True IDE Hard Drive Emulator PIO4 Data transfer rate 16.6Mbytes per second Connector size compatible to standard 2.5" hard disk Standard 2.5" Hard Disk Pin assignment ECC function to detect and correct data errors automatically Extremelly low power consumption
-
Supplier: Quiktron, Inc.
Description: both SATA power and standard 4-pin Molex (LP4) power connectors. Plus, the on/off switch on the power supply lets you shut off an attached drive without having to disconnect when not in use.
- Cable Length: 2.75 ft
- Features: Cable Assembly, Other
- Product Type: Serial / RS-232/422/485, USB
- Connector Type: USB Type A
-
Supplier: Tripp Lite by Eaton
Description: fast, convenient way to format hard drives or transfer files. You can also transfer data between a SATA and IDE drive over the adapter. The unit features both 2.5" IDE (44-pin) and 3.5" (40-pin) connections and a 22-Pin SATA Data + Power connector. It
-
-
Supplier: Tripp Lite by Eaton
Description: 40-pin and 44-pin IDE connectors and 7-pin SATA data and 15-pin SATA power (via adapter cable) connectors Supports USB Mass Storage Class Bulk-Only Transport Easy to Use Plug-and-play—no software or drivers needed Compatible with all
-
Supplier: Indocomp Systems, Inc.
Description: Features IDE Compact Flash Hard Drive Emulator. On-board IDE 40-pin connector and IDE 44-pin connector Power regular 5 Volt to 3.3Volt. Jumper selectable for master or slave hard drive. 4-pin power connector (only
-
Supplier: 4D Systems Pty. Ltd.
Description: module features a 2.4” color TFT LCD display, with resistive touch. It is powered by the well-known 4D Systems Picaso Graphics Processor, which offers an array of functionality and options for any Designer / Integrator / User. The 2.4” Picaso Integrated Display Module features a TFT
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: Indocomp Systems, Inc.
Description: connector for 16-bit ISA Bus expansion On-board PS/2 6-pin Mini-Din Connector for Mouse & keyboard Hardware Monitoring function detects temperature and voltage status on system & CPU. Award 4MB FLASH BIOS supports with PC98, ACPI, DMI, PnP, Green functions and Y2K compliant.
-
Supplier: 4D Systems Pty. Ltd.
Description: Dedicated PWM Audio pin driven by WAV files from micro-SD card, and for sound generation, for an external amplifier. Display full color images, animations, icons and video clips. Supports all available Windows fonts. 4.0V to 5.5V range operation (single supply). Module dimensions: (D):
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: 4D Systems Pty. Ltd.
Description: 4.3” Diablo16 Integrated Display Module features a TFT LCD Display, is capable of Touch Detection, microSD memory Storage, GPIO and Communications, along with multiple millisecond resolution timers, and Audio Generation. The gen4 Series is 100% compatible with the Workshop4 IDE and its
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: 4D Systems Pty. Ltd.
Description: power, communications and programming. On-board latch type microSD memory card connector for multimedia storage and data logging purposes. DOS compatible file access (FAT16 or FAT32 format). Display full color images, animations, and icons. 4.0V to 5.5V range operation (single
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: Indocomp Systems, Inc.
Description: Features True IDE Hard Drive Emulator PIO4 Data transfer rate 16.6Mbytes per second Standard IDE 40 pin connector, requires power 3.5 floppy power connector ECC function to detect and correct data errors automatically Extremelly low power
-
Supplier: Global American, Inc.
Description: 0.300 Sleep 2.3 0.008 0.012 Power Management: APM Power Connector: 4-pin to 2-pin cable (40-pin) MECHANICAL/ENVIRONMENTAL Form Factor: 40/44-pin - Vertical / Horizontal / Reverse Horizontal Dimensions: 57.2mm x 28.3mm x 7.0mm (44-pin)
- Memory Type: Solid State Drive
-
Supplier: Microchip Technology, Inc.
Description: memory read protocols, such as low-cost image sensors. DMA transfers the data to memory, offloading the CPU. It operates from 1.62V to 3.6V and is available in 100-pin QFP and QFN packages and is pin-to-pin compatible with the SAM3N4C. Additional Features Microcontroller
- Clock Speed: 64 MHz
- Internal RAM Size: 48 KB
- Internal ROM Size: 256 KB
- Number of Timers: 6
-
Description: Front panel microphone/headphone header 10/100/1000 Mb/s (Gigabit) Ethernet LAN 4 Serial Ports 3 External USB 2.0 Supports an Intel Z-U130 Solid State Drive or compatible One parallel ATA (PATA) interface (44-pin) with ATA-100/66 support Two Serial ATA (SATA) 3.0 Gb/s connectors
- RAM: 1 GB
- Computer Type: Computer Terminal, Desktop / Tower
- Processor: Intel®
- Features: Other
-
Supplier: RS Components, Ltd.
Description: (RTC),• Connectors: 40-pin signal header, 10-pin programming header,• Power supply: +5Vdc @ 60mA,• Operating temperature range: -40 to +85°C,• Dimensions: 54 x 31 x 16mm Core Processor = Rabbit 3000 Clock Speed = 22MHz Included Features = Input Capture, Pulse
-
Supplier: ACCES I/O Products, Inc.
Description: 40-pin JILI connector LVDS or LCD option (depending on ETX module) Fan Power: 3-pin 12VDC powered Serial: COM2 RS232 10 pin IDC header IDE: 44-pin 2.5 inch laptop drive type Compact Flash: Standard CF2 50-pin side mount with ejector housing
- Other Products: CPU Module
- Technology: PC/104
-
Supplier: Aaeon Systems Inc.
Description: The IMBM-700 is based on VIA's CN700 and VT8237R+ chipset and supports both the C7-M Ultra Low Voltage 1.0GHz for extremely low power applications all the way up to the C7-M 2.0GHz for applications requiring higher performance while maintaining low power requirements. Two
- Memory Capacity: 0.064 GB
- On Board Features: On-board Ethernet Controller, Parallel Interface (PC printer port, Centronics®), Serial Interface (RS232, RS422, RS485)
- Features: Other
- Chipset: VIA Chipset
-
Supplier: Aaeon Systems Inc.
Description: This multi-functioned ETX CPU Module completes the product line of AAEON's ETX CPU module series by being the first Intel® Atom™ N270 processor installed on a product in AAEON's ETX form factor line. The ETX-945GSE comes with a memory slot for a 200-pin DDR II 400/533 SODIMM, so the lower
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Memory Type: DDR2
- Processor / CPU: Intel® AtomTM
-
Supplier: Aaeon Systems Inc.
Description: connector on the back plate. The SBC also has four USB 2.0 ports and a parallel port. A CompactFlash™ Type II socket on the board is designed to be used as for a bootable ATA device while the SBC also has a 40-pin IDE Ultra ATA100 connector, Floppy drive connector
- RAM: 16 MB
- Operating Temperature: 32 to 140 F
- Features: Other, RJ-45 Connectors, Watchdog Timer
- Computer Bus: PCI
-
Supplier: ACCES I/O Products, Inc.
Description: (depending on ETX module) Fan Power: 3-pin 12VDC powered Serial: COM2 RS232 10 pin IDC header IDE: 44-pin 2.5 inch laptop drive type Compact Flash: Standard CF2 50-pin side mount with ejector housing Reset: 2-pin header Power Switch:
-
Supplier: Xoxide
Description: sleek glowing blue in low lighting environments to your computer. Features: Built-in 80mm high performance/low noise DC FAN(2200RPM.21dBA). Classic translucent design with fantastic shining blue LED. Quick and simple intall. Application for all standard 3.5” HDD (IDE, SCSI, SATA, SAS
-
Supplier: Aaeon Systems Inc.
Description: Max. 2 GB Gigabit Ethernet x 2 CRT or DVI, 18-bit Dual-channel LVDS LCD AC97 2.3 Codec 2CH Audio SATA 1.5Gb/s x 2, EIDE x 1 & CompactFlash™ x 1 USB2.0 x 4, COM x 4, 8-bit Digital I/O Mini-PCI and ECX Proprietary Expansion +8.5V to +19V Wide DC Input Range or +5V Only Operation
- RAM: 224 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Chipset: Intel® Chipset
-
Supplier: ValueTronics International, Inc.
Description: to automatically restart scanning after a power interruption. If main power is lost, the DAQ6510 will re-start the scan when the power is restored. The new data will be stored in a separate data buffer with time-stamped measured data so that the lost time due to the power
- Data Acquisition: Datalogger / Recorder
Find Suppliers by Category Top
Featured Products Top
-
Product Overview M8 4 Pin Female Cable Connector is one of the most common connectors in industrial automation systems, also known as sensor connectors.The sensor connector is an industrial connector that can transmit signal (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
As electronic devices become increasingly slim and intelligent, connector designs are also continuously evolving.The 5-pin magnetic connector with adapter is prime examples of this trend—Delivers a convenient experience for charging and data transfer. What is (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
Power Feedthrough with Power Glove Connectors, 5000 Volts, 30 Amps, 4 Pins, 0.094″ Copper Conductors, 2.75″ Conflat Flange. Feedthrough for High Voltage Applications, UHV Rated, Power Glove Connectors for Air-side included. (read more)
Browse Feedthroughs Datasheets for MPF Products, INC. -
-to-board and cable-to-cable; pin counts of 2, 3 and 4 at 60A per contact, for a combined power level of 240A. Maximum voltage rating of 3,000V delivered by 6-finger Beryllium copper alloy contacts. Connection integrity and good spring force achieves electrical connectivity in a variety of harsh environments (read more)
Browse Power Connectors Datasheets for Powell Electronics, Inc. -
.00mm pitch connector with dual beam spring contact design, delivering high-performance and reliability. The connector also features a passive latch for housing retention which protects pins and prevents mismatching. Housings are available in 2 and 4 positions. RotaConnect® (read more)
Browse Flat Cables Datasheets for Amphenol Communications Solutions -
The USB Type-C sample kit includes 54 USB receptacles and plugs of USB 3.2 gen 1, USB 4, USB 2.0, USB 3.2 gen2x2, and 2x1. Various mounts are included: vertical, horizontal, right-angle, SMT with anchor pins, hybrid, board-edge, and mid-mount receptacles and plugs. (read more)
Browse Absolute Rotary Encoders Datasheets for Mouser -
-voltage version of the N connector. The HN connector can handle power levels that are higher than those handled by other connectors, making it ideal for applications that use high frequencies and large amounts of power. This connector has a frequency range of DC to 4 GHz. It is the largest of the (read more)
Browse RF and Microwave Connectors Datasheets for PIC Wire & Cable -
Connectors Up to 10A power Outgassing levels meet NASA / ESA requirements -65°C to +175°C; 20g Vibration, 100g Shock Components to full cable assemblies available EMC Shielding SMT Clips (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
pin options to support various applications: 3 / 4 pins: sensors and power connections (read more)
Browse Coaxial Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
pin configurations available • PVC cable with solder molded connection • Cable diameter: 0.75 mm • Standard cable length: 1 m or customized lengths available • Operating temperature: -25°C to +85°C • Customizable cable and connector (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd
More Information Top
-
Help needed with first PC build - Bigbruin.com
I have a '06 BenQ DW1670 DVD Burner with IDE connector + 4 pin power , it is brand new but no box or info.
-
Sell compact flash to IDE Adapter
Female OR Male ��44-pin or 40-pin IDE connector with 4 - pin power connector on-board .
-
Installing Maxtor HDD on powerbook - MacRumors Forums
There are only three things going into the hard drive itself: a flat grey IDE cable (the big block of pins on the right in the image above), a 4 -pin molex power connector (on the right), and the section of about…
-
Installing Maxtor HDD on powerbook - MacRumors Forums
There are only three things going into the hard drive itself: a flat grey IDE cable (the big block of pins on the right in the image above), a 4 -pin molex power connector (on the right), and the section of about…
-
strange mobo - Free Drivers Download | Request and Support Forums
…370 and have no expansion slots, 2 x sdram memory slots, 1x IDE , 1x floppy, hsp56 cm18738/pci … cpu and case fan connectors , Intel 810 fw82810 chipset, a 4 pin female 5.25 (hdd/CD) and a 6 pin power connector onboard, Mouse and…
-
strange mobo - Free Drivers Download | Request and Support Forums
…370 and have no expansion slots, 2 x sdram memory slots, 1x IDE , 1x floppy, hsp56 cm18738/pci … cpu and case fan connectors , Intel 810 fw82810 chipset, a 4 pin female 5.25 (hdd/CD) and a 6 pin power connector onboard, Mouse and…
-
Sata - Sata Manufacturers, Suppliers
SATA connectors 1× IDE 44- pin connector 1×3G SIM socket 1×8bit GPIO( 4 -in / 4-out) 1×CLR_CMOS jumper 1×System panel connector 1×CPU&SYS Fan connector 1×24-pin ATX Power ...
-
USB cable schema or SWS team sell USB cables - GSM-Forum
…USB 2.0 to IDE and SATA Adapter Cable with Power IPMART ipmart WebShop 0 … 25-2009 08:30 Pins for 6230 or cable … Nokia Digital Core Technology 4 ( DCT-4 ) 0 07 … 18:38 WANTED: Sonyericsson connector with wire, USB cables…
-
ChipWrights' Hardware Development Kit Speeds the Design of Video Processing Applications
Key features include: SATA interface, HDMI transmitter, IR transceiver, digital video input/output connectors, audio codec, IDE interface, USB 4 port hub, camera board connector , PLL circuit, Power Over Ethernet, board ID EEPROM … debugging with the SDK, GPIO pins for design flexibility, and…
-
ASUS P5E64 WS Evolution X48 ATX Motherboard - Page 3 of 14 - Big Bruin
…a right angle adapter for the G.P. diagnostic card, an IDE ribbon, a floppy ribbon … bracket, an ASUS Q- Connector , an ASUS Q-Shield … and a pair of power adaptor cables that will … SATA drives from two 4 - pin drive connections.
Indicates content that may require registration and/or purchase.