-
Supplier: RUD Chain, Inc.
Description: The first generation of lifting points for welding with a universal connection for every slinging means (hook and ring assemblies, endless sling chains, round slings, loops, etc). Version WPPH-S: The standard universal welding connection using eye hooks for ring
-
Supplier: RUD Chain, Inc.
Description: The first generation of lifting- and lashing points with an universal connection for every sling means (hook- and ring assembly, basket chains, round slings, loops, etc), all complete with double-ball bearing for smooth lifting and turning operations. The optimized
- Maximum Load Capacity: 2.75 tons
- Threaded Length: 1.1875 inch
- Weight: 2 lbs
- Inch: 3/4"
-
Supplier: RUD Chain, Inc.
Description: The first generation of lifting- and lashing points with an universal connection for every sling means (hook- and ring assembly, basket chains, round slings, loops, etc), all complete with double-ball bearing for smooth lifting and turning operations. The optimized
- Maximum Load Capacity: 2.75 tons
- Threaded Length: 1.1875 inch
- Overall Bail Length: 2.9375 inch
- Bail Radius: 1.5625 inch
-
-
Supplier: RUD Chain, Inc.
Description: The first generation of lifting points for welding with a universal connection for every slinging means (hook and ring assemblies, endless sling chains, round slings, loops, etc). Provided with a double ball-bearing which enables jerk - free tilting, swiveling and turning
-
Supplier: Jergens, Inc.
Description: The Jergens Endless Sling is the strongest, most popular, efficient and economical sling. It can be used in a choker, vertical or basket hitch. In a basket hitch, the legs can be spread for added stability. Load contact points change with every lift, increasing sling life
- Maximum Load Capacity: 18.8 tons
- Features: Sling
-
Supplier: Certex UK
Description: The DSP double swivel lifting point provides the option of adapting other lifting accessories: passing a cable or rope through it, placement of a ring with a large eye for using hooks that are disproportionate to the lifting ring,… With its double swivel action, the DSP
- Maximum Load Capacity: 1.543235834 tons
- Features: Other
-
Supplier: Certex UK
Description: The DSP double swivel lifting point provides the option of adapting other lifting accessories: passing a cable or rope through it, placement of a ring with a large eye for using hooks that are disproportionate to the lifting ring,… With its double swivel action, the DSP
- Maximum Load Capacity: 0.44092452400000004 tons
- Features: Other
-
Description: install Designed to eliminate the dangerous use of standard hooks Lugs cannot drop out when slings become slack Lugs can be used for left hand or right hand turns For maximum capacity, use a lifting beam in conjunction with CLB lifting lugs Design factor 4:1
-
Synthetic Fibers and Fabrics - Polypropylene Fibre Rope 3-Strand. Diameter (mm) 4 -- 300300409990010Supplier: Certex UK
Description: Fibre rope of polypropylene for all different kinds of applications like: tarpaulin- and towing-ropes, lifting slings, ropes for the fishing industry, cargo nets, rope ladders, and more. The structure of the fibre rope makes it non-sliding in knots and splices. Design: Spliced fibre.
- Overall Width / OD: 0.1574804 inch
- Overall Length: 1.0936138888888889 yd
- Material: Polypropylene
- Product Form: Rope / Cordage
-
Supplier: Wolong Electric Industrial Motors
Description: 200 V @ 60 Hz Safety is an Important Feature The entire X$D Ultra product range incorporates a 4 point cast-in-lifting lug system. These lugs are an integral part of the frame of the X$D Ultra motor allowing for safer lifting during installation and maintenance. This is a
- Other Output Power: 1 to 250 HP
- Shaft Speed: 1,200 to 3,600 rpm
- NEMA Frame Size: 143 to 449 #
- Operating Temperature: -40 to 104 F
Find Suppliers by Category Top
Featured Products Top
-
lifting beam in conjunction with CLB lifting lugs Design factor 4:1 Lugs lock into place by simply turning the lug 90°. This configuration allows for transportation via the use of a lifting frame in conjunction with cables, chains or slings (read more)
Browse Lifting and Rigging Attachments Datasheets for Columbus McKinnon Corporation -
The working load limits of slings made from general engineering ropes to BS EN 12385-4 should conform to BS EN 13414-1: 2003. Note that the working load limits shown are based on the assumption that soft-eyes of single-part slings are used over bearing points of not less than twice the normal (read more)
Browse Wire Rope and Mechanical Cable Datasheets for Certex UK -
styles, adjustable chain lifting slings, pivoting lifting rings, eye nuts, shoulder and swivel eye bolts and Jergens patented LiftCheck hoist rings. With top quality at our center, Jergens lifting solutions are 100% made in the USA, starting with our domestically-produced, certified alloy steel (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
styles, adjustable chain lifting slings, pivoting lifting rings, eye nuts, shoulder and swivel eye bolts and Jergens patented LiftCheck hoist rings. With top quality at our center, Jergens lifting solutions are 100% made in the USA, starting with our domestically-produced, certified alloy steel (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
, swivel, and side pull hoist rings styles, adjustable chain lifting slings, pivoting lifting rings, eye nuts, shoulder and swivel eye bolts and Jergens patented LiftCheck hoist rings. With top quality at our center, Jergens lifting solutions are 100% made in the USA, starting with our domestically (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
If you're looking to up your productivity, Jergens Custom Design & Build with Zero Point System is the way to go. Our quick-change solutions are designed to boost your output like never before. With 3 out of 4 custom solutions featuring quick-change tech, you can modify standard (read more)
Browse Work Supports and Fixture Jacks Datasheets for Jergens, Inc. -
segment creates all-directional alignment and reduces jaw lift for improved performance Spindle does not protrude past the end of the body. Brush seal design. Stationary Jaw: 4 bolt stationary design reduces lift. Pull-type design: Reduces stress on body (read more)
Browse Vises Datasheets for Jergens, Inc. -
rings styles, adjustable chain lifting slings, pivoting lifting rings, eye nuts, shoulder and swivel eye bolts and Jergens patented LiftCheck hoist rings. With top quality at our center, Jergens lifting solutions are 100% made in the USA, starting with our domestically-produced, certified alloy (read more)
Browse Guide Bushings and Drill Bushings Datasheets for Jergens, Inc. -
with ASME/OSHA standards in your operations. Shackles are critical components in nearly every rigging and lifting operation. Whether you're using them to connect slings, chain, wire rope, or lifting devices, it’s essential to follow best practices to ensure both safety and (read more)
Browse Shackles Datasheets for Columbus McKinnon Corporation -
, safe, strong hoist rings products. Jergens has a history of providing a full range of lifting solutions that include center pull, swivel, and side pull hoist rings styles, adjustable chain lifting slings, pivoting lifting rings, eye nuts, shoulder and swivel eye bolts and Jergens patented Lift (read more)
Browse Industrial Pins Datasheets for Jergens, Inc.
More Information Top
-
Challenge and Solution of PanYu35-2 Subsea Manifold Design Fabrication and Testing
The frame has been designed for a 4 point lift with a 60 degree minimum sling angle.
-
Neptune Project: Spar Hull, Mooring and Topsides Installation
The lift was a typical 4 point lift utilizing 12 inch x 92 feet slings .
-
Lifting Analysis For Heavy Ship-hull Blocks Using 4 Cranes
The lifting forces and the location of the tension points of the block being lifted by 4 lifting slings are Tα, rα ( α=1, 2, 3, 4), respectively.
-
Advances in Civil Engineering II
… lifting erection, including simultaneity between movement of two crane ships, simultaneity between two crane ships and lifted steel box girder, safety of lifting slings and lifting points during lifting , and monitoring of lifting sling force during lifting; 4 ) to guarantee the safety …
-
Design analysis report for the TN-WHC cask and transportation system
Considering Lift Condition IV, without slings and lift beam for design of pad. and B four ( 4 ) point lift factor and a load factor of three (3): P = (57,877 - 400- 550) x 3 / 4 = 42,695 Ibs..
Indicates content that may require registration and/or purchase.