-
Supplier: Microtest Corporation
Description: into the production lines and the quality control center. Standard system is the Super Space-Saving Desktops Tester. Optional system is the Systematic Modular Cabinet Tester. Features Both the internal wire resistance and the contact resistance will not affect the measurement. Using the
- Operating Humidity: 20 to 90 % (non-condensing)
- Operating Temperature: 10 to 40 C
- Features: Data Storage
- Form Factor: Stand Alone / Bench
-
Supplier: Laurel Electronics LLC
Description: from a 4-20 mA transmitter. Setup is straightforward: users input up to 180 data points into a spreadsheet or text file, and the computer calculates spline-fit segments, which are then downloaded to the meter for precise operation. Meter connections can be via 2, 3 or 4
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: Gilson Company, Inc.
Description: HMA-672 Inside Dimensions: 9x2.5x1.5in (229x64x38mm), LxWxD. Set of four Soil Box Lead wires are 24in (610mm) in length. A soil resistivity meter is not included in this kit; it is designed to be used with the HM-942 Soil Resistance Meter, purchased separately. Est. Ship Wt.:
-
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA DP25B series Digital Panel Meters feature the biggest brightest display of any 1/8 DIN panel meter. The user can select the display color: RED, AMBER, or GREEN. PANEL METERS with Relays and Analog Output The popular DP25B series are accurate, economical, and easy to
- Number of Digits: 4
- Response Time: 2,000 milliseconds
- Accuracy: 0.5 ± % of Full Scale
- Width: 96 mm
-
Supplier: Sonel Test
Description: Multifunctional earthing and soil resistivity meter The Sonel MRU-200 earth resistance and soil resistivity meter for earth resistance and soil resistivity measurements with the use of various methods. The feature that definitely distinguishes this model from other meters of
- Display: Digital Meter
- Testing Method: Manual
- Features: Other
-
Supplier: OMEGA Engineering, Inc.
Description: unique 0.1 or 1 automatic resolution (unless the instrument is programmed to display 1 only).This temperature meter is selectable among nine temperature sensors or thermocouple types, J, K, T, E, R, S, and B or 100 ohm; 3- wire, Platinum RTD's for either .00385 or .00392 alpha.
- Number of Digits: 4
- Accuracy: 0.02 ± % of Full Scale
- Width: 90 mm
- Height: 40 mm
-
Supplier: Sonel Test
Description: Multifunctional earthing resistance meter With the use of the presented earth resistance and soil resistivity meter Sonel MRU-120 it is possible to carry out earth resistance measurements using 3-pole and 4-wire method, measurements with the use of additional clamps
- Display: Digital Meter
- Testing Method: Manual
- Features: Other
-
Supplier: Sonel Test
Description: is an increased risk of splashing. With the use of the Sonel MRU-120HD meter it is possible to perform earth resistance measurements using the 3-pole and 4-wire method. The instrument also allows measurements to be made using additional clamps (multiple earthing - without the
- Display: Digital Meter
- Testing Method: Manual
- Features: Other
-
Supplier: Laurel Electronics LLC
Description: Excitation Output Meter Transmitter 4-wire, 4-20 mA transmitter wiring Meter Transmitter 2-wire, 4-20 mA transmitter wiring With four-wire transmitters, two wires are used to apply 10 or 24 Vdc, and two separate wires are used to
- DC Input Power: 5.3 watts
-
Supplier: PR electronics
Description: measure temperatures within all RTD ranges defined by the norms. The RTD and resistance inputs have cable compensation for 3-wire connection. A limit can be programmed on the output signal. Mounting / installation Mounted vertically or horizontally on a DIN rail. Using the 2-channel version
- Operating Temperature: -40 to 140 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Reference Material: Nickel / Nickel Alloys, Platinum
-
Supplier: Conax Technologies
Description: RTD or Ohm Input High Measurement Accuracy 3-Wire Connection Programmable Sensor Error Value 1- or 2-Channel Version Application: Linearized temperature measurement with PT100...PT1000 or Ni100...NI1000 sensor. Conversion of linear resistance variation to a standard analog current
- Sensed Temperature: -328 to 1,562 F
- Reference Resistance: 10 Ohms, 100 Ohms, 1000 Ohms, 120 Ohms, 200 Ohms, 400 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Mounting Options: DIN Rail Mounting
-
Supplier: Laurel Electronics LLC
Description: Features Includes dual RJ11 connectors for daisy chaining of meters without a hub Allows up to 247 meters to be addressed using the Modbus RTU protocol Allows up to 31 meters to be addressed using Laurel's Custom ASCII protocol Supports continuous data streaming with Custom
- Connector: RJ-11, RJ-45
- Serial Protocol: RS485
-
Supplier: Conax Technologies
Description: TC sensors. Conversion of linear resistance variation to a standard analog current signal. Amplificaiton of a bipolar mV signal to a standard 4...20 mA current signal. Connection of up to 15 channels to a digital 2-wire signal with HART® communication. Technical Characteristics: Within
- Sensed Temperature: -328 to 4,172 F
- Reference Resistance: 10 Ohms, 100 Ohms, 1000 Ohms, 120 Ohms, 200 Ohms, 400 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Features: B, E, J, K, N, Other, R, S, T, W
-
Supplier: Conax Technologies
Description: RTD or Ohm Input High Measurement Accuracy 3-Wire Connection Complies with European ATEX Requirements for Hazardous Installation 1- or 2-Channel Version Application: Linearized temperature measurement with PT100...PT1000 or Ni100...Ni1000. Conversion of linear resistance variation to a
- Sensed Temperature: -328 to 1,562 F
- Reference Resistance: 10 Ohms, 100 Ohms, 1000 Ohms, 120 Ohms, 200 Ohms, 400 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Mounting Options: DIN Rail Mounting
-
Supplier: PR electronics
Description: Application Linearized temperature measurement with TC and RTD sensors e.g. Pt100 and Ni100. HART® communication and 4...20 mA analog PV output for individual, difference or average temperature measurement of up to two RTD or TC input sensors. Conversion of linear resistance to a standard
- Operating Temperature: -40 to 140 F
- Reference Resistance: 100 Ohms, 1000 Ohms, 120 Ohms, 200 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Features: B, E, J, K, N, R, S, T, W
-
Supplier: Conax Technologies
Description: and 4-wire connection. A limit can be programmed on the output signal. Continuous check of vital stored data. Mounting / Installation: Mounted vertically or horizontally on a DIN rail. Using the 2-channel version, up to 84 channels per meter can be mounted.
- Sensed Temperature: -328 to 4,172 F
- Reference Resistance: 10 Ohms, 100 Ohms, 1000 Ohms, 120 Ohms, 200 Ohms, 400 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Features: B, E, J, K, N, Other, R, S, T, W
-
Supplier: Acromag, Inc.
Description: v1.1 and 2.0 compatible. Maximum cable length: 5.0 meters. Transient voltage suppression on power and data lines. USB Driver: Not required. Uses built-in Human Interface Device (HID) USB drivers of the Windows operating system. Input (two channels): Default Configuration: Input: 100Ω Pt RTD,
- Operating Temperature: -40 to 158 F
- Reference Resistance: 10 Ohms, 100 Ohms, 1000 Ohms, 120 Ohms, 200 Ohms, 400 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Reference Material: Copper, Nickel / Nickel Alloys, Platinum
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features All-Plastic Design No Moving Parts 4 - 20 mA 2-Wire Transmitter Accuracy ± 1% Full Scale Flow Rates Up to 300 GPM Ideal for Any Water (Dirty or Clean) and Most Corrosive Liquids The UV vortex meter is a low cost transmitter with all-plastic wetted surface. It
- Media Temperature Range: 140 F
- Liquid Volumetric Flow Rate: 0 to 300 GPM
- Operating Pressure: 150 psi
- Electrical Output: Analog Current
-
Supplier: Allied Electronics, Inc.
Description: Low Voltage Micro-Ohmmeter Model 444 measures resistances from 1 micro-ohm to 20 ohms, in either AC pulse or DC polarity switching measurement modes. Extremely small test voltage (100 μV max.) prevents “punching through” contamination or corrosion. The 444 features a 41⁄2 digit LCD
-
Supplier: Gefran
Description: releasing latch. The instruments have a maximum of 4 outputs that can be mechanical relays (5A/250V) or logic outputs 24V±10% (10Vmin / 20mA). One output of 4 to 20mA (max. 500 Ohm) is available for retranmitting the measured input signal. The retransmission output, the digital
- Number of Digits: 4
- Width: 48 mm
- Height: 48 mm
- Depth: 99 mm
-
Supplier: ValueTronics International, Inc.
Description: case with shoulder strap Auto Power Off IEC/EN 61010-1 / CE Included: 4-Wire Kelvin Leads, Carrying Case with Shoulder Strap and Batteries The model 310 Digital Milli-Ohm Meter is used to ensure continuity and integrity of a wire, cable, conduit or any electrical
-
Supplier: HAVE, Inc.
Description: Canare's multichannel version of DA202. 110-ohm AES/EBU Digital Audio Cable features 25 AWG conductors great for shorter runs and use with common IDC Punch Down Block, Digital Audio "110-ohm Type" Patchbays. Available in 2, 4 and 8 channel pairs. Integral drain wire for
-
Supplier: Radwell International
Description: SAFETY SENSOR, MIN: 19.2 VDC, MAX: 28.8 VDC, 5 HZ, 22 OHM, REED SWITCH TECH, NO/NC, 4-WIRE, 5-METER CABLE. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: HAVE, Inc.
Description: Canare':s multichannel version of DA202. 110-ohm AES/EBU Digital Audio Cable features 25 AWG conductors great for shorter runs and use with common IDC Punch Down Block, Digital Audio "110-ohm Type" Patchbays. Available in 2, 4 and 8 channel pairs. Integral drain wire for
-
Supplier: Cable Depot Inc.
Description: RG58 Thinnet™ Coax Plenum Cable This wire is made specifically for the Thin Ethernet™ network. Thinnet™ jumper cables must be at least 20 inches long (.5 meters). Maximum length of Thin Ethernet™ (total end to end length) is 606 ft (185 meters). Impedance Capacitance Conductor
-
Supplier: Electro-Sensors, Inc.
Description: 1/4 in. stainless steel probe. 3-wire Platinum Pt100 RTD output Attachment probe, sensor and cable Compatible with PLCs, meters, data acquisition, and hazard monitoring system with 3-wire Pt100 RTD- inputs Integral 1/2 in. flexible liquid-tight conduit fittings (RTDZ/S-LT
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
- Sensor Termination Type: Conduit Connector
- Element Material: Platinum
-
Supplier: SMC International
Description: The microohmeter PME-100 is used to measure accurately the contact resistances of switches, circuits breakers, motor and transformers windings and others. The measurement is performed through the current evaluation and the voltage drop on the unknown resistance, with 4 wires to prevent
- Resistance / Impedance Range: 0.0000001999 to 0.1999 kohms
- Operating Temperature: 0 to 50 C
- Options & Features: Auto-Ranging, Battery Powered
- Form Factor: Handheld
-
Supplier: Gilson Company, Inc.
Description: unit is 575lb (261kg). Heat is provided by two 600 Watt wire-wound elements. Cooling is via a 1/4hp, non-CFC compressor. A steam generator provides chamber humidity. User-supplied water source must be rated between 50K-ohm and 1meg-ohm resistance. Electrical requirements:
-
Supplier: Gilson Company, Inc.
Description: unit is 575lb (261kg). Heat is provided by two 600 Watt wire-wound elements. Cooling is via a 1/4hp, non-CFC compressor. A steam generator provides chamber humidity. User-supplied water source must be rated between 50K-ohm and 1meg-ohm resistance. Electrical requirements:
-
Supplier: SMC International
Description: The low resistance ohmeter PME-10 is used to measure accurately the contact resistances of switches, circuits breakers, motor and transformers windings and others. The measurement is performed through the current evaluation and the voltage drop on the unknown resistance, with 4 wires
- Resistance / Impedance Range: 0.0000001999 to 0.1999 kohms
- Operating Temperature: 0 to 50 C
- Options & Features: Auto-Ranging, Battery Powered
- Form Factor: Handheld
-
Supplier: OMEGA Engineering, Inc.
Description: This sensor includes a molded handle for easy hand-held use. The coiled extension cable extends to 5 feet (1.5 meters) in length with a 100 ohm Class B DIN platinum element. This product comes standard with probe diameters of 1/4", 3/16", 1/8", 6mm and 3mm, with standard probe
- Sensed Temperature: -58 to 932 F
- Diameter or Width Range: 0.125 to 0.25 inch
- Sensitive Length: 12 to 24 inch
- Reference Resistance: 100 Ohms (Most Common)
-
Supplier: Mid-West Instrument
Description: 4-20mA Loop Powered Micro Processor based Transmitter Internal Push Button Zero (available for non-hazardous locations only) 4 Position Terminal Strip 8-28 VDC Loop Powered 2-wire interface 1000 Ohm max loop resistance at 28 Vdc. ±2% Accuracy from 20% to 100% of scale,
- Working Pressure Range: 0 to 400 psi
- Accuracy: 2 ±% FS
- Operating Temperature: -20 to 150 F
- Signal Output: Analog Current
-
Supplier: Mid-West Instrument
Description: 4-20mA Loop Powered Micro Processor based Transmitter Internal Push Button Zero (available for non-hazardous locations only) 4 Position Terminal Strip 8-28 VDC Loop Powered 2-wire interface 1000 Ohm max loop resistance at 28 Vdc. ±2% Accuracy from 20% to 100% of scale,
- Working Pressure Range: 0 to 100 psi
- Accuracy: 2 ±% FS
- Operating Temperature: -20 to 150 F
- Signal Output: Analog Current
-
Supplier: Acromag, Inc.
Description: Big, bright display 4-20mA, ±10V, thermocouple, or RTD input 4-20mA, Modbus serial, or alarm relay output options Acromag VPM3000 Vertu™ digital panel meters are among the most versatile on the market and able to operate as a transmitter and/or alarm to satisfy a wide variety of
- Operating Temperature: -40 to 149 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA), Relay / Switch Output
- Local Interface: Computer Interface, Digital Front Panel
Find Suppliers by Category Top
Featured Products Top
-
's possible to obtain a more accurate measurement. This is very important when taking low-resistance measurements, such as anything below 10 ohms. At Triad Magnetics, we test everything using the 4-wire measurement technique to ensure the highest accuracy, quality, and reliability. While 4-wire (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
of wire gauges. Temperature Range: Ambient to +100? F (+37.8? C) Pressure Range: to 50 PSIG (3.4 bar) Accessories The replaceable sealant enables repeated use of the same fitting. Elements can be easily assembled or replaced in the (read more)
Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for Conax Technologies -
Solid Silicon Bronze Alloy 655 wire, annealed for softness. Contains: Silicon(2.8% to 3.8%), Lead(.05%), Iron(.8%), Zinc(1.5%), Manganese(.5% to 1.3%), Nickel(.6%). The remainder is Copper. Electrical Resistivity in Ohms: 148CMA @ 68F (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
Unmatched burst strength & fatigue resistance – Four-layer alternating spiral wire reinforcement delivers exceptional burst strength and endures over 1 million impulse cycles, ensuring reliable performance in the most punishing pulse (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Professional Performance & Value for Industrial Buyers Superior Structural Reinforcement: Equipped with 4/6 layers of high-tensile spiraled steel wire reinforcement, the hose delivers exceptional tensile strength (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Designed for use in photovoltaic PV modules, inverters and installations, these robustly constructed connectors are reliable, durable and stable over their lifetime. The Amphe-PV H4 Plus offers robust thermal shock performance three times above that of UL requirements; exceeds UL dry (read more)
Browse Electrical Connectors Datasheets for Amphenol Communications Solutions -
.5 meters long. Key Features Two cutting systems in one machine: a PLC automatic program for batch slicing and a CNC program for complex profile cutting, switchable as needed Narrow kerf of approximately 0.7 mm (wire diameter 0.65–0.8 mm) with (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
.5 meters long. Key Features Two cutting systems in one machine: a PLC automatic program for batch slicing and a CNC program for complex profile cutting, switchable as needed Narrow kerf (wire diameter 0.65–0.8 mm) with minimal dust and low cutting (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Plug and play smart sensors are easy to use and they save both time and money. Transducer Techniques offers two plug and play meters that are compliant with the IEEE 1451.4 Standard: the Smart (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC -
meter RG174 wire, and two SMA male connectors, one for GPS and the other for 4G/LTE. Its rugged construction provides reliable performance even in severe environments. Key features: Dual-band functioning (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd.
More Information Top
-
CR4 - Thread: Motor Rewinding
Can you measure the winding resistance with a 4 wire micro ohm meter and check it against the original values?
-
A precision, transportable 70–450MHz conical log-spiral antenna for radio astronomy
Measured with Agilent 34420A micro- ohm meter , 4 - wire Kelvin connection.
-
380460 - Extech Instruments - Milliohm Resistance Meters | Galco Industrial Electronics
380460, Extech Instruments, Resistance Meters, Milliohm Resistance Meters, 4 - WIRE MILLI- OHM METER , 110VAC .
-
EXTECH INSTRUMENTS - TEST INSTRUMENTS(9)
4 - WIRE MILLI- OHM METER , 110VAC .
-
CR4 - Thread: CAMRY STEREO
One last thing, if you dont find any wires behind the radio that meter 4 ohms then the car has a factory amplifier.
-
Inductance Measurement Using an LCR Meter and a Current Transformer Interface
The analysis includes basic accuracy specifications for all system components including the LCR meter basic accuracy and linearity, capacitance bridge performance specifications, DMM 4 - wire Ohms specifications, and current transformer performance.
-
Modes of measuring the coefficients of self and mutual induction
…measurement of rather small co- efficients of self-induction which would be very difficult to measure by any other method, such as that of a straight piece of iron wire about 4 metres long, 3 millimetres in … resistance of 0*1 ohm .
-
CR4 - Thread: Cable Sizes for Lights and Power Sockets?
4 mm or 6 ga wire Multi strand wire is rated at approx 0.4 ohms per 1000 feet or 305 meters .
-
Magnetic attitude actuation for passive satellites
…a spherical surface (defined in Fig. 4) an angleequal to the maximum value of 01 (defined in Fig. 4) permeability of free space ( 4 ~x permeability of wire angle between positive x … resistivity of wire in ohm - meters tension due t'o terrestrial…
Indicates content that may require registration and/or purchase.