-
Supplier: IC Realtime, LLC
Description: DVR704E/500 - 4CH Mobile H.264E DVR with 500GB HD DVR704EG/500 - 4CH Mobile H.264E DVR with 500GB HD & GPS Option The no-fan, anti-vibration design also makes these DVR's extremely suitable for use in marine vessels, camper-trailers and caravans where the issue of
- Number of Video Inputs: 4
- Image: Color
- Digital Video Output: Ethernet, RS232, RS485
- Recording Media: Hard Drive
-
Supplier: IC Realtime, LLC
Description: The New Hybrid DVR series - Real-time recording at full D1 resolution, plus synchronized audio at every channel. Accept both analog and ip cameras. These DVRs are designed to provide a combination of 4/8/16 Analogue inputs and 4 IP inputs. With the ability to provide H264E realtime
- Number of Video Inputs: 4
- Features: Audio Capability
- Image: Color
- Digital Video Output: Ethernet, RS232, RS485
-
Supplier: IC Realtime, LLC
Description: The New Elite DVR series (4/8/16 Channel) provide realtime recording at full 960H resolution, plus synchronized audio at every channel. The Elite series DVR uses H.264E (Enhanced H.264) compression technology based on the embedded high speed microprocessors and embedded LINUX operation
- Number of Video Inputs: 4
- Features: Audio Capability
- Image: Color
- Digital Video Output: Ethernet, RS232, RS485
-
-
Supplier: IC Realtime, LLC
Description: The New Hybrid DVR series - Real-time recording at full D1 resolution, plus synchronized audio at every channel. Accept both analog and ip cameras. These DVRs are designed to provide a combination of 4/8/16 Analogue inputs and 4 IP inputs. With the ability to provide H264E realtime
- Number of Video Inputs: 8
- Features: Audio Capability
- Image: Color
- Digital Video Output: Ethernet, RS232, RS485
-
Supplier: Clinton Electronics Corporation
Description: standard. The CE-DVR8 and CE-DVR16 can hold up to 3 HDDs., Redundant operating system on flash memory and hard drive., Embedded remote software file on video clip for viewing on a PC without the need to install remote software., VGA and composite BNC main monitor outputs. S-Video on 16
- Number of Video Inputs: 4
- Image Storage Capacity: 500,000 MB
- Operating Temperature: 41 to 104 F
- Features: Data Compression, Event / Motion Detection, Zoom Capability
-
Supplier: Advance Security Products
Description: Professional Windows 7 Geovision DVR 4 Channel These Windows 7 DVRs are built with fully certified and licensed Geovision DVR cards. This page only has our 4 channel DVRs. You may select all the way up to the GV1480-16 with full 16 Audio from our other pages. View all
-
Supplier: SFCable.com
Description: 1 x Sunglasses Hidden Camera with earphone. 1 x 2.4" LCD Monitor with Built-in 1GB SD memory. 1 x Earphone for LCD monitor, 1 x Monitor bag. 1 x 3' of 3.5mm Stereo male to 3 RCA male cable. 1 x 2.5' A-M/Mini 5 Pin USB 2.0 Cable. 1 x Video encoder software CD. 1 x 5 V DC 1Amp power adapter.
- Physical: Outdoor Rated
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
-
Supplier: Watson Marlow Pumps Group
Description: keypad lock Manual control with comprehensive flow rate calibration by volume or weight Value for life:the lowest cost of ownership Inputs: Analog 0-10V / 4-20mA software configurable and calibrated Speed scaling by keypad or second analog input for drop in replacement of diaphragm pumps
- Maximum Discharge Pressure: 30 psi
- Power Source: AC Powered
- Pump Type: Injection Pumps, Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
- Pump Housing Material: Plastic
-
Supplier: Tripp Lite by Eaton
Description: source device, such as a computer, media server, cable box/DVR or Blu-ray player, and transmits an audio/video signal to four HDMI monitors, projectors or televisions simultaneously. You can daisy-chain up to three levels of splitters, which expands the total number of connected displays to
- Connector Type: Audio / Video Connector
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack
- Features: HDMI
-
Supplier: Tripp Lite by Eaton
Description: The B119-004-UHD 4-Port HDMI Switch allows you to connect four HDMI source devices to one port on an HDMI display and switch back and forth between them. For instance, you can connect a Blu-ray player, video game system, computer and cable/satellite DVR to one HDMI port on a monitor,
- Type: 115 VAC, 230 VAC
- Features: Audio Capability
-
Supplier: Renesas Electronics Corporation
Description: development, and significantly reduces the strains on PC hardware and resources. TW6865 also includes a Software Development Kit (SDK) with Windows and Linux compliant drivers and reference application software.
- Number of Channels: 4 #
-
Supplier: Moxa Inc.
Description: The MxNVR-MO4 is a network DVR (digital video recorder), which can transmit and record the H.264 or MJPEG video streams simultaneously. With the rugged design that meets the EN 50155 criteria of power characteristic, EMC, vibration, shock and temperature (T model, T3 temperature level), the
- Number of Video Inputs: 4
- Maximum Image Capture Rate: 60 to 120 images per second
- Operating Temperature: -40 to 167 F
- Features: Audio Capability, Event / Motion Detection, Multiplexing Capability, Time Lapse Recording
-
KVM Switches - 4-Port HDMI/USB KVM Switch with Audio/Video and USB Peripheral Sharing -- B004-HUA4-KSupplier: Tripp Lite by Eaton
Description: up to four media centers, gaming systems, Blu-ray and DVD players, cable and satellite boxes and DVRs, and other HDMI-enabled devices. All four computers share one HDMI monitor, USB keyboard and USB mouse, which saves space on your desk or workspace. Switching Between Computers Is Fast and
- Number of Users: 1
- Operating Temperature: 32 F
- Features: USB Port
-
Supplier: Renesas Electronics Corporation
Description: and significantly reduces the strains on PC hardware and resources. TW6869 also includes a software development kit (SDK) with Windows and Linux compliant drivers and reference application software.
- Number of Channels: 8 #
-
Supplier: Tripp Lite by Eaton
Description: Features Connect 3 HDMI Source Devices to an HDMI Display and Switch Between ThemThis 4K HDMI switch allows you to connect three HDMI source devices to one port on an HDMI display and switch back and forth between them. For instance, you can connect a Blu-ray player, cable/satellite DVR and
- Type: 115 VAC, 230 VAC
-
Supplier: TelephoneStuff.com
Description: software. Digital Video Recorder Features: - MPEG-4 Compression: provides crisp and high quality images, which allows for high quality recording and remote monitoring - Video recording of up to 120 ips distributed across up to 16 cameras - 4 channel audio recording - Dual codec to enhance
- Digital Video Output: USB
-
Supplier: TelephoneStuff.com
Description: software. Digital Video Recorder Features: - MPEG-4 Compression: provides crisp and high quality images, which allows for high quality recording and remote monitoring - Video recording of up to 120 ips distributed across up to 8 cameras - 4 channel audio recording - Dual codec to enhance
- Digital Video Output: USB
-
Supplier: Huawei Technologies Co., Ltd.
Description: Huawei FusionSphere, VMware ESXi, as well as open-source platforms. The CE1800V can be combined with Huawei CloudEngine hardware switches and Huawei Agile Controller to offer a Software-Defined Networking (SDN) solution for data centers based on hybrid or host overlays. This solution supports
- Data Rate: 96 Gbps
- Network Equipment: Switch
- Area Network Type: Wide Area Network (WAN)
- Network Media: Wireless
-
Supplier: Visual Sound, Inc.
Description: Tripp Lite Power Protection Tripp Lite's HT850UPS line-interactive UPS offers complete protection for PCs, workstations and other sensitive electronics in an ultra-compact, mountable housing. Internal UPS circuits support individual VCR/DVR components as long as 3 hours during power failures.
-
Supplier: Visual Sound, Inc.
Description: PCs for up to 60 min. or individual VCR/DVR components for up to 3 hours during power failures. Prevents data loss, viewing interruptions, lost recordings and loss of component programming. Automatic Voltage Regulation (AVR) circuits regulate brownouts as low as 176V back to usable levels
-
Supplier: Visual Sound, Inc.
Description: regulation, surge suppression and long-lasting battery support for personal computers, home entertainment systems and media centers. Internal UPS circuits support entry-level PCs for up to 60 minutes or individual VCR/DVR component for as long as 3 hours during power failures. Prevents data
-
Supplier: L-com, Inc.
Description: Protected Access) to prevent unauthorized access to the home network; an advanced SPI (Stateful Packet Inspection) firewall to block malicious software from the Internet from accessing networked devices; MAC Address filtering to grant only known computers and devices network access; and URL
- Connector Type: USB Connector
Find Suppliers by Category Top
More Information Top
-
h.264 standalone dvr - offers from h.264 standalone dvr manufacturers, suppliers, exporters & wholesalers
Low Cost CCTV H.264 Standalone DVR China Manufacturer,H.264 CCTV 4ch DVR Cms Free Software ,CCTV DVR 1.
-
DVR Card - DVR Card Manufacturers, Suppliers
[ Related Keywords : 4ch HDD Mobile DVR , G-sensor Mobile DVR, CMS Software Mobile DVR, 3g Wifi mobile dvr ] .
-
Sell EasyCAP USB 2.0 Video Capture Box w/Audio DC60++ Mac easycap capture
…Ezcap USB Easy Cap DC60+ Easycap002 Easycap004 Vista XP Windows Win7 Mac Video Recorder ClimaxDigital Video Grabber Creator 4 channel 4ch video capture data collection easycap drivers driver software multiview ulead superdvr linux … usb easycap video capture dvr digital video recorder movie…
-
h.264dvr - offers from h.264dvr manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : 4ch 3g mdvr, dvr mobile, bus solution, anti-vibration ]. .... Sell Free Shipment 32CH H.264 (GV-1480B) PCI-E Software DVR Card .
-
h.264 dvr card - offers from h.264 dvr card manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : dvr card, gv1480 dvr card, software dvr card ]. .... Sell GPS WIFI 3G Mobile Car DVR Recorder 4CH SD card H.264 Vehicle ...
-
surveillance mobile dvr camera - offers from surveillance mobile dvr camera manufacturers, suppliers, exporters & wholesalers
4ch H.264 AHD 2500tvl CCTV Security Camera DVR Kits. .... camera video snap show Day and night Software : 64ch CMS software, Mobile phone APP, Browser Support Cloud…
-
software dvr card ( Page 16 ) - offers from software dvr card manufacturers, suppliers, exporters & wholesalers
9 software dvr card Selling Leads Page 2 of 2. .... Sell 4CH SD Card Full D1 Vehicle Mobile DVR, MDVR .
-
free sms software - offers from free sms software manufacturers, suppliers, exporters & wholesalers
GPS Vehicle 720P HD Mobile DVR HDD Storage 4CH 3G Realtime. .... Free policy for software , customization etc. * Free Server * World class vehicle DVR.
-
sd card exporter ( Page 3 ) - sd card manufacturers, exporters, factories, suppliers, China sd card
[ Related Keywords : mdt mobile data terminal, mobile data terminal software ]. .... 4CH Dual Mini SD Card VEHICLE Mobile DVR , GPS Tracking,3G EVDO, ...
-
CR4 - Thread: PC LAN connection with DVR
We installed a DVR 4CH on a Super market and connected that with the owner's PC but some problem coming. .... In the REMOTE VIEWER software it says CONNECTION ESTABILISHED but no video on the Remote viewer also…
Indicates content that may require registration and/or purchase.