-
Supplier: Cisco
Description: The Cisco UCS B260 M4 server harnesses the power of the Intel Xeon processor E7 v2, E7 v3 or E7 v4 product family and accelerates access to critical data. It offers: Easy integration into UCS Managed server environments Cisco SingleConnect technology for one simplified link for rack
- Supported Processors: 2
- Supported RAM: 6,000,000 MB
- Number of PCI Slots: 3
- Operating Temperature: 10 to 35 C
-
Supplier: Huawei Technologies Co., Ltd.
Description: The FusionServer E9000 converged-architecture blade server enables convergence of computing, storage, networking, and management. It provides a powerful platform for high-end carrier or enterprise applications, and is ideal for data centers, virtualization, mission-critical services,
- Features: Blade Server, Network Server
-
Supplier: Lenovo
Description: A price-performance optimized 4-socket compute node for virtualization, databases, & memory-intensive computing applications.
- Supported Processors: 1
- Supported RAM: 1,500,000 MB
- Cache Memory (L1 & L2): 30,000 KB
- Number of PCI Slots: 8
-
-
Supplier: Win Source Electronics
Description: Category: Server Win Source Part Number: 1387516-CISCO UCSB-B420-M4 - UCS B420 M4 Blade Server w/o CPU, memory, HDD, Manufacturer: CISCO
- Features: Blade Server, Network Server
-
Supplier: Hewlett Packard Enterprise
Description: The BladeSystem c7000 enclosure provides all the power, cooling, and I/O infrastructure needed to support modular server, interconnect, and storage components today and throughout the next several years. The enclosure is 10U high and holds up to 16 server and/or storage blades
-
Supplier: Win Source Electronics
Description: Category: Blades Win Source Part Number: 1405356-HP 539804-B21 - HP BL495c G6 1x2435, 4GB Blade Server Manufacturer: HP
- Features: Blade Server, Network Server
-
Supplier: Hewlett Packard Enterprise
Description: The HPE ProLiant BL660c Gen9 Server Blade is ideal for virtualization, database, business processing, and other four processor (4P) applications where fine-tuning of data center space and price/performance is paramount. Focused on flexibility, it offers more storage options, faster
- Features: Blade Server, Network Server
-
Supplier: Win Source Electronics
Description: Category: Bladecenters Win Source Part Number: 1405311-HP 836738-B21 - HP WS460 G9 v4 CTO Expansion Blade Server Manufacturer: HP
- Features: Blade Server, Network Server
-
Supplier: Hewlett Packard Enterprise
Description: high-performance graphics hardware, the server blade can be a single-user dedicated graphics server or host multiple users sharing resources through compute and graphics virtualization. With virtualized GPU technology from NVIDIA® and AMD®, optimizing GPU performance to user
- Features: Blade Server, Network Server
-
Supplier: Hewlett Packard Enterprise
Description: The HP ProLiant WS460c Gen8 Graphics Server Blade allows you to centralize your organization’s workstation at a lower cost per seat and with the performance your users expect. The computing power in the form of a graphics server blade is located in the data center where
- Features: Blade Server, Network Server
-
Supplier: Win Source Electronics
Description: Category: IT infrastructure Accessories Win Source Part Number: 1434882-SUPERMICRO MCP-290-41803-0N - Supermicro 3U-4U FatTwin/MicroBlade Rail Kit Manufacturer: Supermicro
- Features: Blade Server, Network Server
-
Supplier: Newark, An Avnet Company
Description: CISCO - STORAGE BAY ADAPTER - FOR UCS B420 M4 BLADE SERVER
-
Supplier: ELMA Electronic Inc.
Description: The Model 6211 is not suitable for new designs. For up to date and custom solutions, or to discuss alternative RAID-capable cPCI based storage products, please contact Elma directly. A network attached storage solution (NAS) providing RAID 1 redundant highly available storage over a network
- Supported Storage: 2,000 GB
- Features: Blade Server, SAN Server
-
Supplier: Artesyn Embedded Power
Description: options of 2.4 and 1.9 GHz allow scaling of performance versus cost. It enables the highest packet processing performance and security features in an ATCA blade based on Intel® Architecture processors. You can consolidate packet, application and control processing functions in a single
- Memory: 128,000,000 k
- Processor Speed: 1,900 MHz
- GbE / 10 GbE Ports: 2 to 10 #
- Form Factor: AdvancedTCA
-
Supplier: AXIS Communications, Inc.
Description: Quick and professional installation of various video encoders in the same rack Expandable system, simply by adding blades and wiring up Integrated power supply, for easy installation/expansion Higher density of video channels compared to standalone solution Video server rack solution
-
Supplier: Supermicro Computer, Inc.
Description: Key Features 1. Quad AMD Opteron™ 6000 series processors 2. AMD SR5650/SP5100 Chipset 3. Up to 256GB DDR3 1600/1333/1066MHz ECC Registered DIMM in 16 DIMM slots 4. Dual-Port Gigabit Ethernet 5. 4x 2.5" Hot-Plug SATA Drive Trays 6. Integrated IPMI2.0 w/ remote KVM and virtual media 7. Mellanox
- Features: Blade Server, Network Server
-
Supplier: Artesyn Embedded Power
Description: The Artesyn Embedded Technologies ATCA-7470 is a 40G AdvancedTCA® (ATCA®) packet processing blade that enables the highest packet processing performance and security features in an ATCA form factor. It allows you to consolidate packet, application and control processing functions in a single
- Memory: 128,000,000 k
- Processor Speed: 1,800 to 2,100 MHz
- GbE / 10 GbE Ports: 4 to 10 #
- Form Factor: AdvancedTCA
-
Supplier: Artesyn Embedded Power
Description: applications with improved serviceability, power and space efficiency over typical rack mount server-based solutions. Multiple available rear transition modules provide a flexible combination of storage and I/O, which simplifies the integration of Artesyn's ATCA-7365-CE into different network
- Memory: 96,000,000 k
- Processor Speed: 2,400 MHz
- GbE / 10 GbE Ports: 2 to 6 #
- Form Factor: AdvancedTCA
-
Supplier: Huawei Technologies Co., Ltd.
Description: Huawei’s E9000 Blade Server. This efficient compute node features dynamic energy-saving and power-capping technologies that manage and control power consumption with remarkably reduced low-load operating power. Carrier-class design, manufacturing, and components ensure high quality.
- Features: Blade Server, SAN Server
-
Supplier: ELMA Electronic Inc.
Description: ports support SATA drives Front panel serial console port and reset switch Linux based NAS Blade No VMEbus interface RAIDStor Applications: Active/Active NAS solution Distributed storage in Ethernet switched fabric applications (such as found in VITA 31.1) Embedded file or boot server
- Supported Storage: 500 GB
- Form Factor: Rack Mounted
- Server Type: SAN Server
-
Supplier: Huawei Technologies Co., Ltd.
Description: with Huawei’s E9000 Blade Server. This efficient compute node features dynamic energy-saving and power-capping technologies that manage and control power consumption with remarkably reduced low-load operating power. Carrier-class design, manufacturing, and components ensure high
- Features: Blade Server, SAN Server
-
Supplier: Huawei Technologies Co., Ltd.
Description: Processors, it supports the entire processor family with power consumption of up to 205W. CH121 V5 provides 24 DDR4 DIMM slots and supports 4 M.2 SSDs for storage. Form Factor 2-socket blade server node in a half-width slot Processors 1 or 2 Intel® Xeon® Scalable Processors of up to
- Features: Blade Server, Network Server
-
Supplier: Tripp Lite by Eaton
Description: specifications, reflecting Tripp Lite’s commitment to environmental responsibility. Typical Applications Securely access and control servers, routers, KVM switches and other serial-connected devices in your data center 24/7 Manage diverse server and device platforms using a network
- Number of PCI Slots: 4
- Operating Temperature: -25 to 60 C
- Server Type: Network Server
- Operating System: Other
-
Supplier: Data Connect Enterprise, Inc.
Description: yielding 22.8 Mbps. The 3310RC EFM blade integrates an HTTP server for management access via any standard browser. Without a single point of failure in a chassis installation, all cards remain accessible though another card is removed. Dual GigEthernet uplink ports and the
- Operating Temperature: 0 to 50 C
- Features: Blade Server, Network Server
-
Supplier: Tripp Lite by Eaton
Description: reflecting Tripp Lite’s commitment to environmental responsibility. Typical Applications Securely access and control servers, routers, KVM switches and other serial-connected devices in your data center 24/7 Manage diverse server and device platforms using a network connection Oversee
- Number of PCI Slots: 8
- Operating Temperature: -25 to 60 C
- Server Type: Network Server
- Operating System: Other
-
Supplier: Supermicro Computer, Inc.
Description: Key Features Two nodes in a Processor Blade. Each node supports the following: 1. Dual AMD Opteron™ 6000 series processors 2. AMD SR5650/SP5100 Chipset 3. Up to 128GB DDR3 1600/1333/1066 MHz ECC Registered DIMM in 8 DIMM slots 4. Dual-Port Gigabit Ethernet 5. 2 x 2.5" Hot-Plug SATA Drive
- Features: Blade Server, Network Server
-
Supplier: Supermicro Computer, Inc.
Description: Key Features 1. Up to two Tesla M2090 / M2070Q / M2070 / M2050 GPUs 2. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 3. Intel® 5520 (Tylersburg) Chipset 4. Up to 96GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 24GB Unbuffered DIMM 5. Intel® 82576 Dual-Port Gigabit Ethernet 6.
- Features: Blade Server, Network Server
-
Supplier: ToneCooling Technology Co., Ltd
Description: Server Racks: Ideal for cooling high-density server racks, ensuring optimal performance and energy efficiency • Hyperscale Data Centers: Used in large-scale data centers to manage the heat generated by thousands of servers 2. High-Performance Computing (HPC): • Supercomputers:
- Device: Liquid Cooler/Cold Plate
-
Supplier: Tripp Lite by Eaton
Description: Antenna IncludedThe 16-port serial console server includes Wi-Fi, which supports either Client or WAP mode. Just attach the included 2.4 GHz SMA Wi-Fi diversity antenna to the console server’s main Wi-Fi port. For a stronger wireless signal, connect a second antenna (not included) to
- Number of PCI Slots: 16
- Operating Temperature: 5 to 50 C
- Server Type: Network Server
- Operating System: Other
-
Supplier: Dynatron Corp.
Description: CPU Support : Intel® Sandy Bridge EP/EX Processors (for Narrow ILM Mounting Only) CPU Socket : 2011 (NarrowType, 56 x 94mm mounting pitch) Solution : Copper passive heatsink with pre-print Shin-Etsu G751 thermal compound for 1U & Blade server
- Length: 106.00000000000001 mm
- Width: 70 mm
- Height: 25.500000000000004 mm
- Weight: 550 g
-
Supplier: ToneCooling Technology Co., Ltd
Description: Target Scenarios The LGA9324-1U-FWA31 is a 1U server cooler purpose-built for Intel’s next-generation LGA9324 socket CPUs (e.g., Xeon Ultra 9000 series). It targets high-density data centers, AI training clusters, and edge supercomputing nodes, solving the thermal challenge of cooling 800W+
-
Description: This standard defines environmental performance criteria for computer servers as defined in the Energy Star Server specifications1, including managed servers and blade servers. This standard establishes criteria for multiple levels of environmental leadership and
-
Supplier: Artesyn Embedded Power
Description: voice and video processing systems. Key Benefits Combining a server and accelerated media processing on a single blade minimizes the amount of hardware required to implement applications such as VoLTE media resource function, session border controller or video conferencing Modular
- Memory: 16,000,000 k
- GbE / 10 GbE Ports: 48 #
- Form Factor: AdvancedTCA
- Standards: ETSI Compliant, NEBS Compliant
-
Supplier: Broadcom Inc.
Description: offload including header and data digests, supported by third generation iSCSI software Large on-chip buffers, assisted by innovative cache architecture, maximizes performance and reduces the number of external components and memories required Target Applications Blade servers
- Data Rate: 10,000,000 kbps
- Operating System: Linux
- Features: Other
-
Supplier: ELMA Electronic Inc.
Description: blade* Supports both rotating and solid-state SATA drives Up to 150MB/sec individual drive data rates (configuration dependent) Hot-pluggable at the blade level Up to 300MB/sec individual drive data rates (configuration dependent) Multi-slot expansion capability for multi-terabyte
- Supported Storage: 3,000 GB
- Form Factor: Rack Mounted
- Server Type: SAN Server
Find Suppliers by Category Top
Featured Products Top
-
Networking equipment: switches, routers, aggregation layers Rack-mount modular architectures, blade servers Direct-attach interconnects: board-to-board, wire-to-board, busbar-to-board systems Test, measurement, and monitoring equipment in the data center environment (read more)
Browse Board to Board Connectors Datasheets for Heilind Electronics, Inc.
More Information Top
-
http://www-cs.intel.com/content/dam/doc/white-paper/virtualization-intel-it-xeon-7500-analyzing-the-virtualization-deployment-paper.pdf
… form factors are possible for both two-socket and four-socket servers (for example, two-socket servers may be available in 1U, 2U, or blade server form factors; four socket servers may be available in 2U, 4U , or blade server form factors).
-
A High Performance Cluster System Design by Adaptie Power Control
Another example is commercial blade servers where dozens of nodes are integrated into a 4U – 6U high cabinet.
-
http://www-cs.intel.com/Assets/PDF/general/x38ml_solrefguide.pdf
Bell Technologies www.bellcomputer.com William Chen (909) 598-1006 sales@bellcomputer.com Bell Technologies offers a value priced compact 4U rack-mount or portable roll around pedestal HPC blade server supporting up to 10 blades with a maximum capacity of 20 to …
-
Compact Blade Server can Accommodate any Combination of Dual-Core, 64-bit or 32-bit Server Blades and/or Pentium M based PC-Blades
The HS416Aâs architecture enables it to accommodate any combination of dual-core, 64-bit or 32-bit Server Blades and/or Pentium M based PC-Blades in the same compact 4u chassis.
-
General-purpose blade infrastructure for configurable system architectures
The 4U and the 5U are too small to accommodate modern high-performance server electronics and still provide space for the minimum number of blades to be compet- itive (listed in the last column).
-
http://www-cs.intel.com/content/dam/doc/solution-brief/mission-critical-computing-xeon-dell-intel-red-hat-pushing-data-center-limits-upward-brief.pdf
servers • Poweredge r910: High-reliability four-socket 4U server for core business-critical applications • Poweredge r810: Scalable two- or four-socket 2U server for performance density • Poweredge M910: High-reliability four-socket blade server for business-critical applications .
-
HP Dual Port Enterprise - hard drive - 900 GB - SAS 6Gb/s | Softchoice
HP D2700, P2000 G3, SB40c storage blade ¦ HP Integrity BL860c i2 (2.5"), BL860c i2 Base … … 2.5"), DL360 G7 (2.5"), DL360 G7 Central Management Server (2.5"), DL360 G7 … … 2.5"), SL390s G7 4U Left Half Width tray …
-
HP Enterprise Performance - solid state drive - 400 GB - SAS 6Gb/s | Softchoice
… Width tray (2.5"), SL390s G7 4U Left Tray Node Server (2.5"), SL390s G7 4U Right Half Width tray (2.5"), SL390s G7 4U Right Tray Node Server (2.5"), SL390s G7 … … 5"), SL390s G7 Base 4U Left Half Width tray ( … SL390s G7 Performance 4U Right Half Width tray (2.5") ¦ HP StorageWorks D2200sb PCIe Storage Blade .
-
Reducing Data Center Loads for a Large-Scale, Low-Energy Office Building: NREL's Research Support Facility (Book)
Previously, 1-unit (U) servers (with dual 700-W power supplies, 9 cooling fans, and typically less than 5% utilization) and 4U servers (with up to four 800- to 1200-W power supplies, 6 cooling fans, and typically less than 5% utilization … The new data center uses a 10U blade server chassis with up to six 700-W power …
-
Design issues in telecommunication blade systems and their resolution through design of experiments
Increasing need for node density in a rack has resulted in 1U, 2U, 3U, 4U size form factor rack servers where 1U is equal to 1.75 inches height and 17.5 inches width. The constant need for density has resulted in the evolution of Blade servers [1].
Indicates content that may require registration and/or purchase.