-
Supplier: Cornell Pump Company
Description: For stringy material, rags, and other difficult Solids handling applications 4" through 10" discharge size Flows to 5000 GPM and Heads to 400 feet Chopper Pumps Heavy Duty pumps with cutting action 4" through 6" discharge size Flows to 2500 GPM and Heads to 185
- Discharge Size: 4 to 18 inch
- Maximum Discharge Flow: 80 to 20,000 GPM
- Features: Centrifugal Pumps
- Pump Type: Submersible Pumps, Sump Pumps, Wastewater
-
Supplier: Cornell Pump Company
Description: Enclosed Impeller 2, 3, and 4 vane Solids handling pumps for 2" and larger spherical Solids 3" through 30" discharge size Flows to 40,000 GPM and Heads to 450 feet Delta Impeller For stringy material, rags, and other difficult Solids handling applications 3" through 10" discharge size
- Discharge Size: 3 to 30 inch
- Maximum Discharge Flow: 5,000 to 40,000 GPM
- Features: Centrifugal Pumps
- Pump Type: Wastewater
-
Supplier: Cornell Pump Company
Description: material, rags, and other difficult solids handling applications 3" through 10" discharge size Flows to 5000 GPM and heads to 400 feet Chopper Pumps Heavy duty pumps with cutting action 4" through 6" discharge size Flows to 2500 GPM and heads to 185 feet
- Discharge Size: 3 to 30 inch
- Maximum Discharge Flow: 2,500 to 40,000 GPM
- Features: Centrifugal Pumps
- Pump Type: Lift Stations, Wastewater, Wastewater Treatment Pumps
-
-
Supplier: Hydraulic Institute (HI)
Description: pumps when the rate of flow, total head per stage, net positive suction head available (NPSHA), and the service conditions are known Graphs are used extensively to portray the relationship of pump efficiency versus different parameters The following pump types are included in
-
Supplier: VAC-CON, Inc.
Description: polyethylene water tanks 6" vacuum intake hose Boom travel tie down 5' extendable boom Front mounted 400' capacity pivoting hose reel 30 gpm/3000 psi water pump system 400' high pressure sewer cleaning hose Manual hose rewind guide Hose guide (Tiger Tail) 30" leader hose 600 psi wash
- Vacuum Pressure: 134.99999999999997 in H2O vac
- Number of Inlets: 1 #
- Capacity: 707 gallons
- Technology: Centrifugal
-
Supplier: Cornell Pump Company
Description: Cornell introduced the first Hydro-Transport food process pump to the industry almost 40 years ago. Unlike Solids Handling pumps, or other types of pumps, that are sometimes used in the food industry the Cornell P and PP series pumps are designed and manufactured with the
- Discharge Size: 3 to 12 inch
- Maximum Discharge Flow: 1,700 to 8,300 GPM
- Features: Cast Iron, Centrifugal Pumps
- Power Source: None, Pump Only
-
Supplier: Pentair Engineered Solutions
Description: Key Features UL Listed/FM Approved/NFPA-20 Design For Commercial, Industrial and Marine Use Diesel and Electric Driven Available Lower Initial Cost Quicker Delivery with Red Hot Quick Ship Program Ease of Maintenance
- Maximum Discharge Flow: 250 to 5,000 GPM
- Maximum Discharge Pressure: 40 to 490 psi
- Features: Brass / Bronze, Centrifugal Pumps, Radial Flow Pumps, Turbine Pumps
- Pump Type: Fire Service Pumps, Split Case Pumps
-
Supplier: Godwin, a xylem brand
Description: The Godwin HL Series pump offers flow rates to 5,550 US GPM (1,260 m³/hr) and has the capability to discharge pressures to 209 psi (147 m). The HL Series is able to automatically prime to 28 ft (8.5 m) of suction lift. Automatic or manual starting/stopping available with mounted
- Discharge Size: 4 to 10 inch
- Horsepower: 99 HP
- Maximum Discharge Flow: 920 to 5,500 GPM
- Maximum Discharge Pressure: 482.0916683 psi
-
Supplier: Magnatex Pumps, Inc.
Description: Heavy-duty, rugged, world-class quality, ANSI process pumps manufactured to meet the latest ASME B73.1-2001 standard (revision of ASME B73.1M-1991). Pumps are manufactured in 29 sizes from a wide variety of materials, and offer seal options and seal flush systems to handle almost any
- Maximum Discharge Flow: 5,000 GPM
- Maximum Discharge Pressure: 275 psi
- Media Temperature: -100 to 500 F
- Water Temperature: -100 to 500 F
-
Supplier: EBARA Pumps Americas Corporation
Description: The model DSC, DSCA3 submersible pumps are constructed of rugged cast iron with heavy-duty, high-efficiency motors suitable for industrial and municipal water and wastewater, sewage and flood control applications. The large submersible non-clog pump has the ability to pass spherical
- Discharge Size: 6 to 24 inch
- Horsepower: 30 to 500 HP
- Maximum Discharge Flow: 530 to 35,000 GPM
- Maximum Discharge Pressure: 18.4532696 to 691.99761 psi
-
Supplier: Pentair Engineered Solutions
Description: Key Features UL Listed/FM Approved Aurora Fire Pump UL Listed/FM Approved Fire Pump Controller ETL Listed Packaged Fire Pump System Aurora Jockey Pump UL Listed Jockey Pump Controller Pressure Sensing Lines Complete per NFPA 20 Listed OS & Y Gate & Butterfly Valves
- Maximum Discharge Flow: 250 to 5,000 GPM
- Maximum Discharge Pressure: 40 to 387 psi
- Features: Centrifugal Pumps, Radial Flow Pumps, Turbine Pumps
- Pump Type: Fire Service Pumps, Split Case Pumps
-
Supplier: Godwin, a xylem brand
Description: The Godwin Dri-Prime® CD pump series pump offers flow rates up to 16,120 US GPM (3,660 m³/hr) and has the capability of handling solids up to 4 in (100 mm) in diameter. The CD Series is able to automatically prime to 28 ft (8.5 m) of suction lift. Automatic or manual
- Maximum Discharge Flow: 370 to 5,080 GPM
- Features: Cast Iron, Centrifugal Pumps, Self-Priming Pump
- Power Source: DC Powered, Gasoline / Diesel Engine
- Pump Type: Dewatering Pumps, Wastewater, Water Pumps
-
Supplier: Pentair Engineered Solutions
Description: Key Features UL Listed/FM Approved/NFPA-20 Design For Commercial, Industrial and Marine Use Electric Driven Available Lower Initial Cost Ease of Maintenance
- Maximum Discharge Flow: 250 to 5,000 GPM
- Maximum Discharge Pressure: 40 to 490 psi
- Power Source: AC Powered
- Features: Brass / Bronze, Centrifugal Pumps, Radial Flow Pumps, Turbine Pumps
-
Supplier: BakerCorp
Description: Ideal Usage Construction and industrial applications of all types where diesel engines are not allowed or are impractical. Benefit Clean and quiet operation. Refueling is not required. PERFORMANCE Suction Size: 3" – 10" Discharge Size: 3" – 8" Max Flow Range: Up to 5,200 gpm Suction Lift: Up
- Discharge Size: 8 inch
- Horsepower: 300 HP
- Maximum Discharge Flow: 1,500 to 5,200 GPM
- Maximum Discharge Pressure: 230 psi
-
Supplier: Godwin, a xylem brand
Description: The Godwin Dri-Prime® NC Series pumps are an extremely powerful, yet compact pump with flow capabilities to 6,530 US GPM (1,781 m³/hr). It also features Flygt N-technology with its innovative self-cleaning impeller. NC Series pumps are engineered to deliver sustained high
- Discharge Size: 3 to 10 inch
- Maximum Discharge Flow: 520 to 6,530 GPM
- Features: Cast Iron, Centrifugal Pumps, Self-Priming Pump
- Power Source: DC Powered, Gasoline / Diesel Engine
-
Supplier: Pentair Engineered Solutions
Description: Get Aurora's Horizontal Split Case Fire Pumps fast through our Red Hot Shipping Program. Key Features UL Listed/FM Approved/NFPA-20 Design For Commercial, Industrial and Marine Use Diesel and Electric Driven Available Lower Initial Cost Quicker Delivery with Red Hot Quick Ship Program Ease of
- Maximum Discharge Flow: 250 to 5,000 GPM
- Maximum Discharge Pressure: 40 to 490 psi
- Power Source: AC Powered
- Features: Brass / Bronze, Centrifugal Pumps, Radial Flow Pumps, Turbine Pumps
-
Supplier: EBARA Pumps Americas Corporation
Description: The model DSZ3 submersible pumps are constructed of rugged cast iron with heavy-duty, high-efficiency motors suitable for moving high volumes of water at low heads typically evident in industrial and municipal water and wastewater installations such as storm water and flood control
- Discharge Size: 24 to 64 inch
- Horsepower: 10 to 422 HP
- Maximum Discharge Flow: 2,500 to 55,000 GPM
- Maximum Discharge Pressure: 11.5332935 to 115.332935 psi
-
Supplier: BakerCorp
Description: Ideal Usage Sewer bypass projects in residential areas. “Quiet Zones” such as hospitals or retail commercial areas. Benefit Sound enclosures significantly reduce noise. Tested to meet CPB standards. PERFORMANCE Suction Size: 4" –18" Discharge Size: 4" –18" Max Flow Range: 150 gpm – 15000
- Discharge Size: 18 inch
- Maximum Discharge Flow: 4,800 to 15,000 GPM
- Maximum Discharge Pressure: 125 psi
- Media Temperature: 190 F
-
Supplier: Bell & Gossett, a xylem brand
Description: Vertically split, multiple flange orientation pumps (Series VSX); flows to 25,000 GPM. Horizontally split pumps (Series HSC3, HSC-S, HSCS); flows to 12,500 GPM. Maintenance-Free Bearings, new One-Piece Unitized Seal, Groutless Base Plate, Alignment-Friendly Coupling.
- Discharge Size: 2 to 14 inch
- Maximum Discharge Flow: 0 to 28,000 GPM
- Maximum Discharge Pressure: 23.066587 to 1,383.99522 psi
- Power Source: AC Powered
-
Supplier: Sulzer Ltd.
Description: Wide range of single-stage pumps can be designed either using the end suction overhang impeller design method, or the impeller between bearing design method. These pumps comply with either ISO 5199/ISO 2858, ASME B73.1 or API 610 standards and guarantee reliable pumping processes.
- Discharge Size: 1 to 16 inch
- Maximum Discharge Flow: 4 to 22,000 GPM
- Maximum Discharge Pressure: 3,459.98805 psi
- Media Temperature: -40 to 800 F
-
Supplier: BakerCorp
Description: Ideal Usage Sewer bypass projects in residential areas. “Quiet Zones” such as hospitals or retail commercial areas. Benefit Sound enclosures significantly reduce noise. Tested to meet CPB standards. PERFORMANCE Suction Size: 4" –18" Discharge Size: 4" –18" Max Flow Range: 150 gpm – 15000
- Discharge Size: 12 inch
- Maximum Discharge Flow: 1,100 to 6,000 GPM
- Maximum Discharge Pressure: 71 psi
- Media Temperature: 160 F
-
Supplier: Sulzer Ltd.
Description: liquids and the drive motor is dry installed on the top. The pump has separate discharge pipe and support pipe column. The vertical sump pump has a vertical line shaft with slide bearings or cantilever design without slide bearings. Vertical Wet Pit Pumps are intended to use in
- Maximum Discharge Flow: 40 to 200,000 GPM
- Maximum Discharge Pressure: 16.1466109 to 19,606.59895 psi
- Media Temperature: -260 to 400 F
- Water Temperature: -260 to 400 F
-
Supplier: Godwin, a xylem brand
Description: The Godwin Heidra hydraulic submersible pumps are an extremely powerful, yet compact, pumps with flow capabilities up to 5,622 US GPM (1,277 m³/hr) and discharge heads up to 164 ft (50 m). They have the ability to handle solids up to 3.7 in (95 mm) in diameter. With a liquid
- Discharge Size: 4 to 12 inch
- Maximum Discharge Flow: 996 to 5,622 GPM
- Maximum Discharge Pressure: 316.0122419 to 378.2920268 psi
- Features: Cast Iron, Centrifugal Pumps, Self-Priming Pump, Trash Pumps
-
Supplier: BakerCorp
Description: gpm – 6,000 gpm Suction Lift: Up to 28' Max: Shut Off Head Range: 90' – 490' Max Solids Size: Up to 3.35" Max Operating Temp: 150º F – 190º F Fuel No: 2 Diesel Run Time per Full Tank: Typically 24 hrs. Call for details. Fuel Capacity: 30 gallons – 171 gallons Operating Speed: 1,000 rpm
- Discharge Size: 12 inch
- Horsepower: 170 HP
- Maximum Discharge Flow: 1,000 to 6,000 GPM
- Maximum Discharge Pressure: 71 psi
-
Supplier: Myers by Pentair
Description: Myers submersible wastewater pumps are the right choice when difficult to pump fibrous or stringy solids are to be expected. They provides smooth, vibration-free operation over the entire performance curve. The submersible dry pit wastewater pumps are a heavy-duty non-clog
- Discharge Size: 3 to 12 inch
- Horsepower: 1 to 125 HP
- Maximum Discharge Flow: 280 to 7,750 GPM
- Maximum Discharge Pressure: 115.332935 to 392.131979 psi
-
Supplier: Bell & Gossett, a xylem brand
Description: Space Saving In-line pumps available in several designs. Maintenance-free (Series 60), close coupled (Series 80 and 90) and split coupled (Series 80-SC) pumps; flows to 4,000 GPM. Higher hydraulic and energy efficiency Exceeds proposed DOE efficiency regulations with an MEI of
- Discharge Size: 1.5 to 8 inch
- Horsepower: 0.25 to 60 HP
- Maximum Discharge Flow: 0 to 8,800 GPM
- Maximum Discharge Pressure: 0 to 1,037.996415 psi
Find Suppliers by Category Top
Featured Products Top
-
Performance Range for HZMR Multistage Centrifugal Pumps (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Sealless Magnetic Driven Centrifugal Pumps Type KML/KMB/KMV The DICKOW pump series KM are sealless centrifugal pumps (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
link with respect to centrifugal pumps is the shaft seal, when considering release of fluids to the environment. This is because there is always some inherent emissions from mechanical seals. The average emission rate of a mechanical seal is 0.13 GPM to 0.35 GPM, and although this appears to be (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
ITEM # NMT, NMT SUBMERSIBLE LONG SHAFT CENTRIFUGAL PUMP FOR THE CHEMICAL INDUSTRY The DICKOW® submersible pump, type NCT, for the chemical industry is a vertical pump with (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
Brochure for NHL/HPL/HPR/NHM Hot Water Circulation Centrifugal Pumps (read more)
Browse Water Pumps Datasheets for Dickow Pump Company, Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
environmental impact, or at a minimum reduce it to sustainable or regulated levels. The weakest link with respect to centrifugal pumps is the shaft seal, when considering release of fluids to the environment. This is because there is always some inherent emissions from mechanical seals. The (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
PERIPHERAL PUMP TPM The magnetic coupled pheriphal pump TPM, also refered to as turbine pump, belongs to the family of centrifugal pumps. Their structure (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
Correlation of radioactive waste treatment costs and the environmental impact of waste effluents in the nuclear fuel cycle: conversion of yellow cake to urani...
Packed tower, 1,7 ft diam x 44 ft high Surge tank, 7500 gallon, CS (2) Mixing tank, 1000 gallon, CS Mixing tank, 5000 gallon, CS Pump , 10 gpm , centrifugal (3 .
-
ARS Journal > Electromagnetic Phenomena in Flat-Type Induction Pumps for Molten Metal
5 "Characteristics and performance of 5000 gpm a.c. linear induction pumps and centrifugal sodium pumps," Geneva Conference (1958), Vol. 7, paper 2158.
-
LIQUID METAL ENGINEERING CENTER (LMEC) QUARTERLY TECHNICAL PROGRESS REPORT, JULY--SEPTEMBER 1967.
- A l l i s Chalmers Model — Proto Capacity = 5000 gpm Head := 107 ft Temp ^ 700°F Run Time =6500 hr CENTRIFUGAL PUMP NO. 2 .
-
Fixed capital investments for the uranium soils integrated demonstration soil treatment technologies
65' head, 15 FIT') Methanol MakeupPump (centrifigal, 300 gpm,65'head, I5IP) Mcthanol Makeup Tank (3000 gallontank truck trailer, 316SS) Salt/MethanolDecant Tank (1 5000 gallon, I4'D x 16'H, carbon steel) Methanol StripColumnFeed Pumps ( centrifugal ,300 gpm , 65' head) Methanol StripColumn (IUD x 32' …
-
Sustainable Thermal Storage Systems: Planning, Design, and Operations > Chilled Water Thermal Storage Case Study
At the time of this study, the approximately 6000 ft2 building housed five electric-drive centrifugal chillers with a total cooling capacity of 5750 tons, three 4000 gpm CHW pumps , and three 5000 gpm condenser water pumps.
-
SFPE Handbook of Fire Protection Engineering
Listed centrifugal fire pumps are available with either diesel or electric drivers, and with capacities ranging from 25 to 5000 gpm (95–18,927 L/min), although fire pumps are most commonly found with capacities ranging from 250 to 2500 gpm (946–9463 L/min) in …
-
Temperature and Salinity Effects on Drag-Reduction Characteristics of Polymers in Coiled Tubing
The pumping system consists of a centrifugal pump used to feed triplex pump which can deliver fluid at a maximum rate of 200 gpm at a maximum system pressure of 5000 psi.
-
Investigation of Flow Behavior of Slick-Water in Large Straight and Coiled Tubing
The pumping system includes a centrifugal pump to feed the Triplex pump that can deliver fluid at a maximum rate of 200 gpm at the maximum system pressure of 5000 psi.
Indicates content that may require registration and/or purchase.