-
Supplier: Visual Sound, Inc.
Description: enhanced low-end output from Yamaha speakers Power amplifier output selector allows selection of 500, 300, or 100 watt output per channel Power Amp mode selector allows two-channel power amplifier to be quickly configured for Main + Main, Mono + Aux 1, Aux 1
-
Supplier: Visual Sound, Inc.
Description: enhanced low-end output from Yamaha speakers Power amplifier output selector allows selection of 500, 300, or 100 watt output per channel Power Amp mode selector allows two-channel power amplifier to be quickly configured for Main + Main, Mono + Aux 1, Aux 1
-
Supplier: Qorvo
Description: and DC tested. The part incorporates on-chip features that differentiate it from other products in the market. The amplifier integrates an on-chip DC over-voltage and RF over-drive protection. This protects the amplifier from electrical DC voltage surges and high input RF input
- Frequency Range: 400 to 5,000 MHz
- Output Power( P1dB): 27.5 dBm
- Minimum Operating Voltage: 5 volts
- Maximum Operating Voltage: 5 volts
-
-
Supplier: Visual Sound, Inc.
Description: Ashly Audio, Inc. Two-Channel, High Performance Power Amplifier Ashly's KLR-Series amplifiers are high-efficiency, lightweight, two-channel, high power amplifiers incorporating the latest technologies delivering quality and value for professional quality
-
Supplier: Comdel, Inc.
Description: Comdel's Superior Design and Reliability in a Small, Lightweight Package Performance: RF generators from the CLB product family are available in power ranges from 2500 to 12,000 Watts at a single frequency in the 20 kHz to 2 MHz band. The CLB 5000 provides 5000
- Input Frequency: 50 to 60 Hz
- Output Frequency: 0.02 to 2 MHz
- DC Output Voltage: 0 to 10 volts
- DC Output Power: 5,000.000000000001 watts
-
Supplier: Comdel, Inc.
Description: Comdel's Superior Design and Reliability in a Small, Lightweight Package Performance: RF generators from the CB product family are available in power ranges from 50 to 5000 Watts with standard fixed frequencies from 13.56 MHz to 60 MHz. The CB 5000 provides 5000
- AC Input Voltage: 185 to 230 volts
- Input Frequency: 50 to 60 Hz
- Output Frequency: 13.56 to 60 MHz
- Number of Outputs: 1 #
-
Supplier: Comdel, Inc.
Description: Proven Reliability in Plasma Vacuum Systems Worldwide Performance: The CLX series low frequency RF power supplies are available in power ranges from 600 to 10,000 Watts with fixed frequencies from 20 kHz to 2 MHz, and frequency agile capability up to 10% bandwidth. The CLX
- AC Input Voltage: 187 to 229 volts
- Input Frequency: 50 to 60 Hz
- Output Frequency: 0.02 to 2 MHz
- Number of Outputs: 1 #
-
Supplier: Comdel, Inc.
Description: Stable, Reliable, Low Frequency Power for Industrial Heating and Plasma Processing Applications Performance: The CLF series generators provide stable process power up to 5 kW. The CLF 5000 provides 5000 watts of power. The full- rack models can operate at
- AC Input Voltage: 185 to 230 volts
- Input Frequency: 50 to 60 Hz
- Output Frequency: 0.02 to 0.45 MHz
- Number of Outputs: 1 #
-
Supplier: Visual Sound, Inc.
Description: Ashly Audio, Inc. Two-Channel, High Performance Power Amplifier Ashly's KLR-Series amplifiers are high-efficiency, lightweight, two-channel, high power amplifiers incorporating the latest technologies delivering quality and value for professional quality
-
Supplier: TMP Pro Distribution
Description: permanently attached power cord. Rated Power 8 ohms (per channel): 850W Rated Power 4 ohms (per channel): 1400W Rated Power 2 ohms (per channel): 2000W Rated Power 4 ohms (Bridged): 4000W Connectors (each channel): Input - Euroblock, XLR, Output - Neutrik Speakon
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: permanently attached power cord. Rated Power 8 ohms (per channel): 350W Rated Power 4 ohms (per channel): 600W Rated Power 2 ohms (per channel): 1000W Rated Power 4 ohms (Bridged): 2000W Connectors (each channel): Input - Euroblock, XLR, Output - Neutrik Speakon
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: permanently attached power cord. Rated Power 8 ohms (per channel): 650W Rated Power 4 ohms (per channel): 1100W Rated Power 2 ohms (per channel): 1600W Rated Power 4 ohms (Bridged): 3200W Connectors (each channel): Input - Euroblock, XLR, Output - Neutrik Speakon
- Type: Amplifier
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: General Purpose Digital Isolator 5000Vrms Channel
-
Supplier: RCD Components, Inc.
Description: HIGH POWER / HIGH VOLTAGE / HIGH VALUE RESISTORS Industry’s highest power film resistors! RCD’s SR Series is designed for high voltage and/or high power applications. Film construction has extremely low reactance enabling superior high-frequency performance. Insulation is
- Resistance Range: 50,000 to 5,000,000,000 ohms
- Power Rating: 2 to 250.00000000000003 watts
- Operating DC Voltage: 15,000 to 300,000 volts
- Tolerance: 1 to 20 +/- %
-
Supplier: ValueTronics International, Inc.
Description: poor-quality data Average Power, Duty Cycle Corrected Pulse Power, and Measurement Logging on All Models Included Applications run under Microsoft Windows: Power Meter Application High-speed Logging Application LabVIEW Drivers and Programming Examples for Most Common Windows
- Frequency Range: 20,000 MHz
-
Supplier: ValueTronics International, Inc.
Description: swr scales greater than 4-1/4 in. 108 mm) long Power: 115 or 230 volts ±10%, 50-400 Hz, 1VA, 2 watts. Power line frequency or multiples thereof must not be at the tuned amplifier frequency Optional rechargeable battery provides up to 36 hours continuous operation
Find Suppliers by Category Top
Featured Products Top
-
Qorvo's QPA2811 is a packaged, high-power X-band amplifier fabricated on Qorvo’s production 0.15 um GaN on SiC process (QGaN15). Covering 8.5?-?10.55 GHz, the QPA2811 provides 48.9 dBm of saturated output power and 27.9 dB of large-signal gain while achieving 48.5 % power (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Qorvo's QPA1724D is a high power, packaged Ku-Band MMIC amplifier fabricated using Qorvo's production 0.15 um GaN-on-SiC process (QGaN15). The QPA1724D targets the 17.3 – 21.2 GHz Satcom band providing 5 Watts of linear power with third-order intermodulation distortion products of 22 d (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Qorvo's QPA1722 is a high power, packaged K-Band MMIC amplifier fabricated using Qorvo's production 0.15 um GaN-on-SiC process (QGaN15). The QPA1722 targets the 17.7 – 20.2 GHz Satcom band while providing 5 Watts of linear power with third-order intermodulation distortion products (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
amplifiers are a key component in a high performance industrial public address system. Power ratings of 150, 300, 500, and 1000 watts per channel are available. (read more)
Browse Audio Amplifiers and Preamplifiers Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Qorvo's QPA1111 is a high power, packaged X-Band MMIC amplifier fabricated using Qorvo's production 0.15 um GaN-on-SiC process (QGaN15). The QPA1111 operates from 8.5 – 10.5 GHz, typically provides 30 W saturated output power with power-added efficiency of 45% and small signal (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Qorvo's QPA1314 is a packaged high power MMIC amplifier, fabricated on Qorvo's production 0.15 um GaN on SiC process (QGaN15). QPA1314 is targeted for 13.75 – 14.5 GHz Satcom band. Linear power is 20 W with 25 dBc third order intermodulation distortion products. It (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
's family of programmable AC-DC power supplies feature single and wide-adjust output voltages from 0-5V to 0-135V and current (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies -
The QPB3238J is a solid state driver amplifier with an operating range of 32 - 38 GHz while achieving 42 dBm (15 Watts) of saturated output power. Its compact size and weight make it ideally suited to drive Qorvo's Spatium SSPAs in the 32 - 38 GHz band targeting Electronic Warfare (read more)
Browse Power Amplifiers Datasheets for Qorvo -
Isolation: Provides galvanic isolation up to 2500 Vrms across input, output, and power terminals, blocking transient spikes and eliminating ground loops (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics -
S. Himmelstein and Company, a leader in torque measurement technology since 1960, announces the release of its MCRT® 84800V and MCRT® 85800V Ultra-Precise Bearingless Digital Mechanical Power Meters, engineered to deliver exceptional real-world accuracy, speed, and reliability (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company
More Information Top
-
AR Introduces 5000 Watt, 320 To 400 MHz Amplifier
Model KAW6042 is a Class AB wideband RF power amplifier system that delivers in excess of 5000 watts CW power into a 50-Ohm load over the 320 to 400 MHz frequency range.
-
The SlimSAR: A small, multi-frequency, Synthetic Aperture Radar for UAS operation
The built in solid-state power amplifier is designed to output 4 Watts continuous peak power for the LFM-CW model and 25 W peak for the pulsed version, sufficient for the current targeted operational altitude of 5000 -8000 feet above ground…
-
Scott High-Fidelity Receivers
…important elements in such a re- ceiver is the audio amplifier and loud-speaker system … and handle an electrical power out- put of at least 15 to 25 watts with very low distortion … 100 cycles and above 5000 cycles to allow adequate…
-
Molecular Amplification and Generation of Microwaves
…time bandwidth of about 6 kc; the amplification bandwidth is somewhat smaller, depending on the amplifier gain. .... Assuming a loaded cavity QL = 5000 and unloaded Qo = 10,000, the saturation condition for linear amplification (11) indi- cates that the incidenit signal power must be Pi,c < 10-10 watts .
-
Correspondence
L =10 cm Ip/l =200 a/cm Z=600 Q T=10-2 second 4/ =6000 volts os = 5000 volts Eo =3.104 joules (output power : 3 106 watts ) Ep =2.104 joules (2 103 joules/cm of axial length) G =50 7 =60 .... Basically, the tube is a class-C amplifier at microwave frequencies so that the output current wave…
-
Perfect Precision in Industrial Micro Machining
FIGure 3: optical arrangement in a truMicro series 5000 laser. the regenerative ampli- fier is seeded with sub-nanojoule pulses from a polarized, mode-locked fiber laser oscil- lator; the delivery patch cord and collimating optics are visible in the left of .... Green fluorescence of the thin laser disk is visible from the middle of the pump cham- ber, which is capable of supporting hundreds of watts of average laser power .
-
Digital Computer Simulation for Prediction and Analysis of Electromagnetic Interference
TWOvalues for each of five variables are considered: 1) radio frequency: 300 and 2000 Mc; 2) ground transmitter power : 200 and 5000 watts ;3)airborne. .... receiver noise factor: 1 and 10 db; 4) receiver I F amplifier selectivity:two .
-
Linear Power Amplifier Design
For example, one of the better medium power triodes for linear amplifier service is the 3X2500A3 which re- quires approximately 0.5-ampere plate current for mini- mum distortion. .... A desirable plate voltage is 5000 volts, which results in a static plate dissipation of 2500 watts which is the maximum plate dissipation rating of the tube.
-
Material Processing With High Power RF-Excited CO2-Lasers
For 2500 watts 4 discharge sections are excited and for 5000 watts 8 in total. .... The resonator and the RF - power amplifier are both integrated into the 3 meter long laserhead, which sits on top of the gas recirculation and cooling system.
-
Experimental 8-MM Klystron Power Amplifiers
Summary-Experimental klystron amplifiers , which were used to investigate the cw power obtainable at a wavelength of 8 mm, are described. .... Working at 5000 volts with a beam current of 0.2 a, these tubes produced an output power of 75 watts cw.
Indicates content that may require registration and/or purchase.