-
Supplier: Penncat Corporation
Description: Single source responsibility for the generator set and accessories Prototype and production tested to insure one step load acceptance per NFPA 110. Two year limited warranty on generator sets and accessories. Unit conforms to CSA, NEMA, EGSA, ANSI and other standards Heavy duty 4 cycle
- Wattage: 308,000 to 500,000 watts
- Volt-Ampere: 308,000 to 625,000 VA
- Voltage: 120/240 V
- Frequency: 60 Hz
-
Supplier: Aggreko
Description: Aggreko can solve your power generation challenges with our 500 kW diesel generator rentals - whether you are facing an emergency outage, a planned project, or a temporary surge in demand. If you need to power a small tent or a major power plant, get the job done with
- Voltage: 120 V, 240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power, AC Three Phase Power
- Fuel Type: Diesel
-
Supplier: Central Marine Diesel
Description: This diesel generator is suitable for continous use and has plenty of power to run your home, job site or business. Like all Central Maine Diesel generators, this unit is fully customizable. From enclosure to fuel tank to controls to trailer, you choose the options right
- Wattage: 200,000 watts
- Voltage: 120 V, 240 V
- Fuel Type: Diesel
-
-
Supplier: Kohler Power Systems
Description: KOHLER Power Systems offers mobile generators from 20 kW all the way up to 500 kW - for any application you can imagine. You get heavy-duty power for demanding applications with Tier 2 to Tier 4i engines, including the turbo-charged KOHLER Diesel KDI, a Tier 4
- Wattage: 30,000 to 500,000 watts
- Voltage: 120/240 V
- Frequency: 60 Hz
- Fuel Type: Diesel
-
Supplier: Accuris
Description: GENERATOR SET, DIESEL ENGINE, 500 KW, 50/60 HERTZ, TACTICAL, UTILITY
-
Supplier: Accuris
Description: GENERATOR SETS, DIESEL ENGINE, STATIONARY, ALTERNATING CURRENT, 30 THROUGH 500 KW (FOR FLOATING DRYDOCKS)
-
Supplier: Aggreko
Description: 500 kW Load Bank The reliability and practicality of load bank rentals for power system testing can prevent the risk of costly power failures and maximize efficient production during routine maintenance. Features 500 kW Load Bank Load bank rentals ranging in sizes from
- Power Rating: 500,000 watts
- Category / Application: Industrial
- Features: Portable
-
Supplier: Kohler Power Systems
Description: Making your living on the water is hard work-there's no such thing as downtime. KOHLER commercial marine generators are engineered to perform in the most rugged and demanding conditions, time after time. Equipped with John Deere (up to 180 kW) and Scania (350 to 500kW) engines, KOHLER
- Wattage: 33,000 to 500,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Portability: Permanent
-
Supplier: Hyundai Heavy Industries Co., Ltd.
Description: than the current 4-stroke diesel engine.It can be used for marine propulsion, emergency generator sets anddiesel power plants. It is a state-of-the-art diesel engine available up to amaximum output of 3,200 kW and also satisfies IMO Tier II regulations foremissions, and
- Horse Power: 1,008 to 3,520 HP
- RPM: 1,500 to 1,800 rpm
- Displacement: 38.16 to 95.4 liters
- Number of Cylinders: 8 to 20
-
Supplier: Cummins, Inc.
Description: state-of-the-art technologies and provide standby power, distributed power generation and auxiliary power for a wide range of needs. Cummins Power Generation products include diesel and alternative-fueled electrical generator sets from 2.5 to 3,500 kW, alternators from
- Output Voltage: 220 to 13,800 volts
- Output Frequency: 50 Hz, 60 Hz
- Drive Type: Direct Driven
- Output Type: Single Phase AC, Three Phase AC
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: waste, and at the end of the day, will seamlessly convert to doing the fine grading required to place just the right depth of cover material. Power Train Heavy-duty performance and fuel economy from diesel-electric drive. The D7E features an electric generator, power inverter and
- Horsepower: 252 HP
- Operating Weight: 63,537 lbs
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Three sizes of Rosenberg backward curved fans with electronically commutated (EC) motors are now available with three-phase 5.5 kW motors for greater power and efficiency. They are 100% speed controllable and are CE, UL and RoHS approved. Other features include closed motor protection (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
The new Gen 3+ fans will come in sizes 450/500/560/630-mm and will offer all the features and benefits of Rosenberg’s innovative Gen 3 motors, plus more power – up to 7 kW. The new motors are 100% speed controllable and are CE, UL and RoHS approved. The first Gen 3 (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
management; as part of the ELR 10000 Series from EA Elektro-Automatik, it delivers a power rating of 10.5kW, voltage range of 0-1000V DC, current capacity up to 500A, and energy recovery efficiency exceeding 90%, minimizing energy consumption and heat dissipation; it supports programmable settings for (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
electronic load (sink) into a single 4U rack-mount unit; as a 30 kW model, it delivers a voltage range of 0-500V and a current range of 0-180A, achieving up to 96.5% efficiency in energy recovery (recuperation) mode to feed energy back into the grid, features built-in function generators for simulating (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
Delivers 0-500V and 0-30A with a maximum power of 5000W in a 3U form factor. Features excellent load regulation (CV ≤0.05% FS) and low ripple (<70mV rms). Integrated Multi-Function Generator: Includes a versatile function generator for creating (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
Rosenberg's trestle-design GKHB 5.5kW backward curved fan module combines an electronically commutated (EC) motor with the high-efficiency, award-winning Rosenberg B-Wheel impeller for even greater (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
Power Plant Replacement Study
500 kW Diesel Generator (DG-1 .
-
Frontier in Information Engineering for Mechanics and Materials
A new type of metallic-disc coupling for 500kW diesel generator set was designed.
-
Power Plant Replacement Study
500 kW Diesel Generator (DG-1 .
-
Standby Generators for North Portal Electrical Loads (SCPB:N/A)
This analysis calculates the size and number of the new standby generators that will supplement the already- specifiedfour 500 kW diesel generator units (7007-GN-401, -402, -403, and -404).
-
http://www.dtic.mil/cgi-bin/GetTRDoc?AD=ADA389128&Location=U2&doc=GetTRDoc.pdf
Backup Power Need/Requirement: 500 kW diesel generator at Armory .
-
Operational management of CHP-based microgrid
500 kW Diesel Generator (DE): .
-
Air emissions associated with decommissioning California's offshore oil and gas platforms
f Assumes each barge has a single 500 kW diesel generator on board for power HP, horsepower.
-
BAZAN BLAZES A TRAIL: DISTINCTIVE DESCUBIERTA DESIGNS
The baseline propulsion plant comprises a GE LM 2500 23,860kW gas turbine and two Bazan‐Caterpillar Bravo‐12 4,500kW diesels, powering two controllable‐pitch propellers; plus four 500kW diesel generator sets.
-
CR4 - Thread: DG Set Generator Design:- One Bearing or Two Bearing?
I have on order as of yesterday 4 500KW diesel generators and paralleling switchgear.
-
http://dspace.mit.edu/openaccess-disseminate/1721.1/73193
For the diesel generators, the annual O&M and incidental expenses is assumed 5% of the initial generator cost, so for a 500kW diesel generator , this is equivalent to $13.7/day.
Indicates content that may require registration and/or purchase.