-
Supplier: Microchip Technology, Inc.
Description: logic, giving a LOW output for an OFF state. The SG1527A utilizes OR logic, which results in a HIGH output level when OFF Additional Features 8V to 35V Operation 5.1V Reference Trimmed to ±1% 100Hz to 500kHz Oscillator Range Separate Oscillator Sync Terminal Adjustable Deadtime Control
- Operating Temperature: 0 to 70 C
- Input Voltage (VIN): 8 to 35 volts
- Package Type: DIP / CDIP / PDIP
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: OSCILLATOR, 250KHZ-500KHZ, 5.5V, UMAX-8; Frequency:500kHz; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Digital IC Case:µMAX; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MEMS OSC XO 500.0000KHZ CMOS SMD / 500 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-VFLGA Product overview: DSC6083HE1A-500K000 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication
- Supply Voltage: 1.71 to 3.63 volts
- Frequency: 0.5 MHz
- Operating Temperature: -20 to 70 C
- Features: Other
-
-
Supplier: Accuris
Description: OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 500 KHz THROUGH 85 MHz, HERMETIC SEAL, CMOS
-
Supplier: Accuris
Description: OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 500 kHz THROUGH 150 MHz, HERMETIC SEAL, CMOS
-
Supplier: Accuris
Description: OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO), 500 KHz THROUGH 85 MHz, HERMETIC SEAL, CMOS
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500.0000KHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 500.0000KHZ, Clock and Timing IC, Resonators. This listing supports
- Frequency: 0.5 MHz
- Operating Temperature: -20 to 80 C
- Features: Other
-
Supplier: Accuris
Description: OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 500 kHz THROUGH 85 MHz, HERMETIC SEAL, CMOS
-
Supplier: DigiKey
Description: "32.768kHz TCXO CMOS Oscillator 1.5V ~ 5.5V 14-SOIC (0.197"", 5.00mm Width)"
- Operating Temperature: -40 to 85 C
- Output Type: CMOS
- Features / Standards: Lead Free
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500kHz, 700kHz, 2V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 500kHz, 700kHz, 2V, SOIC, Clock and Timing IC,
- Frequency: 0.5 MHz
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: OSCILLATOR, 500KHZ-1MHZ, 5.5V, UMAX-8; Frequency:1MHz; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Digital IC Case:µMAX; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KHZ, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 500KHZ, SOIC, Clock and Timing IC, Programmable
- Supply Voltage: 2 to 16.5 volts
- Frequency: 0.5 MHz
- Operating Temperature: -20 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Frequency Stability: ±20ppm Programmable Type: Programmed by Digi-Key (Enter your frequency in Web Order Notes) Available Frequency Range: 900kHz ~ 200MHz Frequency Stability (Total): ±250ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.157" L x 0.126" W (4.00mm x 3.20mm)
- Total Frequency Stability: 20 ppm
- Operating Temperature: 0 to 85 C
- Features: Other
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1343361-DSC6083HE1A-500K000 Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC60XX Type: XO (Standard) Package: Bag Size / Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 100 Ratings:
- Oscillation Frequency: 0.5 MHz
- Total Frequency Stability: 50 ppm
- Operating Temperature: -20 to 70 C
- Features: Other
-
Supplier: Integrated Device Technology
Description: The XUL is an Ultra Precision LVDS Crystal Oscillator with 300 fs typical phase jitter over 12kHz to 20 MHz bandwidth. Available in a wide frequency range from 16kHz to 1500MHz, the IDT XUL Series Crystal Oscillator utilizes a family of proprietary ASICs, with a key focus on noise
- Oscillation Frequency: 0.016 to 1,500 MHz
- Total Frequency Stability: 100 ppm
- Operating Temperature: -20 to 70 C
- Supply Voltage: 2.5 V
-
Supplier: Integrated Device Technology
Description: The XUN is an Ultra Precision HCSL Crystal Oscillator with 300fs typical phase jitter over 12kHz to 20 MHz bandwidth. Available in a wide frequency range from 16kHz to 670MHz, the IDT XUN Series Crystal Oscillator utilizes a family of proprietary ASICs, with a key focus on noise
- Oscillation Frequency: 0.016 to 1,500 MHz
- Total Frequency Stability: 50 ppm
- Operating Temperature: -20 to 70 C
- Supply Voltage: 3.3 V
-
Supplier: Integrated Device Technology
Description: The XUP is an Ultra Precision LVPECL Crystal Oscillator with 300fs typical phase jitter over 12kHz to 20 MHz bandwidth. Available in a wide frequency range from 16kHz to 670 MHz, the IDT XUP Series Crystal Oscillator utilizes a family of proprietary ASICs, with a key focus on noise
- Oscillation Frequency: 0.016 to 670 MHz
- Total Frequency Stability: 25 ppm
- Operating Temperature: -20 to 70 C
- Supply Voltage: 2.5 V
-
Supplier: Richardson RFPD
Description: Ultra-Low Jitter Crystal Oscillators (TCXO) Available at any frequency from 20 MHz to 2000 MHz Jitter as low as 20fs (12 kHz to 20 MHz) Temperature stability of +/-1 ppm CML/LVDS/LVPECL/HCSL output formats Output Enable/Disable Feature Less than 10 ms start-up time No activity dips or
- Oscillation Frequency: 312.5 MHz
- Features / Standards: RoHS Compliant
-
Supplier: Wenzel Associates, Inc.
Description: to -183 dBc/Hz at the 10 kHz offset and -190 dBc/Hz at and beyond the 100 kHz offset. The Citrine Series product line offers a wide variety of standard oscillators that provide extremely high performance in high vibration and benign environments. Low phase noise, high stability
- Oscillation Frequency: 500 MHz
- Oscillator Type: OCXO
-
Supplier: Wenzel Associates, Inc.
Description: to -183 dBc/Hz at the 10 kHz offset and -190 dBc/Hz at and beyond the 100 kHz offset. The Citrine Series product line offers a wide variety of standard oscillators that provide extremely high performance in high vibration and benign environments. Low phase noise, high stability
- Oscillation Frequency: 500 MHz
- Oscillator Type: OCXO
-
Supplier: Microchip Technology, Inc.
Description: power supply output switch Additional Features Optimized For Off-Line Control Low Start-Up Current (<1mA) Automatic Feed Forward Compensation Trimmed Oscillator Discharge Current Pulse-By-Pulse Current Limiting Enhanced Load Response Characteristics - Double-Pulse Suppression High-Current
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: 555 Type, Timer/Oscillator (Dual) IC 500kHz 14-SO
- Oscillation Frequency: 0.5 MHz
- Operating Temperature: 0 to 70 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: ValueTronics International, Inc.
Description: Additional Features: Power Requirements: 90 -110V, 104 - 126V, 207 - 253V (selectable with plug on the rear panel) 50/60 Hz AC. Approx 9 VA Dimensions: 134 W x 180 H x 300D mm Frequency Ranges: 5 Hz - 500 kHz (in five ranges) x1: 5 Hz - 50 Hz x10: 50 Hz - 500 Hz x100: 500
-
Supplier: DigiKey
Description: 555 Type, Timer/Oscillator (Single) IC 500kHz 8-DIP
- Supply Voltage: 3 to 16 volts
- Frequency: 0.5 MHz
- Operating Temperature: -40 to 85 C
- Package Type: DIP, Through Hole Technology (THT)
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 500kHz SOP-8 Timers / Clock Oscillators ROHS
- Frequency: 0.5 MHz
- Features / Standards: RoHS Compliant
- Package Type: SOP
-
Supplier: ValueTronics International, Inc.
Description: The A-500 is a 35 MHz 500 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency Coverage: 300 kHz to 35 MHz Gain: 60 dB
- Frequency Range: 35 MHz
-
Supplier: ODG (Origin Data Global)
Description: 1.8V~3.3V 500uA ±30ppm 32.768kHz SMD2520-4P Crystal Oscillators ROHS
-
Description: OSC PROG BLANK 500KHZ-133MHZ
- Operating Temperature: -40 to 85 C
- Output Type: CMOS, TTL
- Features: Other
- Oscillator Type: XO
-
Supplier: Acme Chip Technology Co., Limited
Description: XTAL OSC PRG BLANK 500KHZ-133MHZ
- Operating Temperature: -40 to 85 C
- Output Type: CMOS
- Features: Other
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Lingto Electronic Limited
Description: IC OSC TIMER DUAL 500KHZ 14SOIC
- Oscillation Frequency: 0.5 MHz
- Operating Temperature: -40 to 105 C
- Features: Other
- Package / Form Factor: Surface Mount Technology (SMT)
-
Description: AC Constant Current Sources for use with Plug-in oscillators Features Output Circuit: Isolated output transformer Input Power: 115 or 230 volts 50 or 60 Hz Regulation: 1% line and load Frequency Response: 30Hz to 5KHz for standard model, up to 500KHz for special made models. Short Circuit
- AC Input Voltage: 115 to 230 volts
- Input Frequency: 50 to 60 Hz
- AC Output Current: 0 to 400 amps
- AC Output Power: 500 VA
-
Description: AC Constant Voltage Sources for use with Plug-in oscillators Features Output Circuit: Isolated output transformer; taps from 0-8 to 0-260V Regulation: Adjustable to 0.1% line and load Short Circuit Protection: Automatic reset thermostat Frequency Response: Full power 45Hz-20KHz, reduced power
- AC Output Voltage: 0 to 260 volts
- AC Output Power: 500 VA
- Output Frequency: 0.00003 to 0.065 MHz
- AC Input Voltage: 115 to 230 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: IC OSC SGL TIMER 500KHZ 8-SOIC
- Oscillation Frequency: 0.5 MHz
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: IC OSC SINGLE TIMER 500KHZ 8-DIP
- Supply Voltage: 4.5 to 16 volts
- Operating Temperature: 0 to 70 C
- Package Type: DIP
- Features: Other
-
Supplier: Richardson RFPD
Description: Ultra-Low Jitter Crystal Oscillators (XO) Available at any frequency from 20 MHz to 2000 MHz Jitter as low as 20fs (12 kHz to 20 MHz) Total stability of +/-20 ppm CML/LVDS/LVPECL/HCSL output formats Output Enable/Disable Feature Less than 10 ms start-up time No activity dips or micro
- Category: Development Board
Find Suppliers by Category Top
Featured Products Top
-
switching times and optimized power consumption. Key Features: Wide Frequency Range:500MHz to 156.250MHz Low Phase Jitter:5ps rms (12kHz–20MHz) (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd.
More Information Top
-
On the design of an embedded biometric smart card reader
As shown in Fig. 4, DC-DC converter consists of a controller based on pulse frequency modulation (PFM), a voltage divider, a comparator, and an internal 500 KHz oscillator .
-
Plastic molded analog isolation amplifier
An internal 500 KHz oscillator is used to switch at a frequency 10 times greater .
-
UC2525BDWTR Datasheet
• 100Hz to 500kHz Oscillator Range .
-
MAX668 Datasheet
• Adjustable 100kHz to 500kHz Oscillator or SYNC Input .
-
5962-8951105V2A Datasheet
• 100Hz to 500kHz Oscillator Range .
-
UC2527AN Datasheet
• 100Hz to 500kHz Oscillator Range .
-
Data acquisition system for the Hamilton Standard W2 Electron Beam Welder
When the counter has reached 0, triggering one-shot U-1A, flip-flop U3 is toggled, enabling the 500 kHz oscillator which is made up of gate U4, re sistors R3 and R4, and capacitor C5.
-
High transition-temperature SQUID magnetometers and practical applications
A single 500 kHz oscillator supplied flux modulation and the reference for the mixers for all three channels.
-
A direct-reading double-sided micromanometer
The double-sided micromanometer is part of a bridge circuit fed by a 500 kHz oscillator .
-
A double-sided micromanometer
The double sided manometer is part of a bridge circuit fed by a 500 kHz oscillator .
Indicates content that may require registration and/or purchase.