-
Description: Superseded by 122-1991. Minimum functional and performance characteristics related to speed/load-control systems for steam turbine-generator units that may be interconnected on a power system are recommended. The recommendations apply to the following types of steam
-
Description: Minimum functional and performance characteristics related to speed/load-control systems for steam turbine-generator units that may be interconnected on a power system are recommended. The recommendations apply to the following types of steam turbines, rated at
-
Supplier: ASME Standards and Certification
Description: This standard is no longer an American National Standard or an ASME approved standard as of March 10, 2003. It is available for historical reference only. This Code is applicable to steam turbine generator units of 500 kw and larger and provides: (a) Recommended
-
-
Supplier: ASME
Description: This standard is no longer an American National Standard or an ASME approved standard as of March 10, 2003. It is available for historical reference only. This Code is applicable to steam turbine generator units of 500 kw and larger and provides: (a) Recommended
Find Suppliers by Category Top
Featured Products Top
-
steam generator tubing. INCONEL ® alloy 601 (UNS N06601) Ni 61 Cr 23 C 0.10 Mn 1.0 Al 1.4 Fe Bal S 0.015 Si 0.5 Nickel, higher chromium content for better resistance to oxidizing and reducing environments (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc.
More Information Top
-
Development and Testing of Industrial Scale Coal Fired Combustion System, Phase 3
Instead, the entire facility was relocated to Philadelphia, a new combustor was fabricated and installed, and we came very close to actually installing a complete 500 kW steam turbine - generator system with sales of the electricity.
-
Ship synthesis model for naval surface ships.
However, if any of items 33 through 40 are specified, then the entire electric plant must be specified, e.g., 4 steam turbine generators at 500 KW each and 2 low speed diesel generators at 300 KW each.
-
Fuzzy financial decision-making: load management programs case study
steam turbine , 12 500 kW generator and 1500 condenser with a cooling tower.
-
Proposed Excitation System Definitions for Synchronous Machines
REFERENCES [17] "Specifications for speed governing of steam turbines for gen- erators ( 500 kW and larger)," IEEE, New York, N. Y., IEEE Standard 122, December 1959.
-
Advanced Kalman Filtering Least-Squares and Modeling: A Practical Handbook
Spencer, R.C., K. C. Cotton, and C.N. Cannon (1974) A method for predicting the perfor- mance of steam turbine - generators …16, 500 KW and larger, revised July 1974, Paper .
-
System requirements for dynamic performance and response of generating units
"Recommended Specificationfor Speed-Governing of Steam Turbines Intendedto DriveElectric Gen- erators Rated 500 KW and Larger", IEEE Stand- ard No, 122.
Indicates content that may require registration and/or purchase.