-
Supplier: IC Realtime, LLC
Description: The EL700 is a 540TVL day/night CCD box camera. It has a 3 layer IR filter resulting in true color reproduction and improved picture quality overall. The EL700 incorporates an easy to use OSD menu (on screen display) to adjust advanced camera settings to different applications.
- Horizontal Resolution: 540 lines
- Width / Diameter: 2.44 inch
- Height: 2.0472452 inch
- Length: 5.0000027 inch
-
Supplier: Security Camera Warehouse
Description: 1/4” Sony Super HAD CCD 420 TV Line 3.6mm Fixed Lens 12 IR LED, 0 Lux (IR On) 60 FT. IR Distance IP66 Water Resistance DC 12V, 500mA Mounting Bracket Included Small Form Factor Image Pick-up Device 1/3” Sony Super HAD CCD Signal System NTSC Effective Pixels 510(H) x 492(V)
-
Supplier: IC Realtime, LLC
Description: NEW PRODUCT! Fire Sprinkler Camera with 3.7mm Pinhole lens. 500 TVL High Resolution. 1/3" SONY CCD 500 TV Lines Resolution 0.1 Lux Realistic Fire Sprinkler Look
- Horizontal Resolution: 420 lines
- Operating Temperature: 14 to 122 F
- Features: CCD, Digital
- Monochrome / Color: Color
-
-
Supplier: Apogee Imaging Systems
Description: resolution. All Alta systems are backed by a 2 year warranty on the camera and lifetime warranty on the CCD chamber integrity. 500 KHz 16-Bit digitization 32 MByte camera memory Field upgradeable firmware Subarray readout and fast sequencing modes 32/64 bit ActiveX
-
Supplier: IC Realtime, LLC
Description: reverse polarity power input protection. It also features "Serve Ease™" (Swappable Internal Camera Module). This allows for the camera module to be removed for service or replacement while leaving the housing in place. 1/3" SSNR II Sony Super HAD CCD 3.3-12mm Aspherical
- Horizontal Resolution: 540 to 570 lines
- Width / Diameter: 5.51 inch
- Height: 3.93701 inch
- Operating Temperature: 14 to 122 F
-
Supplier: IC Realtime, LLC
Description: EL750 - Black case EL750W - White case The EL-750 is a commercial grade 540TVL vandal day/night dome camera. The camera incorporates a unique spring loaded 2.2mm thick polycarbonate dome cover. Under attempted vandalism, the springs will absorb the majority of the shock leaving the
- Horizontal Resolution: 540 to 570 lines
- Width / Diameter: 4.78 inch
- Height: 6.4566964 inch
- Operating Temperature: 14 to 122 F
-
Supplier: Sentech America
Description: The STC-625 is the latest and greatest in Sentech’s ever popular Analog camera series. This camera features a 1/2” high resolution CCD Sensor, PAL format, 480 TV Lines, 25 FPS, and a multitude of additional features. The cased version of the STC-625 is available in three
- Maximum Frame Rate: 25 fps
- Width / Diameter: 2.0078751 inch
- Height: 2.0078751 inch
- Operating Temperature: 14 to 122 F
-
Supplier: Sentech America
Description: The STC-635 is the latest and greatest in Sentech’s ever popular Analog camera series. This camera features a 1/3” high resolution CCD Sensor, PAL format, 480 TV Lines, 25 FPS, and a multitude of additional features. The cased version of the STC-635 is available in three
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.2598432 inch
- Height: 1.2598432 inch
- Resolution: 10 bits
-
Supplier: Advance Security Products
Description: camera. Standard CS style lens mount. 12 volts 500ma regulated power supply included. Click here for cables Select Lens Below* Features: CS style lens. 1/4 inch Sharp CCD Built in Microphone 480 lines Horizontal resolution .5 lux (color) Operating Temperature: -10ºC to +50ºC
- Camera Function: Video
-
Supplier: Sentech America
Description: Sentech has released a new version of the ever popular Remote Head camera series. The STC-R640 is the NTSC 480 TV Line version of the remote CCU. This camera features a 1/4" CCD Sensor, Composite & Y/C Video output, and much more. The STC-R640 is compatible with a wide
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.7716545 inch
- Height: 1.7716545 inch
- Operating Temperature: 14 to 122 F
-
Supplier: Sentech America
Description: Sentech has released a new version of the ever popular Remote Head camera series. The STC-R645 is the PAL 480 TV Line version of the remote CCU. This camera features a 1/4" CCD Sensor, Composite & Y/C Video output, and much more. The STC-R640 is compatible with a wide
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.7716545 inch
- Height: 1.7716545 inch
- Operating Temperature: 14 to 122 F
-
Supplier: SFCable.com
Description: 1/3" Super HAD CCD. 420 TV Lines. 5.0mm~50.0mm Vari-Focal Lens. 8pcs High Power IR LED & 22pcs 5mm LED Distance up to 220ft. 12V DC. 1 Year Warranty.
- Horizontal Resolution: 420 lines
- Features: CCD, Digital, Other
- Monochrome / Color: Color
- Physical: Outdoor Rated
-
Supplier: NorPix, Inc.
Description: NorPix can provide custom multi-camera recording systems to fit your needs. StreamPix 5 Description 4 cameras x 60 fps 4 cameras at 60 fps x 640 x 480 on a single laptop. 4 cameras x 80 fps Laptop solution at 4 cameras at 80 fps x 640 x 480. 8 cameras x 90
- Horizontal Resolution: 480 to 6,600 lines
- Maximum Frame Rate: 30 to 8,500 fps
- Shutter Speed: 0.000009199999999999981 to 4.000000000000002 seconds
- Vertical Resolution: 480 to 6,600 lines
-
Supplier: NorPix, Inc.
Description: High speed portable troubleshooting system. Portable high speed video troubleshooting system. Using rugged portable laptop. Touch screen compatible. Record, playback and review simultaneously. Continuous looping. Supports a wide array of GigE, FireWire B and camera link cameras.
- Horizontal Resolution: 480 to 6,600 lines
- Maximum Frame Rate: 30 to 8,500 fps
- Shutter Speed: 0.000009199999999999981 to 4.000000000000002 seconds
- Vertical Resolution: 480 to 6,600 lines
-
Supplier: NorPix, Inc.
Description: For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from
- Horizontal Resolution: 480 to 6,600 lines
- Maximum Frame Rate: 30 to 8,500 fps
- Shutter Speed: 0.000009199999999999981 to 4.000000000000002 seconds
- Vertical Resolution: 480 to 6,600 lines
-
Supplier: Clinton Electronics Corporation
Description: 1/4" SONY EX-View CCD, 470 / 540 TVL (High Resolution Mode), High-Speed Precision PTZ, High Sensitivity in Low Light Environment, Fast Auto Focus, Compact Size, Fan with Thermal Control, OSD for Configuration Setup (Dip-switch free setup), Path Memory Function, Privacy Masking, 128 Presets,
- Horizontal Resolution: 470 to 540 lines
- Shutter Speed: 1 to 0.0001 seconds
- Sensitivity: 1.5 Lux
- Operating Temperature: 14 to 104 F
-
Supplier: NorPix, Inc.
Description: guarantee. StreamPix Stations are available as desktop or compact desk systems, rack mount units or portable lunch box types. Single or multiple camera recording and playback can be handled with these workstations. Among the supported cameras: Basler A504K, A504KC, A406K, A406KC.
- Horizontal Resolution: 480 to 6,600 lines
- Maximum Frame Rate: 30 to 8,500 fps
- Shutter Speed: 0.000009199999999999981 to 4.000000000000002 seconds
- Vertical Resolution: 480 to 6,600 lines
-
Supplier: Mirion Technologies
Description: radiation detection and instrumentation. The Mirion IST-Rees brand of radiation tolerant cameras is recognized as the market leader in the Nuclear industry World-wide. With a comprehensive range of products to suit all applications in every part of the Nuclear fuel cycle, Mirion is able to
- Horizontal Resolution: 400 to 600 lines
- Sensitivity: 1 to 30 Lux
- Features: CCD, Digital
- Monochrome / Color: Color, Monochrome
Find Suppliers by Category Top
Featured Products Top
-
. To address these challenges, Marposs developed the VTS (Visual Tool Setter) line, a contactless optical measurement system based on a CCD sensor in a proprietary camera. By projecting the tool’s shadow onto the camera, the VTS instantly captures key parameters such as tool length, diameter, TIR (read more)
Browse Dimensional Gages and Instruments Datasheets for Marposs Corp -
second, 76 blue laser lines across four scanning modes, and accuracy of up to 0.020 mm, TrackScan GO adapts to a wide range of inspection and measurement requirements. The integrated color camera and AR (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
The Optris Xi 05M is a short-wavelength infrared camera that offers innovation, affordability, and precision in non-contact thermal imaging of challenging objects. Designed to operate within the short-wavelength infrared range (05M: 500 - 540 nm), this forward-looking infrared camera is (read more)
Browse Thermal Imagers Datasheets for Optris Infrared Sensing, LLC -
operation for production operations from camera to camera and line to line, making it the solution of choice for global display panel production manufacturing operations. Automotive Systems: Light, color, and dimensional accuracy are key for visual performance, regulatory compliance (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
The TrackScan Sharp series is a cutting-edge optical 3D scanning system, engineered with 25-megapixel industrial cameras and advanced onboard processors for edge computing. This system is specifically designed to measure large-scale parts over long distances with remarkable speed and (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
margins. ≥500 MΩ insulation resistance at 1000 V DC and ≥1000 V dielectric strength between adjacent circuits give design engineers verified headroom for 24–220 V AC/DC systems, including 220 V control and instrumentation lines. Customizable to the (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
weather and drought. This year alone, he noted PG&E hired 350 arborists and 19 foresters to inspect and remove dead trees and brush near the utility’s 134,000 miles of lines, bought cameras for fire lookout towers, and funded rural fire-safe councils. State fire officials are still (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
Insulation Resistance ≥ 500MΩ @ 500VDC Dielectric Strength ≥ 500V @ 50Hz (between circuits) (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Altec MART Mk II
The MART Mk II standard payload consists of either a monochrome CCD video camera with a resolution of 750 pixels per line or a colour CCD camera with 500 pixels per line resolution, for daylight conditions, or a light-intensification or IR …
-
Repeatability improvement of laser-induced breakdown spectroscopy using an auto-focus system
In auto-focus system set up, a diode laser operating at 675 nm wavelength, a CCD camera with a resolution of 500 TV lines , a lens with 10 cm focal point in order to focus laser on the CCD, an ordinary mirror …
-
Three-dimensional vision for robot manipulator control
With the standard CCD cameras used there are approximately 500 pixels/ line , and, using a 20MHz clock there are approximately 1000 samples per line, which is acceptable.
-
Universal pixel-synchronous data acquisition system for high-resolution CCD image sensors
The latest generation of CCD video cameras have between 500 to 800 pixels per line and HDTV cameras have up to 1100 x 1900 pixels -i.e. 250K to 2M pixels per image.
-
Quantitative image analysis with densitometry for immunohistochemistry and autoradiography of receptor binding sites—methodological considerations
The recent SAMBA 2005@version derived from the 200 one, except that a CCD monochromatic camera (CP-9003, 625 lines , 500 (H) X 582 (V) picture elements, Tokina Optical Co., Tokyo, Japan) was mounted on the micro- scope in place of the photomultiplier.
-
Changes in the amount and distribution of neuronal alkaline and acid phosphatase after chronic exposure of cultures of cingulate cortex to antidepressant drugs
This consisted of a CCD monochromatic camera (CP-9003, 625 lines , 500 (H) x 582(V) picture elements, Tokina Optical CO., Japan), command and control processor for image acquisition, an image analysis and pattern recognition processor, a hardwired operator for color processing …
-
Line-structured laser scanning measurement system for BGA lead coplanarity
CCD camera : resolution 400 TV lines , pixels number 500 (H) x 582(V), sensor area 4.9” .
-
High-speed high-resolution fine wire diameter measurement system
Just recently, a industrial line scan camera with wide CCD aperture, 13 X 500 pm at 13 pm, became commercial available.
-
Structured lighting for upgrading 2D vision systems to 3D
These interfere with the 500 to 700 pixels per line of the recording CCD - camera giving the moire stripes toyou.
-
Optical image acquisition system for colony analysis
It is different from the previous image acquisition system: the previous system uses a CCD camera , the image resolution is just 500 to 1000 lines , and image acquisition by using front-lighting.
Indicates content that may require registration and/or purchase.