-
Supplier: Laserglow Technologies
Description: lithium battery will keep the unit running for up to 2 hours! The Galileo is ideal for alignment, astronomy, and all other continuous use applications. All of Laserglow's green laser pointers are IR-filtered for safety and employ APC technology to maintain constant output power.
- Wavelength Range: 532 nm
- Laser Power: 3 to 5 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.08 lbs
-
Supplier: Laserglow Technologies
Description: The constant-on/off feature and 100% duty cycle of these two lasers has made them our flagship pointers. Now available as a set, each pointer comes in its own case and batteries included. This combo-pack makes an ideal gift for the laser pointer enthusiast,
- Wavelength Range: 635 nm
- Laser Power: 5 milliwatts
- Operating Temperature Range: 0 to 40 C
- Beam Divergence: 1.4999999999999991 millirad
-
Supplier: Laserglow Technologies
Description: The Scorpius Series, a portable DPSS laser emitting at 1064 nm, produces a completely invisible laser beam. Extreme caution must be used when operating any infrared laser as the human eye will not detect it. Laser safety goggles are included with each Scorpius Series
- Wavelength Range: 1,064 nm
- Laser Power: 250 to 700 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.3 lbs
-
-
Supplier: Laserglow Technologies
Description: Life: 5000 hours Wavelength: 658 nm (red) Key Feature: High output power red laser Casing: Hard Anodized Machined Aluminum Package Includes: Portable laser, aluminum framed carrying case, instructions/warranty. Class IV lasers also include: Free laser safety goggles.
- Wavelength Range: 658 nm
- Laser Power: 200 to 500 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.28 lbs
Find Suppliers by Category Top
Featured Products Top
-
Avantier manufactures large custom lenses in spherical and aspherical geometries, engineered to minimize aberrations across the full aperture. Large apertures deliver strong low-light performance, with coatings available for UV, visible, IR, and broadband use. Suited for astronomy, earth (read more)
Browse Optical Lenses Datasheets for Avantier Inc.
More Information Top
-
Sell Ultra Power 200mW Green Laser Pointer + LED Torch Light
101 - 500 • Sell 532nm Green Laser star Pointer Pen 2 in 1 with Star Cap … as a bright laser pointer Wavelenth: 532nm Operating Voltage: 3V Power output Max: 5 mW Range: ov... … Performance Model No: TD-GP-17 5-in-1 Green Laser Pointer Pen Astronomy Included easy-to …
-
Sell 5mW-200mW 5 in 1 High Powered Green Laser Pointer+Starry laser+Star cap
green laser pointer 5 mW , high powered green laser , laser pointer200mW, starry laser 101 - 500 • Sell Astronomy Grade Green/Red/Blue Laser Pointer Pen/Light Match/Torch .
-
Laser - Surface Interactions
Laser interferometry is an important investigative technique in the fields of as- tronomy , fiber optics, engineering metrology, optical metrology, oceanography, seismology, spectroscopy (and its applications to chemistry), quantum mechanics, nuclear and particle physics, plasma physics, remote sensing, biomolecular inter- actions, surface profiling … 2.6.7 Laser Pointers Power is restricted in most jurisdictions not to exceed 5 mW . Class 3B or IIIb lasers generate between 5 and 500 mW; Class 4 or IV lasers generate …
-
Green Laser Manufacturers in Laser Pointers, Green Laser Suppliers & Exporters in Laser Pointers Directory
[ Related Keywords : 500mW green laser pointer , portable laser, handheld laser, high power laser pointer ] … have been used in many applications and industries including the military, medical and astronomy ,indicator, teaching baton …
-
Optical characterization of bovine retinal tissues
Address all correspondence to Dhiraj K. Sardar, Department of Physics and Astronomy , The University of Texas at … This mea- surement was repeated for four different wavelengths 450, 500 , 550, and 600 nm selected through … … coefficient was obtained by irradiating the individual ocular tissue sample with a helium:neon He:Ne laser . … plane of the tissue sample, and the PMT was attached to an adjustable pointer that could be … … the average output power was kept at its minimum value of about 5 mW for all optical …
-
Accurate, inexpensive testing of laser pointer power for safe operation
Confusion among consumers arises when Class 3B and Class 4 handheld laser products are advertised as ‘ astronomy - grade’ or ‘military-grade’ laser pointers and are manufactured in a form factor similar to that of handheld demonstration lasers. Therefore, we recommend a thermopile detector with cw measurement capability and better than 5% uncertainty over a power range of ∼100 μW to 500 mW over laser wavelengths from 530 to 1064 nm.
-
Lasers and Optoelectronics: Fundamentals, Devices and Applications
Laser Guide Star Adaptive Optics for Astronomy , 2000 by N. Ageorges and C. Dainty, Springer. This compact and handheld laser dazzler is configured around a 500 mW , 532 nm laser that is reportedly capable of causing vision impairment of the subject at a distance even in bright ambient conditions and is eye safe for specified non-ocular … … defence as outlined above were in the form of devices such as laser pointers , laser rangefinders and …
-
Development of a miniature InGaAs camera for wide operating temperature range using a temperature-parameterized uniformity correction
… applications span commercial and industrial opportunities including semiconductor wafer inspection, wave front sensing, astronomy , spectroscopy, and machine … These include all pointers , markers, beacons, and glow sticks currently compatible with image intensifier devices, as well as laser designators and eye safe 1500nm illuminators, rangefinder lasers, and other sources with wavelength beyond detection of image intensifiers and silicon based imagers. … program is expected to generate technology capable of producing InGaAs cameras with over 500 pixels per milliwatt … Pixels/ mW .
-
The Advanced Compton Telescope
4240) 1° attitude, 1’ aspect, zenith pointer Instrument 2100 kg, S/C 1425 kg, propellant 462 kg 3340 … Readout ASICs: development of low power readouts, approaching 1 mW /channel and 0.1 mW FETs 5. Coburn, W., et al., “3D positioning germanium detectors for gamma-ray astronomy ,” SPIE 4784, 54 (2002). … Jones, P., et al., “Imaging micro-well proportional counters fabricated with masked UV laser ablation,” NIM … … IA supernovae: a comparison with observed light curves, distances, Ho, and Qo,” ApJ 457, 500 (1996).
-
Parameterized nonuniformity corrections (NUC) for non-temperature stabilized InGaAs SWIR sensing
… and industrial opportunities including semiconductor wafer inspection, solar cell inspection, wave front sensing, astronomy , spectroscopy, and machine … These include all pointers , markers, beacons, and glow sticks currently compatible with image intensifier devices, as well as laser designators and eye safe 1500 nm illuminators, rangefinder lasers, and other sources with wavelength beyond detection of image intensifiers and silicon based imagers. The DARPA MISI program generated technology capable of producing InGaAs cameras with over 500 pixels per milliwatt … Pixels/ mW .
Indicates content that may require registration and/or purchase.